web counter

NRF52833 RF Transceiver Bluetooth 2.4GHz 73-VFQ: Datasheet, Pinout, and nRf52833 vs nRF52840

UTMEL

Published: 11 April 2022 | Last Updated: 11 April 2022

5254

NRF52833-QIAA-R

NRF52833-QIAA-R

Nordic Semiconductor ASA

TxRx + MCU 2.4GHz 1.7V~5.5V ADC, I2S, PWM, SPI, UART, USB 2Mbps 5.96mA - Receiving 16.1mA - Transmitting 512kB Flash 128kB RAM 42 73-VFQFN Dual Rows, Exposed Pad

Purchase Guide

TxRx + MCU 2.4GHz 1.7V~5.5V ADC, I2S, PWM, SPI, UART, USB 2Mbps 5.96mA - Receiving 16.1mA - Transmitting 512kB Flash 128kB RAM 42 73-VFQFN Dual Rows, Exposed Pad

The nRF52833 is a low-power multiprotocol SoC with a Bluetooth 5.1 Direction Finding radio that can operate in a wide temperature range of -40°C to 105°C. This article is going to introduce applications, features, and more details about NRF52833.

Overview of NRF52833

The nRF52833 is a low-power multiprotocol SoC with a Bluetooth 5.1 Direction Finding radio that can operate in a wide temperature range of -40°C to 105°C. It supports Bluetooth 5.1, Bluetooth mesh, 802.15.4, Thread, Zigbee, and proprietary 2.4 GHz protocols, as well as 802.15.4, Thread, Zigbee, and proprietary 2.4 GHz protocols.

The nRF52833 is the fifth member of the nRF52 Series SoC family, and it is based on a 64 MHz Arm Cortex-M4 with FPU, with 512 KB flash and 128 KB RAM memory for higher-value applications. The nRF52833 is a suitable device for a wide range of commercial and industrial applications, including professional lighting and asset monitoring, thanks to its expanded temperature range up to 105°C, a significant quantity of memory, and dynamic multiprotocol compatibility.  A 1:4 RAM to Flash ratio and +8 dBm output power make the nRF52833 suitable for advanced wearables or smart home applications where robust coverage is important.


NRF52833 Features

  • 64 MHz Arm® Cortex-M4 with FPU

  • 512 KB Flash + 128 KB RAM

  • Bluetooth 5.1 radio

    --Direction Finding

    --Long Range

    --Bluetooth mesh

    --+8 dBm TX power

    ---95 dBm sensitivity (1 Mbps)

    --4.8 mA in TX (0 dBm)

    --4.6 mA in RX (1 Mbps)

    --Integrated balun with single-ended output

  • IEEE 802.15.4 radio support

    --Thread

    --Zigbee

  • Extended temperature range: -40°C to 105°C

  • 1.7-5.5 V supply voltage range

  • Integrated DC-DC regulator

  • Full-speed 12 Mbps USB

  • NFC-A tag

  • 128 bit AES/ECB/CCM/AAR accelerator

  • 12-bit 200 ksps ADC

  • High speed 32 MHz SPI

  • Full range of digital interfaces with EasyDMA


NRF52833 Pinout

NRF52833 Pinout.png

NRF52833 Pinout

NRF52833 Block Diagram

NRF52833 Block diagram.png

NRF52833 Block Diagram


Specifications

Nordic Semiconductor ASA NRF52833-QIAA-R technical specifications, attributes, parameters and parts with similar specifications to Nordic Semiconductor ASA NRF52833-QIAA-R.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    73-VFQFN Dual Rows, Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    TxRx + MCU
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.7V~5.5V
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    2.4GHz
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    512kB Flash 128kB RAM
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    Bluetooth v5.1, Thread, Zigbee®
  • Power - Output

    Power Output in electronic components refers to the amount of electrical power that a device can deliver to a load. It is typically measured in watts and indicates the effectiveness of the component in converting electrical energy into usable work or signal. Power Output can vary based on the component's design, operating conditions, and intended application, making it a critical factor in the performance of amplifiers, power supplies, and other electronic devices. Understanding the Power Output helps in selecting appropriate components for specific applications to ensure efficiency and reliability.

    8dBm
  • Sensitivity

    Sensitivity in electronic components refers to the degree to which the output of a device responds to changes in input. It indicates how effectively a component translates a specific input signal into an observable output. High sensitivity means that even small variations in input can produce significant changes in output, making the device more responsive to signals. Sensitivity is crucial in applications where precise measurements or signal detection are required.

    -103dBm
  • Data Rate (Max)

    Data Rate (Max) refers to the maximum rate at which data can be transferred or processed within an electronic component or device. It is typically measured in bits per second (bps) or megabits per second (Mbps). This parameter is important for determining the speed and efficiency of data transmission or processing in various electronic applications such as computer systems, networking devices, and memory modules. A higher data rate indicates that the component is capable of handling larger volumes of data at a faster pace, leading to improved performance and responsiveness in electronic systems. It is crucial to consider the Data Rate (Max) specification when selecting electronic components to ensure compatibility and optimal functionality for specific applications.

    2Mbps
  • Serial Interfaces

    A serial interface is a communication interface between two digital systems that transmits data as a series of voltage pulses down a wire. Essentially, the serial interface encodes the bits of a binary number by their "temporal" location on a wire rather than their "spatial" location within a set of wires.

    ADC, I2S, PWM, SPI, UART, USB
  • Current - Receiving

    Current - Receiving refers to the amount of electrical current that an electronic component or device is capable of accepting from a power source or another component in a circuit. It indicates the maximum current that can be safely received without causing damage or malfunction. This parameter is crucial for ensuring compatibility and reliability in electronic designs, as exceeding the rated receiving current can lead to overheating or failure of the component.

    5.96mA
  • Current - Transmitting

    Current - Transmitting is a parameter used to describe the maximum amount of electrical current that an electronic component can handle while in the transmitting mode. This parameter is crucial for components such as transistors, diodes, and integrated circuits that are involved in transmitting signals or power within a circuit. Exceeding the specified current transmitting rating can lead to overheating, component failure, or even damage to the entire circuit. Designers and engineers must carefully consider this parameter when selecting components to ensure the reliability and performance of the electronic system.

    16.1mA
  • GPIO

    GPIO stands for General Purpose Input/Output. It is a type of electronic pin found on microcontrollers, microprocessors, and other integrated circuits that can be configured to either input or output digital signals. GPIO pins can be used to connect and communicate with external devices such as sensors, LEDs, motors, and more. They provide a flexible way to interact with the physical world by allowing the device to both receive and send digital signals. GPIO pins can be programmed and controlled by software to perform various functions based on the specific requirements of the electronic system.

    42
0 Similar Products Remaining

NRF52833 Supported Features

InterfaceControllerDriver/Component
ADCon-chipadc
CLOCKon-chipclock_control
FLASHon-chipflash
GPIOon-chipgpio
I2C(M)on-chipi2c
MPUon-chiparch/arm
NVICon-chiparch/arm
PWMon-chippwm
RADIOon-chipBluetooth,ieee802154
RTCon-chipsystem clock
RTTSeggerconsole
SPI(M/S)on-chipspi
UARTon-chipserial
USBon-chipusb
WDTon-chipwatchdog


NRF52833 Absolute maximum ratings

NRF52833 Absolute maximum ratings.png

NRF52833 Absolute maximum ratings


NRF52833 Bluetooth Direction Finding

A radio capable of Bluetooth® Direction Finding is included in the nRF52833. With Direction Finding, positioning solutions can rely on not just the received signal strength indicator (RSSI), but also the signal's true direction. This enhances precision and expands the range of applications available in this market. The angle of arrival (AoA), which calculates the direction of the received signal, and angle of departure (AoD), which calculates the direction of the transmitted signal, are the two sorts of methods for detecting direction.

NRF52833 Bluetooth Direction Finding.png

NRF52833 Applications

  • Professional lighting

  • Asset tracking

  • Wayfinding

  • Multiprotocol devices

  • Mesh networks

  • Advanced wearables

  • Smart home

  • HID/Gaming/VR

  • Toys

  • Sports and fitness


NRF52 Series


DescriptionsManufacturer Part NumberDatasheetImages
NRF52833-DKRF Evaluation and Development Kits,
Boards EVAL KIT FOR NRF52833 SOC
Nordic Semiconductor ASANRF52833-DK DatasheetNRF52833-DK.png
NRF52833-QIAA-RRF Transceiver ICs IC RF TxRx + MCU Bluetooth v5.1, Thread, Zigbee?
2.4GHz 73-VFQFN Dual Rows, Exposed Pad
Nordic Semiconductor ASANRF52833-QIAA-R DatasheetNRF52833.png


nRf52833 vs nRF52840


nRf52833 nRF52840
Operating Temperature
-40°C~105°C

-40°C~85°C
ProtocolBluetooth v5.1, Thread, Zigbee®
Bluetooth v5.0
Sensitivity-103dBm-96dBm
Serial InterfacesADC, I2S, PWM, SPI, UART, USB
I2C, I2S, SPI, UART, USB
Current - Transmitting16.1mA16.4mA
Memory Size
512kB Flash 128kB RAM
1MB Flash 256kB RAM
Current - Receiving5.96mA6.3mA
GPIO42
48
ImagesNRF52833.pngNRF52840.png
DatasheetnRf52833 Datasheet nRF52840 Datasheet


nRf52833 Manufacturer

Nordic Semiconductor is a fabless semiconductor company specializing in short-range wireless and low-power cellular IoT. Nordic pioneered ultra-low-power wireless and helped develop Bluetooth Low Energy, a widely-adopted wireless technology. The company’s award-winning Bluetooth LE solutions have made it the market leader, and are complemented by ANT+, Thread, and Zigbee products. Nordic’s reputation is built on the supply of leading-edge wireless technologies and development tools that shield designers from RF complexity. This approach extends to Nordic’s latest technology, cellular IoT. Launched in 2018 after four years of development, this NB-IoT and LTE-M solution leverages cellular infrastructure to extend the IoT.


Popularity by Region

Datasheet PDF

Download datasheets and manufacturer documentation for Nordic Semiconductor ASA NRF52833-QIAA-R.
Frequently Asked Questions

What is the nRf52833?

The nRF52833 is a general-purpose multiprotocol SoC with a Bluetooth Direction Finding radio that can operate at temperatures ranging from -40 to 105 degrees Celsius.

What is DK board?

On the nRF52805, nRF52810, and nRF52832 SoCs, the nRF52 DK is a versatile single-board development kit for Bluetooth Low Energy, Bluetooth mesh, NFC, ANT, and 2.4 GHz proprietary development. It makes it easier to design applications that take advantage of all of the characteristics of the nRF52805, nRF52810, and nRF52832 SoCs.

What is a nRF52840?

The nRF52840 is a 2.4 GHz wireless system on chip (SoC) that includes a multiprotocol 2.4 GHz transceiver, an Arm® Cortex®-M4F processor, and flash program memory. It's the ideal SoC for any IPv6-enabled automation or short-range wireless personal area network application.

How do I program my nRF52840?

Open nRF Connect for Desktop and launch nRF Connect Programmer.
Insert the nRF52840 Dongle into a USB port on the computer.
Put the dongle into bootloader mode by pressing the RESET button.

What are the operating temperature of nRf52833 and nRF52840 respectively?

The operating temperature of nRf52833 is -40°C~105°C, while the operating temperature of nRF52840 is -40°C~85°C.
NRF52833-QIAA-R

Nordic Semiconductor ASA

In Stock: 3107

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More