Microchip Technology MIC33050-SYHL EVEVAL BOARD HIGH EFF BUCK REG
Description
The Microchip Technology MIC33050-SYHL EV is a 3.3V DC to DC single output power supply designed for use in wireless LAN, consumer electronics, and portable devices. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The MIC33050-SYHL EV also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is designed to be highly reliable and is protected against over-voltage, over-current, and short-circuit conditions. The MIC33050-SYHL EV is RoHS compliant and is available in a small, surface-mount package.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- SeriesHyperLight Load®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberMIC33050
- Voltage - Output3.3V
- Frequency - Switching4MHz
- Utilized IC / PartMIC33050
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC POST AMP PROGR 3.2GBPS 16-MLF | 18670 | BUY | |
| Microchip Technology | IC POST AMP 3.2GBPS LIMIT 16-MLF | 42 | BUY |


Product
Brand
Articles
Tools