- By APPLICATIONS
- By CATRGORY
- By MANUFACTURERS
International Rectifier IRAM series Integrated power modules for a wide range of applications11 April 2023345The purpose of this article is to briefly illustrate what is possible with Integrated power modules and the features and applications of these power modules manufactured by International Rectifier under the IRAM series.
International Rectifier IR116x series High-voltage integrated circuits for ballast and AC-DC converter applications11 April 2023157The purpose of this article is to briefly illustrate what is possible with High-voltage integrated circuits and the features and applications of these integrated circuits manufactured by International Rectifier under the IR116x series.
Microsemi Corporation SiC MOSFETs series Single MOSFETs Transistors11 April 2023158Single MOSFET transistors from the Microsemi Corporation SiC MOSFETs family are high-performance semiconductor devices built for high-power, high-frequency applications. In comparison to conventional silicon-based MOSFETs, Silicon Carbide (SiC) MOSFETs have various benefits, such as low on-resistance, quick switching times, high temperature tolerance, and high blocking voltage. This article introduce its features and applications.
Littelfuse Inc. LSP series TVS SPDs11 April 2023376Electronic equipment is protected from voltage spikes and transient surges by Littelfuse Inc.'s LSP series Transient Voltage Suppression (TVS) Surge Protection Devices (SPDs). These occurrences can include lightning strikes, power grid switching, and electrical disturbances. This article introduce its features and applications.
Littelfuse Inc. SFS series Fuses11 April 2023185Fast-acting, high-breaking-capacity Littelfuse Inc. SFS series fuses are made to effectively protect against overloads and short-circuits in a variety of electronic applications. To meet the needs of various circuits, these fuses come in a range of current ratings from 0.05A to 15A. This article introduce its features and applications.
Texas Instruments C2000™ C28x Delfino™ series Microcontrollers11 April 20233249The 32-bit C2000TM, C28x, and DelfinoTM series microcontrollers from Texas Instruments are a family of extremely effective and adaptable devices made for real-time control and signal processing applications. This article introduce its features and applications.
Texas Instruments INA333 Instrumentational OP Amps11 April 20232682An operational amplifier (op-amp) known as an instrumentation amplifier, such as the Texas Instruments INA333, is made to enhance tiny signals while rejecting any common-mode signals (signals that are present on both input terminals). This article introduce its features and applications.
STMicroelectronics STPS3L Single-Phase Diode Rectifier11 April 2023380A high-performance single-phase diode rectifier for effective AC to DC voltage conversion is the STMicroelectronics STPS3L. It is perfect for use in a range of high-efficiency applications, including switch mode power supply, LED lighting, and motor control, thanks to its low forward voltage drop, high surge current capabilities, and quick recovery time. This article introduce its features and applications.
Infineon Technologies SiC series Silicon carbide power semiconductors10 April 2023150The purpose of this article is to briefly illustrate what is possible with Silicon carbide power semiconductors and the features and applications of these semiconductors manufactured by Infineon Technologies under the SiC series.
Infineon Technologies IGBT series Insulated gate bipolar transistors10 April 20231198The purpose of this article is to briefly illustrate what is possible with Insulated gate bipolar transistors and the features and applications of these transistors manufactured by Infineon Technologies under the IGBT series.
STMicroelectronics Automotive, STTH506 Single-Phase Diode Rectifier07 April 2023310A single-phase diode rectifier made for high power applications is the STMicroelectronics STTH506. It is a dependable and effective rectifier with a low forward voltage drop, which lowers power dissipation and boosts efficiency. It can also withstand high surge currents. This article introduce its features and applications.
NXP Semiconductor S32 series Automotive processors07 April 2023636The purpose of this article is to briefly illustrate what is possible with Automotive processors and the features and applications of these processors manufactured by NXP Semiconductor under the S32 series.


Product
Brand
Articles
Tools