- By APPLICATIONS
- By CATRGORY
- By MANUFACTURERS
Littelfuse Inc. 5KP series TVS Diodes24 April 2023582The 5KP series TVS (Transient Voltage Suppressor) Diodes from Littelfuse Inc. are made to safeguard delicate electronic circuits from overvoltage events and surges. These diodes can withstand peak pulse power of up to 5,000 watts and come in voltages ranging from 6.8V to 440V. This article introduce its features and applications.
Littelfuse Inc. POLY-FUSE®, 1206L series PTC Resettable Fuses24 April 2023288The POLY-FUSE®, 1206L series PTC Resettable Fuses from Littelfuse Inc. are a type of Polymeric Positive Temperature Coefficient (PPTC) device made to safeguard delicate electronic circuits from overcurrent. These compact resettable fuses are offered in a package with a standard 1206 size. This article introduce its features and applications.
Texas Instruments 74HC4067 Analog Switches & Multiplexers ICs24 April 2023123A single signal line can be used to select and route numerous analog signals utilizing the Texas Instruments 74HC4067 Analog Switches & Multiplexers ICs. When several sensors or instruments need to be connected to a microcontroller or data collecting system, these devices are frequently utilized in electronic systems. This article introduce its features and applications.
NXP Semiconductor PN series Near Field Communication (NFC) chips23 April 20231209The purpose of this article is to briefly illustrate what is possible with Near Field Communication (NFC) chips and the features and applications of these chips manufactured by NXP Semiconductor under the PN series.
NXP Semiconductor NTAG series NFC tags23 April 2023755The purpose of this article is to briefly illustrate what is possible with NFC tags and the features and applications of these tags manufactured by NXP Semiconductor under the NTAG series.
ON Semiconductor HUF series MOSFETs21 April 2023201The purpose of this article is to briefly illustrate what is possible with MOSFETs and the features and applications of these MOSFETs manufactured by ON Semiconductor under the HUF series.
ON Semiconductor FAN series DC Brushless Fans21 April 2023407The purpose of this article is to briefly illustrate what is possible with DC brushless fans and the features and applications of these fans manufactured by ON Semiconductor under the FAN series.
EPCOS B827 series EMI Suppression Filters20 April 2023146The purpose of this article is to briefly illustrate what is possible with EMI Suppression Filters and the features and applications of these filters manufactured by EPCOS under the B827 series.
EPCOS B811 series Power Factor Correction (PFC) Capacitors20 April 2023145The purpose of this article is to briefly illustrate what is possible with power factor correction (PFC) capacitors and the features and applications of these capacitors manufactured by EPCOS under the B811 series.
Diodes Incorporated DMN series MOSFETs19 April 2023273The purpose of this article is to briefly illustrate what is possible with MOSFETs and the features and applications of these MOSFETs manufactured by Diodes Incorporated under the DMN series.
Texas Instruments ADS1118 ADC19 April 2023238A 16-bit analog-to-digital converter (ADC) from Texas Instruments, the ADS1118 delivers excellent accuracy, low power consumption, and built-in features including adjustable gain amplification and an internal voltage reference. This article introduce its features and applications.
Diodes Incorporated AL5814 series LED Drivers19 April 20231313The purpose of this article is to briefly illustrate what is possible with LED Drivers and the features and applications of these drivers manufactured by Diodes Incorporated under the AL5814 series.


Product
Brand
Articles
Tools