web counter

DIP Switch: Introduction and Classification

Published: 20 January 2021 | Last Updated: 20 January 202117657
DIP switch is an address switch used for operation control, using the principle of 0/1 binary coding. It is a miniature switch that can be toggled by hand. Dip switches are widely used in data processing, communication, remote control and anti-theft automatic alarm systems and other products that require manual programming.
Ever wondered how to use a dip switch? Just watch the video to find out !

5imple Circuits: How to use a DIP switch

Catalog

I. Working Principle
II. Types1. General Classification
2. How to use an 8 Position DIP switch

 

I. Introduction

DIP switch is an address switch used for operation control, using the principle of 0/1 binary coding. DIP switches are often used in PLC control. There are two types of DIP switches, one is the BCD code switch, that is, the value of DIP switches from 0 to 9, and the output is 8421 BCD code. The other is hexadecimal code, which is 0~F, and the output is binary code. DIP switches can easily change data.

As a micro switch that needs to be manually operated, the DIP switch is widely used in many equipment products such as communication and security. There are two pins on the top and bottom of the back of each key corresponding to the DIP switch. When the switch is set to ON, the two pins below are connected; otherwise, it is disconnected. These four keys are independent and not related to each other. Such components are mostly used for binary coding.

If you set the code: 1 for on; 0 for off, then:

0000

0001

0010

0100

1000

1001

1010

1100

0101

0110

0011

1101

0111

1101

1110

1111

There are 16 codes in total.

II. Types

1. General Classification

There are many models of DIP switches. According to the pin position, they are divided into in-line (DIP) and patch (SMD). According to the way of dialing, they are divided into flat dial and side dial. According to the foot spacing, there is 2.54 The distance between mm and 1.27mm feet is divided into black, red and blue according to the color. According to the state, there are two states and three states. According to the number of digits, it is usually 11 digits such as 1-10 digits and 12 digits. In fact, there are many more subdivided.

①Half-pitch type

Its pitch is half the normal DIP switch, which is Pitch 1.27mm. The main features are small size and occupy less space on the circuit board. Suitable for use on micro precision equipment. For example, the specific parameters and dimensions of KE08RTGT of KE series are as follows:

SPECIFICATIONS:                                                      

Electrical Ratings: Switch: 25mA @ 24VDC; Carry: 100mA @ 24VDC                                                 

Electrical Life: 2,000 cycles typical

Contact Resistance: < 25 mΩ initial

Actuation Force: 500 gF max

Actuator Travel: 0.65 mm

Dielectric Strength: 500Vrms min

Insulation Resistance: > 100MΩ min

Operating Temperature: -40°C to 85°C

Storage Temperature: -40°C to 85°C

②DIP flat type

The pitch is 2.54mm, it adopts the top dial type (DIP), flat type, which belongs to two states. The strength of the actuator is up to 800gF in each series. The housing and actuator are made of PBT, UL94V-0. The contacts and terminals are all gold-plated, and the reliability is strong. The working temperature is -40 to 85 degrees, suitable for industrial grade. For example, the specific parameters and dimensions of KG02E of the KG series are as follows:

SPECIFICATIONS:                                                      

Electrical Ratings: Switch: 25mA @ 24VDC; Carry: 100mA @ 24VDC                                               

Electrical Life: 2,000 cycles typical

Contact Resistance: < 25 mΩ initial

Actuation Force: 800 gF max

Actuator Travel: 2.0 mm

Dielectric Strength: 500Vrms min

Insulation Resistance: > 100MΩ min

Operating Temperature: -40°C to 85°C

Storage Temperature: -40°C to 85°C

③DIP sliding type

Pitch 2.54mm, sliding in-line switch, two states. Compared with the KG series, its executive mechanism is only half as powerful. The actuator is 4/6Nylon, UL94V-0, White; the outer cover material is PPS, UL94V-0, Black. The same is gold-plated contacts, the temperature range is -40 to 85 degrees, suitable for industrial grade. For example, the specific parameters and dimensions of KL02EHT of KL series are as follows:

SPECIFICATIONS:                                                    

Electrical Ratings: Switch: 25mA @ 24VDC; Carry: 100mA @ 24VDC                                                 

Electrical Life: 2,000 cycles typical

Contact Resistance: < 25 mΩ initial

Actuation Force: 400 gF max

Actuator Travel: 2.0 mm

Dielectric Strength: 500Vrms min

Insulation Resistance: > 100MΩ min

Operating Temperature: -40°C to 85°C

Storage Temperature: -40°C to 85°C

④DIP key type

Pitch 2.54mm, top dial type (DIP), two-state, key type. The protruding part of the actuator is only 0.9mm. Gold-plated contacts, strong reliability. The stroke of the actuator is only 0.9mm. The material of the actuator and the outer cover is Nylon, UL94V-0. The temperature range is also suitable for industrial grade. For example, the specific parameters and dimensions of KT08RTH of KT series are as follows:

SPECIFICATIONS:                                                      

Electrical Ratings: Switch: 25mA @ 24VDC; Carry: 100mA @ 24VDC                                                 

Electrical Life: 2,000 cycles typical

Contact Resistance: < 25 mΩ initial

Actuation Force: 600 gF max

Actuator Travel: 0.90 mm

Dielectric Strength: 500Vrms min

Insulation Resistance: > 100MΩ min

Operating Temperature: -40°C to 85°C

Storage Temperature: -40°C to 85°C

⑤DIP ultra-thin sliding type

Pitch 2.54mm, top dial type (DIP), two-state, sliding type. Gold-plated contacts, strong reliability. The materials of the actuator and the outer cover are 6TNylon, UL94V-0. The thickness is only 3.7mm, and the thickness of the actuator is only 0.6mm, suitable for use in precision instruments. For example, the specific parameters and dimensions of KJ04RTH of the KJ series are as follows:

SPECIFICATIONS:                                                   

Electrical Ratings: Switch: 25mA @ 24VDC; Carry: 100mA @ 24VDC                                                 

Electrical Life: 2,000 cycles typical

Contact Resistance: < 25 mΩ initial

Actuation Force: 600 gF max

Actuator Travel: 0.90 mm

Dielectric Strength: 500Vrms min

Insulation Resistance: > 100MΩ min

Operating Temperature: -40°C to 85°C

Storage Temperature: -40°C to 85°C

⑥DIP key convex type

Pitch 2.54mm, top dial type (DIP), two-state, key type. The contact part is a gold-plated contact, and the self-cleaning structure ensures high reliability. The actuator material is 4/6Nylon, UL94V-0, convex type. The outer cover material is PPS, UL94V-0. Its width and thickness are 10.7mm and 9.5mm respectively, which are larger than other series. Suitable for operating equipment up and down. For example, the specific parameters and dimensions of KP02E series are as follows:

SPECIFICATIONS:                                                     

Electrical Ratings: Switch: 25mA @ 24VDC; Carry: 100mA @ 24VDC                                                 

Electrical Life: 2,000 cycles typical

Contact Resistance: < 25 mΩ initial

Actuation Force: 400 gF max

Actuator Travel: 2.0 mm

Dielectric Strength: 500Vrms min

Insulation Resistance: > 100MΩ min

Operating Temperature: -40°C to 85°C

Storage Temperature: -40°C to 85°C

2. How to use an 8 Position DIP switch

① Main circuit

The whole process of input from AC grid and output from DC, including:

A. Input filter: Its function is to filter out the clutter existing in the power grid, and at the same time prevent the clutter generated by the machine from being fed back to the public grid.

B. Rectification and filtering: Directly rectify the AC power of the grid into a smoother DC for the next stage of transformation.

C. Inverter: Convert the rectified direct current into a high-frequency alternating current, which is the core part of the high-frequency switching power supply. The higher the frequency, the smaller the ratio of volume, weight, and output power.

D. Output rectification and filtering: Provide stable and reliable DC power supply according to load requirements.

②Control circuit

On the one hand, samples are taken from the output terminal and compared with the set standard, and then the inverter is controlled to change its frequency or pulse width to achieve stable output. On the other hand, according to the information provided by the test circuit, the protection circuit is identified and provided The control circuit carries out various protection measures for the whole machine.

③Detection circuit

In addition to providing various parameters in operation in the protection circuit, it also provides various display instrument data.

④ auxiliary power supply

Provide different power supplies for all single circuits.

DIP switch is equivalent to a switch value. When it is turned on, it means on, and off means off. In digital circuits, 0 and 1 are usually used for binary input. The smallest system board of this subject uses an eight-position DIP switch as a byte input. When it is turned ON, it is equivalent to input "1", and the default input is "0".

 

The circuit schematic design of eight-position DIP switch

UTMEL

We are the professional distributor of electronic components, providing a large variety of products to save you a lot of time, effort, and cost with our efficient self-customized service. careful order preparation fast delivery service

Frequently Asked Questions

What is a DIP switch used for?

A DIP switch is a set of electrical switches packaged in a small box or housing. They are designed to be mounted on printed circuit boards to provide a range of electrical inputs to an electronic device based on the position of the individual switches. Typically, they are arranged in a line or circle (rotary DIP).

How do you tell if a dip switch is on or off?

The slide switch has a raised slider that slides toward or away from the "on" indicator. When the switch is nearest the word "ON", the switch is on. Otherwise, it is off.

How do you adjust a DIP switch?

Remove the receiver box cover to look at the dip switch settings. You will see four sliding buttons. The button configuration must match the remote control's configuration. Change the dip switch settings if necessary, moving each of the four switches to the matching "On" or "Off" settings.
Related Articles

  • The Complete Guide to DPDT Switches: Function, Wiring, and Applications
    The Complete Guide to DPDT Switches: Function, Wiring, and Applications
    UTMEL23 May 20263471

    This comprehensive guide explores Double Pole Double Throw (DPDT) switches, explaining their core anatomy, distinct ON-ON and ON-OFF-ON configurations, and essential wiring methods like DC motor polarity reversal and A/B source selection. It also covers various physical designs, selection criteria such as ratings and materials, and effective troubleshooting steps to resolve common circuit failures.

    Read More
  • Long Life Small Volume Detector Switch for Intelligent Applications
    Long Life Small Volume Detector Switch for Intelligent Applications
    UTMEL16 March 20225029

    Hello everyone, I am Rose. Welcome to the new post today. This article will introduce what is a detection switch, how to choose a detection switch and where to use a detection switch.

    Read More
  • Analog Switch: Types and Application
    Analog Switch: Types and Application
    UTMEL25 March 202116056

    The analog switch is mainly to complete the signal switching function in the signal chain. The switching mode of the MOS tube is adopted to realize the switching off or on of the signal link.

    Read More
  • Toggle Switches: Features, Types and Applications
    Toggle Switches: Features, Types and Applications
    UTMEL23 January 202111546

    Toggle switch adopts integrated circuit technology and SMT appearance device technology to manufacture a new generation of photoelectric switch devices. It has intelligent functions such as delay, expansion, external synchronization, anti-interference, high reliability, stable working area, and self-diagnosis. This novel photoelectric switch is an active photoelectric detection system electronic switch that uses pulse modulation. The cold light source used is infrared light, red light, green light and blue light, etc., which can be quickly and without contact and damage Control the state and action of various solid, liquid, transparent, black, soft, smoke and other substances.

    Read More
  • DIP Switch: Introduction and Classification
    DIP Switch: Introduction and Classification
    UTMEL20 January 202117657

    DIP switch is an address switch used for operation control, using the principle of 0/1 binary coding. It is a miniature switch that can be toggled by hand. Dip switches are widely used in data processing, communication, remote control and anti-theft automatic alarm systems and other products that require manual programming.

    Read More

Subscribe to Utmel !

Featured Parts More