Top-Rated AG13 Battery Equivalent Substitutes
Looking for an ag13 battery equivalent? You can use lr44, sr44, or a76 in most devices that need an ag13 battery. The lr44 battery is nearly identical to ag13, so you can swap them without worry. Many people also choose sr44 for longer life or a76 for easy replacements. Some brands list lr44, lr44 battery, sr44, or a76 on the packaging. You’ll find these ag13 battery equivalents online or in stores like Walmart, Target, or pharmacies in 2025. Always check your device before picking lr44 or sr44.
AG13 Battery Overview
AG13 Battery Specs
When you pick up an ag13 battery, you probably notice how small it is. This little battery packs a punch for its size. You will often see it called a 1.5v button cell battery. Here’s a quick look at what makes the ag13 battery special:
| Specification | Details |
|---|---|
| Voltage | 1.5 V |
| Capacity | 138 mAh |
| Chemistry | Alkaline |
| Dimensions | 11.6 mm diameter x 5.4 mm thickness |
You can see that the ag13 battery is an alkaline battery. It gives you 1.5 volts of power, which is perfect for many small devices. The capacity sits at 138 mAh, so it lasts a good while in things like watches or toys. The size is easy to remember—about the size of a small button. If you ever need to check if a 1.5v button cell battery will fit, just measure the space in your device.
Tip: Always double-check the battery size before you buy a replacement. Some devices only work with the exact size and voltage.
Common Uses
You probably use an ag13 battery more often than you think. This battery pops up in lots of everyday items. Here are some places where you might find an ag13 battery:
Watches and small clocks
Calculators
Laser pointers
Digital thermometers
Small toys
Keychain flashlights
Hearing aids (some models)
Remote controls for cameras or car keys
The ag13 battery works well in devices that need steady, low power over a long time. If your device uses a 1.5v button cell battery, there’s a good chance it takes an ag13 battery. You can swap it out quickly and get your device working again.
If you see your device slowing down or the screen fading, it might be time to pop in a new ag13 battery.
AG13 Battery Equivalent Options
When you look for an ag13 battery equivalent, you will see several options on the shelf. Each one has its own strengths. Let’s break down the most popular choices so you can pick the right one for your device.
LR44 Battery
You will see the lr44 battery almost everywhere you find the ag13 battery. Both batteries are alkaline button batteries with very similar chemistry. The lr44 battery uses a zinc anode and a manganese dioxide cathode, just like the ag13 battery. Their voltage matches at 1.5 V, and their size is nearly identical. This makes the lr44 battery a top ag13 battery equivalent for most devices.
Here’s a quick comparison:
| Feature | LR44 Battery | AG13 Battery |
|---|---|---|
| Chemistry | Alkaline (zinc/manganese dioxide) | Alkaline (zinc/manganese dioxide) |
| Nominal Voltage | 1.5 V | 1.5 V |
| Capacity | Up to 150 mAh | 110-130 mAh |
| Size | 11.6 mm x 5.2 mm | 11.6 mm x 5.4 mm |
| Shelf Life | 2-5 years | 2-5 years |
| Cost | Slightly higher | Usually lower |
You can swap the lr44 battery for the ag13 battery in almost any device. The lr44 battery usually lasts a bit longer, especially in toys or gadgets that use more power. If you use your device in warmer places, the lr44 battery may work even better. The ag13 battery holds up well in colder spots. Both batteries are easy to find and are often listed together as battery equivalents.
Tip: Always check your device manual before switching to a lr44 battery alternative, especially if you use sensitive electronics.
A76
The a76 is another ag13 battery equivalent you will see in stores. The a76 battery matches the ag13 battery in size and voltage, so you can use it in watches, calculators, and small toys. Both batteries use alkaline chemistry, and both give you about 1.5 V.
| Feature | A76 Battery | AG13 Battery |
|---|---|---|
| Nominal Voltage | 1.5 V | 1.5 V |
| Size | 11.6 mm x 5.4 mm | 11.6 mm x 5.4 mm |
| Capacity | ~130 mAh | ~130 mAh (alkaline) |
| Chemistry | Alkaline | Alkaline or Silver-Oxide |
You can use the a76 in most devices that call for an ag13 battery. The a76 battery works best in low to moderate-drain devices. If you need steady power for a long time, you might want to look at sr44 silver oxide batteries instead. The a76 battery is easy to find and is often sold in multi-packs.
If you see “a76” on your device or packaging, you can safely use it as an ag13 battery equivalent.
SR44
The sr44 is a special ag13 battery equivalent. It uses silver oxide chemistry, which gives you a more stable voltage and longer life than alkaline button batteries. The sr44 battery is perfect for devices that need steady power, like watches or medical tools.
| Feature | SR44 Battery (Silver Oxide) | AG13 Battery (Alkaline) |
|---|---|---|
| Nominal Voltage | 1.55 V | 1.5 V |
| Size | 11.6 mm x 5.4 mm | 11.6 mm x 5.4 mm |
| Capacity | 150-200 mAh | 110-130 mAh |
| Chemistry | Silver Oxide | Alkaline |
| Voltage Stability | Very stable | Drops over time |
You will notice that sr44 silver oxide batteries last longer and keep their voltage steady. This makes them a great choice for high-drain or sensitive devices. If you want your watch or medical device to run longer between changes, pick the sr44. You can use sr44 in place of an ag13 battery, but always check your device’s manual first.
Note: sr44 batteries cost more than alkaline types, but you get better performance and longer life.
357 and L1154
You might see 357 and L1154 listed as ag13 battery equivalents. The 357 battery uses silver oxide chemistry, just like the sr44. The L1154 is an alkaline battery, similar to the ag13 battery and lr44 battery.
The 357 battery is best for devices that need steady voltage and long shelf life. You will find it in precision tools, cameras, and medical devices.
The L1154 works well in watches, calculators, toys, and other small electronics. It matches the ag13 battery in voltage and size.
You can swap the 357 or L1154 for an ag13 battery in most cases. The 357 battery gives you more stable power and lasts longer, so it is a smart pick for demanding devices. The L1154 is a good everyday choice for less demanding gadgets.
If your device needs a battery that lasts and keeps a steady voltage, go with the 357 or sr44 silver oxide batteries.
In summary:
Use lr44 or a76 for most everyday devices. They are easy to find and work well as ag13 battery equivalents.
Pick sr44 or 357 for devices that need steady, long-lasting power.
L1154 is a solid choice for basic needs and matches the ag13 battery closely.
You have many options when you need an ag13 battery equivalent. Always check your device’s needs and choose the battery that fits best.
Comparison
Performance
When you look at ag13 battery substitutes, you want to know how they perform. The lr44 battery and ag13 battery both use alkaline chemistry. They give you 1.5 volts and work well for most gadgets. The sr44 uses silver oxide, which means it gives you a little more power and keeps the voltage steady. This is great for devices that need reliable energy, like watches or medical tools.
Here’s a quick table to help you see the differences:
| Battery Type | Nominal Voltage | Capacity (mAh) | Voltage Stability | Shelf Life | Typical Applications |
|---|---|---|---|---|---|
| Alkaline (ag13, lr44, a76) | 1.5 V | 110-130 | Voltage drops over time | 2-5 years | Toys, calculators, clocks |
| Silver Oxide (sr44, 357) | ~1.55 V | 150-200 | Very stable voltage (~1.55V) | 3-7 years | Watches, medical devices |
You will notice that sr44 silver oxide batteries last longer and keep their voltage steady. The lr44 battery and ag13 battery work well for everyday items, but their voltage drops as they get older. If you want a longer shelf life and better performance, pick sr44.
Tip: If your device stops working too soon, try switching from an alkaline ag13 battery to a sr44. You might see a big difference.
Compatibility
You can swap the ag13 battery with the lr44 battery in almost every device. Both have the same size and voltage. The lr44 fits perfectly in toys, calculators, and small gadgets. The sr44 also matches the ag13 battery in size, so you can use it in place of the ag13 battery without trouble. Some devices, like high-end watches or medical tools, work best with sr44 because of its steady voltage.
The a76 is another good match for the ag13 battery. It fits in the same slot and powers up your device just as well. You can also use the 357 battery if you need more stable power. Always check your device’s manual before you swap batteries, just to be safe.
Note: Not all devices need the extra power from sr44. For most toys and calculators, the lr44 battery or ag13 battery will do the job.
Use Cases
You will find the ag13 battery and its substitutes in many places. Here’s a table to help you pick the right one for your device:
| Device Category | Recommended AG13 Battery Substitutes | Battery Chemistry | Key Characteristics / Notes |
|---|---|---|---|
| Toys, Watches, Calculators | lr44, a76, l1154, lr44 battery | Alkaline | Good for low to moderate-drain devices; shelf life 2-5 years |
| Medical Devices, High-performance Watches, Cameras | sr44, 357, sr44 silver oxide batteries | Silver Oxide | Stable voltage, longer shelf life, best for steady power |
| Hearing Aids | Not ag13 battery | Zinc-Air | Use special batteries for hearing aids |
If you use a toy or calculator, the lr44 battery or ag13 battery will work great. For watches or medical devices, you should pick sr44 or 357 for the best results. These batteries last longer and keep your device running smoothly.
Remember: Always match the battery to your device’s needs. This helps you get the best performance and the longest shelf life.
Choosing a Substitute
Device Needs
You want your device to work its best, so picking the right battery matters. Start by checking what your device needs. Some gadgets, like simple toys or calculators, work great with an lr44. Watches or medical devices often need steady power. If you use a high-performance watch, you might notice it runs longer with a silver-oxide battery instead of an lr44. Always look at your device’s manual or the old battery label. You might see lr44, ag13, or even a76 listed. If you see lr44, you can use it without worry. For devices that need stable voltage, like digital thermometers, you may want to skip lr44 and choose a silver-oxide type.
Tip: If your device stops working too soon, try switching from an lr44 to a silver-oxide battery for better results.
Battery Chemistry
Battery chemistry changes how your device performs. The lr44 uses alkaline chemistry. It works well for low to moderate-drain devices. Silver-oxide batteries give you more stable voltage and last longer. If you use an lr44 in a camera or medical tool, you might see the power drop faster than with silver-oxide. Zinc-air batteries are for hearing aids, not for devices that use lr44. Mercury oxide batteries are rare now because of safety concerns.
Here’s a quick table to help you compare:
| Battery Chemistry | Nominal Voltage | Capacity (mAh) | Voltage Stability | Typical Use Cases | Safety/Performance Notes |
|---|---|---|---|---|---|
| Alkaline (lr44) | 1.5 V | 110-130 | Voltage drops over time | Toys, watches, calculators | Voltage drops as battery drains; affected by temperature. |
| Silver-Oxide | ~1.55 V | 150-200 | More stable voltage output | High-performance watches, medical devices, cameras | Keeps voltage steady; better for steady power needs. |
| Zinc-Air | 1.4-1.45 V | 600-700 | Slightly lower voltage | Hearing aids | High capacity; only for special devices. |
| Mercury Oxide | ~1.35 V | 180-200 | Moderate voltage stability | Not used in lr44 devices | Phased out for safety reasons. |
Safety Tips
You want to stay safe when handling batteries. Always use the right type for your device. If your device says lr44, do not use a different size. Never mix old and new batteries. Store lr44 batteries in a cool, dry place. Keep them away from children and pets. Swallowed batteries can cause serious harm. If you notice a battery leaking, throw it away safely. Wash your hands after touching used lr44 batteries.
Check your device manual before replacing batteries.
Do not try to recharge lr44 batteries.
Recycle used lr44 batteries at a proper recycling center.
Note: Using the wrong battery can damage your device or cause it to stop working. Always double-check before you buy or install an lr44.
Where to Buy in 2025
Online Retailers
You have many choices when you want to purchase AG13 battery equivalents online. Amazon is a top pick because you can compare prices and read reviews from other buyers. Walmart and Target also offer a wide selection of button cell batteries on their websites. If you like to shop in bulk, Costco and Sam’s Club often sell multi-packs at a good price. Specialty battery stores online can help if you need a rare size or want expert advice. Many online shops show a buying guide to help you pick the right battery for your device.
Tip: Look for free shipping deals or discounts when you order online. This can save you money, especially if you need more than one battery.
In-Store Options
Sometimes you need a battery right away. You can walk into stores like Walmart, Target, or Dollar Tree and find AG13 battery equivalents on the shelf. Pharmacies such as CVS, Walgreens, and Rite Aid usually keep these batteries near the checkout. If you want more choices, visit a specialty battery store in your area. These stores often carry multi-packs and can answer your questions about which battery fits your device. You might even find store staff who can help you with installation.
Note: Always check the expiration date before you buy in-store. Fresh batteries last longer.
Trusted Brands
Choosing a trusted brand gives you peace of mind. Brands like EBL, Energizer, and Duracell are known for quality and safety. EBL, for example, offers a 12-month warranty on their LR44 AG13 alkaline button cells. They also provide a clear return policy and customer support by email or phone. Here’s a quick look at EBL’s warranty and support:
| Retailer | Product Type | Warranty Duration | Return Policy Details Available | Customer Support Contacts |
|---|---|---|---|---|
| EBL | LR44 AG13 Alkaline Button Cell | 12 months | Yes (dedicated Return & Refund page) | Email: support@eblofficial.com, Phone: 1-626-634-8408 (Mon-Fri, 9AM-6PM PST) |
If you want purchase recommendations, stick with brands that offer clear support and easy returns. Trusted brands often have better quality control, so your devices work longer.
You have plenty of choices when you need an ag13 battery. The lr44 stands out as the best overall value for most devices. You can use lr44 in toys, watches, and calculators. Silver oxide options like 357 give you longer life and steady voltage, which helps your device last. Many users find lr44 easy to buy and swap. You should avoid mixing brands or types in one device. Always check expiration dates and buy from trusted stores. If you have questions about lr44 or ag13 battery safety, check the FAQ for tips on installation and compatibility. 😊
FAQ
What devices can use an lr44 battery?
You can use an lr44 battery in watches, calculators, toys, laser pointers, and small flashlights. Many digital thermometers and remote controls also work with lr44. Always check your device’s manual or the old battery label to make sure lr44 fits.
Can I replace an ag13 battery with an lr44?
Yes, you can swap an ag13 battery for an lr44 in most devices. Both have the same size and voltage. If your device lists ag13, lr44, or a76, you can use lr44 without worry. Just double-check the fit before you install it.
How long does an lr44 battery last?
An lr44 battery usually lasts from several months to a year, depending on your device. Toys and gadgets that use more power will drain lr44 faster. Watches and calculators often get the longest life from lr44. Always store spare lr44 batteries in a cool, dry place.
Are lr44 batteries safe to use?
lr44 batteries are safe if you use them correctly. Never mix old and new lr44 batteries in one device. Keep lr44 away from children and pets. Swallowing an lr44 can be dangerous. If you see a leaking lr44, dispose of it safely and wash your hands.
Where can I buy lr44 batteries in 2025?
You can buy lr44 batteries at Amazon, Walmart, Target, and local pharmacies. Many stores sell lr44 in multi-packs. Specialty battery shops also carry lr44. Always check the expiration date and choose trusted brands for your lr44 purchase.
Power Converter with Inbuilt Charging technology using WBG DevicesSaumitra Jagdale18 January 20242226Although plug-in electric vehicles (PEVs) have gained traction globally, reducing cost, weight, and volume, while enhancing power conversion efficiency in chargers remains crucial. PEVs, recognized by governments for curbing fossil fuel consumption and emissions, rely on sizable battery packs for substantial all-electric range coverage.
Read More
How to Choose the Best Deep Cycle Battery in 2024 | Reviews and Buying GuideUTMEL21 July 20252488You will learn about deep-cycle batteries in this post, including their main characteristics, things to think about while selecting one, and more.
Read More
CR123A vs 123A Batteries Explained for 2025UTMEL27 May 20252945CR123A and 123A batteries differ in capacity, lifespan, and compatibility. Learn how these differences affect your device's performance and safety.
Read More
A Guide to the Best AG13 Battery SubstitutesUTMEL27 May 20251816Discover the top AG13 battery equivalents for 2025, including LR44, SR44, 357, and A76. Compare performance, compatibility, and cost for your devices.
Read More
CR2450 vs CR2032 BatteriesUTMEL18 June 20252034CR2450 vs CR2032: CR2450 offers higher capacity and is larger, ideal for high-drain devices, while CR2032 suits compact, low-power gadgets. Learn more.
Read More
Subscribe to Utmel !
P5916G6-BKAnderson Power Products, Inc.
M22-1900005Harwin Inc.
R191455000Radiall USA, Inc.
5745968-8TE Connectivity AMP Connectors
SDEB-9S(55)Hirose Electric Co Ltd
2744380Phoenix Contact
R280222000Radiall USA, Inc.
SNT-100-BK-G-HSamtec Inc.
HDBB-25S(05)Hirose Electric Co Ltd
E6341G2Anderson Power Products, Inc.


Product
Brand
Articles
Tools