NRF5340 VS NRF52840 Bluetooth LE NFC[FAQ]
Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 Board(s) 2.4GHz









Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 Board(s) 2.4GHz
NRF5340 and NRF52840 are all Bluetooth LE and a wireless system on chip (SoC). This article is going to talk about the detailed information about them, and interpret the differences between them.

EYE on NPI: Nordic Semiconductor’s nRF5340
- Overview of NRF5340
- Overview of NRF52840
- NRF5340 VS NRF52840 Features
- NRF5340 VS NRF52840 CAD Model
- Comparison of some parameters between NRF5340 and NRF52840
- NRF5340 VS NRF52840 Specifications
- NRF5340 VS NRF52840 Applications
- Conclusion of NRF5340 VS NRF52840
- NRF5340 VS NRF52840 Datasheet
- NRF5340 Manufacturer
- Popularity by Region
Overview of NRF5340
The NRF5340 is an all-in-one SoC that includes a superset of the nRF52 ® Series' most important capabilities. Bluetooth ® 5.3, high-speed SPI, QSPI, USB, up to 105°C working temperature, and more are paired with increased performance, memory, and integration, all while consuming less power.
The application processor is performance-optimized and may run at 128 or 64 MHz thanks to voltage-frequency scaling. It has 1 MB of flash memory. 512 KB of RAM, a floating-point unit (FPU), an 8 KB 2-way associative cache, and DSP instructions. The network processor runs at 64 MHz and is designed to be energy efficient (101 CoreMark/mA). It has a flash memory of 256 KB and a RAM of 64 KB.
Overview of NRF52840
With complete protocol concurrency, the NRF52840 is fully multiprotocol capable. Bluetooth LE, Bluetooth mesh, Thread, Zigbee, 802.15.4, ANT, and 2.4 GHz proprietary stacks are all supported.
The NRF52840 is based on a 32-bit ARM ® CortexTM -M4 CPU with a 64-MHz floating-point unit. It has an NFC -A tag for use in pairing and payment options that are more convenient. On-chip, the ARM TrustZone® CryptoCell cryptographic unit provides a wide range of cryptographic choices that run very quickly and independently of the CPU.
NRF5340 VS NRF52840 Features
NRF5340 Features
High-performance application processor
128/64 MHz Arm Cortex-M33 with and DSP instructions
1 MB Flash + 512 KB RAM
8 KB 2-way set-associative cache
Fully-programmable network processor
64 MHz Arm Cortex-M33 with2 KB instruction cache
256 KB Flash + 64 KB RAM
Next-level security
Trusted execution with Arm TrustZone
Hardware-accelerated cryptographywith Arm CryptoCell-312
Secure Key Storage
Secure bootloader with root-of-trust and DFU
Bluetooth Low Energy
Bluetooth 5.3
LE Audio
Direction Finding
2 Mbps, Advertising Extensions andLong Range
Bluetooth mesh
Thread, Zigbee and 802.15.4
NFC
Full range of digital interfaces with EasyDMA
Full-speed USB
96 MHz encrypted QSPI
32 MHz high-speed SPI
105 °C extended operating temperature
1.7-5.5 V supply voltage range
NRF5340 Features
64 MHz Arm® Cortex-M4 with FPU
1 MB Flash + 256 KB RAM
Bluetooth 5.3 multiprotocol radio
2 Mbps
CSA #2
Advertising Extensions
Long Range
+8 dBm TX power
-95 dBm sensitivity
Integrated balun with 50 Ω single-ended output
IEEE 802.15.4 radio support
Thread
Zigbee
1.7-5.5 V supply voltage range
Full-speed 12 Mbps USB
NFC-A tag
Arm CryptoCell CC310 security subsystem
QSPI/SPI/TWI/I²S/PDM/QDEC
High speed 32 MHz SPI
Quad SPI interface 32 MHz
EasyDMA for all digital interfaces
12-bit 200 ksps ADC
128 bit AES/ECB/CCM/AAR co-processor
On-chip DC-DC buck converter
Regulated supply for external components up to 25 mA
NRF5340 VS NRF52840 CAD Model
NRF5340 CAD Model

NRF5340 Symbol

NRF5340 Footprint
NRF52840 CAD Model

NRF52840 Symbol

NRF52840 Footprint
Comparison of some parameters between NRF5340 and NRF52840
| SoC | NRF5340 | NRF52840 |
| Bluetooth | 5.3 | 5.3 |
| Thread | Yes | Yes |
| Matter | Yes | Yes |
| Zigbee | Yes | Yes |
| Bluetooth Mesh | Yes | Yes |
| Flash | 1 MB + 256 KB | 1 MB |
| RAM | 512 KB + 64 KB | 256 KB |
| CPU | 128 MHz Arm Cortex-M33 + 64 MHz Arm Cortex-M33 | 64 MHz Arm Cortex-M4 with FPU |
NRF5340 VS NRF52840 Specifications
| NRF5340 | NRF52840 | |
| Protocol support | Bluetooth low energy/Bluetooth mesh/ NFC/Thread/Zigbee/802.15.4/ANT/2.4 GHz proprietary | Bluetooth 5.3/802.15.4/ANT/2.4 GHz proprietary |
| Memory | 1 MB Flash + 512 KB RAM | 1 MB Flash + 256 KB RAM |
| Microprocessor | 128/64 MHz Arm Cortex-M33 with FPU | 64 MHz 32-bit Arm Cortex-M4 with FPU |
| Voltage supply | 1.7 to 5.5 V | 1.7 to 5.5 V |
| TX power | Programmable from +3 to -20 dBm in 1 dB steps | Programmable from +8 dBm to -20 dBm in 4 dB steps |
| Security hardware | Arm TrustZone, Arm CryptoCell-312, SPU, KMU, ACL | 128-bit AES CCM, ECB, AAR |
| Digital interfaces | 12 Mbps full-speed USB 96 MHz encrypted QSPI 32 MHz high-speed SPI 4xUART/SPI/TWI, I²S, PDM, 4xPWM, 2xQDEC UART/SPI/TWI | USB 2.0, 4 x SPI master/slave, 2 x TWI master/slave, 2 x UART, 4 x PWM, QPSI, I²S, PDM, QDEC |
| Oscillators | 64 MHz from 32 MHz external crystal or internal 32 kHz from crystal, RC, or synthesized | 64 MHz from 32 MHz external crystal or internal 32 kHz from crystal, RC, or synthesized |
| Package options | 7x7 mm aQFN™94 with 48 GPIOs 4.4x4.0 mm WLCSP95 with 48 GPIOs | 7 x 7 aQFN73 with 48 GPIOs 6 x 6 QFN48 with 30 GPIOs 3.5 x 3.6 WLCSP94 with 48 GPIOs |
NRF5340 VS NRF52840 Applications
NRF5340 Applications
LE Audio
Professional lighting
Industrial
Advanced wearables
Medical
Smart home
Asset tracking and RTLS
NRF52840 Application
IoT
Smart Home products
Matter connected home products
Industrial mesh networks
Smart city infrastructure
Advanced wearables
Connected watches
Advanced personal fitness devices
Wearables with wireless payment
Connected Health
Virtual/Augmented Reality applications
Interactive entertainment devices
Advanced remote controls
Gaming controller
Conclusion of NRF5340 VS NRF52840
When compared to the nRF52840 SoC, the 0 dBm TX current of NRF5340 is 3.4 mA, while the RX current is only 2.7 mA, resulting in a reduction of 29% and 41%, respectively. The RX sensitivity of the nRF5340 is -98 dBm, which is 3 dB better than the nRF52840. This means that the nRF5340 has 3 dB better sensitivity while utilizing 41% less current.
NRF5340 VS NRF52840 Datasheet
NRF5340 Manufacturer
Nordic Semiconductor is a fabless semiconductor business that focuses on short-range wireless and low-power cellular IoT applications. Nordic developed Bluetooth Low Energy, a widely used wireless technology, and pioneered ultra-low-power wireless. The company's award-winning Bluetooth LE solutions have propelled it to the top of the industry, and ANT+, Thread, and Zigbee products round out the offering. Nordic's reputation is built on providing cutting-edge wireless technology and development tools that protect designers from the complexities of RF. This philosophy is carried over to Nordic's newest technology, cellular IoT. This NB-IoT and LTE-M solution, which was launched in 2018 after four years of research, uses cellular infrastructure to extend the IoT.
Popularity by Region
What is a nRF52840?
The NRF52840 is a 2.4 GHz wireless system on chip (SoC) that includes a multiprotocol 2.4 GHz transceiver, an Arm® Cortex®-M4F processor, and flash program memory. It's the ideal SoC for any IPv6-enabled automation or short-range wireless personal area network application.
How do I program my nRF52840?
Open nRF Connect for Desktop and launch nRF Connect Programmer. Insert the nRF52840 Dongle into a USB port on the computer. Put the dongle into bootloader mode by pressing the RESET button.
What is a nRF5340
The nRF5340 is the first wireless SoC in the world to feature two Arm® Cortex®-M33 processors. It's excellent for LE Audio, professional lighting, advanced wearables, and other complicated IoT applications because of the combination of two flexible CPUs, an advanced feature set, and an operating temperature of up to 105 °C.
Is nRF52840 a microcontroller?
The Bluefruit LE module is an nRF52840 chipset from Nordic, which can be used as both a main microcontroller and a Bluetooth low energy interface.
PGA2311 Volume Control: Alternative, Package and Pinout19 August 20215215
NE555 VS TLC555[Video] Comparison the differences between them.25 April 202210431
A Comprehensive Guide to LTC6952IUKG#TRPBF Clock Generator by Linear Technology/Analog Devices06 March 2024373
ATTINY13A-SSU Microcontroller: Features, Pinout and Datasheet17 February 20228728
LM335 Temperature Sensor: Alternative, Pinout and Datasheet06 September 20216751
TP5100 VS TP4056: Differences between charging and protection modules09 April 202237225
CD4013 Dual D Flip-Flop: Circuits, Flip Datasheet pdf and Equivalents03 December 20219929
ZiLOG ZLP12840 OTP MCU: Product Overview29 February 2024296
The Impact of SMPS on LED Lighting and Diverse Industries05 June 20252890
Random Access Memory: Definition, Types and Working29 August 202010960
PCB Design Guidelines21 December 20217892
Classification and Application of UV Sensor20 October 20215715
How New Battery Charger Technology is Shaping the Future10 July 20251308
cr2450 vs cr2032 what to know before replacing20 August 20254293
What is a PIN Diode?04 February 202110581
Introduction to MSP430 Microcontroller26 December 202512912
Nordic Semiconductor ASA
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools