SE200 Gas Discharge Tube: Datasheet, Application, Advantage

Sophie

Published: 31 July 2021 | Last Updated: 31 July 2021

1112

SE200

SE200

Littelfuse Inc.

Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200V

Unit Price: $2.221479

Ext Price: $2.22

Purchase Guide

Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200V

The SE200 is a gas discharge tube from Littelfuse SE series. This article mainly introduce its datasheet, application and more detailed information about SE200

SE200 Description

The SE200 is a gas discharge tube, coming from Littelfuse SE series. It offers high surge ratings in a miniature package designed for surface mounting on PCB with small size 3.2x1.6x1.6mm.


SE200 2D Model

Symbol

se200 Symbol.jpg

Footprint

SE200 Foorprint.jpg


SE200 Features

• RoHS compliant and Lead-free

• GHz working frequency

• Excellent stability on multiple pulse duty cycle

• Excellent response to fast rising transients.

• Ultra Low Insertion Loss

• 0.5-0.6KA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5

•Ultra small devices offered in a variety of mounting lead forms

• Non-Radioactive

• Low capacitance (<0.5pF)

• Voltage Ranges 140V to 500V

• UL recognized

• Conforms to ITU-T K12, IEC 1000-4-5

• Square Outline


Specifications

Littelfuse Inc. SE200 technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. SE200.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1206 (3216 Metric)
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SE
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    90°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Case Code (Metric)

    Case Code (Metric) in electronic components refers to a standardized system that specifies the dimensions of surface-mount devices (SMD) in millimeters, consisting of a four-digit number where the first two digits represent the width and the last two digits represent the height of the component, measured in tenths of a millimeter. The metric case codes are standardized by organizations such as the EIA and IEC, and are often compared to the Imperial code which uses inches, allowing for easier identification and selection of components across different regions and industries. This coding system is widely used in the design and manufacturing of electronic devices, particularly in applications requiring compact and efficient component layouts, and is essential for engineers and designers to ensure proper component selection and facilitate the assembly process in electronic manufacturing.

    3216
  • Case Code (Imperial)

    The term "Case Code (Imperial)" in electronic components refers to a standardized system used to specify the physical dimensions and package types of components, particularly capacitors and resistors. This code helps manufacturers and engineers identify the size and form factor of the component, ensuring compatibility with circuit designs and PCB layouts. In the context of electronic components, the Case Code (Imperial) typically follows a numerical format that indicates the length and width of the component in inches. For example, a Case Code of 1206 signifies a component that measures 0.12 inches by 0.06 inches. This coding system is essential for selecting the correct components for specific applications, as it provides a quick reference to the physical characteristics of the part, including its footprint and mounting style.

    1206
  • Insulation Resistance

    The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.

    1GOhm
  • Number of Poles
    2
  • Peak Pulse Current

    The peak pulse power rating of a TVS diode is defined as the instantaneous power dissipated by a device for a given pulse condition, and is a measure of the power that is dissipated in the TVS junction during a given transient event.

    500A
  • Fail Short

    Fail Short refers to a failure mode in electronic components where the component becomes conductive or creates a short circuit when it fails. This can lead to unintended current flow, potentially causing damage to surrounding components and circuits. Fail Short is a critical consideration in design and reliability, as it can result in safety hazards or system malfunctions.

    No
  • Voltage - DC Spark Over (Nom)

    Voltage - DC Spark Over (Nom) is a parameter that specifies the nominal DC voltage at which a sparkover or breakdown occurs in an electronic component, such as a spark gap or gas discharge tube. This parameter is important for determining the voltage level at which the component will conduct electricity and protect the circuit from overvoltage conditions. It is typically measured in volts and helps in selecting the appropriate component for a specific application based on the voltage requirements. Understanding this parameter is crucial for ensuring the reliable and safe operation of electronic circuits.

    200V
  • Length
    3.2mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

SE200 Application

• Communication equipment

• CATV equipment

• Test equipment

• Data lines

• Power supplies

• Telecom SLIC protection

• Broadband equipment

• ADSL equipment, including ADSL2+

• XDSL equipment

• Satellite and CATV equipment

• General telecom equipment


SE200 Advantage

The SE200 is a popular gas discharge tube. Its low insertion loss is perfectly suited to broadband equipment applications. However, the capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. And it is extremely robust as well as is able to divert a 500A-600A pulse in a miniature package 1206 without destruction.

SE200 Dimensions


SE200 Dimensions

SE200 Dimensions.jpg

SE200 Manufacturer

Littelfuse products are vital components in applications that use electrical energy, from consumer electronics to vehicles and industrial facilities. They offer the industry’s broadest and deepest portfolio of circuit protection products, with growing platforms in power control and sensing. 

Datasheet PDF

Download datasheets and manufacturer documentation for Littelfuse Inc. SE200.

Popularity by Region

Frequently Asked Questions

What is the storage and operational temperature of SE200?

-40 to +90 °C.

What is the material of SE200?

Device Tin Plated 17.5±12.5 Microns, Construction Ceramic Insulator.

What is gas discharge tube?

GDTs (or simply gas tubes) are devices that employ an internal inert gas that ionizes and conducts during a transient event. Because the internal gas requires time to ionize, gas tubes can take a few microseconds to turn on or off “fire”.

Are gas discharge tubes polarized?

No, they have no “negative” or “positive” side.

What is a gas discharge tube used for?

Gas Discharge Tubes (GDTs) get used to protect personnel and sensitive equipment from hazardous transient voltages. Bourns® GDTs are used in primary and secondary applications and can withstand multiple applications of high surge current energy in excess of 25 KA.