web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL STM32 ARM 32BIT MCU
    STMicroelectronics STM3220G-EVAL BOARD EVAL STM32 ARM 32BIT MCU
    2024-08-02 15:34:4311

    The STMicroelectronics STM3220G-EVAL is an evaluation board designed for the STM32 F-2 series of consumer electronics. It is a comprehensive development platform that provides a wide range of features and functions to help users evaluate the performance of the STM32 F-2 series. The board includes a range of peripherals, including an LCD display, a USB port, an Ethernet port, and a CAN bus. It also includes a range of software tools, such as a debugger, a compiler, and a bootloader. The board is designed to be easy to use and provides a great way to quickly evaluate the performance of the STM32 F-2 series.

  • EVAL BD B ADAU1452 SIGMADSP
    Analog Devices Inc. EVAL-ADAU1452REVBZ EVAL BD B ADAU1452 SIGMADSP
    2024-08-02 15:34:4522

    The Analog Devices EVAL-ADAU1452REVBZ Evaluation Kit is designed to evaluate the ADAU1452 SigmaDSP Audio Processor. This kit includes a fully-featured evaluation board, a USB-I2C/SPI interface, and a software development environment. The evaluation board features a variety of audio inputs and outputs, as well as a range of control and monitoring options. The USB-I2C/SPI interface allows for easy connection to a PC for programming and debugging. The software development environment includes a comprehensive suite of tools for developing and debugging audio applications. With this kit, users can quickly and easily evaluate the performance of the ADAU1452 SigmaDSP Audio Processor.

  • S32V234-EVB2, W/ 2.0 SI
    NXP USA Inc. S32V234-EVB2 S32V234-EVB2, W/ 2.0 SI
    2024-08-02 15:34:4411

    The NXP S32V234-EVB2 is an automotive and transportation evaluation system designed to enable developers to quickly and easily evaluate the S32V234 processor and its vision and sensor fusion capabilities. It is a complete development platform that includes the S32V234 processor, a variety of peripherals, and a comprehensive software package. The S32V234 processor is a high-performance, low-power, automotive-grade processor designed for vision and sensor fusion applications. It features a dual-core ARM Cortex-A53 processor, a powerful 3D graphics processor, and a variety of peripherals. The evaluation system also includes a variety of sensors, including a camera, a radar, and a lidar, as well as a variety of software packages for vision and sensor fusion development. The S32V234-EVB2 is an ideal platform for developing advanced automotive and transportation applications.

  • KIT EVAL FOR AT91SAM9G25
    Microchip Technology AT91SAM9G25-EK KIT EVAL FOR AT91SAM9G25
    2024-08-02 15:34:439

    The Microchip Technology AT91SAM9G25-EK Evaluation Kit is a comprehensive development platform for the AT91SAM9G25 SAM9G25 MCU ARM9 Series. It is designed for industrial grade applications and provides a wide range of features and capabilities. The kit includes a full-featured AT91SAM9G25 MCU, a comprehensive set of peripherals, and a range of development tools. It is ideal for prototyping, testing, and debugging applications in the industrial, automotive, medical, and consumer markets. The kit includes a range of features such as a 10/100 Ethernet port, USB 2.0 host and device ports, an LCD display, and a wide range of analog and digital I/O. It also includes a range of software development tools such as an integrated development environment, a C compiler, and a debugger. The AT91SAM9G25-EK Evaluation Kit is a powerful and versatile platform for developing embedded applications.

  • DISCOVERY KIT WITH STM32H747XI M
    STMicroelectronics STM32H747I-DISCO DISCOVERY KIT WITH STM32H747XI M
    2024-08-02 15:34:4326

    The STMicroelectronics STM32H747I-DISCO Discovery Kit is a comprehensive development platform for the STM32H747XI microcontroller (MCU). It features an LCD module, a security subsystem, and a wide range of peripherals and interfaces. The LCD module provides a full-color display with a resolution of up to 800x480 pixels, and the security subsystem includes a secure bootloader, secure firmware update, and secure debug. The kit also includes a range of peripherals such as Ethernet, USB, CAN, and UART, as well as a range of analog and digital interfaces. The kit is ideal for developing applications in the industrial, medical, and automotive markets.

  • BM64 BLUETOOTH AUDIO EVALUATION
    Microchip Technology BM-64-EVB-C2 BM64 BLUETOOTH AUDIO EVALUATION
    2024-08-02 15:34:4416

    The Microchip Technology BM-64-EVB-C2 Bluetooth Audio Evaluation Board is a comprehensive development platform for evaluating the BM64 Bluetooth audio module. It is designed to provide a complete solution for audio streaming applications, allowing developers to quickly and easily evaluate the features and performance of the BM64 module. The board includes a variety of audio components, including a microphone, amplifier, and speaker, as well as a Bluetooth antenna and a USB port for programming and debugging. The board also includes a variety of software tools and libraries to help developers get started quickly. With its comprehensive design and easy-to-use features, the BM-64-EVB-C2 is an ideal platform for evaluating the BM64 Bluetooth audio module.

  • HANI-IOT
    Cooper HANI-IOT HANI-IOT
    2024-08-02 15:34:4531

    Arrow Development Tools HANI-IOT is a comprehensive IoT development board designed for smart sensors and gateways, communications, and telecoms. It is powered by the NXP i.MX 8M Plus processor and features a wide range of connectivity options, including Wi-Fi, Bluetooth, Zigbee, and LoRa. The board also includes a variety of sensors, including temperature, humidity, pressure, and light, as well as a range of I/O ports for connecting external devices. The board is designed to be used with the Arrow HMI software, which provides a graphical user interface for creating and managing IoT applications. With its powerful processor and comprehensive connectivity options, the HANI-IOT board is an ideal platform for developing and deploying IoT solutions.

  • STM32F429NIH6 Microcontroller Board 9MB RAM 8MB EEPROM/NOR Flash
    STMicroelectronics STM32429I-EVAL1 STM32F429NIH6 Microcontroller Board 9MB RAM 8MB EEPROM/NOR Flash
    2024-08-02 15:34:4610

    The STMicroelectronics STM32429I-EVAL1 is an evaluation board for the STM32F429 line of microcontrollers. It is designed to help engineers evaluate the features and performance of the STM32F429NI microcontroller. The board includes a range of peripherals and interfaces, including Ethernet, USB, CAN, and LCD. It also includes a range of on-board sensors, such as temperature, humidity, and pressure. The board is ideal for use in consumer electronics applications, such as home automation, security systems, and medical devices.

  • GENERAL PURPOSE ANALOG & RF
    STMicroelectronics P-NUCLEO-USB002 GENERAL PURPOSE ANALOG & RF
    2024-08-02 15:34:4513

    The STMicroelectronics P-NUCLEO-USB002, P-NUCLEO-USB002, STUSB1602 USB Type-C and Power Delivery Nucleo Pack is a comprehensive development platform for USB Type-C and Power Delivery applications. It includes the NUCLEO-F072RB board, a USB Type-C and Power Delivery controller, and a USB Type-C and Power Delivery evaluation board. The NUCLEO-F072RB board is a low-cost, low-power, 32-bit ARM Cortex-M0+ microcontroller board with a wide range of peripherals. It is designed to be used with the STUSB1602 USB Type-C and Power Delivery controller, which is a USB Type-C and Power Delivery controller with integrated power switches, current and voltage monitoring, and over-current protection. The USB Type-C and Power Delivery evaluation board provides a complete platform for evaluating the STUSB1602 controller and developing USB Type-C and Power Delivery applications. The P-NUCLEO-USB002, P-NUCLEO-USB002, STUSB1602 USB Type-C and Power Delivery Nucleo Pack is an ideal solution for developing USB Type-C and Power Delivery applications for computers and peripherals.

  • EVALUATION BOARD WITH STM32H757X
    STMicroelectronics STM32H757I-EVAL EVALUATION BOARD WITH STM32H757X
    2024-08-02 15:34:4413

    The STMicroelectronics STM32H757I-EVAL is an evaluation board with an STM32H757XI microcontroller unit (MCU) that is designed to provide users with a comprehensive platform for evaluating the features and capabilities of the STM32H757XI MCU. The board is equipped with a wide range of peripherals, including Ethernet, USB, CAN, and UART, as well as a variety of security features, such as secure boot, secure firmware update, and secure debug. The board also includes a range of development tools, such as an STM32CubeMX software package, an STM32CubeIDE development environment, and an STM32CubeProgrammer for programming and debugging. The board is ideal for applications that require secure and reliable operation, such as industrial automation, medical, and automotive.

  • Arrow SpeedChips
    Cooper ARWSCBRD-XRS7004E Arrow SpeedChips
    2024-08-02 15:34:4419

    The Arrow SpeedChips ARWSCBRD-XRS7004E Reference Board is a powerful industrial Ethernet switch designed to support HSR and PRP protocols. It is based on the ARWSC-XRS7004E Ethernet Switch and provides high-speed, reliable connectivity for industrial applications. The board features four 10/100/1000Base-T ports, two 10/100/1000Base-X ports, and two 10/100/1000Base-X SFP ports. It also supports a wide range of industrial protocols, including EtherCAT, Profinet, and Modbus. The board is designed to be robust and reliable, with a wide operating temperature range and a wide range of power input options. It is also designed to be easy to use, with a simple web-based interface and a comprehensive set of diagnostic tools. The board is ideal for industrial applications that require reliable, high-speed connectivity.

  • BOARD CUSTOMER EVAL
    NXP USA Inc. EVB-SCMIMX6SX BOARD CUSTOMER EVAL
    2024-08-02 15:34:4520

    The NXP Semiconductors EVB-SCMIMX6SX, SCM-i.MX 6SX Evaluation Board is based on the SCM-i.MX 6SX System-on-Chip (SoC) i.MX 6 Application Processor. It is designed for automotive and transportation applications, and provides a comprehensive platform for evaluating the features and performance of the i.MX 6SX SoC. The board includes a variety of features, such as a high-performance ARM Cortex-A9 processor, a wide range of peripherals, and a variety of connectivity options. It also includes a variety of software development tools, such as a Linux BSP, Android BSP, and a Windows CE BSP. The board is ideal for developing and testing applications for automotive and transportation applications, such as infotainment, navigation, and driver assistance systems.