web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVALUATION I.MX50
    NXP USA Inc. MCIMX50EVK KIT EVALUATION I.MX50
    2024-08-02 15:34:4818

    The NXP Semiconductors MCIMX50EVK-EVK, MCIMX50EVK, iMX50 Applications Processor Development Kit is a comprehensive development platform for the iMX50 applications processor. It includes a range of hardware and software components to enable developers to quickly and easily create applications for the iMX50 processor. The kit includes a development board, a range of peripherals, and a suite of software tools. The development board features an iMX50 processor, a range of memory and storage options, and a range of I/O ports. The peripherals include a range of sensors, displays, and other components. The software tools include a range of development environments, libraries, and debugging tools. The kit is ideal for developing applications for the iMX50 processor, and is suitable for a range of applications including embedded systems, industrial automation, and consumer electronics.

  • Evaluation Kit for the SAMA5D4 Xplained Ultra Cortex-A5-based Microprocessor
    Microchip Technology ATSAMA5D4-XULT Evaluation Kit for the SAMA5D4 Xplained Ultra Cortex-A5-based Microprocessor
    2024-08-02 15:34:4410

    The Microchip Technology ATSAMA5D4-XULT SAMA5D4 Xplained Ultra Evaluation Kit is a comprehensive development platform for the SMART SAMA5D4 ARM Cortex-A5 based embedded Microprocessor unit (eMPU). It is designed to enable rapid prototyping and development of applications for lighting solutions. The kit includes a SAMA5D4 Xplained Ultra board, a USB cable, a power supply, and a set of accessories. The board features an ARM Cortex-A5 processor, a DDR3L memory, a NAND Flash memory, a QSPI Flash memory, a 10/100 Ethernet PHY, a USB 2.0 host port, a USB 2.0 device port, a microSD card slot, a JTAG connector, and a variety of other peripherals. The board also includes a set of LEDs, buttons, and other components for developing lighting solutions. The kit also includes a comprehensive set of software tools, including a GNU compiler, a debugger, and a graphical user interface. The ATSAMA5D4-XULT SAMA5D4 Xplained Ultra Evaluation Kit is an ideal platform for developing lighting solutions with the SMART SAMA5D4 ARM Cortex-A5 based embedded Microprocessor unit (eMPU).

  • SENSORTILE DEV KIT
    STMicroelectronics STEVAL-STLKT01V1 SENSORTILE DEV KIT
    2024-08-02 15:34:4554

    The STMicroelectronics STEVAL-STLKT01V1 SensorTile Development Kit is a comprehensive development platform for creating applications based on the STM32L476JGY microcontroller and Bluetooth Low Energy connectivity of the BlueNRG Network Processor. It is designed to enable developers to quickly and easily create applications for a wide range of applications, including communications, telecom, and IoT. The kit includes a range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and temperature sensor, as well as a Bluetooth Low Energy radio and a range of development tools. The kit also includes a range of software libraries and example applications to help developers get started quickly. The STEVAL-STLKT01V1 is an ideal platform for creating applications for a wide range of applications, including communications, telecom, and IoT.

  • STMICROELECTRONICS STM32L073Z-EVAL Evaluation Board, with STM32L073VZ MCU, 2.8 inch Colour LCD-TFT, ST-LINK USB connector
    STMicroelectronics STM32L073Z-EVAL STMICROELECTRONICS STM32L073Z-EVAL Evaluation Board, with STM32L073VZ MCU, 2.8 inch Colour LCD-TFT, ST-LINK USB connector
    2024-08-02 15:34:4411

    The STMicroelectronics STM32L073Z-EVAL is an evaluation board based on the STM32L073VZ STM32 microcontroller. It is designed to help developers evaluate the features of the STM32L073VZ MCU, including its security features. The board includes a 32-bit ARM Cortex-M0+ core, up to 32KB of Flash memory, up to 8KB of SRAM, and a wide range of peripherals. It also includes a range of security features, such as secure boot, secure debug, secure storage, and secure communication. The board also includes a range of development tools, such as an ST-LINK/V2-1 debugger, an STM32CubeMX software, and an STM32CubeProgrammer.

  • EZ-KIT LITE ADSP-TS201S EVAL BRD
    Analog Devices Inc. ADZS-TS201S-EZLITE EZ-KIT LITE ADSP-TS201S EVAL BRD
    2024-08-02 15:34:4829

    The Analog Devices ADZS-TS201S-EZLITE is a complete evaluation system based on the TigerSHARC Digital Signal Processors (DSPs), Audio/Voice/Speech Processors, and ARM Processors. It is designed to provide a comprehensive platform for developing and testing applications for the TigerSHARC DSPs, Audio/Voice/Speech Processors, and ARM Processors. The ADZS-TS201S-EZLITE includes a development board, a power supply, a USB cable, and a software CD. The development board features a TigerSHARC DSP, an ARM processor, and a variety of peripherals, including an audio codec, an LCD display, and a serial port. The board also includes a JTAG connector for debugging and programming. The software CD includes a comprehensive suite of development tools, including a C/C++ compiler, an assembler, a linker, and a debugger. The ADZS-TS201S-EZLITE is an ideal platform for developing and testing applications for the TigerSHARC DSPs, Audio/Voice/Speech Processors, and ARM Processors.

  • STMICROELECTRONICS STM32303E-EVAL Evaluation Board, STM32F303Ve FPU/MPU/ETM MCU, 240x320 TFT LCD, ST-LINK/V2 Embedded, MicroSD
    STMicroelectronics STM32303E-EVAL STMICROELECTRONICS STM32303E-EVAL Evaluation Board, STM32F303Ve FPU/MPU/ETM MCU, 240x320 TFT LCD, ST-LINK/V2 Embedded, MicroSD
    2024-08-02 15:34:445

    The STMicroelectronics STM32303E-EVAL is an evaluation board designed for the STM32F301/302/303 lines of microcontrollers. It is equipped with an STM32F303VE microcontroller, which features a wide range of security features. The board includes a variety of peripherals, such as a USB 2.0 port, an Ethernet port, an LCD display, and a CAN bus. It also includes a variety of development tools, such as a debugger, a programmer, and a bootloader. The board is designed to be used with the STM32CubeMX software, which provides an easy-to-use graphical user interface for configuring the microcontroller. The board is also compatible with a range of third-party development tools.

  • BEAGLEBONE GREEN WIRELESS
    Seeed Technology Co., Ltd 102010048 BEAGLEBONE GREEN WIRELESS
    2024-08-02 15:34:4322

    Seeed Technology Co.,Ltd 102010048-102010048 is an industrial grade BeagleBone Green Wireless Development Platform. It is a powerful and versatile platform for developing and deploying applications in the industrial space. It features a powerful ARM Cortex-A8 processor, integrated Wi-Fi and Bluetooth, and a wide range of I/O options. It is designed to be used in a wide range of industrial applications, from robotics to automation, and is capable of running a variety of operating systems. The platform is also designed to be easily expandable, allowing users to add additional hardware and software components to meet their specific needs.

  • EZ-KIT LITE ADSP-BF527 EVAL BRD
    Analog Devices Inc. ADZS-BF527-EZLITE EZ-KIT LITE ADSP-BF527 EVAL BRD
    2024-08-02 15:34:4527

    It is a comprehensive development platform for the Analog Devices Blackfin family of processors. It includes a complete set of hardware and software tools to help developers quickly and easily create embedded applications. The ADZS-BF527-EZLITE includes a Blackfin processor, a development board, a JTAG emulator, and a suite of software tools. The processor is a 32-bit, low-power, high-performance Blackfin processor with a wide range of peripherals and features. The development board includes a variety of connectors and interfaces, including USB, Ethernet, and audio/video. The JTAG emulator provides a debugging interface for the processor and the software tools provide a comprehensive suite of development tools for creating and debugging applications. The ADZS-BF527-EZLITE is an ideal platform for developing embedded applications for the Blackfin family of processors.

  • EVK FOR ATPL360
    Microchip Technology ATPL360-EK EVK FOR ATPL360
    2024-08-02 15:34:439

    The Microchip Technology ATPL360-EK, PL360B Evaluation Kit for Power Line Communication (PLC) and Energy Metering is a comprehensive development platform for evaluating and developing applications using the ATPL360 PLC transceiver. The kit includes a PL360B transceiver module, a USB-based evaluation board, and a set of software tools. The PL360B transceiver module is a low-power, high-performance, single-chip solution for PLC applications. It supports a wide range of communication protocols, including IEEE 1901.2, G3-PLC, PRIME, and others. The USB-based evaluation board provides a convenient platform for evaluating the performance of the PL360B transceiver module. The included software tools allow users to quickly and easily configure the transceiver module and develop applications. The ATPL360-EK is an ideal platform for developing energy metering applications, as it supports a wide range of communication protocols and provides a comprehensive set of development tools.

  • EVAL BOARD
    Analog Devices Inc. EV-AD7768-1FMCZ EVAL BOARD
    2024-08-02 15:34:4420

    The Analog Devices EV-AD7768-1FMCZ Evaluation Board is designed to evaluate the performance of the AD7768-1 24-Bit, 256 kSPS, Sigma-Delta ADC with Power Scaling, Audio Interface and Digital Filter. The board features a wide range of features and functions, including a low-noise power supply, a high-performance analog-to-digital converter, a digital filter, and an audio interface. The board also includes a variety of connectors and headers for easy connection to external devices. The board is designed to provide a comprehensive evaluation platform for the AD7768-1, allowing users to quickly and easily evaluate the performance of the device.

  • DSPICDEM MCHV-3 DEVELOPMENT SYST
    Microchip Technology DM330023-3 DSPICDEM MCHV-3 DEVELOPMENT SYST
    2024-08-02 15:34:4612

    The Microchip Technology DM330023-3 dsPICDEM MCHV-3 Development Board (High Voltage) is a motor control board designed to help engineers develop and test motor control applications. It features a dsPIC33FJ128MC802 Digital Signal Controller (DSC) with integrated high-voltage gate drivers, a 3-phase inverter bridge, and a wide range of peripherals. The board also includes a USB-based programming and debugging interface, a power supply, and a variety of connectors for connecting to external components. The board is ideal for developing and testing motor control applications such as brushless DC, stepper, and AC induction motors. It is also suitable for use in industrial, automotive, and consumer applications.

  • Grove Starter Kit for BeagleBone Green
    Seeed 110060131 Grove Starter Kit for BeagleBone Green
    2024-08-02 15:34:4421

    Seeed Technology Co.,Ltd is a leading provider of innovative electronic products and services. They specialize in the design, manufacture, and distribution of a wide range of products, including the Grove Starter Kit for BeagleBone Green. This kit is designed to help users quickly and easily get started with the BeagleBone Green platform. It includes a variety of Grove modules, such as a temperature sensor, a light sensor, a relay, and a buzzer, as well as a Grove Base Shield for BeagleBone Green. The kit also includes a Grove Cable and a USB cable for connecting the BeagleBone Green to a computer. Additionally, Seeed Technology Co.,Ltd offers a range of communications and telecom products, such as cellular modems, GSM/GPRS modules, and Wi-Fi modules. These products are designed to provide reliable and secure wireless connectivity for a variety of applications.