web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Development Boards & Kits - Other Processors DEV Kit for ADSP-BF700
    Analog Devices Inc. ADZS-BF707-EZLITE Development Boards & Kits - Other Processors DEV Kit for ADSP-BF700
    2024-08-02 15:34:4615

    and Video Processors (AVPs) is a complete development system for the Analog Devices Blackfin BF707 processor. It includes a BF707 processor, a development board, a JTAG emulator, and a suite of software tools. The BF707 processor is a low-power, high-performance DSP that is optimized for audio and video processing applications. The development board includes a variety of peripherals, including an audio codec, an LCD display, and a USB port. The JTAG emulator allows for debugging and programming of the BF707 processor. The software tools include a C/C++ compiler, an assembler, a linker, and a debugger. The ADZS-BF707-EZLITE Evaluation System is an ideal platform for developing audio and video applications for the Blackfin BF707 processor. It provides a complete development environment for the BF707 processor, allowing developers to quickly and easily develop their applications.

  • ANALOG DEVICES EVAL-ADV7612-7511BLACKFIN-BASED W/ADV7612 ADV7511
    Analog Devices, Inc. EVAL-ADV7612-7511 ANALOG DEVICES EVAL-ADV7612-7511BLACKFIN-BASED W/ADV7612 ADV7511
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADV7612-7511 Advantiv Video Evaluation Board is a comprehensive evaluation platform for the ADV7612 HDMI Receiver and ADV7511 HDMI Transmitter. It is designed to enable engineers to quickly evaluate the performance of the ADV7612 and ADV7511 devices in a variety of video and imaging processing applications. The board features a variety of connectors and interfaces, including HDMI, DVI, and DisplayPort, as well as a variety of video and imaging processing features, such as color space conversion, noise reduction, and image scaling. The board also includes a variety of software tools to help engineers quickly evaluate the performance of the ADV7612 and ADV7511 devices.

  • EVAL BOARD FOR ADV7613
    Analog Devices Inc. EVAL-ADV7613FEBZ EVAL BOARD FOR ADV7613
    2024-08-02 15:34:453

    The Analog Devices EVAL-ADV7613FEBZ is an evaluation board designed for the ADV7613 HDMI to LVDS device. It is ideal for automotive and transportation applications, providing a comprehensive platform for evaluating the ADV7613 device. The board features a wide range of connectors and components, including HDMI, LVDS, and audio connectors, as well as a power supply and a USB interface. It also includes a variety of test points and jumpers for easy debugging and evaluation. The board is designed to be used with the ADV7613 device, allowing users to quickly and easily evaluate the device's performance in their applications.

  • ATSAMC21J18A Microcontroller Xplained Pro Evaluation Kit
    Microchip Technology ATSAMC21-XPRO ATSAMC21J18A Microcontroller Xplained Pro Evaluation Kit
    2024-08-02 15:34:458

    Microcontroller. It is a complete development platform for the ATSAMC21J18A, featuring an on-board Embedded Debugger, a QTouch button, an RGB LED, and a USB interface. The kit also includes an Atmel Studio 7 integrated development environment (IDE) and a comprehensive set of example projects. The ATSAMC21-XPRO is ideal for automotive and transportation applications, such as engine control, powertrain control, and body control. It is also suitable for industrial applications, such as motor control, HVAC, and lighting control. The ATSAMC21-XPRO is a great choice for prototyping and development of applications that require low power consumption, high performance, and reliable operation.

  • KIT EVAL FOR AT91SAM9263
    Microchip Technology AT91SAM9263-EK KIT EVAL FOR AT91SAM9263
    2024-08-02 15:34:4312

    The Microchip Technology AT91SAM9263-EK Evaluation Board is an industrial grade evaluation board based on the AT91SAM9263 32-bit MCU. It is designed to provide a comprehensive platform for evaluating the features and performance of the AT91SAM9263 MCU. The board includes a wide range of peripherals, including Ethernet, USB, LCD, and audio. It also includes a JTAG interface for debugging and programming. The board is designed to operate in a wide range of industrial environments, and is suitable for use in a variety of applications, including industrial automation, medical, and consumer electronics.

  • ANALOG DEVICES ADZS-BF506F-EZLITE Evaluation Kit, ADSP-BF506F, Visual DSP++, 32bit , Universal Asynchronous Receiver/Transmitter
    Analog Devices Inc. ADZS-BF506F-EZLITE ANALOG DEVICES ADZS-BF506F-EZLITE Evaluation Kit, ADSP-BF506F, Visual DSP++, 32bit , Universal Asynchronous Receiver/Transmitter
    2024-08-02 15:34:472

    The Analog Devices ADZS-BF506F-EZLITE is an evaluation system based on Blackfin Digital Signal Processors (DSPs), Audio/Video (A/V) Processors, and Microcontrollers (MCUs) from Analog Devices. It is designed to provide a comprehensive platform for developing and testing applications for the Blackfin family of processors. The ADZS-BF506F-EZLITE includes a BF506F processor, a BF506F EZ-KIT Lite board, and a BF506F EZ-KIT Lite software package. The BF506F processor is a 32-bit, low-power, high-performance processor with a wide range of peripherals and features. The BF506F EZ-KIT Lite board provides a complete development environment for the BF506F processor, including a JTAG emulator, a USB port, and a variety of other peripherals. The BF506F EZ-KIT Lite software package includes a comprehensive suite of development tools, including a C/C++ compiler, an assembler, a linker, and a debugger. The ADZS-BF506F-EZLITE is an ideal platform for developing and testing applications for the Blackfin family of processors.

  • BOARD DAUGHT ADSP-BF533,37,61KIT
    Analog Devices Inc. ADZS-BFAV-EZEXT BOARD DAUGHT ADSP-BF533,37,61KIT
    2024-08-02 15:34:4520

    This Video (A/V) EZ-Extender Daughter Board is a daughter board for the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System. It provides a comprehensive set of audio/video (A/V) interfaces for the Blackfin DSPs. The board includes a variety of audio and video connectors, including S-Video, composite video, stereo audio, and microphone inputs. It also includes a USB 2.0 port for connecting to a PC. The board is designed to be used with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System, and provides a convenient way to evaluate the audio/video capabilities of the Blackfin DSPs. The board is also compatible with the ADSP-BF533/ADSP-BF537/ADSP-BF561 EZ-KIT Lite Evaluation System, and can be used to develop and evaluate audio/video applications.

  • PIC32MX1/2/5 Microcontroller Starter Kit
    Microchip Technology DM320100 PIC32MX1/2/5 Microcontroller Starter Kit
    2024-08-02 15:34:4320

    The Microchip Technology DM320100-DM320100, DM320100, PIC32MX1/2/5 Starter Kit is a comprehensive development platform for embedded applications. It is based on the powerful PIC32MX1/2/5 microcontroller family and provides a wide range of features for consumer electronics, industrial automation, and other embedded applications. The kit includes a PIC32MX1/2/5 microcontroller, a USB-to-UART bridge, a USB-to-JTAG bridge, a USB-to-I2C bridge, a USB-to-SPI bridge, a USB-to-CAN bridge, and a USB-to-LIN bridge. It also includes a comprehensive set of development tools, including the MPLAB X Integrated Development Environment (IDE), the MPLAB XC Compiler, and the MPLAB XC32 Compiler. The kit also includes a variety of sample projects and tutorials to help users get started quickly.

  • EVAL MAX5857 DAC 16BIT 5.9GSPS
    Maxim Integrated MAX5857EVKIT# EVAL MAX5857 DAC 16BIT 5.9GSPS
    2024-08-02 15:34:463

    The Maxim Integrated MAX5857EVKIT-EVKIT# is an evaluation kit for the MAX5857 16-bit, 5.9Gsps wideband interpolating and modulating RF DAC with JESD204B interface. This kit provides a complete platform for evaluating the performance of the MAX5857 in a wide range of communications and telecom applications. The kit includes a MAX5857 evaluation board, a MAX5857 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a wide range of test points and connectors for easy evaluation of the MAX5857's performance. The evaluation software provides a graphical user interface for configuring the MAX5857 and monitoring its performance. The MAX5857EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX5857 in communications and telecom applications.

  • CROSSLINK LIF-MD6000 MASTER LINK
    Lattice Semiconductor Corporation LIF-MD6000-ML-EVN CROSSLINK LIF-MD6000 MASTER LINK
    2024-08-02 15:34:464

    The Lattice Semiconductor LIF-MD6000-ML-EVN is a master link board designed to support a variety of demos. It bridges different signaling logic standards with the MIPI CSI-2/DSI interface, industrial Ethernet, and USB3.0. This board is ideal for applications that require high-speed data transfer and low-power consumption. It is also suitable for applications that require a wide range of signal protocols. The board is equipped with a variety of features, including a high-speed FPGA, a high-speed DDR3 memory, and a variety of I/O connectors. It also supports a variety of development tools, such as the Lattice Diamond Programmer and the Lattice Diamond Design Suite. This board is an ideal solution for applications that require a wide range of signal protocols and high-speed data transfer.

  • PIC32 STARTER KIT W/ FPU PIC32MZ
    Microchip Technology DM320007-C PIC32 STARTER KIT W/ FPU PIC32MZ
    2024-08-02 15:34:4324

    The Microchip Technology DM320007-C PIC32MZ Embedded Connectivity with Floating Point Unit (FPU) Crypto Starter Kit Using PIC32MZ2048EFM144-I/PH is a comprehensive development platform for consumer electronics applications. It features a PIC32MZ2048EFM144-I/PH microcontroller with a Floating Point Unit (FPU) and a Crypto Authentication module. The kit includes a USB-based debugger, a USB-to-UART bridge, an Ethernet port, and a microSD card slot. It also includes a variety of development tools, such as the MPLAB X Integrated Development Environment (IDE), the MPLAB Harmony Configurator (MHC), and the MPLAB Code Configurator (MCC). The kit is ideal for developing applications such as home automation, security systems, and medical devices.

  • Power Management IC Development Tools 64KB Flash, 8KB RAM 16MIPS USBOTG Crypto
    Microchip Technology DM330021-2 Power Management IC Development Tools 64KB Flash, 8KB RAM 16MIPS USBOTG Crypto
    2024-08-02 15:34:444

    The Microchip Technology DM330021-2, dsPICDEM MCLV-2 Development Board is a powerful tool for motor control applications. It is designed to control a Brushless DC (BLDC) motor or Permanent Magnet Synchronous Motor (PMSM) in either sensor or sensorless operation. The board is equipped with a Motor Control Library (MCL) and a dsPIC Digital Signal Controller (DSC). The MCL provides a comprehensive set of functions for motor control, including speed control, current control, and position control. The dsPIC DSC provides a powerful 32-bit processor for executing motor control algorithms. The board also includes a USB interface for programming and debugging, as well as a graphical user interface for monitoring and controlling the motor. The DM330021-2 is an ideal platform for developing and testing motor control applications.