web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP Semiconductors / Freescale MTRCKTSPS5604P
    2024-08-13 11:59:343

    The NXP Semiconductors MTRCKTSPS5604P-P, MTRCKTSPS5604P, 3-Phase PMSM Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes the Qorivva MPC5604P MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5604P MCU is a 32-bit microcontroller with a high-performance, low-power architecture. The Motor Control Library provides a comprehensive set of software components for motor control applications, including motor control algorithms, motor control peripherals, and motor control drivers. The Motor Control Workbench is a graphical user interface that allows users to quickly and easily configure and debug motor control applications. The kit also includes a variety of hardware components, such as a 3-phase PMSM motor, power supply, and motor control board. This development kit is ideal for motor control applications, such as automotive, industrial, and consumer applications.

  • NXP Semiconductors / Freescale MTRCCBB5604P
    2024-08-13 11:59:344

    The NXP Semiconductors MTRCCBB5604P-P, MTRCCBB5604P, 3-phase Sensorless BLDC Development Kit is a comprehensive solution for motor control applications. It includes a Freescale MPC5604P MCU, Motor Control Board, and Power Board. The MCU is a 32-bit microcontroller with a wide range of peripherals and features, including a CAN bus, Ethernet, and USB. The Motor Control Board is designed to control 3-phase brushless DC motors, and includes a 3-phase inverter, current sensing, and a PWM generator. The Power Board provides the necessary power supply for the MCU and motor control board. The kit also includes a comprehensive software package for motor control development, including a motor control library, example code, and a graphical user interface. This kit is ideal for motor control applications such as robotics, automotive, and industrial automation.

  • NXP Semiconductors / Freescale MPC564AKIT324
    2024-08-13 11:59:344

    The NXP Semiconductors MPC564AKIT324-AKIT324, MPC564AKIT324, MPC564xA Evaluation Kit is a comprehensive development platform for automotive and transportation applications. It is designed to evaluate the performance of the XPC564AKIT176S, XPC564AKIT208S, and XPC564AKIT324S microcontrollers. The kit includes a range of features such as a power supply, a debugger, a JTAG interface, and a range of peripherals. It also includes a range of software tools such as a C/C++ compiler, an assembler, and a debugger. The kit is designed to provide a complete development environment for automotive and transportation applications. It is ideal for prototyping, testing, and debugging applications.

  • NXP Semiconductors / Freescale MTRCKTSPS5643L
    2024-08-13 11:59:344

    The NXP Semiconductors MTRCKTSPS5643L-L, MTRCKTSPS5643L, 3-Phase PMSM Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes the Qorivva MPC5643L MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5643L MCU is a 32-bit microcontroller with a powerful ARM Cortex-M4 core, providing high performance and low power consumption. The Motor Control Library provides a comprehensive set of software components for motor control applications, including motor control algorithms, motor control peripherals, and motor control drivers. The Motor Control Workbench is a graphical user interface for configuring and debugging motor control applications. The kit also includes a 3-phase PMSM motor, power supply, and cables for easy setup and testing. This development kit is ideal for motor control applications such as automotive, industrial, and consumer applications.

  • NXP Semiconductors / Freescale MTRCKTDPS5643L
    2024-08-13 11:59:344

    The NXP Semiconductors MTRCKTDPS5643L-L, MTRCKTDPS5643L, Dual 3-Phase PMSM Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes the Qorivva MPC5643L MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5643L MCU is a 32-bit microcontroller with a powerful processing core and integrated peripherals. The Motor Control Library provides a comprehensive set of software components for motor control applications, including motor control algorithms, motor control peripherals, and motor control drivers. The Motor Control Workbench is a graphical user interface that allows users to quickly and easily configure and debug motor control applications. The kit also includes a variety of hardware components, such as a motor control board, power supply, and motor control cables. The MTRCKTDPS5643L-L, MTRCKTDPS5643L, Dual 3-Phase PMSM Motor Control Development Kit is an ideal solution for motor control applications.

  • ADRF5547 EVAL BOARD
    Analog Devices Inc. ADRF5547-EVALZ ADRF5547 EVAL BOARD
    2024-08-02 15:34:546

    The Analog Devices ADRF5547-EVALZ Evaluation Kit is designed to evaluate the performance of the ADRF5547 Dual-Channel, 3.7 GHz to 5.3 GHz, Receiver Front End for Wireless Infrastructure applications. The kit includes a printed circuit board (PCB) with the ADRF5547 device, a power supply, and a set of evaluation tools. The ADRF5547 is a high-performance, low-power, dual-channel receiver front end designed for wireless infrastructure applications. It features a wide dynamic range, low noise figure, and high linearity, making it ideal for use in base station receivers. The evaluation kit provides a convenient platform for testing and evaluating the performance of the ADRF5547 in a variety of wireless infrastructure applications.

  • Dallas Semiconductor CMC2001-2M-8
    2024-08-02 15:34:5411

    The Dallas Logic Corporation CMC2001-2M-8, EP2C8 module is a military and aerospace grade controller/FPGA module based on the Altera Cyclone II EP2C8 FPGA. It is designed for use in harsh environments and is capable of withstanding extreme temperatures, shock, and vibration. The module features 8MB of SDRAM, 8MB of Flash memory, and a variety of I/O interfaces, including Ethernet, USB, and RS-232. It also includes a variety of peripherals, such as a real-time clock, temperature sensor, and watchdog timer. The module is designed for use in a variety of applications, including industrial automation, robotics, and aerospace systems.