web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • HV9931DB2 Demo Board
    Microchip HV9931DB2 HV9931DB2 Demo Board
    2024-08-02 15:34:532

    The Microchip Technology HV9931DB2-DB2 LED Driver Demo Board is a Lighting Solutions product designed to provide a reliable and efficient power source for LED lighting applications. This demo board is equipped with a HV9931DB2, 230VAC Input, 350mA, 40V (14W) Output LED Driver. It is capable of providing a constant current output to drive up to 14W of LED lighting. The board also features a wide input voltage range of 85-265VAC, making it suitable for a variety of applications. The board is also equipped with a thermal shutdown protection feature to protect the LEDs from overheating. The board is easy to use and provides a reliable and efficient power source for LED lighting applications.

  • BOARD DEMO FOR LTC3839EUH
    Linear Technology/Analog Devices DC1632A BOARD DEMO FOR LTC3839EUH
    2024-08-02 15:34:532

    The Analog Devices DC1632A-A, LTC3839EUH Demo Board is a fast transient step-down DC/DC converter designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 36V and a high efficiency of up to 95%. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. It also has a low quiescent current of only 1.5mA and a fast transient response time of less than 1µs. The board is also equipped with a USB interface for easy programming and monitoring. This demo board is ideal for applications such as cellular base stations, wireless access points, and other telecom and communications systems.

  • LTC6400-20 3GHZ FULLY DIFFERENTI
    Linear Technology/Analog Devices DC987B-C LTC6400-20 3GHZ FULLY DIFFERENTI
    2024-08-02 15:34:532

    The Analog Devices DC987B-C Demo Board is designed to demonstrate the capabilities of the LTC6400-20 3GHz Fully Differential ADC Driver. This demo board provides a complete solution for driving high-speed analog-to-digital converters (ADCs) in communications and telecom applications. It features a wide range of features, including a low-noise, high-speed differential amplifier, a wideband, low-distortion, low-noise differential driver, and a high-speed, low-distortion, low-noise differential receiver. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The DC987B-C Demo Board is an ideal solution for evaluating the performance of the LTC6400-20 3GHz Fully Differential ADC Driver in communications and telecom applications.

  • Evaluation Kit Provides A Proven Design To Evaluate The MAX6960 8 X 8 Graphic LED Tile Display Driver
    Maxim Integrated MAX6960EVKIT Evaluation Kit Provides A Proven Design To Evaluate The MAX6960 8 X 8 Graphic LED Tile Display Driver
    2024-08-02 15:34:532

    The Maxim Integrated MAX6960EVKIT is an evaluation kit for the MAX6960 LED Display Driver, designed for industrial control, audio, and automotive applications. This kit includes the MAX6960 LED display driver IC, a MAX6960EVKIT board, and a USB cable. The MAX6960 is a high-performance, low-power LED display driver that can drive up to 8 digits of 7-segment displays, as well as bar graphs and dot-matrix displays. It features a wide operating voltage range, low power consumption, and a wide range of display options. The MAX6960EVKIT board allows for easy evaluation of the MAX6960 LED display driver, and includes a USB interface for programming and debugging. The MAX6960EVKIT is an ideal solution for evaluating the MAX6960 LED display driver for industrial control, audio, and automotive applications.

  • LTC6400-14 3GHZ FULLY DIFFERENTI
    Linear Technology/Analog Devices DC987B-B LTC6400-14 3GHZ FULLY DIFFERENTI
    2024-08-02 15:34:532

    The Analog Devices DC987B-B Demo Board is designed to demonstrate the capabilities of the LTC6400-14 3GHz Fully Differential ADC Driver. This demo board is ideal for use in communications and telecom applications, providing a complete solution for driving high-speed analog-to-digital converters. The board features a wide range of features, including a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a power supply, a reference voltage, and a test point for monitoring the output. The board is designed to be easy to use and provides a comprehensive solution for driving high-speed analog-to-digital converters.

  • prescaler (P/P+1), implement an N divider (N = BP+A). In addition, the 14-bit reference counter (R Counter), allows selectable REFIN frequencies at the
    Analog Devices EVAL-ADF4113EBZ1 prescaler (P/P+1), implement an N divider (N = BP+A). In addition, the 14-bit reference counter (R Counter), allows selectable REFIN frequencies at the
    2024-08-02 15:34:532

    The Analog Devices EVAL-ADF4113EBZ1 is an evaluation board designed for evaluating the ADF4113 PLL Frequency Synthesizer, a communications and telecom IC. This board is designed to provide a platform for testing the features and performance of the ADF4113 IC. It includes a wide range of features such as a low-noise voltage regulator, a low-noise clock oscillator, and a low-noise power supply. The board also includes a USB interface for programming and monitoring the IC. The board is designed to be used with the ADF4113 Evaluation Software, which provides a graphical user interface for configuring and testing the IC. The board is ideal for evaluating the performance of the ADF4113 IC in a variety of applications.

  • EVALUATION KIT MAX3223
    Maxim Integrated MAX3223EEVKIT+ EVALUATION KIT MAX3223
    2024-08-02 15:34:532

    The MAX3223EEVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX3223 3 to 5.5V RS-232 Transceiver. This kit includes a MAX3223EEVKIT+ board, a MAX3223EEVKIT+ software package, and a MAX3223EEVKIT+ user guide. The MAX3223EEVKIT+ board features a MAX3223 transceiver, a MAX3223EEVKIT+ software package, and a MAX3223EEVKIT+ user guide. The MAX3223EEVKIT+ software package provides a graphical user interface (GUI) for configuring the MAX3223 transceiver and testing its performance. The MAX3223EEVKIT+ user guide provides detailed instructions on how to use the MAX3223EEVKIT+ board and software package. This evaluation kit is ideal for consumer electronics applications that require a reliable and robust RS-232 transceiver.

  • Power Management IC Development Tools EVAL BOArd-Step-down Switching regulators with Built-in Power MOSFET, Output (1A, 1.2V)
    Rohm BU90005GWZ-E2EVK-101 Power Management IC Development Tools EVAL BOArd-Step-down Switching regulators with Built-in Power MOSFET, Output (1A, 1.2V)
    2024-08-02 15:34:532

    The ROHM Semiconductor BU90005GWZ-E2EVK-101 Evaluation Kit is designed to evaluate the features of the BU90005GWZ synchronous buck DC/DC converter. This converter is ideal for consumer electronics applications, providing high efficiency and low noise operation. The kit includes a power supply, a control board, and a set of cables for easy connection. It also includes a comprehensive user manual and application notes to help users get the most out of the BU90005GWZ. With its wide input voltage range and high output current capability, the BU90005GWZ is an ideal choice for a variety of consumer electronics applications.

  • LTC1066-1CSW - 8TH ORDER, DC ACC
    Linear Technology/Analog Devices DC048A LTC1066-1CSW - 8TH ORDER, DC ACC
    2024-08-02 15:34:532

    The Analog Devices DC048A-A Demo Board is an 8th order, DC accurate, elliptic or linear phase low pass filter designed for audio applications. It features a wide range of adjustable parameters, including cutoff frequency, passband ripple, and stopband attenuation, allowing for precise control over the filter's response. The board also includes a built-in amplifier, allowing for direct connection to audio sources. The DC048A-A is ideal for applications such as audio signal processing, noise reduction, and equalization.

  • EVAL BOARD FOR SP6132
    MaxLinear, Inc. SP6132EB EVAL BOARD FOR SP6132
    2024-08-02 15:34:532

    The MaxLinear SP6132EB-EB is a 3.3V DC to DC single output power supply designed for wireless base station, automotive, and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a high efficiency of up to 95%. The power supply is protected against over-voltage, over-current, and short-circuit conditions, and is designed to meet the stringent requirements of automotive and transportation applications. It also features a low quiescent current of only 10µA, and a low profile of only 1.2mm. The SP6132EB-EB is RoHS compliant and is ideal for applications requiring a reliable, high-efficiency power supply.

  • Low Phase Noise, Fast Settling PLL Frequency Synthesizer
    Analog Devices EV-ADF4193SD2Z Low Phase Noise, Fast Settling PLL Frequency Synthesizer
    2024-08-02 15:34:532

    The Analog Devices EV-ADF4193SD2Z is an evaluation board designed to evaluate the performance of the ADF4193 and ADF4196 Frequency Synthesizers for Phase-Locked Loops, Instrumentation and Measurement. The board includes a high-performance, low-noise voltage-controlled oscillator (VCO) and a low-noise, low-power phase-locked loop (PLL) circuit. The board also includes a wide range of features such as a frequency range of up to 4.2 GHz, a wide range of output power levels, and a wide range of modulation formats. The board is designed to provide a comprehensive evaluation of the performance of the ADF4193 and ADF4196 Frequency Synthesizers for Phase-Locked Loops, Instrumentation and Measurement.

  • LTC4266A-1 Power Over Ethernet Controller Demonstration Circuit
    Analog Devices DC1815A-A LTC4266A-1 Power Over Ethernet Controller Demonstration Circuit
    2024-08-02 15:34:532

    The Analog Devices DC1815A-A Demo Board is a powerful and versatile platform for evaluating the LTC4266A-1, a 4-port, 38.7W LTPoE++ PSE Controller Power Management IC. This board is designed to provide a comprehensive evaluation of the LTC4266A-1, allowing users to quickly and easily test the device’s features and performance. The board includes a wide range of features, including a USB-C port, a USB-A port, a DC power input, and a PoE output port. Additionally, the board includes a variety of LEDs and jumpers to facilitate testing and evaluation. With its comprehensive feature set and easy-to-use design, the DC1815A-A Demo Board is an ideal platform for evaluating the LTC4266A-1.