web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • low cost solution for RGB over Category-5 UTP cable applications, including KVM. The excellent common-mode rejection (65 dB at 10 MHz) of the AD8143
    Analog Devices AD8143-EVALZ low cost solution for RGB over Category-5 UTP cable applications, including KVM. The excellent common-mode rejection (65 dB at 10 MHz) of the AD8143
    2024-08-02 15:34:532

    The Analog Devices AD8143-EVALZ Evaluation Board is designed to evaluate the performance of the AD8143 High Speed, Triple Differential Receivers with Comparators, Automotive and Transportation Grade. This evaluation board provides a platform to evaluate the performance of the AD8143 in a variety of applications. The board includes a variety of features such as a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a variety of test points for easy evaluation of the AD8143's performance. The board is designed to operate in temperatures ranging from -40°C to +125°C, making it suitable for automotive and transportation applications. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.

  • EVAL VREF SHUNT 1.225 MAX6279
    Maxim Integrated MAX6279EVKIT# EVAL VREF SHUNT 1.225 MAX6279
    2024-08-02 15:34:532

    The MAX6279EVKIT-EVKIT# is an evaluation kit for the MAX6279 0.1%, 25ppm, Ceramic Shunt Voltage Reference, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX6279 IC. It includes a MAX6279 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX6279 IC, a ceramic shunt voltage reference, and a power management IC. The USB-to-I2C interface board allows users to easily program and control the MAX6279 IC. The USB cable provides power to the evaluation board and allows users to connect the evaluation board to a PC for programming and control. The MAX6279EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX6279 IC.

  • EVALUATION KIT FOR MAX9724A/B
    Maxim Integrated MAX9724AEVKIT+ EVALUATION KIT FOR MAX9724A/B
    2024-08-02 15:34:532

    The Maxim Integrated MAX9724AEVKIT+ is an evaluation kit for the MAX9724A 0.06W, 2-Channel, Class-AB Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Applications. This kit includes a MAX9724A amplifier, a MAX9724A evaluation board, and a MAX9724A evaluation software. The MAX9724A amplifier is a low-power, high-efficiency, Class-AB audio power amplifier designed for use in cellular phones, consumer electronics, and portable applications. It features a low quiescent current of only 0.6mA, a high power efficiency of up to 90%, and a wide supply voltage range of 2.7V to 5.5V. The MAX9724A evaluation board provides a convenient platform for evaluating the performance of the MAX9724A amplifier. The MAX9724A evaluation software allows users to quickly and easily configure the amplifier for their specific application.

  • NCP51820GAN2GEVB EVALUATI
    ON Semiconductor NCP51820GAN2GEVB NCP51820GAN2GEVB EVALUATI
    2024-08-02 15:34:532

    The ON Semiconductor NCP51820GAN2GEVB-GEVB is an evaluation board for the NCP51820 GaN Driver IC. This IC is designed to drive 650V, 56 mOhm E-mode GaN GITs, making it ideal for power management applications. The board includes a USB-C connector for easy connection to a PC, as well as a DC power supply input and a DC output for connecting to the load. The board also includes a variety of test points and jumpers for easy evaluation of the IC's performance. The board is designed to be used with the NCP51820 Evaluation Software, which provides a graphical user interface for configuring and monitoring the IC's performance.

  • 10AX115N4F40I3SGES FPGA Development Kit 800MHz CPU 4GB RAM 4KB/128MB I2C EEPROM/SPI NOR Flash
    FLEx RXCA10X115AF40-IDK00A 10AX115N4F40I3SGES FPGA Development Kit 800MHz CPU 4GB RAM 4KB/128MB I2C EEPROM/SPI NOR Flash
    2024-08-02 15:34:539

    The ReFLEX CES RXCA10X115AF40-IDK00A, ATTILA Instant-Development Kit is a powerful and versatile development platform based on the Altera Arria 10 GX FPGA. It is designed to provide a comprehensive set of features for embedded system designers, including a wide range of peripherals, high-speed memory, and a variety of I/O interfaces. The kit includes a high-performance Arria 10 GX FPGA, a high-speed DDR4 memory, a variety of I/O interfaces, and a comprehensive set of development tools. The kit also includes a comprehensive set of software libraries and drivers, as well as a range of example applications. The kit is ideal for developing embedded systems for a variety of applications, including industrial automation, medical devices, and consumer electronics.

  • MIC5365-1.8YMT Evaluation Board
    Microchip MIC5365-1.8YMT EV MIC5365-1.8YMT Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC5365-1.8YMT EV is a 1.8V DC to DC single output power supply designed for use in portable, consumer electronics, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low shutdown current of 1µA. The MIC5365-1.8YMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package, making it ideal for space-constrained applications.

  • EVAL BOARD FOR NCP360G
    ON Semiconductor NCP360GEVB EVAL BOARD FOR NCP360G
    2024-08-02 15:34:532

    The NCP360GEVB-GEVB Evaluation Kit from ON Semiconductor is a comprehensive evaluation platform for the NCP360 microprocessor power supervisory device. This device is designed for use in personal digital assistant (PDA), consumer electronics, and battery powered applications. The kit includes the NCP360GEVB-GEVB evaluation board, a USB cable, and a CD-ROM containing the NCP360GEVB-GEVB user guide, application notes, and software. The evaluation board features a wide range of features, including a 3.3V power supply, a voltage monitor, a temperature monitor, a reset generator, and a watchdog timer. The board also includes a variety of test points and connectors for easy connection to external components. The NCP360GEVB-GEVB Evaluation Kit is an ideal tool for evaluating the performance of the NCP360 microprocessor power supervisory device.

  • MIC5365-1.8YC5 Evaluation Board
    Microchip MIC5365-1.8YC5 EV MIC5365-1.8YC5 Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC5365-1.8YC5 EV is a 1.8V DC to DC single output power supply designed for use in portable, consumer electronics, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low shutdown current of 1µA. The MIC5365-1.8YC5 EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package.

  • EVAL KIT CHARGER LI-ION MAX8903A
    Maxim Integrated MAX8903AEVKIT+ EVAL KIT CHARGER LI-ION MAX8903A
    2024-08-02 15:34:532

    The Maxim Integrated MAX8903AEVKIT-AEVKIT+ is an evaluation kit for the MAX8903A 1-Cell, Lithium-Ion Battery Charger for Wireless, Consumer Electronics. This kit includes a MAX8903A evaluation board, a USB cable, and a power supply. The MAX8903A is a highly integrated, single-cell Li-Ion/Li-Polymer battery charger designed for use in wireless consumer electronics. It features a wide input voltage range, low quiescent current, and a programmable charge current up to 1.5A. The MAX8903A also includes a power path management feature, allowing the device to be used in applications where the battery is used to power the system while simultaneously being charged. The evaluation board allows for easy evaluation of the MAX8903A, and the USB cable and power supply provide the necessary power for the board.

  • LT6107-GENERAL PURPOSE HIGH-SIDE
    Linear Technology/Analog Devices DC1363A LT6107-GENERAL PURPOSE HIGH-SIDE
    2024-08-02 15:34:532

    The Analog Devices DC1363A-A LT6107 Demo Board is a general purpose high-side current-sense amplifier featuring the LT6107 motor control. This board is designed to demonstrate the capabilities of the LT6107, a high-side current-sense amplifier with a wide input voltage range and low quiescent current. The board features a wide range of input and output connections, allowing for easy connection to a variety of motor control systems. The board also includes a variety of test points and jumpers, allowing for easy testing and evaluation of the LT6107. The board is ideal for use in motor control applications, providing a reliable and accurate current-sense amplifier for a variety of motor control systems.

  • MIC68220YML Evaluation Board
    Microchip MIC68220YML EV MIC68220YML Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC68220YML-EV is a DC to DC multi-output power supply designed for industrial asset tracking, industrial automation, and industrial IoT applications. It features a wide input voltage range of 4.5V to 36V, and provides up to four regulated outputs with a maximum output current of 1.5A. The MIC68220YML-EV also features a wide operating temperature range of -40°C to +85°C, and is designed to meet the requirements of industrial applications. It is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The MIC68220YML-EV is a reliable and efficient power supply solution for industrial applications.

  • AnalogDevices ADV3222-EVALZ
    2024-08-02 15:34:532

    The Analog Devices ADV3222-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3222 800 MHz, 4:1 Analog Multiplexer, Video and Imaging Switch. This evaluation board features a wide range of features, including a high-speed, low-power, low-noise, low-distortion, and low-power-consumption design. It also includes a wide range of input and output connectors, allowing for easy connection to a variety of video and imaging sources. The board also includes a variety of test points and jumpers, allowing for easy testing and evaluation of the ADV3222. The board is also designed to be compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices Visual Studio.