web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION KIT FOR THE MAX15102
    Maxim Integrated MAX15102EVKIT# EVALUATION KIT FOR THE MAX15102
    2024-08-02 15:34:522

    The MAX15102EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX15102 0.6 to 5.5V DC to DC Single Output Power Supply for Servers, Computers and Peripherals. This kit includes a MAX15102EVKIT# board, a MAX15102EVKIT# software, and a MAX15102EVKIT# user guide. The MAX15102EVKIT# board features a wide input voltage range of 0.6 to 5.5V, a single output voltage of 0.6 to 5.5V, and a maximum output current of 1.5A. The MAX15102EVKIT# software allows users to quickly and easily configure the MAX15102EVKIT# board for their specific application. The MAX15102EVKIT# user guide provides detailed instructions on how to use the MAX15102EVKIT# board and software. This evaluation kit is ideal for evaluating the MAX15102 0.6 to 5.5V DC to DC Single Output Power Supply for Servers, Computers and Peripherals.

  • Evaluation Board for MIC23150-SYMT Synchronous Buck Regulator
    Microchip MIC23150-SYMT EV Evaluation Board for MIC23150-SYMT Synchronous Buck Regulator
    2024-08-02 15:34:522

    The Microchip Technology MIC23150-SYMT EV is a 3.3V DC to DC single output power supply designed for portable, consumer electronics and battery-powered applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The MIC23150-SYMT EV also has a low quiescent current of only 10µA, making it ideal for battery-powered applications. It is also designed with a high efficiency of up to 95%, and a low output voltage ripple of only 10mV. The MIC23150-SYMT EV is also protected against over-voltage, over-current, and short-circuit conditions, making it a reliable and safe power supply for your portable and consumer electronics applications.

  • MIC3263YML Evaluation Board
    Microchip MIC3263YMLEV MIC3263YML Evaluation Board
    2024-08-02 15:34:522

    The Microchip Technology MIC3263YMLEV-YMLEV Evaluation Board is a versatile tool for evaluating the MIC3263 Lighting and Motor Control IC. It features a wide range of features and functions to help users evaluate the performance of the IC. The board includes a power supply, a motor control circuit, a lighting control circuit, and a variety of test points and connectors. The board also includes a USB interface for programming and debugging the IC. The board is designed to be used with the MIC3263 Evaluation Kit, which includes a software package for programming and debugging the IC. The board is also compatible with the Microchip MPLAB X Integrated Development Environment (IDE) for programming and debugging the IC. The board is ideal for evaluating the performance of the MIC3263 Lighting and Motor Control IC in a variety of applications.

  • LTC6557/LT6558 550 MHZ GAIN OF 1
    Linear Technology/Analog Devices DC1016A-B LTC6557/LT6558 550 MHZ GAIN OF 1
    2024-08-02 15:34:522

    The Analog Devices DC1016A-B Demo Board for the LT6558 5V Triple High Speed Video Amplifier is a great tool for computer and peripheral applications. It is designed to provide a convenient platform for evaluating the performance of the LT6558 amplifier. The board features three independent high-speed video amplifiers, each with a gain of up to 10V/V. It also includes a power supply, a voltage regulator, and a set of test points for easy access to the amplifier's inputs and outputs. The board is designed to be used with a variety of video sources, including composite, S-Video, and component video. It is also compatible with a wide range of video displays, including LCD, plasma, and CRT monitors. The DC1016A-B is an ideal solution for testing and evaluating the performance of the LT6558 amplifier in a variety of computer and peripheral applications.

  • Dallas Semiconductor CMC2001-2M-8-KU
    2024-08-02 15:34:5212

    The Dallas Logic Corporation CMC2001-2M-8-KU EP2C8 USB Blaster kit is a powerful FPGA development board designed for military and aerospace applications. It features a Niomite Cyclone II EP2C8 Controller/FPGA Module, which is capable of handling complex tasks with ease. The board also includes a USB Blaster for programming and debugging, as well as a variety of other features such as an on-board oscilloscope, voltage regulator, and power supply. The board is designed to be robust and reliable, making it ideal for use in harsh environments. With its advanced features and reliable performance, the Dallas Logic Corporation CMC2001-2M-8-KU EP2C8 USB Blaster kit is the perfect choice for military and aerospace grade FPGA development.

  • Evaluation Kit Provides A Proven Design To Evaluate The MAX15050 High-Efficiency
    Maxim Integrated MAX15050EVKIT+ Evaluation Kit Provides A Proven Design To Evaluate The MAX15050 High-Efficiency
    2024-08-02 15:34:522

    The Maxim Integrated MAX15050EVKIT+ is an evaluation kit for the MAX15050 1.8V DC to DC single output power supply. This power supply is designed for use in desktop PCs, computers, and peripherals. The kit includes a MAX15050EVKIT+ board, a MAX15050EVKIT+ adapter, and a MAX15050EVKIT+ software. The board features a wide input voltage range of 4.5V to 14V, and a single output voltage of 1.8V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a power-good indicator, and a power-on reset circuit. The adapter allows for easy connection to the board, and the software provides a graphical user interface for easy configuration and monitoring of the power supply. The MAX15050EVKIT+ is an ideal solution for powering desktop PCs, computers, and peripherals.

  • Microchip ADM00460
    2024-08-02 15:34:522

    The Microchip Technology ADM00460-ADM00460 High-Current Synchronous Boost Converter Evaluation Board is a power management solution designed to provide efficient and reliable power conversion. This evaluation board is equipped with a high-current synchronous boost converter that can deliver up to 10A of output current. It also features a wide input voltage range of 4.5V to 40V, adjustable output voltage up to 40V, and a wide operating temperature range of -40°C to +85°C. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. This evaluation board is ideal for applications such as automotive, industrial, and consumer electronics.

  • KIT EVAL FOR MAX2204
    Maxim Integrated MAX2204EVKIT+ KIT EVAL FOR MAX2204
    2024-08-02 15:34:522

    The Maxim Integrated MAX2204EVKIT-EVKIT+ is an evaluation board for the MAX2204 RF Power Detector. This board is designed to help engineers evaluate the performance of the MAX2204 in a variety of applications, including communications and telecom. The board features a wide range of components, including a power detector, a power amplifier, a low-noise amplifier, and a voltage regulator. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide accurate and reliable measurements of RF power levels, allowing engineers to quickly and easily evaluate the performance of the MAX2204.

  • LTC4068EDD-4.2 - 800MA STAND ALO
    Linear Technology/Analog Devices DC766A LTC4068EDD-4.2 - 800MA STAND ALO
    2024-08-02 15:34:522

    The Analog Devices DC766A-A, LTC4068EDD-4.2 Demo Board is a stand-alone 800mA Li-Ion charger designed for consumer electronics. It features a wide input voltage range of 4.5V to 6.3V and an output of 800mA charge with a 40mA termination. This board is ideal for charging a variety of Li-Ion batteries, and is designed to be easy to use and reliable. It is also equipped with a variety of safety features, such as over-voltage, over-current, and short-circuit protection.

  • CY8C PSoC 32-Bit Microcontroller Evaluation Kit
    Infineon CY8CKIT-026 CY8C PSoC 32-Bit Microcontroller Evaluation Kit
    2024-08-02 15:34:522

    applications. It is a development kit that includes a CY8CKIT-026 PSoC 6 MCU Pioneer Kit, a CAN and LIN Shield, and a CAN and LIN Transceiver. The kit is designed to provide a platform for developers to explore the features of the PSoC 6 MCU and the CAN and LIN Bus Communications. The kit includes a CAN and LIN Transceiver, which allows developers to connect to a CAN or LIN Bus and send and receive messages. The kit also includes a CAN and LIN Shield, which provides a convenient way to connect the PSoC 6 MCU to the CAN and LIN Bus. The kit also includes a PSoC 6 MCU Pioneer Kit, which provides a platform for developers to explore the features of the PSoC 6 MCU. The kit also includes a CAN and LIN Bus Analyzer, which allows developers to monitor and analyze the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Simulator, which allows developers to simulate CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Analyzer, which allows developers to analyze the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Generator, which allows developers to generate CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Tester, which allows developers to test the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Debugger, which allows developers to debug the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Analyzer, which allows developers to analyze the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Generator, which allows developers to generate CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Tester, which allows developers to test the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Debugger, which allows developers to debug the CAN

  • EVAL BOARD KIT THL3502
    CEL THEVAL3502 EVAL BOARD KIT THL3502
    2024-08-02 15:34:522

    The California Eastern Laboratories THEVAL3502 Evaluation Board is a comprehensive evaluation platform for the THL3502 24-channel LED Driver with LVDS Interface, Lighting Control IC. This board is designed to provide a complete solution for evaluating the features and performance of the THL3502 IC. It includes a power supply, a USB-to-LVDS interface, and a variety of test points and connectors for easy evaluation. The board also includes a graphical user interface (GUI) for controlling the LED driver and monitoring its performance. The GUI allows users to adjust the LED driver's settings, such as current, frequency, and dimming, as well as monitor the LED driver's performance in real-time. The board also includes a variety of test points and connectors for easy evaluation. The THEVAL3502 Evaluation Board is an ideal platform for evaluating the features and performance of the THL3502 IC.

  • DEMO BOARD FOR LT3753EFE
    Linear Technology/Analog Devices DC2324A-B DEMO BOARD FOR LT3753EFE
    2024-08-02 15:34:522

    The Analog Devices DC2324A-B Demo Board is a versatile power management solution based on the LT3753 Active Clamp Forward Converter with Synchronous Rectification. This board is designed to demonstrate the features and performance of the LT3753 IC, and is ideal for applications such as LED lighting, telecom, and industrial power supplies. The board features a wide input voltage range of 4.5V to 24V, and can deliver up to 25W of output power. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the power supply.