web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC6102-1 CURRENT SENSE DEMO BOA
    Linear Technology/Analog Devices DC1536A LTC6102-1 CURRENT SENSE DEMO BOA
    2024-08-02 15:34:522

    The Analog Devices DC1536A-A, LTC6102-1 Current Sense Demo Board with Enable Feature, Automotive and Transportation is a versatile demonstration board designed to showcase the capabilities of the LTC6102-1 current sense amplifier. This board is ideal for automotive and transportation applications, as it features an enable feature that allows for the current sense amplifier to be disabled when not in use. The board also includes a wide range of features, such as a high-side current sense amplifier, a low-side current sense amplifier, a voltage reference, and a power supply. This board is capable of measuring current up to ±50A and voltage up to ±50V, making it suitable for a variety of automotive and transportation applications.

  • BOARD DEMO FOR LTC3754EUH
    Linear Technology/Analog Devices DC1436A BOARD DEMO FOR LTC3754EUH
    2024-08-02 15:34:522

    The Analog Devices DC1436A-A, LTC3754EUH Demo Board is a 16-channel x 40mA LED driver with 1% channel-to-channel current matching, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to 16 LEDs with a maximum current of 40mA per channel. The board also features a high-efficiency, low-noise, low-EMI switching regulator, and a 1% channel-to-channel current matching accuracy. It is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for applications such as automotive interior lighting, exterior lighting, and instrument cluster lighting.

  • Analog Devices, Inc. DC1631A
    2024-08-02 15:34:522

    The Analog Devices DC1631A-A, LTC3876EUHF Demo Board is a high efficiency, dual output DDR power supply designed for use with computers and peripherals. It features two outputs, one for the DDR memory and one for the system power supply. The board is capable of delivering up to 20A of current at 12V and 5A at 3.3V. It also features a wide input voltage range of 4.5V to 14V, allowing it to be used in a variety of applications. The board is designed to be easy to use and includes a graphical user interface for configuration and monitoring. It also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. The board is RoHS compliant and is backed by a one-year warranty.

  • LTC3872ETS8 DEMO BOARD - 2.75V ?
    Linear Technology/Analog Devices DC989B-A LTC3872ETS8 DEMO BOARD - 2.75V ?
    2024-08-02 15:34:522

    The Analog Devices DC989B-A Demonstration Board for LTC3872 is a single-output boost converter designed for automotive and transportation applications. It features an input voltage range of 3.0V to 4.5V without output de-rating, making it ideal for applications that require a wide input voltage range. The board is designed to demonstrate the capabilities of the LTC3872, a high-efficiency, high-power boost converter. It is capable of providing up to 2A of output current and is designed to operate over a wide temperature range. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the converter.

  • LTC3256 DEMO BOARD - DUAL OUTPUT
    Linear Technology/Analog Devices DC2375A LTC3256 DEMO BOARD - DUAL OUTPUT
    2024-08-02 15:34:522

    The Analog Devices DC2375A-A, DC2375A Demo Board is a dual output step-down charge pump plus LDO designed for medical and healthcare applications. It is based on the LTC3256 5.5V = VIN = 38V, and provides two regulated outputs: VOUT1 = 5V @ 100mA and VOUT2 = 3.3V @ 250mA. This board is ideal for applications that require a reliable, low-noise power supply with a wide input voltage range. It is also designed to meet the stringent requirements of medical and healthcare applications, making it an ideal choice for powering sensitive medical equipment.

  • Analog Devices, Inc. DC1458A
    2024-08-02 15:34:522

    The Analog Devices DC1458A-A LT3972EMSE Demo Board is a 3.5A, 33V step-down switching regulator with SYNC function, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 33V. The board also includes a SYNC pin for synchronization of multiple regulators, allowing for improved efficiency and power density. The board is designed to provide high efficiency, low noise, and fast transient response, making it ideal for automotive and transportation applications. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in extreme environments.

  • EVALUATION KIT FOR UNIVERSAL AC/
    Maxim Integrated MAX17498BBEVKIT# EVALUATION KIT FOR UNIVERSAL AC/
    2024-08-02 15:34:522

    The MAX17498BBEVKIT-BBEVKIT# is an evaluation kit for the MAX17498B Peak-Current-Mode Converter for Flyback/Boost Applications. This power management IC evaluation board is designed to evaluate the features and performance of the MAX17498B. It includes a MAX17498B IC, a power supply, and a set of jumpers and connectors for easy evaluation. The board also includes a USB-to-I2C interface for programming and monitoring the IC. The board is designed to provide a simple and easy way to evaluate the features and performance of the MAX17498B.

  • Maxim Integrated MAX17505EVKITA#
    2024-08-02 15:34:524

    The MAX17505EVKITA-EVKITA# is an evaluation kit for the MAX17505, a 3.3V high-voltage, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for industrial temperature applications and includes a MAX17505EVKITA# board, a MAX17505EVKITA# daughter board, and a MAX17505EVKITA# power supply. The MAX17505EVKITA# board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.6V to 3.3V, and a maximum output current of 3A. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The MAX17505EVKITA# daughter board provides a convenient way to evaluate the MAX17505 in a variety of applications. The MAX17505EVKITA# power supply provides a regulated 3.3V output for the MAX17505EVKITA# board.

  • EVAL KIT FOR MAX17531
    Maxim Integrated MAX17531ATBEVKIT# EVAL KIT FOR MAX17531
    2024-08-02 15:34:522

    The MAX17531ATBEVKIT-ATBEVKIT# is an evaluation kit for the MAX17531 4V to 42V, 50mA, Ultra-Small, High-Efficiency, Synchronous Step-Down DC-DC Converter, Power Management IC. This kit provides a complete evaluation platform for the MAX17531, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX17531ATBEVKIT# board, a USB cable, and a user guide. The board features a wide input voltage range of 4V to 42V, a maximum output current of 50mA, and a high efficiency of up to 95%. It also features a wide range of adjustable output voltages, allowing users to customize the output voltage to their specific application. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The MAX17531ATBEVKIT-ATBEVKIT# is an ideal solution for evaluating the performance of the MAX17531 in a variety of applications.

  • EVAL KIT MAX1763 (1.5A, LOW-NOIS
    Maxim Integrated MAX1763EVKIT EVAL KIT MAX1763 (1.5A, LOW-NOIS
    2024-08-02 15:34:522

    The MAX1763EVKIT is an evaluation kit for the MAX1763 2.8V, 3.3V, 3.3V DC to DC multi-output power supply for instrumentation, communications and telecom applications. It is designed to provide a complete evaluation platform for the MAX1763, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX1763 evaluation board, a power supply, a USB cable, and a set of jumpers and connectors. The evaluation board features a wide range of adjustable output voltages, allowing users to easily configure the device for their specific application. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. The MAX1763EVKIT is an ideal solution for evaluating the performance of the MAX1763 in a variety of instrumentation, communications, and telecom applications.

  • Analog Devices, Inc. DC802A
    2024-08-02 15:34:522

    The Analog Devices DC802A-A, LTC3828EUH Demo Board is a dual output step-down DC/DC converter with tracking capabilities. It is designed for industrial applications and has an operating temperature range of -40°C to +85°C. It has an input voltage range of 7V to 21V and two adjustable output voltages of 5V/5A and 3.3V/5A. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a high efficiency of up to 95%. The board is ideal for applications such as industrial automation, motor control, and power management.

  • LTC4225-2 DUAL IDEAL DIODE & DUA
    Linear Technology/Analog Devices DC1624A-B LTC4225-2 DUAL IDEAL DIODE & DUA
    2024-08-02 15:34:522

    The Analog Devices DC1624A-B, LTC4225-2 Demo Board is a dual ideal diode/dual hot-swap controller with auto-retry after fault, designed for use with computers and peripherals. It is a versatile and reliable solution for protecting sensitive electronic components from over-voltage and over-current conditions. The board features two independent hot-swap controllers with auto-retry after fault, allowing for safe and efficient power management. It also includes two ideal diodes for reverse current protection, and a wide range of adjustable parameters for customizing the board to the user's specific needs. The board is easy to use and provides a reliable and cost-effective solution for protecting sensitive electronic components.