web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LT8570-1 DEMO BOARD 5V TO 10V IN
    Linear Technology/Analog Devices DC2297A-B LT8570-1 DEMO BOARD 5V TO 10V IN
    2024-08-02 15:34:522

    The Analog Devices DC2297A-B Demo Board is a versatile power management solution for applications requiring a high-efficiency, low-voltage power switch. It is designed to provide a regulated output voltage of 12V at 125mA from an input voltage of 5V to 10V. The board features the LT8570-1EDD 65V Power Switch, which is a high-performance, low-voltage power switch with integrated protection features. The board also includes a power supply, a current sense resistor, and a voltage sense resistor. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • MIC2104 Synchronous Buck Controller Evaluation Board
    Microchip MIC2104YML 10A EV MIC2104 Synchronous Buck Controller Evaluation Board
    2024-08-02 15:34:522

    The Microchip Technology MIC2104YML-EV Evaluation Board is a versatile platform for evaluating the MIC2104 constant-frequency, synchronous buck controller. This board is designed to provide a complete solution for evaluating the MIC2104 in a wide range of applications, including communications and telecom. It features a 10A output current capability, adjustable output voltage, and a wide input voltage range. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board includes a USB interface for easy programming and monitoring of the MIC2104. The MIC2104YML-EV Evaluation Board is an ideal platform for evaluating the MIC2104 in communications and telecom applications.

  • BOARD DEMO FOR LT6108-2
    Linear Technology/Analog Devices DC1699A-B BOARD DEMO FOR LT6108-2
    2024-08-02 15:34:522

    The Analog Devices DC1699A-B, LT6108-2 Demo Board is a high side current sense amplifier with reference and a comparator designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 36V, a low quiescent current of only 1.5mA, and a high common-mode rejection ratio of 80dB. The board also includes a precision voltage reference and a comparator for monitoring current levels. This demo board is ideal for applications such as battery management, motor control, and power supply monitoring.

  • Power Management IC Development Tools MAX16930 Eval Kit
    Maxim Integrated MAX16930EVKIT# Power Management IC Development Tools MAX16930 Eval Kit
    2024-08-02 15:34:522

    The MAX16930EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16930/MAX16931 2MHz, 36V, Dual Buck with Preboost and 20uA Quiescent Current, Power Management ICs. This kit includes a MAX16930/MAX16931 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features two buck converters, each with an adjustable output voltage, and a preboost converter with an adjustable output voltage. The board also includes a power switch, a power LED, and a reset button. The USB-to-I2C adapter allows for easy communication with the ICs, and the USB cable provides power to the board. This evaluation kit is ideal for evaluating the performance of the MAX16930/MAX16931 ICs.

  • EVAL KIT MAX8607 (1MHZ PWM BOOST
    Maxim Integrated MAX8607EVKIT+ EVAL KIT MAX8607 (1MHZ PWM BOOST
    2024-08-02 15:34:522

    The Maxim Integrated MAX8607EVKIT+ is an evaluation kit for the MAX8607 white LED driver, designed for consumer electronics applications. It includes a MAX8607 evaluation board, a USB cable, and a power supply. The MAX8607 is a high-efficiency, low-noise, step-up DC-DC converter that drives up to four white LEDs in series. It features a wide input voltage range of 2.7V to 5.5V, adjustable output current up to 25mA, and a low shutdown current of 0.1μA. The MAX8607EVKIT+ also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX8607. This evaluation kit is ideal for testing and evaluating the performance of the MAX8607 in consumer electronics applications.

  • Evaluation Kit Contains All The Components Necessary To Evaluate The MAX16922 IC Family
    Maxim Integrated MAX16922EVKIT+ Evaluation Kit Contains All The Components Necessary To Evaluate The MAX16922 IC Family
    2024-08-02 15:34:522

    The Maxim Integrated MAX16922EVKIT+ is an evaluation kit for the MAX16922 1.8V, 2.5V, 3.3V, 5V DC to DC multi-output power supply for automotive, automotive and transportation applications. This kit includes a MAX16922 evaluation board, a USB-to-I2C adapter, and a USB cable. The MAX16922 is a high-efficiency, low-noise, multi-output power supply that is designed to meet the stringent requirements of automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to four regulated outputs with up to 5A of current. The MAX16922 also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MAX16922EVKIT+ is an ideal solution for evaluating the performance of the MAX16922 in automotive and transportation applications.

  • Evaluation Kit Evaluate The MAX9618 Dual Low-Power, Zero-Drift Operational Amplifiers In An 8-Pin SC70 Package
    Maxim Integrated MAX9618EVKIT+ Evaluation Kit Evaluate The MAX9618 Dual Low-Power, Zero-Drift Operational Amplifiers In An 8-Pin SC70 Package
    2024-08-02 15:34:522

    The EV kit includes the MAX9618 dual low-power, zero-drift operational amplifier, a precision voltage reference, and a precision resistor network. The EV kit also includes a USB-based graphical user interface (GUI) software that allows users to quickly evaluate the performance of the MAX9618. The EV kit is designed to provide a complete evaluation platform for the MAX9618, allowing users to quickly evaluate the performance of the device in a variety of medical and healthcare applications. The EV kit includes a variety of test points and connectors to allow users to easily connect the device to external circuits and test equipment. The EV kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. The EV kit is an ideal platform for evaluating the performance of the MAX9618 in medical and healthcare applications.

  • Other Development Tools MAX9979 Eval Kit
    Maxim Integrated MAX9979EVKIT+ Other Development Tools MAX9979 Eval Kit
    2024-08-02 15:34:522

    The MAX9979EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX9979 Dual 1.1Gbps Pin Electronics with Integrated PMU and Level-Setting DACs. This kit provides a complete solution for testing and evaluating the performance of the MAX9979 in a variety of instrumentation and measurement applications. The kit includes a MAX9979EVKIT+ board, a MAX9979EVKIT+ software package, and a MAX9979EVKIT+ user guide. The board features two MAX9979 devices, each with two differential inputs and two differential outputs, as well as a power management unit (PMU) and level-setting digital-to-analog converters (DACs). The software package includes a graphical user interface (GUI) for configuring the MAX9979 devices, as well as a library of example programs for testing and evaluating the performance of the MAX9979. The user guide provides detailed instructions for setting up and using the MAX9979EVKIT+ board and software package. The MAX9979EVKIT+ is an ideal solution for engineers and researchers who need to quickly and accurately evaluate the performance of the MAX9979 in instrumentation and measurement applications.

  • BOARD EVAL NCP571MN 1.2V
    ON Semiconductor NCP571MN12TBGEVB BOARD EVAL NCP571MN 1.2V
    2024-08-02 15:34:522

    The ON Semiconductor NCP571MN12TBGEVB-TBGEVB Evaluation Board is a single output power supply designed for portable, video, and imaging applications. It features a 1.2V DC to DC output voltage and is capable of providing up to 1.2A of current. The board is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-current protection, and thermal shutdown. It also includes a power-on LED indicator and a power-good LED indicator. The board is designed to be used with the NCP571MN12TBGEVB-TBGEVB DC to DC converter, and is ideal for prototyping and testing applications.

  • BOARD EVAL NCP571 0.8V
    ON Semiconductor NCP571SN08T1GEVB BOARD EVAL NCP571 0.8V
    2024-08-02 15:34:522

    The ON Semiconductor NCP571SN08T1GEVB-GEVB is an evaluation board for the NCP571, a 0.8V DC to DC single output power supply designed for video and imaging applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board also includes a power switch, an enable pin, and a power good indicator. It is designed to provide a reliable and efficient power supply solution for video and imaging applications.

  • REF DESIGN FOR MCP3909 W/18F2520
    Microchip Technology MCP3909RD-3PH3 REF DESIGN FOR MCP3909 W/18F2520
    2024-08-02 15:34:522

    The Microchip Technology MCP3909RD-3PH3, MCP3909RD-3PH3, MCP3909 and dsPIC33F 3-Phase Energy Meter Reference Design, Instrumentation and Measurement is a comprehensive solution for measuring and monitoring energy consumption in three-phase systems. It is designed to provide accurate and reliable measurements of voltage, current, power, energy, and other parameters in three-phase systems. The reference design includes a dsPIC33F microcontroller, MCP3909 3-phase energy meter, and a 3-phase power line interface. The dsPIC33F microcontroller provides the necessary control and communication functions, while the MCP3909 energy meter provides the necessary measurements. The 3-phase power line interface provides the necessary isolation and protection for the system. The reference design also includes a graphical user interface (GUI) for easy configuration and monitoring of the system. The GUI allows users to view real-time measurements, set alarms, and configure the system for different applications. The reference design is ideal for applications such as energy monitoring, power quality monitoring, and motor control.

  • BOARD DEMO FOR LTC3407-2EDD
    Analog Devices Inc. DC734A BOARD DEMO FOR LTC3407-2EDD
    2024-08-02 15:34:522

    The Analog Devices DC734A-A, LTC3407-2EDD Demo Board is a dual synchronous step-down DC/DC converter designed for use in communications and telecom applications. It features an input voltage range of 2.5V to 5.5V and two adjustable output voltages of 1.2V, 1.5V, and 1.8V at 800mA, and 2.5V at 800mA. The board also includes a USB-to-I2C interface for easy communication and control. The board is designed to provide a reliable and efficient power solution for a variety of applications.