web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC6802-2 (REQUIRES DC590B) NEW
    Linear Technology/Analog Devices DC1393B LTC6802-2 (REQUIRES DC590B) NEW
    2024-08-02 15:34:492

    The Analog Devices DC1393B-B, LTC6802-2 Demo Board, Battery Monitor, Instrumentation and Measurement is a powerful and versatile tool for monitoring and measuring battery performance. It features a DC1393B-B, LTC6802-2 microcontroller, which is capable of measuring voltage, current, temperature, and other parameters. The board also includes a battery monitor, which can be used to monitor the battery's charge and discharge cycles, as well as its capacity and health. Additionally, the board includes a variety of instrumentation and measurement tools, such as a digital multimeter, oscilloscope, and logic analyzer. This board is ideal for use in a variety of applications, including automotive, industrial, and consumer electronics.

  • Maxim Integrated MAX17292EVKIT#
    2024-08-02 15:34:492

    The MAX17292EVKIT Evaluation Kit is designed to evaluate the MAX17292 2.5V to 36V, 2.5MHz, PWM Boost Controller with 4uA Shutdown Current and Reduced EMI, Power Management ICs (PMICs). This kit includes a MAX17292 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board is designed to provide a simple platform for evaluating the MAX17292's features and performance. The board includes a power supply, a load, and a set of jumpers and switches to configure the device. The USB-to-I2C adapter allows the user to control the device via a PC. The kit also includes a comprehensive user guide and software to help the user get started quickly.

  • LTC6930CDCB-7.37 DEMO BOARD
    Linear Technology/Analog Devices DC1141A-C LTC6930CDCB-7.37 DEMO BOARD
    2024-08-02 15:34:492

    The Analog Devices DC1141A-C Demonstration Board is designed to showcase the capabilities of the LTC6930CDCB-7.37 Very Low Power Precision Silicon Oscillator. This oscillator is capable of providing a frequency error of less than 0.09% at 25 degrees Celsius, making it ideal for use in consumer electronics applications. The board features a wide range of features, including a frequency range of 1.2MHz to 200MHz, a low power consumption of only 1.2mA, and a wide temperature range of -40°C to +85°C. The board also includes a variety of test points and connectors for easy testing and evaluation. With its high precision and low power consumption, the DC1141A-C Demonstration Board is an ideal solution for consumer electronics applications.

  • BM71 PICtail/PICtail Plus Board
    Microchip BM-71-PICTAIL BM71 PICtail/PICtail Plus Board
    2024-08-02 15:34:492

    Control (CEC) and Human Interface Device (HID) profiles. It is a development board that allows users to quickly and easily develop Bluetooth Low Energy (BLE) applications. The board is equipped with a PIC18F25K50 microcontroller, a BM71 BLE module, and a PICtail Plus connector. The board also includes a USB interface for programming and debugging. The board is compatible with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy configuration and programming. The board also includes a Bluetooth Low Energy (BLE) stack, which allows users to quickly and easily develop BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing B

  • EVALUATION KIT FOR THE MAX4899AE
    Maxim Integrated MAX4899AEEVKIT+ EVALUATION KIT FOR THE MAX4899AE
    2024-08-02 15:34:522

    The Maxim Integrated MAX4899AEEVKIT-AEEVKIT+ is an evaluation board for the Dual 4:1 Analog Multiplexer for Personal Digital Assistant, Consumer Electronics, and Automotive Applications. It is designed to evaluate the performance of the MAX4899A dual 4:1 analog multiplexer. The board features two 4:1 multiplexers, each with four analog inputs and one analog output. It also includes a power supply, a voltage reference, and a set of test points for easy evaluation. The board is designed to operate from a single 3.3V supply and is ideal for applications such as audio switching, signal routing, and data acquisition.

  • EVAL KIT MAX8834Y (ADAPTIVE STEP
    Maxim Integrated MAX8834YEVKIT+ EVAL KIT MAX8834Y (ADAPTIVE STEP
    2024-08-02 15:34:522

    The MAX8834YEVKIT+ Evaluation Kit is designed to evaluate the MAX8834Y 3-LEDs Flash LED Driver for Flash Camera, Video and Imaging Applications. The kit includes a MAX8834YEVKIT+ board, a MAX8834Y 3-LEDs Flash LED Driver, and a USB cable. The MAX8834Y is a high-efficiency, low-noise, 3-LEDs flash LED driver with a wide input voltage range of 2.7V to 5.5V. It features a programmable flash current up to 500mA, adjustable flash duration up to 1.2s, and adjustable flash frequency up to 1kHz. The MAX8834Y also features a low-power standby mode, a low-power shutdown mode, and a low-power sleep mode. The MAX8834YEVKIT+ board provides a convenient platform for evaluating the MAX8834Y 3-LEDs Flash LED Driver. The board includes a USB connector for power and programming, a 3-LEDs flash LED driver, and a set of jumpers for configuring the flash current, flash duration, and flash frequency. The MAX8834YEVKIT+ board also includes a set of LEDs for visual indication of the flash current, flash duration, and flash frequency. The MAX8834YEVKIT+ board is an ideal platform for evaluating the MAX8834Y 3-LEDs Flash LED Driver for Flash Camera, Video and Imaging Applications.

  • LT1939EDD - MONOLITHIC 2A STEP-D
    Linear Technology/Analog Devices DC1293A LT1939EDD - MONOLITHIC 2A STEP-D
    2024-08-02 15:34:522

    The Analog Devices DC1293A-A, LT1939 Demo Board is a monolithic step-down switching regulator with LDO designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a high efficiency of up to 95%. The board also includes a low dropout linear regulator (LDO) with a wide input voltage range of 4.5V to 40V and a low quiescent current of only 10µA. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications. It is also designed to be easy to use and configure, with a simple user interface and a wide range of features. The board is also RoHS compliant and is designed to meet the stringent requirements of automotive and transportation applications.

  • MIC2101YML-12A Evaluation Board
    Microchip MIC2101YML 12A EV MIC2101YML-12A Evaluation Board
    2024-08-02 15:34:524

    The Microchip Technology MIC2101YML-EV and MIC2101YML 12A EV Evaluation Boards are designed to evaluate the MIC2101 constant-frequency, synchronous buck controller. The boards feature a wide input voltage range of 4.5V to 28V, and can deliver up to 12A of output current. The boards are ideal for use in communications and telecom applications, as they provide a high level of efficiency and low noise operation. The boards also feature a wide range of protection features, including over-voltage, over-current, and thermal protection. The boards are also equipped with a USB interface for easy programming and monitoring.

  • MIC2102YML-12A Evaluation Board
    Microchip MIC2102YML 12 A EV MIC2102YML-12A Evaluation Board
    2024-08-02 15:34:522

    The Microchip Technology MIC2102YML-EV and MIC2102YML12AEV Evaluation Boards are designed to evaluate the MIC2102 Constant-Frequency, Synchronous Buck Controller. The boards feature a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. The boards also feature a wide range of communication and telecom features, including a USB interface, I2C interface, and a UART interface. The boards are designed to provide a complete evaluation platform for the MIC2102 controller, allowing users to quickly and easily evaluate the performance of the controller.

  • EVAL KIT MAX13235 (3MBPS RS-232
    Maxim Integrated MAX13235EEVKIT+ EVAL KIT MAX13235 (3MBPS RS-232
    2024-08-02 15:34:524

    The MAX13235EEVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX13235 3 to 5.5V RS-232 Transceiver. This kit includes a MAX13235EEVKIT+ board, a MAX13235EEVKIT+ daughter board, and a USB-to-RS-232 cable. The MAX13235EEVKIT+ board features a MAX13235 transceiver, a MAX13235EEVKIT+ daughter board, and a USB-to-RS-232 cable. The MAX13235EEVKIT+ daughter board provides a convenient way to evaluate the MAX13235 transceiver. The USB-to-RS-232 cable allows the user to connect the MAX13235EEVKIT+ board to a PC for easy configuration and testing. The MAX13235EEVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX13235 transceiver in a variety of applications, including computers and peripherals.

  • DEMO 5V 30A MPHASE SS2 SYNC BUCK
    Linear Technology/Analog Devices DC2874A-B DEMO 5V 30A MPHASE SS2 SYNC BUCK
    2024-08-02 15:34:522

    The Analog Devices DC2874A-B Demo Board is a powerful and versatile tool for automotive and transportation applications. It is designed to demonstrate the capabilities of the LTC3310S 5V, 30A Synchronous Step-Down Silent Switcher 2. This board features a wide input voltage range of 4.5V to 60V, and can deliver up to 30A of continuous output current. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is also designed to be silent, with no audible noise from the switching elements. This makes it ideal for applications where noise is a concern. The DC2874A-B Demo Board is a great way to quickly and easily evaluate the performance of the LTC3310S 5V, 30A Synchronous Step-Down Silent Switcher 2.

  • LT1993CUD-10 700MHZ DIFF IN/OUT
    Linear Technology/Analog Devices DC800A-C LT1993CUD-10 700MHZ DIFF IN/OUT
    2024-08-02 15:34:522

    The Analog Devices DC800A-C Demo Board is designed to demonstrate the performance of the LT1993CUD-10 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, providing a high-performance, low-distortion, low-noise solution. The board features a differential amplifier/ADC driver, a power supply, and a set of test points for easy evaluation. The board also includes a set of jumpers and switches to allow for easy configuration and testing. The board is designed to provide a reliable and accurate performance in a wide range of applications.