web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT FOR MAX5394
    Maxim Integrated MAX5394MEVKIT# EVAL KIT FOR MAX5394
    2024-08-02 15:34:492

    The Maxim Integrated MAX5394MEVKIT-MEVKIT# is an evaluation board for the MAX5394M single, 256-tap volatile, low-voltage linear digital potentiometer. This board is designed for use in automotive and transportation applications, and is capable of providing a wide range of resistance values with a single device. It features a low-voltage operation, a wide temperature range, and a low power consumption. The board also includes a variety of features such as a voltage reference, a power-on reset, and a power-down mode. The board is also compatible with a variety of microcontrollers and development systems, making it easy to integrate into existing systems.

  • DEMO BOARD FOR LTC2449
    Linear Technology/Analog Devices DC1410A-B DEMO BOARD FOR LTC2449
    2024-08-02 15:34:492

    The Analog Devices DC1410A-B Demo Board is a versatile and easy-to-use tool for evaluating the performance of the LTC2449 Load Cell Digitizer Application. This board is designed for consumer electronics applications and features a wide range of features, including a 24-bit delta-sigma ADC, a low-noise amplifier, and a programmable gain amplifier. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. With its wide range of features, the DC1410A-B Demo Board is an ideal tool for evaluating the performance of the LTC2449 Load Cell Digitizer Application in consumer electronics applications.

  • Evaluation Board for MIC23150-GYMT Synchronous Buck Regulato
    Microchip MIC23150-GYMT EV Evaluation Board for MIC23150-GYMT Synchronous Buck Regulato
    2024-08-02 15:34:492

    The Microchip Technology MIC23150-GYMT EV is a 1.8V DC to DC single output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is equipped with a low quiescent current of only 10µA, and a high efficiency of up to 95%. It also has a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of applications. The MIC23150-GYMT EV is designed to be compact and lightweight, making it ideal for use in portable and consumer electronics.

  • BOARD DEMO FOR LTC3103EDD
    Linear Technology/Analog Devices DC1883A BOARD DEMO FOR LTC3103EDD
    2024-08-02 15:34:492

    The Analog Devices DC1883A-A, LTC3103EDD Demo Board is a 1.8A quiescent current, 15V, 300mA synchronous step-down DC/DC converter designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 18V, and a wide output voltage range of 0.8V to 15V. The board also includes a high efficiency synchronous buck converter, which provides up to 95% efficiency. It also features a low quiescent current of 1.8A, and a low output ripple of 10mV. The board is designed to be used in a variety of applications, including cellular base stations, wireless access points, and other telecom and communications systems.

  • Power Management IC Development Tools Eval Kit for DS2784
    Maxim Integrated DS2784EVKIT+ Power Management IC Development Tools Eval Kit for DS2784
    2024-08-02 15:34:492

    The Maxim Integrated DS2784EVKIT+ is an evaluation kit for the DS2784 1-Cell Fuel Gauge with FuelPack, Protector and SHA-1 Authentication. This kit is designed for consumer electronics applications and provides a comprehensive set of tools to evaluate the performance of the DS2784. It includes a FuelPack, a Protector, and a SHA-1 Authentication module. The FuelPack provides a convenient way to monitor the battery's charge and discharge cycles, while the Protector helps protect the battery from overcharging and over-discharging. The SHA-1 Authentication module provides a secure way to authenticate the battery and ensure its integrity. The kit also includes a USB cable, a power supply, and a user manual. With this kit, users can quickly and easily evaluate the performance of the DS2784 and ensure that their consumer electronics applications are running optimally.

  • MIC22200YML Evaluation Board
    Microchip MIC22200YML EV MIC22200YML Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC22200YML-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. It also has a low quiescent current of only 1.5mA, making it an efficient and reliable power supply for your computer and peripheral needs. The MIC22200YML-EV also features a wide temperature range of -40°C to +85°C, making it suitable for a variety of applications. Additionally, it has a high efficiency of up to 95%, and is protected against over-voltage, over-current, and short-circuit conditions. With its small size and low profile, the MIC22200YML-EV is an ideal choice for powering your computer and peripheral devices.

  • PERIPHERAL MODULE FOR MAX1240
    Maxim Integrated MAX1240PMB# PERIPHERAL MODULE FOR MAX1240
    2024-08-02 15:34:492

    The Maxim Integrated MAX1240PMB-PMB#, MAX1240PMB# is a peripheral module for the MAX1241 +2.7V, Low-Power, 12-Bit Serial ADC. It is a power management board that provides a complete power solution for the MAX1241 ADC. It includes a low-dropout (LDO) linear regulator, a low-noise charge pump, and a low-noise linear regulator. The board also features an on-board voltage reference, a power-on reset circuit, and a power-down control circuit. The board is designed to provide a reliable and efficient power solution for the MAX1241 ADC.

  • BOARD DEMO FOR LTC3631EDD
    Analog Devices Inc. DC1499A BOARD DEMO FOR LTC3631EDD
    2024-08-02 15:34:492

    The Analog Devices DC1499A-A, LTC3631EDD Demo Board is a high efficiency, high voltage 100mA synchronous step-down converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.6V to 5.5V. The board also includes a high-side MOSFET, a low-side MOSFET, and a synchronous rectifier for improved efficiency. It is capable of delivering up to 100mA of continuous output current, and is protected against over-current, over-temperature, and short-circuit conditions. The board also includes a power-good indicator, and is designed to meet the requirements of automotive and transportation applications.

  • MIC4802YME Evaluation Board
    Microchip MIC4802YME EV MIC4802YME Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC4802YME-EV is a one LED white LED driver for displays and monitors, consumer electronics. It is designed to provide a high-efficiency, low-cost solution for driving white LEDs in LCD backlighting applications. It features a wide input voltage range of 4.5V to 28V, and can drive up to 1A of current. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The MIC4802YME-EV also features a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. Additionally, it has a built-in thermal protection circuit to protect the LED from overheating. This LED driver is a great choice for powering white LEDs in consumer electronics applications.

  • Evaluation Board for 24 Lead LFCSP
    Analog Devices ADL5310-EVALZ Evaluation Board for 24 Lead LFCSP
    2024-08-02 15:34:492

    The Analog Devices ADL5310-EVALZ Evaluation Board is a powerful tool for evaluating the performance of the ADL5310 120 dB Range (3 nA to 3 mA) Dual Logarithmic Converter, Power Management IC. This evaluation board is designed to provide a platform for testing the performance of the ADL5310 IC in a variety of applications. The board features two independent logarithmic converters, each with a range of 3 nA to 3 mA, and a wide dynamic range of 120 dB. The board also includes a power supply, a reference voltage, and a variety of test points for easy evaluation of the IC's performance. The board is designed to be used with a variety of test equipment, including oscilloscopes, logic analyzers, and signal generators. The ADL5310-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5310 IC in a variety of applications.

  • LTC6930CDCB-5.00 DEMO BOARD
    Linear Technology/Analog Devices DC1141A-B LTC6930CDCB-5.00 DEMO BOARD
    2024-08-02 15:34:494

    The Analog Devices DC1141A-B Demonstration Board is designed to showcase the capabilities of the LTC6930CDCB-5.00 Very Low Power Precision Silicon Oscillator. This oscillator is capable of providing a frequency error of less than 0.09% at 25°C, making it ideal for use in consumer electronics applications. The board features a wide range of features, including a frequency range of 1.2MHz to 200MHz, a wide temperature range of -40°C to +85°C, and a low power consumption of only 1.2mA. The board also includes a variety of test points and connectors for easy testing and evaluation. With its high precision and low power consumption, the LTC6930CDCB-5.00 is an ideal choice for consumer electronics applications.

  • LTC6930CDCB-8.19 DEMO BOARD
    Linear Technology/Analog Devices DC1141A-E LTC6930CDCB-8.19 DEMO BOARD
    2024-08-02 15:34:492

    The Analog Devices DC1141A-E Demonstration Board is designed to showcase the capabilities of the LTC6930CDCB-8.19 Very Low Power Precision Silicon Oscillator. This oscillator is designed to provide a frequency error of less than 0.09% at 25°C, making it ideal for consumer electronics applications. The board features a wide range of features, including a frequency range of 1.2MHz to 200MHz, a wide temperature range of -40°C to +85°C, and a low power consumption of only 1.2mA. The board also includes a variety of test points and connectors for easy testing and evaluation. With its high precision and low power consumption, the DC1141A-E Demonstration Board is an ideal solution for consumer electronics applications.