web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LT3507EUHF
    Linear Technology/Analog Devices DC1161B BOARD DEMO FOR LT3507EUHF
    2024-08-02 15:34:492

    The Analog Devices DC1161B-B LT3507 Demo Board is a triple monolithic step-down regulator with LDO designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 3A of continuous output current. The board also includes a low-dropout (LDO) regulator with an adjustable output voltage range of 0.8V to 5V. The board is designed to provide a high level of efficiency and reliability, and is capable of operating in a wide range of temperatures. It is also designed to meet the stringent requirements of automotive and transportation applications, making it an ideal choice for these applications.

  • EVKIT OF DUAL, PRECISION, 1.8V,
    Maxim Integrated MAX9017AEVKIT# EVKIT OF DUAL, PRECISION, 1.8V,
    2024-08-02 15:34:492

    The MAX9017AEVKIT-AEVKIT# is an evaluation kit for the MAX9018 Dual Precision 1.8V Nano power Comparator Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX9018 IC, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a MAX9018 IC, a MAX9017AEVKIT-AEVKIT# board, and a USB cable for connecting the board to a PC. The board features two precision comparators, each with a 1.8V supply voltage, and a wide range of input and output voltage ranges. The board also includes a variety of test points and jumpers for easy evaluation of the device's features. The kit also includes a comprehensive user guide and software for easy setup and evaluation.

  • BOARD DEMO FOR LT3598EUF
    Linear Technology/Analog Devices DC1285A BOARD DEMO FOR LT3598EUF
    2024-08-02 15:34:492

    The Analog Devices DC1285A-A, LT3598EUF Demo Board, 6-String 30mA LED Driver with 2% Current Matching is a powerful and versatile computer peripheral designed to provide reliable and efficient LED lighting solutions. This demo board is capable of driving up to 6 strings of 30mA LEDs with 2% current matching accuracy. It features a wide input voltage range of 4.5V to 36V, adjustable output current up to 30mA, and a wide dimming range of 0.1% to 100%. It also includes a built-in thermal protection circuit and a low-noise switching frequency of up to 1MHz. This demo board is ideal for applications such as automotive lighting, industrial lighting, and general lighting.

  • LTC6905-100 SILICON OSCILLATOR D
    Linear Technology/Analog Devices DC2073B-E LTC6905-100 SILICON OSCILLATOR D
    2024-08-02 15:34:492

    The Analog Devices DC2073B-E Demo Board is a versatile instrumentation and measurement tool based on the LTC6905-100 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide temperature range. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and timing applications.

  • LTC3882EUJ-1 DEMO BOARD 7V = VIN
    Linear Technology/Analog Devices DC2312A-A LTC3882EUJ-1 DEMO BOARD 7V = VIN
    2024-08-02 15:34:492

    The Analog Devices DC2312A-A Demo Board is designed to demonstrate the capabilities of the LTC3882EUJ-1 Dual Voltage Mode PMBus Buck Converter. This board is capable of providing up to 35A of output current with an input voltage range of 7V to 14V and an adjustable output voltage range of 0.5V to 2V. It is equipped with a PMBus interface for monitoring and control, as well as a graphical user interface for easy setup and configuration. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. This demo board is an ideal solution for evaluating the performance of the LTC3882EUJ-1 in a variety of applications.

  • BOARD DEMO FOR LT3844EFE
    Linear Technology/Analog Devices DC974A BOARD DEMO FOR LT3844EFE
    2024-08-02 15:34:492

    The Analog Devices DC974A-A, LT3844EFE Demo Board, 60V DC/DC Controller w/ PLL, Automotive and Transportation is a demonstration board designed to showcase the capabilities of the LT3844EFE DC/DC controller. This board is ideal for automotive and transportation applications, as it can handle up to 60V input and output voltages. It features a PLL (Phase Locked Loop) for improved efficiency and a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface for easy setup and monitoring. With its robust design and wide range of features, the DC974A-A is an ideal solution for automotive and transportation applications.

  • LTC1629CG - POLYPHASE DC-DC CONV
    Linear Technology/Analog Devices DC226A LTC1629CG - POLYPHASE DC-DC CONV
    2024-08-02 15:34:492

    The Analog Devices DC226A-A, LTC1629CG Demo Board is a Polyphaser DC-DC Converter designed to provide a reliable and efficient power source for computers and peripherals. It has a wide input voltage range of 5 to 13Vin and a 3.3Vout @ 20A output. The board is equipped with a variety of features, including over-voltage, over-current, and short-circuit protection, as well as a temperature-controlled fan for cooling. It is also designed to be easy to use and install, with a simple plug-and-play setup. The board is ideal for powering a variety of devices, from desktop computers to gaming consoles.

  • BOARD EVAL NCP571 1.0V
    ON Semiconductor NCP571SN10T1GEVB BOARD EVAL NCP571 1.0V
    2024-08-02 15:34:492

    The ON Semiconductor NCP571SN10T1GEVB-GEVB is an evaluation board for the NCP571, a 1V DC to DC single output power supply designed for video and imaging applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1A. The board also includes a power switch, an enable pin, and a power good indicator. It is designed to provide a reliable and efficient power supply solution for video and imaging applications.

  • MAX1932 EVAL KIT
    Analog Devices Inc./Maxim Integrated MAX1932EVKIT MAX1932 EVAL KIT
    2024-08-02 15:34:493

    The Maxim Integrated MAX1932EVKIT-EVKIT is an evaluation kit for the MAX1932 40 to 90V DC to DC single output power supply for optical networking, lighting, and industrial applications. This kit includes a MAX1932 evaluation board, a MAX1932 evaluation board user guide, and a MAX1932 data sheet. The MAX1932 is a high-efficiency, low-noise, and low-cost DC-DC converter that is ideal for powering optical networking, lighting, and industrial applications. It features a wide input voltage range of 40 to 90V, a single output voltage of 12V, and a maximum output current of 1.5A. The MAX1932 also offers a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MAX1932EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX1932 in a variety of applications.

  • MIC23031-AYMT Evaluation Board
    Microchip MIC23031-AYMT EV MIC23031-AYMT Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC23031-AYMT EV is a 1.8V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC23031-AYMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package, making it ideal for space-constrained applications.

  • LTC3548EDD - DUAL SYNCHRONOUS ST
    Analog Devices Inc. DC822A LTC3548EDD - DUAL SYNCHRONOUS ST
    2024-08-02 15:34:492

    The Analog Devices DC822A-A LTC3548EDD Demo Board is a dual synchronous step-down DC/DC converter designed for consumer electronics applications. It has an input voltage range of 2.5V to 5.5V and provides two regulated outputs: 1.2/1.5/1.8Vout1@800mA and 2.5Vout2@400mA. The board features a high efficiency, low noise, and low ripple operation, making it ideal for powering sensitive electronics. It also has a wide operating temperature range and is protected against over-current, over-voltage, and short-circuit conditions. The board is easy to use and provides a reliable power solution for consumer electronics applications.

  • Analog Devices, Inc. DC785A
    2024-08-02 15:34:492

    The Analog Devices DC785A-A, LTC3418EUHF Demo Board is an 8A monolithic, synchronous step-down regulator designed for automotive and transportation applications. It has a wide input voltage range of 2.25V to 5.5V and provides adjustable output voltages of 1.2V, 1.5V, and 1.8V at 8A (max). The output voltage is jumper selectable and the board is designed to provide high efficiency and low noise operation. It is ideal for applications such as automotive infotainment systems, automotive body electronics, and automotive powertrain systems.