web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. DC855A-C
    2024-08-02 15:34:492

    The Analog Devices DC855A-C LT3484EDCB-2 Demo Board is a photoflash charger designed for video and imaging applications. It has an input voltage range of 2.8V-4.2V and a battery voltage range of 1.8V-4.2V, with a maximum output of 5V. It is capable of charging a wide range of photoflash batteries, and is ideal for use in digital cameras, camcorders, and other video and imaging applications.

  • Touch Sensor Development Tools CapSense Control Kit for CY8CMBR3xxx
    Infineon Technologies CY3280-MBR3 Touch Sensor Development Tools CapSense Control Kit for CY8CMBR3xxx
    2024-08-02 15:34:492

    Grade, from Infineon Technologies AG. This evaluation kit is designed to evaluate the performance of the CY3280-MBR3 CapSense MBR3 device. It includes a CY3280-MBR3 device, a CY8CKIT-042-BLE Bluetooth Low Energy Pioneer Kit, and a CY8CKIT-062-BLE Bluetooth Low Energy Pioneer Kit. The CY3280-MBR3 device is a register configurable capacitive sensing solution that provides a high level of flexibility and performance. It is designed to meet the needs of automotive and transportation applications. The CY8CKIT-042-BLE and CY8CKIT-062-BLE Bluetooth Low Energy Pioneer Kits provide a complete development platform for the CY3280-MBR3 device. The kit includes a range of features such as capacitive sensing, capacitive sensing with proximity detection, and capacitive sensing with gesture recognition. The kit also includes a range of software tools and libraries to help developers quickly and easily develop their applications. The CY3280-MBR3 CapSense MBR3 Evaluation Kit is an ideal solution for automotive and transportation applications that require a high level of flexibility and performance.

  • LTC3202EDD - HIGH EFFICIENCY WHI
    Linear Technology/Analog Devices DC633A LTC3202EDD - HIGH EFFICIENCY WHI
    2024-08-02 15:34:492

    The Analog Devices DC633A-A, LTC3202EDD Demo Board, High Efficiency White LED Driver, Lighting is a versatile and powerful LED driver designed to provide efficient and reliable lighting solutions. It features a wide input voltage range of 4.5V to 36V, and can drive up to 6 LEDs in series with a maximum output current of 1.2A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of configuration options. With its high efficiency and reliable performance, the DC633A-A, LTC3202EDD Demo Board is an ideal choice for lighting applications.

  • Analog Devices, Inc. DC863A-B
    2024-08-02 15:34:492

    The Analog Devices DC863A-B, LTC3203-1 Multiple Output PD (set for 4.5V or 5V) Demo Board is a consumer electronics device designed to demonstrate the capabilities of the LTC3203-1 power supply controller. This demo board is capable of providing up to four regulated outputs with adjustable voltage settings from 4.5V to 5V. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 3A of current. The board also includes a USB port for easy connection to a PC, and a graphical user interface for easy configuration. This demo board is ideal for testing and evaluating the performance of the LTC3203-1 power supply controller in consumer electronics applications.

  • Analog Devices AD8337-EVAL-INV
    2024-08-02 15:34:492

    The Analog Devices AD8337-EVAL-INV Dual-supply inverting Evaluation Kit is a comprehensive platform for testing and evaluating the AD8337 VGA, Consumer Electronics Amplifier. The kit includes a dual-supply inverting evaluation board, a power supply, and a USB cable for connecting to a PC. The board features a wide range of adjustable parameters, including gain, bandwidth, and output voltage. It also includes a variety of test points for monitoring the performance of the amplifier. The board is designed to be used with a variety of signal sources, including audio, video, and RF signals. The kit also includes a comprehensive user guide and software for configuring the board and analyzing the performance of the amplifier. The AD8337-EVAL-INV Evaluation Kit is an ideal tool for engineers and designers who need to evaluate the performance of the AD8337 VGA, Consumer Electronics Amplifier.

  • Analog Devices, Inc. AD9235BCP-65EB
    2024-08-02 15:34:492

    The Analog Devices AD9235BCP-65EB Evaluation Kit is designed to evaluate the performance of the AD9235BCP-65 Single ADC Pipelined 65Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit includes the AD9235BCP-65EB evaluation board, a power supply, and a USB cable. The evaluation board is designed to provide a complete platform for evaluating the performance of the AD9235BCP-65. It features a wide range of input and output connectors, allowing for easy connection to a variety of communications and telecom systems. The evaluation board also includes a variety of test points and jumpers, allowing for easy configuration and testing of the AD9235BCP-65. The evaluation board also includes a USB interface, allowing for easy connection to a PC for data acquisition and analysis. The AD9235BCP-65EB Evaluation Kit is an ideal solution for evaluating the performance of the AD9235BCP-65 in communications and telecom applications.

  • BOARD EVAL FOR MAX16046
    Maxim Integrated MAX16046EVKIT+ BOARD EVAL FOR MAX16046
    2024-08-02 15:34:492

    The MAX16046EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX16046 Microprocessor Power Supervisory for Servers, Computers and Peripherals. This kit includes a MAX16046EVKIT+ board, a MAX16046EVKIT+ software package, and a MAX16046EVKIT+ user guide. The MAX16046EVKIT+ board features a MAX16046 microprocessor power supervisory IC, a MAX16046EVKIT+ software package, and a MAX16046EVKIT+ user guide. The MAX16046EVKIT+ software package includes a Windows-based GUI, a command-line interface, and a library of example programs. The MAX16046EVKIT+ user guide provides detailed information on the MAX16046 microprocessor power supervisory IC, the MAX16046EVKIT+ software package, and the MAX16046EVKIT+ board. The MAX16046EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX16046 microprocessor power supervisory IC for servers, computers, and peripherals.

  • Evaluation Board for MIC23250-S4YMT Synchronous Buck Regulato
    Microchip MIC23250-S4YMT EV Evaluation Board for MIC23250-S4YMT Synchronous Buck Regulato
    2024-08-02 15:34:492

    The Microchip Technology MIC23250-S4YMT EV is a 1.2V, 3.3V DC to DC multi-output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and provides up to 1.2A of output current at 1.2V and up to 1.5A of output current at 3.3V. It also features a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The MIC23250-S4YMT EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments.

  • Eval Board ZXGD3101
    Diodes ZXGD3101EV1 Eval Board ZXGD3101
    2024-08-02 15:34:492

    Diodes Incorporated's ZXGD3101EV1-EV1 Evaluation Board is designed to demonstrate the synchronous rectification and driving of a MOSFET using the ZXGD3101EV1 Power Management IC. This board is ideal for evaluating the ZXGD3101EV1's features, such as its low quiescent current, low voltage drop, and high efficiency. The board also includes a MOSFET, a Schottky diode, and a current sense resistor, allowing users to easily test the ZXGD3101EV1's performance. The board is also designed to be compatible with a wide range of input voltages, making it suitable for a variety of applications.

  • BOARD EVAL FOR AD8062ARM
    Analog Devices Inc. AD8062ARM-EBZ BOARD EVAL FOR AD8062ARM
    2024-08-02 15:34:492

    The Analog Devices AD8062ARM-EBZ is a high speed universal evaluation board designed to feature the AD8062ARMZ dual Op-Amp. This board is designed to help customers quickly prototype new dual Op-Amp circuits and reduce design time for applications in consumer electronics, industrial, automotive, and medical. It features a wide range of features such as adjustable power supply, adjustable gain, adjustable offset, and adjustable bandwidth. The board also includes a variety of test points and connectors for easy connection to external components. The board is also designed to be compatible with a wide range of development tools and software. This board is an ideal solution for quickly prototyping and testing new dual Op-Amp circuits.

  • AnalogDevices DC686A
    2024-08-02 15:34:492

    The Analog Devices DC686A-A, LTC3780EG Demo Board is a high efficiency step-up/down DC/DC converter designed for automotive and transportation applications. It has a wide input voltage range of 5V to 32V and can output up to 12V at 5A maximum. It is designed to provide a reliable and efficient power solution for automotive and transportation applications. The board features a wide input voltage range, high efficiency, and low ripple and noise. It also has a wide operating temperature range and is protected against over-voltage, over-current, and short-circuit conditions. The board is ideal for applications such as automotive, transportation, and industrial systems.

  • MIC2033-05BYMT Evaluation Board
    Microchip MIC2033-05BYMT EV MIC2033-05BYMT Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC2033-05BYMT EV is an evaluation board for the High-Accuracy, High-Side, Fixed Current Limit Power Switch. It is designed to provide a platform for testing and evaluating the MIC2033-05BYMT power switch. The board features a wide range of features, including a high-accuracy current limit, adjustable over-temperature protection, adjustable over-voltage protection, adjustable under-voltage protection, and adjustable over-current protection. It also features a wide range of communications and telecom features, such as a CAN bus interface, RS-232 interface, and a USB interface. The board is designed to be used in a variety of applications, including automotive, industrial, and communications and telecom.