web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For AD8361 RF Detector, LF To 2.5GHz TruPWR Detecto
    Analog Devices AD8361-EVAL Evaluation Board For AD8361 RF Detector, LF To 2.5GHz TruPWR Detecto
    2024-08-02 15:34:482

    The Analog Devices AD8361-EVAL Evaluation Board is designed to evaluate the performance of the AD8361 RF Power Detector in MSOP Package. This board is ideal for wireless communications applications, providing a convenient platform for testing and evaluating the AD8361's performance. The board includes a wide range of features, such as a power detector, a low-noise amplifier, a voltage regulator, and a power supply. It also includes a variety of connectors and test points for easy connection to external components. The board is designed to be used with a wide range of frequencies, from DC to 6 GHz, and is capable of measuring power levels up to +20 dBm. With its comprehensive features and easy-to-use design, the AD8361-EVAL Evaluation Board is an ideal solution for testing and evaluating the performance of the AD8361 RF Power Detector in MSOP Package.

  • BOARD EVAL NB6L611MNG
    ON Semiconductor NB6L611MNGEVB BOARD EVAL NB6L611MNG
    2024-08-02 15:34:482

    The ON Semiconductor NB6L611MNGEVB-MNGEVB Clock/Data Input Evaluation Board is a communications and telecom device designed to evaluate the performance of the NB6L611 Clock/Data Input IC. It features a wide range of test points and connectors for easy evaluation of the IC's performance. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in a wide range of communication and telecom applications.

  • Reference Design Kit For CY7C65213 USB-UART LP Bridge Controller
    Infineon CYUSBS232 Reference Design Kit For CY7C65213 USB-UART LP Bridge Controller
    2024-08-02 15:34:482

    The Infineon Technologies AG CYUSBS232-CYUSBS232, USB-UART LP Reference Design Kit is a comprehensive solution for connecting computers and peripherals. It is a low-power, low-cost, and easy-to-use USB-to-UART bridge controller that enables USB connectivity to any UART-enabled device. The kit includes a USB-UART LP bridge controller, a USB-UART LP reference design board, and a USB-UART LP reference design software. The USB-UART LP bridge controller is a single-chip solution that provides a USB-to-UART bridge with low power consumption and low latency. The USB-UART LP reference design board is a complete hardware solution that includes all the necessary components to quickly and easily connect a USB-UART LP bridge controller to a UART-enabled device. The USB-UART LP reference design software provides a comprehensive set of tools for configuring, testing, and debugging the USB-UART LP bridge controller. This kit is ideal for applications such as connecting a PC to a serial device, connecting a PC to a modem, or connecting a PC to a printer.

  • LTC1844ES5-BYP - LOW NOISE MICRO
    Linear Technology/Analog Devices DC660A LTC1844ES5-BYP - LOW NOISE MICRO
    2024-08-02 15:34:482

    The Analog Devices DC660A-A, LTC1844ES5-BYP Demo Board is a low noise micro-power linear voltage regulator designed for consumer electronics applications. It has an input voltage range of 1.8V to 6.5V and a maximum output current of 150mA. It is designed to provide a stable and reliable power supply for a wide range of consumer electronics devices. The board is also equipped with a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe and reliable operation.

  • supply current to 1µA. For new designs, refer to the LTC3830. Applications Power Supply for Pentium® II and AMD-K6® Microprocessors High Power 5V to
    Analog Devices DC201A supply current to 1µA. For new designs, refer to the LTC3830. Applications Power Supply for Pentium® II and AMD-K6® Microprocessors High Power 5V to
    2024-08-02 15:34:482

    The Analog Devices DC201A-A, LTC1430ACS Demo Board is a low voltage 30 amp power supply with a 5Vin and 2.5Vout @30A. It is designed to demonstrate the capabilities of the LTC1430ACS Power Management IC. This board is ideal for applications that require high current and low voltage, such as powering FPGAs, ASICs, and other high-performance digital circuits. It features a wide input voltage range, adjustable output voltage, and a wide range of current protection features. The board also includes a graphical user interface for easy setup and monitoring. With its robust design and high performance, the DC201A-A, LTC1430ACS Demo Board is an ideal solution for powering high-performance digital circuits.

  • EVAL MAX20331 OVERVOLT PROT
    Maxim Integrated MAX20331EVKIT# EVAL MAX20331 OVERVOLT PROT
    2024-08-02 15:34:482

    The MAX20331EVKIT-EVKIT# is an evaluation kit for the MAX20331A High-Voltage Protection 3.5mm Audio Line OVP, Consumer Electronics. This kit includes a MAX20331A evaluation board, a USB cable, and a user guide. The MAX20331A is a high-voltage protection device designed to protect consumer electronics from overvoltage and short-circuit conditions. It features a 3.5mm audio line OVP with a maximum voltage of 20V and a maximum current of 1A. The evaluation board allows users to quickly and easily evaluate the performance of the MAX20331A. The user guide provides detailed instructions on how to use the evaluation board and interpret the results.

  • Interface Development Tools Low-Power, 2-Channel, opposite directions, 150MBPS, 3kVRMS Digital Isolator
    Maxim MAX12931FEVKIT# Interface Development Tools Low-Power, 2-Channel, opposite directions, 150MBPS, 3kVRMS Digital Isolator
    2024-08-02 15:34:483

    The MAX12931FEVKIT-FEVKIT# is an evaluation kit for the MAX12931 2-Channel, Low-Power, 3kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX12931 IC. It includes a MAX12931FEVKIT# board, a MAX12931FEVKIT# daughter board, and a USB cable. The MAX12931FEVKIT# board features two channels of digital isolation, a power supply, and a USB interface. The MAX12931FEVKIT# daughter board provides two channels of digital isolation, a power supply, and a USB interface. The USB cable allows for easy connection to a PC for programming and debugging. The kit also includes a user guide and software for programming and debugging the MAX12931 IC.

  • Interface Development Tools Low-Power, 2-Channel, opposite directions, 25MBPS, 3kVRMS Digital Isolator
    Maxim MAX12931EEVKIT# Interface Development Tools Low-Power, 2-Channel, opposite directions, 25MBPS, 3kVRMS Digital Isolator
    2024-08-02 15:34:482

    The MAX12931EEVKIT-EEVKIT# is an evaluation kit for the MAX12931 2-Channel, Low-Power, 3kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX12931 IC. It includes a MAX12931 IC, a MAX12931 evaluation board, and a USB-to-I2C interface board. The evaluation board features two isolated channels, each with a 3kV RMS digital isolator, and a power management IC. The USB-to-I2C interface board allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

  • EVAL MAX14434 5KV DGTL ISO
    Maxim Integrated MAX14434FWEVKIT# EVAL MAX14434 5KV DGTL ISO
    2024-08-02 15:34:482

    The MAX14434FWEVKIT-FWEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14434 4-Channel, Fast, Low-Power, 5kV RMS Digital Isolator, Power Management IC. This kit includes a MAX14434FWEVKIT# board, a MAX14434FWEV# board, and a MAX14434FWEV# board. The MAX14434FWEVKIT# board provides a complete evaluation platform for the MAX14434, including a power supply, a USB interface, and a set of test points. The MAX14434FWEV# board provides a complete evaluation platform for the MAX14434, including a power supply, a USB interface, and a set of test points. The MAX14434FWEV# board provides a complete evaluation platform for the MAX14434, including a power supply, a USB interface, and a set of test points. The kit also includes a set of cables, a user guide, and a software package. This evaluation kit is ideal for evaluating the performance of the MAX14434 in a variety of applications.

  • BOARD DEMO FOR LT3581EMSE
    Linear Technology/Analog Devices DC1424A-A BOARD DEMO FOR LT3581EMSE
    2024-08-02 15:34:482

    The Analog Devices DC1424A-A LT3581EMSE Demo Board is a versatile power supply solution designed for automotive and transportation applications. It features an input voltage range of 5V to 10V and an output voltage of 12V at 900mA. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The board is designed to meet the stringent requirements of automotive and transportation applications, making it a reliable and robust power supply solution.

  • LTC6905-96 SILICON OSCILLATOR DE
    Linear Technology/Analog Devices DC2073B-F LTC6905-96 SILICON OSCILLATOR DE
    2024-08-02 15:34:484

    The Analog Devices DC2073B-F Demo Board is a versatile instrumentation and measurement tool based on the LTC6905-96 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide temperature range. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and timing applications.

  • Analog Devices, Inc. DC868A
    2024-08-02 15:34:482

    The Analog Devices DC868A-A, LTC3827EG-1 Demo Board is a low quiescent current dual synchronous buck converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can deliver up to 10A of continuous output current. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be easy to use and configure, and is ideal for automotive and transportation applications that require high efficiency and low quiescent current.