web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BUS PIRATE BPV3.6
    Adafruit Industries LLC 237 BUS PIRATE BPV3.6
    2024-08-02 15:34:472

    Adafruit Industries 237-237, Bus Pirate - BPv3.6 - v3.6 is a versatile tool for communicating with a variety of electronic devices. It is a low-cost, open-source hardware device that can be used to interface with a wide range of computer peripherals, such as serial, I2C, SPI, and JTAG. It is also capable of debugging and programming microcontrollers. The Bus Pirate is a great tool for hobbyists, engineers, and students who need to quickly and easily interface with a variety of devices. It is easy to use and provides a great way to learn about embedded systems.

  • Analog Devices, Inc. DC968A-D
    2024-08-02 15:34:472

    Analog Devices DC968A-D is a demo board that features the LT1952EGN-1, a high-efficiency, low-noise, synchronous step-down DC/DC converter. It is designed to provide a regulated output voltage from a wide input voltage range. The LTC3900CS8 is a high-efficiency, low-noise, synchronous step-down DC/DC converter with integrated power MOSFETs. It is designed to provide a regulated output voltage from a wide input voltage range. The LT4430ES6 Demo Board is an isolated DC/DC power converter that provides a regulated output voltage from a wide input voltage range. It is designed for industrial automation applications and features a wide input voltage range, high efficiency, and low noise. The Isolated DC/DC Power Converter is designed for industrial automation applications and features a wide input voltage range, high efficiency, and low noise. It is designed to provide a regulated output voltage from a wide input voltage range.

  • MIC23031-FYMT Evaluation Board
    Microchip MIC23031-FYMT EV MIC23031-FYMT Evaluation Board
    2024-08-02 15:34:472

    The Microchip Technology MIC23031-FYMT EV is a 1.5V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC23031-FYMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package, making it ideal for space-constrained applications.

  • LTC1530CS8 - HIGH EFFICIENCY BOO
    Linear Technology/Analog Devices DC235A LTC1530CS8 - HIGH EFFICIENCY BOO
    2024-08-02 15:34:472

    The Analog Devices DC235A-A, LTC1530CS8 Demo Board is a high efficiency boost regulator designed to provide a regulated 5V output at up to 5A from a 3.3V input. It features a power management IC, the LTC1530CS8, which provides a high efficiency, low noise, and low ripple output. The board also includes a power switch, current sense resistor, and other components to provide a complete solution for powering a variety of applications. The board is designed to be easy to use and provides a great way to evaluate the performance of the LTC1530CS8.

  • LT1993CUD-4 900MHZ DIFF IN/OUT A
    Linear Technology/Analog Devices DC800A-B LT1993CUD-4 900MHZ DIFF IN/OUT A
    2024-08-02 15:34:472

    The Analog Devices DC800A-B Demo Board is designed to demonstrate the performance of the LT1993CUD-4 Low Distortion, Low noise differential amplifier/ADC driver. This board is ideal for use in communications and telecom applications. It features a differential amplifier with a gain of 10, a low distortion of 0.0003%, and a low noise of -130dBV. The board also includes a power supply, a voltage reference, and a set of test points for easy access to the amplifier's output. The board is designed to be used with a single-ended or differential input signal, and can be used with a variety of signal sources. The board is also compatible with a variety of ADC drivers, allowing for easy integration into existing systems.

  • Low Phase Noise, Fast Settling 6 GHz PLL Frequency Synthesizer
    Analog Devices EV-ADF4196SD1Z Low Phase Noise, Fast Settling 6 GHz PLL Frequency Synthesizer
    2024-08-02 15:34:472

    The Analog Devices EV-ADF4196SD1Z is an evaluation board designed to evaluate the performance of the ADF4193 and ADF4196 Frequency Synthesizers for Phase-Locked Loops, Instrumentation and Measurement. The board includes a high-performance, low-noise, low-power, low-jitter frequency synthesizer, a low-noise voltage-controlled oscillator (VCO), and a low-noise, low-power, low-jitter phase-locked loop (PLL). The board also includes a wide range of features such as a wide frequency range, low-noise, low-power, and low-jitter operation. The board is designed to provide a complete evaluation platform for the ADF4193 and ADF4196 Frequency Synthesizers. It is ideal for applications such as instrumentation, measurement, and communications.

  • BM77 Bluetooth 4.0 Dual Mode Evaluation Board
    Microchip BM-77-PICTAIL BM77 Bluetooth 4.0 Dual Mode Evaluation Board
    2024-08-02 15:34:472

    Control (CEC) and Audio/Video Remote Control Profile (AVRCP) capabilities of the BM77. It is designed to enable developers to quickly and easily evaluate and develop Bluetooth Dual Mode applications. The board includes a PICtail Plus connector, which allows for easy connection to a PIC microcontroller development board. The board also includes a USB connector, which allows for easy connection to a PC for programming and debugging. The board also includes a 3.5mm audio jack, which allows for easy connection to an audio source. The board also includes a UART connector, which allows for easy connection to a UART device. The board also includes a JTAG connector, which allows for easy connection to a JTAG debugger. The board also includes a power switch, which allows for easy power control. The board also includes a reset button, which allows for easy resetting of the board. The board also includes a status LED, which indicates the status of the board. The board also includes a Bluetooth antenna, which allows for easy connection to a Bluetooth device.

  • EVAL KIT MAX41460 ASK/FSK XMIT
    Maxim Integrated MAX41460EVKIT# EVAL KIT MAX41460 ASK/FSK XMIT
    2024-08-02 15:34:473

    The MAX41460EVKIT-EVKIT# is an evaluation kit for the MAX41460 434MHz ASK/FSK Transmitter with SPI Interface, Instrumentation and Measurement. This kit includes a MAX41460 evaluation board, a MAX41460 transmitter board, a MAX41460 receiver board, and a USB cable. The MAX41460 transmitter board is designed to transmit data using ASK or FSK modulation, and the MAX41460 receiver board is designed to receive data using ASK or FSK modulation. The evaluation board includes a USB interface for programming and debugging, as well as a variety of instrumentation and measurement features. The kit also includes a comprehensive user guide and software for programming and debugging. This evaluation kit is ideal for evaluating the performance of the MAX41460 transmitter and receiver.

  • Clock & Timer Development Tools Evaluation Board for ADN2917
    Analog Devices Inc. EVALZ-ADN2917 Clock & Timer Development Tools Evaluation Board for ADN2917
    2024-08-02 15:34:474

    The Analog Devices EVALZ-ADN2917 is an evaluation board setup and application for the ADN2917 8500 to 11300 MHz Clock and Data Recovery, Instrumentation and Measurement System. This system is designed to provide a complete solution for clock and data recovery, instrumentation, and measurement applications. The board includes a high-performance, low-power, low-jitter clock and data recovery IC, the ADN2917, which is capable of recovering clock and data from a wide range of input frequencies. The board also includes a wide range of features and components to enable users to quickly and easily evaluate the performance of the ADN2917. These features include a wide range of input and output connectors, a wide range of test points, and a wide range of test and measurement tools. The board also includes a comprehensive set of software tools to enable users to quickly and easily evaluate the performance of the ADN2917. The board is designed to be used in a wide range of applications, including communications, instrumentation, and measurement systems.

  • EVAL BOARD T8 LED DVR 180MA
    Diodes Incorporated AL9910EV4 EVAL BOARD T8 LED DVR 180MA
    2024-08-02 15:34:482

    The Diodes Incorporated AL9910EV4-EV4 Evaluation Board is a versatile and powerful tool for evaluating the AL9910 Buck LED Driver. This board is designed to provide a comprehensive platform for testing the AL9910's features and performance in a variety of lighting applications. The board includes a wide range of components, including a buck converter, a current sense resistor, a voltage sense resistor, a voltage regulator, and a power switch. It also includes a variety of connectors and jumpers for easy connection to external components. The board is capable of driving up to 10 LEDs in series, and can be used to evaluate the AL9910's performance in a variety of lighting applications. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • . The RUN/SS pin provides soft-start and optional timed, short-circuit shutdown. Current foldback limits MOSFET dissipation during short-circuit
    Analog Devices DC377B-B . The RUN/SS pin provides soft-start and optional timed, short-circuit shutdown. Current foldback limits MOSFET dissipation during short-circuit
    2024-08-02 15:34:482

    The Analog Devices DC377B-B, LTC3716EG Demo Board is a 2-phase mobile CPU VRM designed to provide efficient power management for a wide range of applications. It is capable of providing a voltage output of 0.6 to 1.75V at 25A (minimum profile) with an input voltage of 7 to 24V. The board features a wide range of features, including a high-efficiency synchronous buck controller, a low-side MOSFET driver, and a high-side MOSFET driver. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to be used with the LTC3716EG Power Management IC, which provides a complete solution for power management.

  • current applications. The RUN/SS pin provides soft-start and a defeatable, timed, latched short-circuit shutdown to shut down both channels. Internal
    Analog Devices DC439A-A current applications. The RUN/SS pin provides soft-start and a defeatable, timed, latched short-circuit shutdown to shut down both channels. Internal
    2024-08-02 15:34:482

    The Analog Devices DC439A-A, LTC1929CG-PG Demo Board is a dual-phase, step-down power supply with a hot-swappable load share module. It is designed to provide a reliable and efficient power supply for computers and peripherals. It has a wide input voltage range of 5V to 14V and can output up to 3.3V at 40A. The board features a high-efficiency synchronous buck converter with a wide input voltage range, adjustable output voltage, and adjustable current limit. It also has a hot-swappable load share module that allows for easy load sharing between multiple power supplies. The board is designed to provide a reliable and efficient power supply for computers and peripherals.