web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • times of less than 25 ns with 1% settling. With –83 dB of crosstalk and –98 dB isolation (@ 5 MHz), the AD8108/AD8109 are useful in many high speed
    Analog Devices AD8108-EB times of less than 25 ns with 1% settling. With –83 dB of crosstalk and –98 dB isolation (@ 5 MHz), the AD8108/AD8109 are useful in many high speed
    2024-08-02 15:34:512

    The Analog Devices AD8108-EB Evaluation Board is a four-layer board designed to evaluate the AD8108 Analog Audio/Video Switch, Security and Video Processing IC. This board provides a complete platform for evaluating the features and performance of the AD8108 IC. It includes a variety of connectors and components to facilitate testing and evaluation of the IC. The board includes a power supply, a variety of audio and video connectors, and a variety of switches and jumpers to configure the IC. The board also includes a USB port for programming and debugging the IC. The board is designed to be used with the AD8108 Evaluation Software, which provides a graphical user interface for configuring and testing the IC. The board is ideal for evaluating the features and performance of the AD8108 IC in audio/video switching, security, and video processing applications.

  • LTC6605-10 - DUAL MATCHED 10MHZ
    Linear Technology/Analog Devices DC1422A-B LTC6605-10 - DUAL MATCHED 10MHZ
    2024-08-02 15:34:502

    The Analog Devices DC1422A-B Demo Board is a dual matched 10MHz low noise, low distortion 2nd order LP filter designed for use in communications and telecom applications. It features a wide range of features, including a low noise amplifier, a low distortion amplifier, and a low pass filter. The board is designed to provide a high level of performance and reliability, and is ideal for use in a variety of applications. The board is also designed to be easy to use and configure, making it a great choice for those looking for a reliable and efficient solution for their communications and telecom needs.

  • BOARD DEMO FOR LTC3536EDD
    Analog Devices Inc. DC1797A BOARD DEMO FOR LTC3536EDD
    2024-08-02 15:34:502

    The Analog Devices DC1797A-A, LTC3536EDD Demo Board is a 1A, low noise, wide VIN buck-boost DC/DC converter designed for medical and healthcare applications. It features a wide input voltage range of 2.5V to 16V, and a wide output voltage range of 0.8V to 16V. It is capable of delivering up to 1A of continuous output current with a low noise output ripple of less than 10mV. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is also designed to meet the stringent requirements of medical and healthcare applications, making it an ideal choice for powering medical devices.

  • EVALUATION KIT FOR 200MA, AUTOMO
    Maxim Integrated MAX16910C9EVKIT# EVALUATION KIT FOR 200MA, AUTOMO
    2024-08-02 15:34:502

    The MAX16910C9EVKIT-EVKIT# is an evaluation kit for the MAX16910C 200mA, Automotive, Ultra-Low Quiescent Current, Linear Regulator. This kit is designed for automotive and transportation applications and provides a complete evaluation platform for the MAX16910C. It includes a MAX16910C evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a low quiescent current of only 200µA. The USB-to-I2C interface board allows for easy programming and debugging of the MAX16910C. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

  • The LTC3830/LTC3830-1 are high power, high efficiency switching regulator controllers optimized for 3.3V-5V to 1.xV-3.xV step-down applications. A
    Analog Devices DC493A The LTC3830/LTC3830-1 are high power, high efficiency switching regulator controllers optimized for 3.3V-5V to 1.xV-3.xV step-down applications. A
    2024-08-02 15:34:502

    The Analog Devices DC493A-A, LTC3830-1ES8 Demo Board is a low voltage, 8A DC/DC converter designed for use in communications and telecom applications. It has an input voltage range of 3V to 8V and an output voltage of 1.8V at 8A maximum. It features a wide range of features, including adjustable output voltage, adjustable switching frequency, and programmable soft-start. It also has a built-in temperature monitor and protection against over-current, over-voltage, and under-voltage. The board also includes a USB interface for easy programming and monitoring. This demo board is an ideal solution for powering a wide range of telecom and communications applications.

  • LTC1735CGN-1 / Mobile Pentium III DC/DC Converter, 4.5 to 24Vin, 1.3 to 1.55Vout @ 12A
    Analog Devices DC267A LTC1735CGN-1 / Mobile Pentium III DC/DC Converter, 4.5 to 24Vin, 1.3 to 1.55Vout @ 12A
    2024-08-02 15:34:502

    The Analog Devices DC267A-A, LTC1735CGN-1 Demo Board is a mobile Pentium III DC/DC converter designed for consumer electronics applications. It has an input voltage range of 4.5 to 24V and an output voltage of 1.3 to 1.55V at 12A. This demo board is ideal for testing and evaluating the performance of the LTC1735CGN-1 DC/DC converter. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface for easy setup and monitoring. This demo board is a great choice for anyone looking to test and evaluate the performance of the LTC1735CGN-1 DC/DC converter.

  • BOARD DEMO FOR LTC3530EDD
    Analog Devices Inc. DC938A BOARD DEMO FOR LTC3530EDD
    2024-08-02 15:34:502

    The Analog Devices DC938A-A, LTC3530EDD Demo Board is a low voltage, 600mA buck-boost converter designed for video and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, allowing it to be used in a variety of applications. The board also includes a high efficiency synchronous buck-boost converter, which can provide up to 600mA of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface for easy configuration and monitoring. This demo board is ideal for use in video and imaging applications, providing a reliable and efficient power solution.

  • Analog Devices EVAL-AD7450CB
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7450CB is an evaluation board designed for the AD7450, a 12-bit, 580 KSPS ADC for instrumentation, communications, and telecom applications. This board provides a platform for evaluating the performance of the AD7450 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy access to the device's features. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the device and view the results. The EVAL-AD7450CB is an ideal tool for evaluating the performance of the AD7450 in a variety of applications.

  • package. Note that throughout this data sheet, multifunction pins, such as SCLK/SCL/SA, are referred to by the entire pin name or by a single
    Analog Devices EVAL-ADAU1962Z package. Note that throughout this data sheet, multifunction pins, such as SCLK/SCL/SA, are referred to by the entire pin name or by a single
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADAU1962Z Evaluating Board is designed to evaluate the performance of the ADAU1962 High Performance, Low Power, Multibit Sigma-Delta DAC Audio Processor. This board is equipped with a variety of features to help users evaluate the performance of the ADAU1962, including a stereo headphone amplifier, a stereo line output, a microphone input, and a USB interface. The board also includes a variety of connectors and jumpers to allow users to easily connect the ADAU1962 to external components. The board is powered by a single 5V power supply and is designed to be used with the Analog Devices SigmaStudio software, allowing users to quickly and easily configure the ADAU1962 for their application.

  • AD9516-0/AD9516-1/AD9516-2/AD9516-3/AD9516-4/AD9122/ADRF6702 Clock Generator and Synthesizer/DAC/Logic and Timing Evaluation Board
    Analog Devices EVAL-CN0243-EB1Z AD9516-0/AD9516-1/AD9516-2/AD9516-3/AD9516-4/AD9122/ADRF6702 Clock Generator and Synthesizer/DAC/Logic and Timing Evaluation Board
    2024-08-02 15:34:472

    The Analog Devices EVAL-CN0243-EB1Z is a high dynamic range RF transmitter signal chain evaluation board designed for military and aerospace applications. It features a single external frequency reference for DAC sample clock and IQ modulator LO generation. The board is capable of providing a wide range of signal chain performance, including high linearity, low noise, and wide bandwidth. It also features a wide range of input and output options, including SMA connectors, BNC connectors, and a USB port. The board is designed to be used with a variety of Analog Devices RF transceiver ICs, allowing for easy evaluation and testing of the signal chain performance.

  • Evaluation Board For AD9445IF
    Analog Devices AD9445IF-LVDS/PCBZ Evaluation Board For AD9445IF
    2024-08-02 15:34:472

    The Analog Devices AD9445IF-LVDS/PCBZ Evaluation Board is designed to evaluate the performance of the AD9445BSVZ-125.14-Bit, 125 MSPS, IF Sampling ADC. This board is ideal for automotive and transportation applications, as it features a low-voltage differential signaling (LVDS) interface and a wide input frequency range of up to 125 MHz. The board also includes a low-noise power supply, a reference voltage generator, and a clock generator. The evaluation board is designed to provide a complete platform for evaluating the performance of the AD9445BSVZ-125.14-Bit, 125 MSPS, IF Sampling ADC.

  • Evalboard ZXLD1370
    Diodes ZXLD1370EV2 Evalboard ZXLD1370
    2024-08-02 15:34:472

    The Diodes Incorporated ZXLD1370EV2-EV2 Evaluation Board is a versatile and powerful LED driver designed to provide efficient and reliable lighting solutions. It is based on the ZXLD1370 Buck-Boost LED Driver, which is capable of driving up to 10 LEDs in series with a maximum output current of 1.2A. The board features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. The board also includes a USB interface for easy programming and monitoring of the LED driver. The ZXLD1370EV2-EV2 Evaluation Board is an ideal solution for lighting applications requiring high efficiency and reliability.