web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC3035 DEMO BOARD - VLDO, 1.7VI
    Linear Technology/Analog Devices DC886A LTC3035 DEMO BOARD - VLDO, 1.7VI
    2024-08-02 15:34:502

    The Analog Devices DC886A-A, LTC3035 Demo Board is a consumer electronics device designed to provide a very low dropout linear regulator with a maximum output current of 300mA. This demo board is ideal for applications that require a high level of accuracy and stability, such as battery-powered systems, portable electronics, and automotive systems. The board features a wide input voltage range of 2.5V to 5.5V, and a low quiescent current of only 10µA. It also includes a power-good indicator, thermal shutdown, and short-circuit protection. The board is designed to be easy to use and provides a great way to evaluate the performance of the LTC3035 regulator.

  • LTC1643ALCGN - PCI HOT SWAP CONT
    Linear Technology/Analog Devices DC225A-L LTC1643ALCGN - PCI HOT SWAP CONT
    2024-08-02 15:34:502

    The Analog Devices DC225A-L Demo Board is a great tool for demonstrating the features of the LTC1643ALCGN PCI Hot-Swap Controller. This board is designed to provide an active low enable signal for computers and peripherals, allowing them to be hot-swapped without the need for a power cycle. The board also features a power-on reset circuit, a power-good indicator, and a power-fail indicator. This demo board is a great way to show the capabilities of the LTC1643ALCGN and is perfect for use in a variety of applications.

  • LTC2951CTS8-2 DEMO BOARD - ON/OF
    Linear Technology/Analog Devices DC826C-B LTC2951CTS8-2 DEMO BOARD - ON/OF
    2024-08-02 15:34:502

    The Analog Devices DC826C-B Demo Board is designed to demonstrate the capabilities of the LTC2951-2 Push-Button On/Off Controller. This board is ideal for use in computers and peripherals, providing a simple and reliable way to control power. The board features a push-button on/off switch, a power LED indicator, and a power supply input. It also includes a voltage regulator, a current sense resistor, and a power MOSFET. The board is designed to be easy to use and provides a reliable way to control power in a variety of applications.

  • EVAL BOARD FOR SP7662
    MaxLinear, Inc. SP7662EB EVAL BOARD FOR SP7662
    2024-08-02 15:34:502

    The MaxLinear SP7662EB-EB is an evaluation board for the SP7662, a 3.3V DC to DC single output power supply for personal digital assistant, industrial, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board is designed to provide a reliable and efficient power supply solution for a variety of applications. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.

  • AT9919DB1 Demo Board
    Microchip AT9919DB1 AT9919DB1 Demo Board
    2024-08-02 15:34:502

    The Microchip Technology AT9919DB1-DB1 Demo Board is a single, high current LED driver designed for automotive and transportation applications. It is based on the AT9919 single-channel LED driver IC, which provides up to 1.5A of continuous current and up to 3A of peak current. The board features a wide input voltage range of 4.5V to 40V, adjustable output current, and a wide range of dimming options. It also includes a built-in thermal protection circuit and a low-power sleep mode. The board is designed to be used with a variety of LED types, including high-power LEDs, and is suitable for a wide range of automotive and transportation applications.

  • LT6604-10 DUAL MATCHED 10MHZ 4TH
    Linear Technology/Analog Devices DC1418A-C LT6604-10 DUAL MATCHED 10MHZ 4TH
    2024-08-02 15:34:502

    The Analog Devices DC1418A-C Demonstration Board is a versatile platform for evaluating the performance of the LT6604-10, a 10-MHz dual, matched, fully-differential low pass filter. This board is designed for use in communications and telecom applications, and provides a convenient way to evaluate the performance of the LT6604-10 in a variety of scenarios. The board includes a wide range of features, including a power supply, a signal generator, a signal analyzer, and a variety of test points for easy access to the filter's inputs and outputs. The board also includes a variety of software tools to help users quickly and easily evaluate the performance of the filter. The DC1418A-C Demonstration Board is an ideal platform for evaluating the performance of the LT6604-10 in communications and telecom applications.

  • Analog Devices, Inc. DC2019A
    2024-08-02 15:34:502

    The Analog Devices DC2019A-A Demonstration Board is a powerful and versatile tool for evaluating the performance of the LT8614 42V, 4A Micro-power Synchronous Step-Down Silent Switcher. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 42V, allowing it to be used in a variety of applications. The board also features a high efficiency of up to 95%, low quiescent current of only 10µA, and a low output ripple of only 10mV. The board also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the board's performance. The DC2019A-A Demonstration Board is an ideal tool for evaluating the performance of the LT8614 42V, 4A Micro-power Synchronous Step-Down Silent Switcher in automotive and transportation applications.

  • Analog Devices, Inc. DC1219A-B
    2024-08-02 15:34:502

    The Analog Devices DC1219A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LT3495B micro-power low noise boost converter with output disconnect. This board is designed to provide a regulated 15V output from an input voltage range of 3-6V, with a maximum output current of 75mA. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a power management IC, allowing for efficient power management and improved system performance. The board is ideal for applications such as battery-powered systems, portable electronics, and automotive applications.

  • LTC3252EDE - DUAL SPREAD-SPECTRU
    Linear Technology/Analog Devices DC611A LTC3252EDE - DUAL SPREAD-SPECTRU
    2024-08-02 15:34:502

    The Analog Devices DC611A-A LTC3252EDE Demo Board is a dual spread-spectrum, low noise, inductorless step down DC/DC converter designed for consumer electronics applications. It has an input voltage range of Vmin to 5.5V and two adjustable output voltages of 1.5V and 1.2V. The board features a high efficiency, low noise, and low ripple operation, making it ideal for powering sensitive electronics. It also has a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a reliable power solution for consumer electronics.

  • -drain PGOOD flag indicates that all three outputs are within ±10% of their regulated values. A shutdown circuit disables all three outputs if the RUN/SS
    Analog Devices DC295B -drain PGOOD flag indicates that all three outputs are within ±10% of their regulated values. A shutdown circuit disables all three outputs if the RUN/SS
    2024-08-02 15:34:502

    The Analog Devices DC295B-B, LTC1705EGN Demo Board is a power management IC designed to provide a wide range of voltage and current outputs. It is capable of providing an output voltage range of 4.5 - 5.5V, 0.925V - 2V @ 14Amp with 1.5V @ 2.5A and 2.5V @ 150mA. This board is ideal for Intel Geyserville VRM applications and is designed to provide reliable and efficient power management. It is also equipped with a variety of features such as over-voltage, over-current, and short-circuit protection. The DC295B-B, LTC1705EGN Demo Board is a great choice for applications requiring reliable and efficient power management.

  • BOARD DEMO FOR LT8410EDC-1
    Analog Devices Inc. DC1387A-B BOARD DEMO FOR LT8410EDC-1
    2024-08-02 15:34:502

    The Analog Devices DC1387A-B, LT8410EDC-1 Demo Board is a 0.5mA (min) at 3V Vin Ultra Low Power Boost Converter with Output Disconnect, Instrumentation and Measurement. It is designed to provide a reliable and efficient power solution for low power applications. The board features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 3.3V to 5V. It also features a low quiescent current of 0.5mA (min) at 3V Vin, and a high efficiency of up to 95%. The board also includes an output disconnect feature, which allows the user to disconnect the output from the input, and an instrumentation and measurement feature, which allows the user to monitor the output voltage and current. The board is ideal for applications such as battery-powered devices, portable medical devices, and other low power applications.

  • ADPA9002 EVAL BOARD
    Analog Devices Inc. ADPA9002-EVALZ ADPA9002 EVAL BOARD
    2024-08-02 15:34:502

    The Analog Devices ADPA9002-EVALZ Evaluation Kit is designed to evaluate the performance of the ADPA9002 GaAs pHEMT MMIC single positive supply DC to 10 GHz power amplifier. This military and aerospace grade amplifier is ideal for applications requiring high linearity, low noise, and high gain. The evaluation kit includes a printed circuit board, a power supply, and a set of test cables. It also includes a user guide and a software package for setting up and testing the amplifier. The evaluation kit is designed to provide a comprehensive evaluation of the amplifier's performance, allowing users to quickly and accurately assess its capabilities.