web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR AD8063AR
    Analog Devices Inc. AD8063AR-EBZ BOARD EVAL FOR AD8063AR
    2024-08-02 15:34:492

    The Analog Devices AD8063AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8063ARZ single, high speed op-amps offered in an 8-lead SOIC package. This board is ideal for consumer electronics applications, providing a low-cost solution for testing and evaluating the performance of the AD8063ARZ op-amps. The board features a wide range of features, including a power supply, a test point, and a ground plane. The board also includes a set of jumpers to allow for easy configuration of the op-amp. The board is designed to be used with a variety of test equipment, including oscilloscopes, signal generators, and logic analyzers. The board is also compatible with a variety of software packages, allowing for easy evaluation of the performance of the AD8063ARZ op-amps.

  • LT3650EDD-4.1 DEMO BOARD  HIGH V
    Analog Devices Inc. DC1229B-B LT3650EDD-4.1 DEMO BOARD HIGH V
    2024-08-02 15:34:492

    The Analog Devices DC1229B-B, LT3650EDD-4.1 Demo Board is a high voltage, 2 Amp monolithic Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and is capable of charging a single cell Li-Ion battery with up to 2A of current. The board also includes a power path management circuit, allowing for simultaneous charging and discharging of the battery. The board is designed to be used with the LT3650EDD-4.1 IC, and is capable of charging a wide variety of Li-Ion batteries, including those used in automotive and transportation applications.

  • MIC5365-3.0YC5 Evaluation Board
    Microchip MIC5365-3.0YC5 EV MIC5365-3.0YC5 Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC5365-3.0YC5 EV is a 3V DC to DC single output power supply designed for portable, consumer electronics and industrial applications. It features a wide input voltage range of 2.5V to 5.5V, and a maximum output current of 3A. It also has a low quiescent current of only 10µA, and a high efficiency of up to 95%. The MIC5365-3.0YC5 EV is designed to be highly reliable and is protected against over-voltage, over-current, and short-circuit conditions. It also has a wide operating temperature range of -40°C to +85°C, making it suitable for a variety of applications.

  • using few external components. The constant-frequency current mode architecture with MOSFET VDS sensing eliminates the need for sense resistors and
    Analog Devices DC922A using few external components. The constant-frequency current mode architecture with MOSFET VDS sensing eliminates the need for sense resistors and
    2024-08-02 15:34:492

    The Analog Devices DC922A-A, LTC3736EUF-2 Demo Board is a two-phase synchronous controller with tracking, communications, and telecom capabilities. It is designed to provide a complete solution for synchronous buck and boost applications. The board features a LTC3736EUF-2 controller, which is capable of controlling two synchronous buck or boost converters with tracking, communications, and telecom capabilities. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. The board also includes a USB interface for programming and monitoring, as well as a graphical user interface for easy setup and configuration. The board is ideal for applications such as telecom, communications, and industrial power supplies.

  • LTC3772EDDB Demo Board / VIN = 2.75V to 8V, VOUT = 1.8V/2.5V/3.3V @ 2A
    Analog Devices DC836A LTC3772EDDB Demo Board / VIN = 2.75V to 8V, VOUT = 1.8V/2.5V/3.3V @ 2A
    2024-08-02 15:34:492

    The Analog Devices DC836A-A LTC3772EDDB Demo Board is a 550kHz Step-Down DC/DC Converter designed for use in communications and telecom applications. It features an input voltage range of 2.75V to 8V and an output voltage of 1.8V at 2A. The board is equipped with a wide range of features, including an adjustable output voltage, adjustable switching frequency, and a low-noise, high-efficiency synchronous buck converter. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to be easy to use and provides a comprehensive set of features for communications and telecom applications.

  • LTC4223-2 DUAL SUPPLY HOTSWAP CO
    Linear Technology/Analog Devices DC1162A-B LTC4223-2 DUAL SUPPLY HOTSWAP CO
    2024-08-02 15:34:492

    The Analog Devices DC1162A-B, LTC4223-2 Demo Board is a dual supply hot-swap controller designed for Automatic Retry After Fault (AMC) applications in communications and telecom systems. It features a wide input voltage range of 4.5V to 28V, and can support up to 8A of current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a programmable timer for automatic retry after fault, as well as a power-good indicator. This demo board is an ideal solution for applications requiring reliable power supply and protection.

  • MAQ5280YME Evaluation Board
    Microchip MAQ5280YME EV MAQ5280YME Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MAQ5280YME-EV is a 5V DC to DC single output power supply designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. The MAQ5280YME-EV is designed to provide a reliable and efficient power supply solution for automotive and transportation applications. It features a high efficiency of up to 95%, low ripple and noise, and a wide temperature range of -40°C to +125°C. The MAQ5280YME-EV is also designed to meet the stringent requirements of automotive and transportation applications, including EMC, ESD, and surge protection. It is also RoHS compliant and UL certified.

  • Power Management IC Development Tools MAX17515 Eval Kit
    Maxim Integrated MAX17515EVKIT# Power Management IC Development Tools MAX17515 Eval Kit
    2024-08-02 15:34:492

    The MAX17515EVKIT-EVKIT# is an evaluation kit for the MAX17515, a 5A, 2.4V to 5.5V input, high-efficiency step-down power module. This kit is designed to help engineers evaluate the performance of the MAX17515 in their applications. It includes a MAX17515 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range, adjustable output voltage, and a wide range of output current. It also includes a power-good indicator, a power-on reset, and a power-on enable. The USB-to-I2C interface board allows for easy communication with the MAX17515. The kit also includes a comprehensive set of instrumentation and measurement tools, such as a power supply, oscilloscope, and multimeter, to help engineers accurately measure and analyze the performance of the MAX17515.

  • BOARD DEMO FOR LT3682EDD
    Analog Devices Inc. DC1222A BOARD DEMO FOR LT3682EDD
    2024-08-02 15:34:492

    The Analog Devices DC1222A-A, LT3682EDD Demo Board is a 1A power step-down switching regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage range of 0.8V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. It is also capable of operating in a wide temperature range of -40°C to +125°C. The board is ideal for automotive and transportation applications that require high efficiency and reliable power regulation.

  • EVALUATION KIT FOR MAX6639/F
    Maxim Integrated MAX6639EVKIT+ EVALUATION KIT FOR MAX6639/F
    2024-08-02 15:34:492

    The Maxim Integrated MAX6639EVKIT+ Evaluation Board is designed for use with the MAX6639 dual temperature sensor/fan controller. This board provides a convenient platform for evaluating the performance of the MAX6639 in a variety of applications. It features two temperature sensors, two fan controllers, and a variety of connectors and jumpers for easy connection to a computer or peripheral device. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the MAX6639. The MAX6639EVKIT+ is an ideal solution for evaluating the performance of the MAX6639 in a variety of computer and peripheral applications.

  • BOARD EVAL FOR AD8058AR
    Analog Devices Inc. AD8058AR-EBZ BOARD EVAL FOR AD8058AR
    2024-08-02 15:34:492

    The Analog Devices AD8058AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8058ARZ Dual, High Speed Op-Amp offered in an 8-Lead SOIC package. This board is ideal for consumer electronics applications, providing a wide range of features and benefits. It features two independent op-amps with a wide bandwidth of up to 1.2GHz, low distortion, and low noise. The board also includes a power supply, a reference voltage, and a test point for easy testing and evaluation. The AD8058AR-EBZ Evaluation Board is a great choice for consumer electronics applications that require high performance and reliability.

  • Audio/Video, 60 MHz, 16 × 8, Gain of +2 Crosspoint Switch
    Analog Devices AD8112-EVALZ Audio/Video, 60 MHz, 16 × 8, Gain of +2 Crosspoint Switch
    2024-08-02 15:34:492

    The Analog Devices AD8112-EVALZ Evaluation Board is designed to evaluate the performance of the AD8112 Analog CrossPoint Switch, Audio Switch. This board provides a convenient platform for testing and evaluating the AD8112's features and performance. It includes a variety of connectors and jumpers to allow for easy connection to external components and systems. The board also includes a power supply and a USB interface for easy connection to a PC. The AD8112-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the AD8112 Analog CrossPoint Switch, Audio Switch.