web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LED Lighting Development Tools  20mA, LED Driver Demo Board
    Microchip HV9821DB2 LED Lighting Development Tools 20mA, LED Driver Demo Board
    2024-08-02 15:34:502

    The Microchip Technology HV9821DB2-DB2, HV9821DB2, 20mA 10VDC/265VAC LED Driver Demo Board is a lighting solution designed to provide a reliable and efficient way to power LED lighting systems. This demo board is equipped with a HV9821DB2 LED driver IC, which is capable of delivering up to 20mA of current at 10VDC/265VAC. It also features a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, to ensure the safety of the LED lighting system. This demo board is an ideal solution for testing and evaluating LED lighting systems, and can be used in a variety of applications.

  • EVALUATION BOARD
    Analog Devices Inc. EV-AD74413RSDZ EVALUATION BOARD
    2024-08-02 15:34:502

    The Analog Devices EV-AD74413RSDZ Evaluation Kit is designed to evaluate the AD74413R Quad-Channel, Software Configurable Input and Output, Industrial Digital Isolator. This kit includes a USB-based evaluation board, a software GUI, and a set of cables and connectors. The AD74413R isolator provides four channels of digital isolation with a maximum data rate of 1 Mbps. It features a wide operating temperature range of -40°C to +125°C and a high common-mode transient immunity of up to 25 kV/μs. The evaluation board also includes a USB-to-serial converter, allowing for easy connection to a PC. The software GUI provides a graphical user interface for configuring the isolator and monitoring its performance. The kit is ideal for evaluating the performance of the AD74413R in industrial applications.

  • NCL30388 DEMO BOARD
    ON Semiconductor NCL30388LED1GEVB NCL30388 DEMO BOARD
    2024-08-02 15:34:502

    The ON Semiconductor NCL30388LED1GEVB-GEVB, NCL30388LED1GEVB, NCL30388LED1 60W High-Power Factor LED Driver Evaluation Board is a lighting solution designed to provide a high-power factor LED driver for lighting applications. This evaluation board is based on the NCL30388LED1, a high-power factor LED driver IC that is capable of driving up to 60W of LED power. The board features a wide input voltage range of 90-305VAC, and is designed to provide a high-efficiency, low-cost solution for LED lighting applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • 2 KW TWO-CHANNEL INTERLEAVED PFC
    STMicroelectronics STEVAL-IPFC12V1 2 KW TWO-CHANNEL INTERLEAVED PFC
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-IPFC12V1 is a 2-kW 2-Channel Interleaved PFC Evaluation Kit based on the STNRGPF12 Digital Controller with Digital Inrush Current Control, Power Management and Protection. This evaluation kit is designed to provide a complete solution for the development of high-efficiency, high-power factor, and low-harmonic AC/DC power supplies. It features two interleaved PFC channels, each with a power rating of 1 kW, and a digital controller with integrated digital inrush current control, power management, and protection. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the system. The STEVAL-IPFC12V1 is ideal for applications such as LED lighting, industrial automation, and motor drives.

  • MIC4801YM Evaluation Board
    Microchip MIC4801YM EV MIC4801YM Evaluation Board
    2024-08-02 15:34:502

    The Microchip Technology MIC4801YM-EV is a one LED white LED driver for displays and monitors, consumer electronics. It is designed to provide a high-efficiency, low-cost solution for driving white LEDs in LCD backlighting applications. It features a wide input voltage range of 4.5V to 28V, and can drive up to 1A of current. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The MIC4801YM-EV is also designed to be highly efficient, with a typical efficiency of up to 95%. It also features a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. The MIC4801YM-EV is a great choice for driving white LEDs in LCD backlighting applications.

  • Interface Development Tools Reinforced, Four-Channel Digital Isolator Evkit
    Maxim MAX22445FWEVKIT# Interface Development Tools Reinforced, Four-Channel Digital Isolator Evkit
    2024-08-02 15:34:502

    The MAX22445FWEVKIT-FWEVKIT# is an evaluation kit for the MAX22445 Reinforced, Fast, Low-Power, Four-Channel Digital Isolator, Power Management IC. This kit includes a MAX22445FWEVKIT# board, a MAX22445FWEVKIT# daughter board, and a USB cable. The MAX22445FWEVKIT# board is designed to evaluate the MAX22445 IC and includes a USB-to-I2C interface, a power supply, and a set of jumpers and switches to configure the IC. The MAX22445FWEVKIT# daughter board includes four isolated channels, each with a MAX22445 IC, a power supply, and a set of jumpers and switches to configure the IC. The USB cable is used to connect the MAX22445FWEVKIT# board to a PC for programming and debugging. The MAX22445FWEVKIT-FWEVKIT# is an ideal tool for evaluating the performance of the MAX22445 IC.

  • BOARD DEMO FOR LTC3539EDCB-2
    Analog Devices Inc. DC1260A-B BOARD DEMO FOR LTC3539EDCB-2
    2024-08-02 15:34:502

    The Analog Devices DC1260A-B, LTC3539EDCB-2 Demo Board is a 2A, 2MHz Synchronous Step-Up DC/DC Converter and Audio Power Amplifier. It is designed to provide a high-efficiency, low-noise power solution for audio applications. The board features a wide input voltage range of 2.5V to 5.5V, and can output up to 5.5V. It also includes a high-efficiency synchronous buck-boost converter, which can be used to generate a regulated output voltage from an input voltage that is higher or lower than the output voltage. The board also includes a low-noise audio power amplifier, which can be used to drive headphones or speakers. The board is designed to be easy to use and provides a comprehensive set of features for audio applications.

  • LT3651EUHE-8.4 DEMO BOARD
    Linear Technology/Analog Devices DC1484A-A LT3651EUHE-8.4 DEMO BOARD
    2024-08-02 15:34:502

    The Analog Devices DC1484A-A, LT3651EUHE-8.4 Demo Board, 4A High Voltage 2-Cell Li-Ion Battery Charger, Automotive and Transportation is a powerful and versatile charging solution for automotive and transportation applications. It is designed to charge two-cell Li-Ion batteries with up to 4A of current. The board features a high voltage input range of 4.5V to 28V, allowing it to be used in a wide variety of automotive and transportation applications. The board also features a wide range of safety features, including over-voltage, over-temperature, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is ideal for automotive and transportation applications that require a reliable and efficient charging solution.

  • EVAL BOARD FOR AP3983E
    Diodes Incorporated AP3983EEV1 EVAL BOARD FOR AP3983E
    2024-08-02 15:34:507

    The Diodes Incorporated AP3983EEV1-EEV1 Evaluation Board is a power management IC designed to provide a universal AC input with primary side regulation. It is based on the AP3983E 12V-1.5A IC and is capable of providing up to 1.5A of current. The board is designed to be used for evaluation and testing of the AP3983E IC and its features. It includes a wide range of components such as a power supply, a voltage regulator, a current limiter, and a power switch. The board also includes a USB port for easy connection to a computer for programming and debugging. The board is designed to be used in a variety of applications such as industrial, automotive, and consumer electronics.

  • Interface Development Tools USB-Serial Dual Ch Development Kit
    Infineon Technologies CYUSBS236 Interface Development Tools USB-Serial Dual Ch Development Kit
    2024-08-02 15:34:502

    The Infineon Technologies AG CYUSBS236-CYUSBS236 USB-Serial Development Kit is a power management IC designed to provide a comprehensive solution for USB-Serial applications. It features a USB 2.0-compliant interface, a high-speed serial port, and a low-power sleep mode. The kit includes a USB-Serial bridge, a USB-Serial development board, and a USB-Serial firmware library. The bridge provides a simple and cost-effective way to connect a USB-Serial device to a PC or embedded system. The development board provides a platform for developing and testing USB-Serial applications. The firmware library provides a set of functions for controlling the USB-Serial interface. The CYUSBS236-CYUSBS236 USB-Serial Development Kit is an ideal solution for applications requiring a reliable, low-power, and cost-effective USB-Serial interface.

  • current of 3 mA per amplifier. With a 1/f noise of 2 nV/√Hz at 10 Hz and a spurious-free dynamic range of −72 dBc at 2 MHz, the ADA4895-1 is an ideal
    Analog Devices ADA4895-1AR-EBZ current of 3 mA per amplifier. With a 1/f noise of 2 nV/√Hz at 10 Hz and a spurious-free dynamic range of −72 dBc at 2 MHz, the ADA4895-1 is an ideal
    2024-08-02 15:34:504

    The Analog Devices ADA4895-1AR-EBZ Evaluation Board is designed for use with single, high speed op-amps offered in 8-lead SOIC packages. This board is suitable for industrial temperature range applications and provides a convenient platform for evaluating the performance of the ADA4895-1AR op-amp. It features a single-ended input and output configuration, with a gain of 10V/V, and a maximum output current of ±25mA. The board also includes a power supply, a ground plane, and a test point for easy access to the output signal. The ADA4895-1AR-EBZ Evaluation Board is an ideal solution for evaluating the performance of the ADA4895-1AR op-amp in industrial temperature range applications.

  • MikroElektronika Buck-Boost 3 Click Buck-Boost Converter for ISL85403
    MikroElektronika MIKROE-3277 MikroElektronika Buck-Boost 3 Click Buck-Boost Converter for ISL85403
    2024-08-02 15:34:502

    The MikroElektronika MIKROE-3277 Buck-Boost 3 Click Board is a power management solution based on the ISL85403 voltage regulator IC. It is designed to provide a regulated output voltage from an input voltage that is either higher or lower than the output voltage. The board features a wide input voltage range of 4.5V to 28V, and an adjustable output voltage range of 0.8V to 28V. It also features a high efficiency of up to 95%, and a maximum output current of 3A. The board is ideal for applications such as battery charging, LED lighting, and motor control. It is also equipped with a power-good indicator, over-temperature protection, and over-current protection.