web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC3104EDE DEMO BOARD - 2.5V TO
    Linear Technology/Analog Devices DC1754A LTC3104EDE DEMO BOARD - 2.5V TO
    2024-08-02 15:34:512

    The Analog Devices DC1754A-A LTC3104EDHD Demo Board is a high-performance, low-power synchronous step-down DC/DC converter and communications and telecom power supply. It features a 2.8A quiescent current, 15V, 300mA output, and 10mA quiescent current. It is designed to provide reliable, efficient power conversion for a wide range of applications, including communications and telecom systems. The board is also equipped with a wide range of features, including adjustable output voltage, adjustable switching frequency, and adjustable soft-start. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls.

  • LTC3630AEDHC DEMO BOARD - 4V TO
    Analog Devices Inc. DC1877A LTC3630AEDHC DEMO BOARD - 4V TO
    2024-08-02 15:34:512

    The Analog Devices DC1877A-A, DC1877A Demo Board for the LTC3630AEDHC High Efficiency High Voltage 500mA Synchronous Step-Down Converter is a versatile and powerful tool for automotive and transportation applications. This demo board is designed to demonstrate the features and performance of the LTC3630AEDHC, a high efficiency, high voltage, 500mA synchronous step-down converter. The board features a wide input voltage range of 4.5V to 60V, adjustable output voltage from 0.8V to 5V, and a maximum output current of 500mA. It also includes a wide range of protection features such as over-voltage, over-current, and thermal shutdown. The board is also designed to be easy to use, with a simple user interface and a graphical user interface for easy configuration. The DC1877A-A, DC1877A Demo Board is an ideal solution for automotive and transportation applications that require high efficiency, high voltage, and high current power conversion.

  • BOARD DEMO FOR LTC3412AEFE
    Linear Technology/Analog Devices DC652A BOARD DEMO FOR LTC3412AEFE
    2024-08-02 15:34:512

    The Analog Devices DC652A-A, LTC3412A Demo Board is a high efficiency, 3A monolithic synchronous buck regulator designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 5V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal shutdown. Additionally, the board is equipped with a USB interface for easy programming and monitoring. The board is ideal for applications such as powering FPGAs, DSPs, and other high-performance digital circuits.

  • BOARD DEMO FOR LTC3560ES6
    Analog Devices Inc. DC1025A BOARD DEMO FOR LTC3560ES6
    2024-08-02 15:34:512

    The Analog Devices DC1025A-A LTC3560 Demo Board is a consumer electronics device that provides a monolithic synchronous buck regulator with up to 800mA of output current. It is designed to demonstrate the features and performance of the LTC3560, a high-efficiency, low-noise, low-dropout regulator. The board includes a wide range of features, including adjustable output voltage, adjustable switching frequency, and programmable soft-start. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is ideal for applications such as powering microcontrollers, FPGAs, and other low-power devices.

  • EVAL KIT INCLUDING MAX11259PMB1#
    Maxim Integrated MAX11259SYS1# EVAL KIT INCLUDING MAX11259PMB1#
    2024-08-02 15:34:512

    The Maxim Integrated MAX11259SYS1-SYS1#, MAX11259SYS1#, Peripheral Module and Munich Adapter Board for MAX11259 24-Bit, 6-Channel, 16ksps Delta-Sigma ADC with I2C Interface, Power Management, and Temperature Sensor is a complete system for measuring and monitoring analog signals. The MAX11259 is a 24-bit, 6-channel, 16ksps delta-sigma ADC with an I2C interface, power management, and temperature sensor. The peripheral module and Munich adapter board provide a complete system for measuring and monitoring analog signals. The peripheral module includes a MAX11259 ADC, a MAX17053 power management IC, and a MAX30205 temperature sensor. The Munich adapter board provides a convenient way to connect the peripheral module to a PC or other host system. The system is ideal for applications such as industrial process control, medical instrumentation, and automotive systems.

  • LTC6401-20 3GHZ FULLY DIFFERENTI
    Linear Technology/Analog Devices DC987B-G LTC6401-20 3GHZ FULLY DIFFERENTI
    2024-08-02 15:34:512

    The Analog Devices DC987B-G Demo Board for the LTC6401-20 3GHz Fully Differential ADC Driver Demo Circuit is a versatile and powerful tool for communications and telecom applications. It is designed to demonstrate the performance of the LTC6401-20 3GHz Fully Differential ADC Driver. The board features a wide range of features, including a high-speed differential input, a low-noise output, and a wide range of gain and bandwidth settings. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for testing and evaluating the performance of the LTC6401-20 3GHz Fully Differential ADC Driver in a variety of communications and telecom applications.

  • LTC6400-26 3GHZ FULLY DIFFERENTI
    Linear Technology/Analog Devices DC987B-D LTC6400-26 3GHZ FULLY DIFFERENTI
    2024-08-02 15:34:512

    The Analog Devices DC987B-D Demo Board is designed to demonstrate the capabilities of the LTC6400-26 3GHz Fully Differential ADC Driver. This demo board provides a complete solution for driving high-speed analog-to-digital converters (ADCs) in communications and telecom applications. It features a wide range of features, including a differential input, adjustable gain, adjustable output current, and adjustable output voltage. The board also includes a power supply, a reference voltage, and a test point for monitoring the output voltage. The board is designed to be used with a variety of ADCs, and is ideal for testing and evaluating the performance of the LTC6400-26 driver.

  • EVALUATION BOARD ADXL356BEZ
    Analog Devices Inc. EVAL-ADXL356BZ EVALUATION BOARD ADXL356BEZ
    2024-08-02 15:34:513

    The Analog Devices EVAL-ADXL356BZ Evaluation Board is designed to evaluate the performance of the ADXL356 Low Noise, Low Drift, Low Power, 3-Axis MEMS Accelerometer. This military and aerospace grade accelerometer is ideal for applications that require high accuracy and reliability in extreme environments. The board features a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer, allowing for a comprehensive evaluation of the device. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is designed to operate in temperatures ranging from -40°C to +85°C, making it suitable for a wide range of applications.

  • ADMP504, MEMS MICROPHONE, ANALOG O/P, EVAL BOARD; Silicon Manufacturer:Analog Devices; Silicon Core Number:ADMP504; Kit Application Type:Audio / Video / TV; Application Sub Type:Microphone; Kit Contents:Board, User Guide
    Analog Devices EVAL-ADMP504Z-FLEX ADMP504, MEMS MICROPHONE, ANALOG O/P, EVAL BOARD; Silicon Manufacturer:Analog Devices; Silicon Core Number:ADMP504; Kit Application Type:Audio / Video / TV; Application Sub Type:Microphone; Kit Contents:Board, User Guide
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADMP504Z-FLEX is an evaluation board based on the ADMP504 bottom-ported analog output MEMS microphone. This board is designed for consumer electronics audio applications and provides a convenient platform for evaluating the performance of the ADMP504 microphone. It features a low-noise preamplifier, a low-noise power supply, and a low-noise output buffer. The board also includes a low-noise analog-to-digital converter for digital audio output. The board is designed to be used with a variety of audio applications, including voice recognition, speech recognition, and audio recording. The board is also compatible with a variety of audio codecs, including MP3, AAC, and WAV.

  • LT3505 HV BUCK REGULATOR BOARD W
    Linear Technology/Analog Devices DC1395A LT3505 HV BUCK REGULATOR BOARD W
    2024-08-02 15:34:512

    The Analog Devices DC1395A-A, LT3505EDD Demo Board is a 1.2A, Step-Down Switching Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. The board is capable of delivering up to 1.2A of continuous output current, and is designed to operate in a wide temperature range of -40°C to +125°C. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to be used with the LT3505EDD switching regulator IC, and is ideal for automotive and transportation applications.

  • Power Management IC Development Tools MAX5986A Eval Kit
    Maxim Integrated MAX5986AEVKIT# Power Management IC Development Tools MAX5986A Eval Kit
    2024-08-02 15:34:512

    The MAX5986AEVKIT-AEVKIT# is an evaluation kit for the MAX5986A, an IEEE 802.3af-compliant, high-efficiency, Class 1/Class 2, powered device with an integrated DC-DC converter. This kit is designed to help evaluate the performance of the MAX5986A in consumer electronics applications. It includes a MAX5986A evaluation board, a MAX5986A reference design board, and a MAX5986A reference design schematic. The evaluation board features a USB-powered DC-DC converter, a USB-powered LED indicator, and a USB-powered power switch. The reference design board includes a MAX5986A DC-DC converter, a MAX5986A LED indicator, and a MAX5986A power switch. The reference design schematic provides a detailed overview of the MAX5986A's features and performance. The MAX5986AEVKIT-AEVKIT# is an ideal tool for evaluating the MAX5986A in consumer electronics applications.

  • MIC47100YML Evaluation Board
    Microchip MIC47100YML EV MIC47100YML Evaluation Board
    2024-08-02 15:34:512

    The Microchip Technology MIC47100YML-EV is a DC to DC single output power supply for personal digital assistant (PDA) power management ICs. It provides a wide range of output voltages from 0.8V to 1.5V, making it suitable for a variety of applications. The device features a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. It also features a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of input sources. The device is also protected against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation. The MIC47100YML-EV is an ideal solution for powering PDAs and other portable devices.