web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD LT3840EFE
    Linear Technology/Analog Devices DC1909A DEMO BOARD LT3840EFE
    2024-08-02 15:34:512

    The Analog Devices DC1909A-A, DC1909A, Demo Board featuring LT3840EFE is a powerful and versatile power supply solution for automotive and transportation applications. It features an input voltage range of 4.5V to 60V, with 80V transients, and a 3.3V output at 20A. The board is designed to demonstrate the capabilities of the LT3840EFE, a high-efficiency, high-current synchronous buck regulator. It is ideal for applications such as automotive, transportation, and industrial power supplies.

  • LTC3541EDD DEMO BOARD - HIGH EFF
    Linear Technology/Analog Devices DC970A-B LTC3541EDD DEMO BOARD - HIGH EFF
    2024-08-02 15:34:512

    The Analog Devices DC970A-B Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC3541EDD-1 high efficiency, 500mA synchronous buck plus 300mA VLDO regulator. This board is designed for use in consumer electronics applications, and provides a comprehensive set of features to help designers evaluate the performance of the regulator. It includes a wide range of test points, enabling users to measure the output voltage, current, and power of the regulator. The board also includes a graphical user interface, allowing users to quickly and easily configure the regulator for their specific application. With its comprehensive set of features, the DC970A-B Demonstration Board is an ideal tool for evaluating the performance of the LTC3541EDD-1 regulator.

  • EVAL USB TYPE-C OVERVOLTAGE
    Maxim Integrated MAX20323EVKIT# EVAL USB TYPE-C OVERVOLTAGE
    2024-08-02 15:34:512

    The MAX20323EVKIT-EVKIT# is an evaluation kit for the MAX20323D USB Type-C CC-Pin Overvoltage Protector, designed for industrial temperature range applications. The kit includes a MAX20323D USB Type-C CC-Pin Overvoltage Protector, a MAX20323EVKIT# evaluation board, and a USB Type-C cable. The MAX20323D is a low-cost, low-power, and low-profile overvoltage protector that provides protection against overvoltage conditions on the USB Type-C CC pins. The evaluation board allows users to evaluate the MAX20323D in a variety of applications, including USB Type-C power delivery, USB Type-C audio/video, and USB Type-C data. The evaluation board also includes a USB Type-C connector, a USB Type-C cable, and a USB Type-C power delivery controller. The MAX20323EVKIT# evaluation kit is ideal for evaluating the MAX20323D in industrial temperature range applications.

  • ADF4001 200 MHZ CLOCK GEN EVAL
    Analog Devices Inc. EV-ADF4001SD1Z ADF4001 200 MHZ CLOCK GEN EVAL
    2024-08-02 15:34:513

    The Analog Devices EV-ADF4001SD1Z Evaluation Board is designed to evaluate the performance of the ADF4001 Integer-N PLL Frequency Synthesizer. This board provides a complete platform for testing and measuring the performance of the ADF4001 in a variety of applications. The board includes a wide range of instrumentation and measurement features, including a frequency counter, a signal generator, a power supply, and a variety of test points. The board also includes a USB interface for easy connection to a PC for programming and data logging. The board is designed to be used with the ADF4001 Evaluation Software, which provides a graphical user interface for programming and testing the ADF4001. The board is ideal for use in a variety of instrumentation and measurement applications.

  • DEMO BOARD FOR LTC2000A-16
    Linear Technology/Analog Devices DC2303A-D DEMO BOARD FOR LTC2000A-16
    2024-08-02 15:34:512

    The Analog Devices DC2303A-D Demo Board is a versatile instrumentation and measurement platform based on the LTC2000A-16, a 16-bit, 2.7-Gsps DAC with DDR LVDS Interface. This board is designed to demonstrate the performance of the LTC2000A-16 in a variety of applications, including high-speed data acquisition, signal generation, and digital-to-analog conversion. The board features a wide range of I/O connectors, including SMA, BNC, and LVDS, as well as a USB port for easy connection to a PC. The board also includes a variety of software tools, such as a GUI-based configuration utility, a waveform generator, and a data acquisition application. With its high-speed performance and versatile I/O capabilities, the DC2303A-D Demo Board is an ideal platform for testing and evaluating the performance of the LTC2000A-16.

  • Analog Devices, Inc. EVAL-AD5392EBZ
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD5392EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5392, an 8-channel, 14-bit, serial input, voltage-output digital to analog converter. This board is designed for energy metering applications, providing a high-accuracy, low-power solution for measuring and monitoring energy consumption. The board features a wide range of features, including a low-noise power supply, a wide range of voltage and current ranges, and a wide range of output voltage ranges. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board is also compatible with a variety of software packages, making it an ideal choice for energy metering applications.

  • MIC2875-5.0YMT Evaluation Board
    Microchip MIC2875-5.0YMT EV MIC2875-5.0YMT Evaluation Board
    2024-08-02 15:34:512

    The Microchip Technology MIC2875-5.0YMT EV Evaluation Board is designed to evaluate the MIC2875-5.0V Fixed Output, 4.8A ISW, Synchronous Boost Regulator with Bi-Directional Load Disconnect, Audio/Video/Telecom Isolation. This evaluation board is a complete solution for evaluating the MIC2875-5.0V regulator, featuring a wide input voltage range of 4.5V to 28V, adjustable output voltage from 5V to 28V, and a maximum output current of 4.8A. The board also features a bi-directional load disconnect, allowing the load to be disconnected from the input voltage source for improved efficiency. The board also includes an audio/video/telecom isolation circuit, providing up to 1500V of isolation between the input and output. The board also includes a USB port for programming and monitoring the regulator. The board is designed to be used with the MIC2875-5.0V regulator, and is a great tool for evaluating the performance of the regulator.

  • LTC6401-14 3GHZ FULLY DIFFERENTI
    Linear Technology/Analog Devices DC987B-F LTC6401-14 3GHZ FULLY DIFFERENTI
    2024-08-02 15:34:512

    The Analog Devices DC987B-F Demo Board is designed to demonstrate the capabilities of the LTC6401-14 3GHz Fully Differential ADC Driver. This demo board is ideal for use in communications and telecom applications. It features a wide range of features, including a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a power supply, a reference voltage, and a test point for monitoring the output voltage. The board is designed to be used with a variety of test equipment, including oscilloscopes, spectrum analyzers, and signal generators. The board is also compatible with a variety of software packages, allowing users to quickly and easily evaluate the performance of the LTC6401-14.

  • LTC6400-8 3GHZ FULLY DIFFERENTIA
    Linear Technology/Analog Devices DC987B-A LTC6400-8 3GHZ FULLY DIFFERENTIA
    2024-08-02 15:34:512

    The Analog Devices DC987B-A Demo Board is designed to demonstrate the capabilities of the LTC6400-8 3GHz Fully Differential ADC Driver. This demo board is ideal for use in communications and telecom applications. It features a wide range of features, including a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a power supply, a reference voltage, and a test point for monitoring the output. The board is designed to be easy to use and provides a great way to evaluate the performance of the LTC6400-8 3GHz Fully Differential ADC Driver.

  • LT6402-12 300MHZ DIFF IN/OUT ADC
    Linear Technology/Analog Devices DC954A-B LT6402-12 300MHZ DIFF IN/OUT ADC
    2024-08-02 15:34:512

    The Analog Devices DC954A-B Demo Board is designed to demonstrate the performance of the LT6402-12 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, providing a high level of performance and reliability. The board features a differential amplifier/ADC driver, a low-noise power supply, and a wide range of test points for easy evaluation. The board also includes a comprehensive set of documentation, including a user manual, schematics, and application notes. The DC954A-B is a great tool for engineers and designers looking to evaluate the performance of the LT6402-12 in their applications.

  • BOARD EVALUATION 80MSPS AD9255
    Analog Devices Inc. AD9255-80EBZ BOARD EVALUATION 80MSPS AD9255
    2024-08-02 15:34:512

    The Analog Devices AD9255-80EBZ is a 14-bit, 80 Msps evaluation board designed for communications and telecom applications. It features a low-power, high-speed, low-noise, and low-distortion analog-to-digital converter (ADC) with a wide input bandwidth. The board includes a wide range of features such as a high-speed serial interface, a low-noise power supply, and a wide range of input and output connectors. The board also includes a comprehensive software package for evaluation and development. The AD9255-80EBZ is ideal for applications such as wireless communications, digital video, and digital audio.

  • EVAL BOARD LDO REG 24V 3A
    Linear Technology/Analog Devices DC2132A EVAL BOARD LDO REG 24V 3A
    2024-08-02 15:34:512

    The Analog Devices DC2132A-A Demonstration Board is a versatile and powerful bench supply for automotive and transportation applications. It features the LTC3632 Step-Down Regulator, which provides a constant voltage and constant current output of 24V and 3A respectively. The board is designed to provide a reliable and efficient power supply for a variety of automotive and transportation applications. It is also equipped with a wide range of features, such as adjustable current and voltage limits, adjustable soft-start, and adjustable output voltage. The board also includes a USB port for easy connection to a PC or laptop. The DC2132A-A is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.