web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LT8335A DEMO BOARD 3V TO 10V INP
    Analog Devices Inc. DC2449A-A LT8335A DEMO BOARD 3V TO 10V INP
    2024-08-02 15:34:512

    The Analog Devices DC2449A-A Demo Board is a power management IC designed to provide a regulated 12V output at 275mA from a 3 to 10V input voltage. It utilizes the LT8335 Micro-power Boost IC and operates at a switching frequency of 2MHz. This board is ideal for applications that require a low-power, high-efficiency solution for powering small devices. It is also suitable for use in automotive, industrial, and consumer applications. The DC2449A-A Demo Board is a great way to quickly evaluate the performance of the LT8335 Micro-power Boost IC.

  • LT3498EDDB DEMO BOARD - 20MA LED
    Linear Technology/Analog Devices DC1137A LT3498EDDB DEMO BOARD - 20MA LED
    2024-08-02 15:34:512

    The LT3498 LED Driver is a high-efficiency, low-noise, and low-cost LED driver. It features a wide input voltage range of 4.5V to 36V, adjustable current limit, and a low quiescent current of only 1.5mA. It is suitable for driving LEDs in a variety of applications such as automotive lighting, industrial lighting, and consumer electronics.

  • 250MA TO 2.5A ADJUSTABLE CURRENT
    Maxim Integrated MAX14575BEVKIT# 250MA TO 2.5A ADJUSTABLE CURRENT
    2024-08-02 15:34:512

    The MAX14575BEVKIT-BEVKIT# is an evaluation kit for the MAX14575B 250mA to 2.5A Adjustable Current-Limit Switch. This kit is designed to help engineers evaluate the performance of the MAX14575B switch in communications and telecom applications. The kit includes a MAX14575BEVKIT# board, a MAX14575B switch, and a USB cable. The board features a USB interface for easy connection to a PC, and it also includes a power supply, a current-limit potentiometer, and a voltage-sense resistor. The board also includes a set of LEDs to indicate the status of the switch. The MAX14575B switch is a low-power, adjustable current-limit switch that can be used to protect sensitive components from over-current conditions. The switch can be adjusted to limit the current to a desired level, and it can be used in a variety of applications, including power supplies, battery chargers, and communications and telecom systems.

  • LT3688EFE DEMO BOARD
    Linear Technology/Analog Devices DC1439A LT3688EFE DEMO BOARD
    2024-08-02 15:34:512

    The Analog Devices DC1439A-A LT3688 Demo Board is a dual 800mA step-down switching regulator with power-on reset and watchdog timer, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.8V to 28V, and a high efficiency of up to 95%. The board also includes a power-on reset and watchdog timer, which provide protection against over-voltage, over-current, and short-circuit conditions. The board is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for use in automotive, industrial, and consumer applications.

  • EVK, DUAL-RFPAL, 2300-2700MHZ
    Maxim Integrated SC2200-EVK2400 EVK, DUAL-RFPAL, 2300-2700MHZ
    2024-08-02 15:34:512

    The Maxim Integrated SC2200-EVK2400 Evaluation Kit for the SC2200 2300 to 2700MHz Dual RF Power Amplifier Linearizer (RFPAL) is a comprehensive solution for testing and evaluating the performance of the SC2200 RFPAL. This evaluation kit includes a wide range of components and features to help engineers and technicians quickly and accurately assess the performance of the SC2200 RFPAL. The kit includes a power supply, a signal generator, a spectrum analyzer, a power meter, and a variety of cables and adapters. The kit also includes a comprehensive set of software tools to help users configure and monitor the performance of the SC2200 RFPAL. The SC2200-EVK2400 Evaluation Kit is an ideal solution for testing and evaluating the performance of the SC2200 RFPAL in communications and telecom applications.

  • EVAL BOARD FOR SP6644
    MaxLinear, Inc. SP6644UEB EVAL BOARD FOR SP6644
    2024-08-02 15:34:512

    The MaxLinear SP6644UEB-UEB Evaluation Board is a versatile and powerful DC to DC power supply designed for use in portable, consumer electronics, and industrial applications. It features a single output voltage range of 2 to 5.5V and is capable of delivering up to 6A of current. The board is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-current protection, and thermal shutdown. It also includes a built-in LED indicator to provide visual feedback on the status of the board. The SP6644UEB-UEB Evaluation Board is an ideal solution for powering a variety of devices, from small consumer electronics to industrial applications.

  • EVKIT FOR BEYOND-THE-RAILS 16:2
    Maxim Integrated MAX14661PMB1# EVKIT FOR BEYOND-THE-RAILS 16:2
    2024-08-02 15:34:512

    The MAX14661PMB1-PMB1# Peripheral Module for the MAX14661 Beyond-the-Rails 16:2 Multiplexer, Audio Switch from Maxim Integrated is a compact, low-power, and low-noise solution for audio switching applications. It features 16 differential inputs and two differential outputs, allowing for a wide range of audio signal routing options. The module also includes a low-noise, low-power, low-distortion audio switch, allowing for high-quality audio signal routing. The module is designed to be used with the MAX14661 Beyond-the-Rails 16:2 Multiplexer, Audio Switch, and is ideal for applications such as audio mixing, audio routing, and audio signal switching.

  • EVAL BOARD CURRENT SENSE TSZ121
    STMicroelectronics STEVAL-ISQ014V1 EVAL BOARD CURRENT SENSE TSZ121
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISQ014V1 is a low-side current sensing evaluation board based on the TSZ121 op amp. It is designed for automotive and transportation applications, and is capable of measuring current up to 5A. The board features a wide input voltage range of 4.5V to 18V, and a low quiescent current of only 1.5mA. It also includes a high-side current sense amplifier, a low-side current sense amplifier, and a voltage regulator. The board is designed to be used with a microcontroller, and includes a USB connector for easy connection. The STEVAL-ISQ014V1 is a great tool for evaluating and testing current sensing applications in automotive and transportation applications.

  • Si5355 Evaluation Board Provides Selectable Voltage Supplies For All Five Power Pins
    Silicon Labs Si5355-EVB Si5355 Evaluation Board Provides Selectable Voltage Supplies For All Five Power Pins
    2024-08-02 15:34:514

    The Silicon Labs Si5355-EVB is an evaluation board for the Si5355 1-200 MHz, Quad Frequency, 8-Output Clock Generator, Communications and Telecom IC. This board is designed to provide a platform for evaluating the features and performance of the Si5355 IC. It includes a USB interface for programming and control, as well as a variety of test points and connectors for connecting external components. The board also includes a power supply and a variety of clock outputs, allowing users to quickly and easily evaluate the performance of the Si5355 IC. The Si5355-EVB is an ideal tool for engineers and designers who need to evaluate the performance of the Si5355 IC in their applications.

  • KIT33772ASP1EVB Evaluation Kit, MC33772, Battery Cell Controller IC
    NXP KIT33772ASP1EVB KIT33772ASP1EVB Evaluation Kit, MC33772, Battery Cell Controller IC
    2024-08-02 15:34:512

    The NXP Semiconductors KIT33772ASP1EVB-EVB is an evaluation kit for the MC33772, a 6-channel Li-ion battery cell controller designed for automotive and transportation applications. This kit provides a complete platform for evaluating the MC33772, including a power supply, a USB interface, and a graphical user interface (GUI). The GUI allows users to configure the MC33772, monitor its performance, and analyze data. The kit also includes a variety of accessories, such as a battery simulator, a temperature sensor, and a current sensor, to help users evaluate the MC33772 in a variety of conditions. The KIT33772ASP1EVB-EVB is an ideal tool for automotive and transportation engineers who need to evaluate the performance of the MC33772 in their applications.

  • within 7.5% of their programmed value. A RUN/SS pin for each controller provides both soft-start and an optional timed, short-circuit shutdown. Othe
    Analog Devices DC302A within 7.5% of their programmed value. A RUN/SS pin for each controller provides both soft-start and an optional timed, short-circuit shutdown. Othe
    2024-08-02 15:34:512

    The Analog Devices DC302A-A, LTC1708EG-PG Demo Board is a low cost voltage regulator module (VRM) designed for mobile computing applications. It is capable of providing a wide range of output voltages from 7.5V to 24Vin, with a maximum output current of 15A at 1.3V to 1.6Vout, 2.5A at 1.5Vout, and 0.15A at 2.5Vout. This demo board is ideal for powering computers and peripherals, and is designed to provide reliable and efficient power conversion.

  • LT3022EDHC DEMO BOARD - 1A, 0.9V
    Linear Technology/Analog Devices DC932A LT3022EDHC DEMO BOARD - 1A, 0.9V
    2024-08-02 15:34:512

    The Analog Devices DC932A-A LT3022EDHC Demo Board is a 1A, 0.9V to 10V, Very Low Dropout Linear Regulator Power Management IC. It is designed to provide a stable, low-noise power supply for a wide range of applications. The board features a wide input voltage range of 0.9V to 10V, and a very low dropout voltage of 0.2V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is also equipped with a thermal shutdown protection, and a short-circuit protection. The board is ideal for applications such as battery-powered devices, automotive systems, and industrial systems.