web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LTC3220EPF
    Linear Technology/Analog Devices DC1265A-A BOARD DEMO FOR LTC3220EPF
    2024-08-02 15:34:462

    The Analog Devices DC1265A-A, LTC3220 Demo Board, 360mA Universal 18-Channel LED Driver, Lighting Control System is a powerful and versatile lighting control system designed to provide efficient and reliable control of LED lighting systems. It features an 18-channel LED driver with a maximum output current of 360mA per channel, allowing for a wide range of lighting applications. The board also includes a 32-bit microcontroller, a real-time clock, and a variety of communication interfaces, including I2C, SPI, and UART. The board is designed to be used with the LTC3220 LED driver, which provides a wide range of dimming and color control options. The board also includes a variety of software tools to help users quickly and easily configure and control their LED lighting systems.

  • The LTC1266 series is a family of synchronous switching regulator controllers featuring automatic Burst Mode™...
    Analog Devices DC064B The LTC1266 series is a family of synchronous switching regulator controllers featuring automatic Burst Mode™...
    2024-08-02 15:34:462

    The Analog Devices DC064B-B, LTC1266CS Demo Board is a power management IC designed to provide efficient and reliable power conversion for Pentium processors. It features a switching regulator power module with a wide input voltage range of 4.5V to 28V, and a maximum output current of 2A. The board also includes a low-noise, low-dropout linear regulator, and a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also RoHS compliant and is suitable for use in a variety of environments.

  • Power Management IC Development Tools 78M6612 Eval Kit
    Maxim Integrated 78M6612SP-EVM-1 Power Management IC Development Tools 78M6612 Eval Kit
    2024-08-02 15:34:462

    The Maxim Integrated 78M6612SP-EVM-1, 78M6612SP-EVM-1, 78M6612 Split-Phase Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the 78M6612 Split-Phase Motor Controller. This evaluation board features a wide range of features and functions, including a high-precision current measurement system, a voltage measurement system, a temperature measurement system, and a power measurement system. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the performance of the 78M6612. The board also includes a variety of test points and connectors, allowing users to easily connect and test the 78M6612 in a variety of applications. The 78M6612SP-EVM-1 is an ideal tool for evaluating the performance of the 78M6612 Split-Phase Motor Controller.

  • BOARD DEMO FOR LT1961EMS8E
    Analog Devices Inc. DC433A BOARD DEMO FOR LT1961EMS8E
    2024-08-02 15:34:462

    The Analog Devices DC433A-A, LT1961EMS8E Demo Board is an adjustable output boost regulator designed for communications and telecom applications. It has an input voltage range of +2.8V to 12V and an output voltage of +12V. It is capable of providing up to 1A of output current and has a wide range of features, including adjustable output voltage, adjustable current limit, and thermal shutdown protection. The board also includes a USB interface for easy programming and monitoring. It is ideal for applications requiring a reliable, high-performance boost regulator.

  • Analog Devices, Inc. DC1808B-A
    2024-08-02 15:34:462

    The Analog Devices DC1808B-A, LTC3589EUJ-1 Demo Board is an 8-output regulator with sequencing and I2C capabilities, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 8 regulated outputs with a maximum output current of 1.5A per channel. The board also includes an I2C interface for programming and monitoring the output voltages, as well as sequencing and tracking capabilities for controlling multiple outputs. The board is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for powering a variety of automotive systems.

  • EVKIT FOR 3.12 GBPS GMSL DESERIA
    Maxim Integrated MAX9290COAXEVKIT# EVKIT FOR 3.12 GBPS GMSL DESERIA
    2024-08-02 15:34:462

    The MAX9290COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9290 3.12 Gbps GMSL Deserializer for Coax or STP Input and MIPI CSI-2 Output, Automotive and Transportation. This kit provides a complete platform for evaluating the MAX9290 deserializer, which is designed to convert coax or STP input signals into MIPI CSI-2 output signals. The kit includes a MAX9290 evaluation board, a MAX9290 daughter board, a MAX9290 reference board, and a MAX9290 power supply board. The evaluation board provides a convenient platform for testing the MAX9290 deserializer, and the daughter board provides a connection to the reference board. The reference board provides a reference signal for testing the MAX9290 deserializer, and the power supply board provides power to the MAX9290 deserializer. The MAX9290COAXEVKIT-COAXEVKIT# is an ideal solution for automotive and transportation applications that require high-speed data transmission.

  • KIT EVAL 8PORT SI3480/52/SI3500
    Silicon Labs SI3480MS8-KIT KIT EVAL 8PORT SI3480/52/SI3500
    2024-08-02 15:34:463

    The Silicon Labs SI3480MS8-KIT is an evaluation board designed to work with the Si3480 and Si3452 PoE controllers. It is designed to enable the use of smaller, consumer electronics-grade power supplies by providing power management capabilities. The board features a wide range of features, including a USB interface, a power supply, a power switch, and a voltage regulator. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used in a variety of applications, including industrial, automotive, and consumer electronics. The board is also designed to be compatible with a variety of PoE controllers, allowing for easy integration into existing systems.

  • LT3942 DEMO BOARD  14V, 1A LED S
    Analog Devices Inc. DC2404A LT3942 DEMO BOARD 14V, 1A LED S
    2024-08-02 15:34:512

    The Analog Devices DC2404A-A is a demo board for the LT3942 36V, 2A synchronous buck-boost converter and LED driver. It is designed for automotive and transportation applications, and is capable of providing a wide range of output voltages and currents. The board features a wide input voltage range of 4.5V to 36V, and can provide up to 2A of output current. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes an LED driver, allowing for the control of up to four LEDs. The board is designed to be easy to use, and includes a graphical user interface for easy configuration.

  • Kinetis K60 32-Bit Microcontroller Tower System Modular Development Platform Peripheral Board
    NXP TWR-ETHERCAT-SLV Kinetis K60 32-Bit Microcontroller Tower System Modular Development Platform Peripheral Board
    2024-08-02 15:34:515

    The NXP Semiconductors TWR-ETHERCAT-SLV, TWR-EtheRCAT-SLV, EtherCAT Slave Peripheral Tower System Module from IXXAT, Industrial Automation is a powerful and versatile industrial automation solution. It is designed to provide a reliable and cost-effective way to connect and control industrial devices. The module is based on the EtherCAT protocol, which is an open, real-time Ethernet-based fieldbus system. It is capable of providing high-speed, deterministic communication between multiple devices. The module is equipped with a variety of features, including a 32-bit ARM Cortex-M4 processor, a CAN transceiver, an Ethernet PHY, and a variety of I/O interfaces. It also includes a range of software libraries and tools to help developers create custom applications. The module is suitable for a wide range of industrial automation applications, including factory automation, process control, and robotics.

  • LT6556CUF - 650MHZ TRIPLE VIDEO
    Linear Technology/Analog Devices DC892A-B LT6556CUF - 650MHZ TRIPLE VIDEO
    2024-08-02 15:34:512

    The Analog Devices DC892A-B, LT6556CUF Demo Board is a 650MHz Triple Video Amplifier Fixed Gain of 1 designed for use with computers and peripherals. It is a high-performance, low-power amplifier that provides a wide range of gain settings and features a low-noise, low-distortion design. The board is capable of driving up to three video signals simultaneously, making it ideal for applications such as video conferencing, digital signage, and video streaming. It also features a wide range of input and output connectors, allowing for easy integration into existing systems. The board is designed to be easy to use and provides a reliable and cost-effective solution for any video application.

  • Data Conversion IC Development Tools MAX11213 Promo Eval Kit
    Maxim MAXADC-RTD# Data Conversion IC Development Tools MAX11213 Promo Eval Kit
    2024-08-02 15:34:512

    The Maxim Integrated MAXADC-RTD# Evaluation Kit is designed to evaluate the MAX11213 16-bit, single-channel, ultra-low power, delta-sigma ADC with programmable gain and GPIO, power management, and temperature sensor interface. This evaluation kit includes a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation board, a MAX11213 evaluation

  • LT6658-2.5 DEMOBOARD LOW NOISE,
    Linear Technology/Analog Devices DC2432B-C LT6658-2.5 DEMOBOARD LOW NOISE,
    2024-08-02 15:34:522

    The Analog Devices DC2432B-C Demo Board is a versatile platform for evaluating the performance of the LT6658-2.5 Low Noise, High Current, Precision Reference. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers evaluate the performance of the LT6658-2.5. The board includes a wide range of components, including a precision voltage reference, a low noise amplifier, a high current output stage, and a wide range of test points for measuring the performance of the reference. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the reference. The DC2432B-C Demo Board is an ideal platform for evaluating the performance of the LT6658-2.5 in automotive and transportation applications.