web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. EVAL-AD7949CBZ
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7949CBZ is an evaluation board for the PulSAR AD7949, a 14-bit, 250KSPS, 8-channel PulSAR analog-to-digital converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD7949. It features a wide range of input ranges, including ±2.5V, ±5V, and ±10V, and provides a variety of output options, including SPI, I2C, and parallel. The board also includes a variety of test points and connectors for easy connection to external circuitry. The EVAL-AD7949CBZ is a great tool for evaluating the performance of the AD7949 in a variety of applications.

  • - Bulk (Alt: DS2704EVKIT+)
    Maxim DS2704EVKIT+ - Bulk (Alt: DS2704EVKIT+)
    2024-08-02 15:34:462

    The Maxim Integrated DS2704EVKIT+ Evaluation Kit is designed to evaluate the features and performance of the DS2704 1280-Bit EEPROM with SHA-1 Authentication. This kit includes a DS2704EVKIT+ board, a USB cable, and a software CD. The board features a DS2704 EEPROM, a USB interface, and a 3.3V power supply. The USB interface allows for easy connection to a PC for programming and evaluation. The software CD includes a GUI-based application that allows users to program and evaluate the DS2704 EEPROM. The DS2704EEPROM is ideal for video and imaging applications, providing secure authentication and data storage.

  • LT5502EGN  400MHZ IF DEMO BOARD
    Analog Devices Inc. DC333A-B LT5502EGN 400MHZ IF DEMO BOARD
    2024-08-02 15:34:462

    The Analog Devices DC333A-B Demo Board for the LT5502EGN 400MHz IF Receiver with Limiting Amp, I/Q Demodulator, and Wireless Connectivity is a powerful and versatile tool for evaluating the performance of the LT5502EGN. This demo board features a wide range of features, including a 400MHz IF receiver with limiting amplifier, I/Q demodulator, and wireless connectivity. The board also includes a variety of test points and connectors for easy evaluation of the device's performance. The board is designed to be used with the LT5502EGN, and is an ideal tool for evaluating the performance of the device in a variety of applications.

  • WLP EV KIT MODELGAUGE M5 MS 1W
    Maxim Integrated MAX17215XEVKIT# WLP EV KIT MODELGAUGE M5 MS 1W
    2024-08-02 15:34:462

    The MAX17215XEVKIT-XEVKIT# is an evaluation kit for the MAX17215X Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17215X fuel gauge, which is designed to accurately measure the remaining capacity of a Li-ion battery. The kit includes a MAX17215X fuel gauge, a USB-to-I2C interface board, and a graphical user interface (GUI) for easy configuration and monitoring. The kit also includes a SHA-256 authentication module for secure communication between the fuel gauge and the host system. The kit also includes a video and imaging module for visualizing the fuel gauge's performance. The MAX17215XEVKIT-XEVKIT# is an ideal solution for evaluating the MAX17215X fuel gauge and its features.

  • DEMO BOARD FOR LTC2310-12
    Linear Technology/Analog Devices DC2425A-F DEMO BOARD FOR LTC2310-12
    2024-08-02 15:34:462

    The Analog Devices DC2425A-F Demo Board is a powerful tool for evaluating the performance of the LTC2310IMSE-12 12-Bit, 2Msps True Differential Input Serial SAR ADC. This demo board features a wide range of features and capabilities, making it ideal for consumer electronics applications. It includes a high-speed, low-noise differential input amplifier, a precision reference, and a low-power, low-noise, low-distortion output amplifier. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. With its high-performance and low-power design, the DC2425A-F Demo Board is an ideal solution for consumer electronics applications.

  • Board Eval For ADF4106
    Analog Devices EVAL-ADF4106EB1 Board Eval For ADF4106
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADF4106EB1 is an evaluation board for the ADF4106, a 5750 to 5900 MHz PLL clock generator for instrumentation, communications, and telecom applications. This board is designed to provide a platform for evaluating the features and performance of the ADF4106. It includes a voltage regulator, a reference oscillator, and a loop filter, as well as a variety of test points and connectors for easy connection to external components. The board also includes a USB interface for programming and monitoring the ADF4106. The EVAL-ADF4106EB1 is an ideal tool for evaluating the performance of the ADF4106 in a variety of applications.

  • DEMO BOARD FOR LTC2000-14
    Linear Technology/Analog Devices DC2303A-B DEMO BOARD FOR LTC2000-14
    2024-08-02 15:34:462

    The Analog Devices DC2303A-B Demo Board (FMC) is a powerful instrumentation and measurement tool based on the LTC2000-14, 14-Bit, 2.5-Gsps DAC with DDR LVDS Interface. This board provides a comprehensive platform for evaluating the performance of the LTC2000-14 DAC, allowing users to quickly and easily test and measure the device's capabilities. The board features a wide range of features, including a high-speed DDR LVDS interface, a wide range of input and output connectors, and a variety of test and measurement tools. The board also includes a comprehensive software package, allowing users to quickly and easily configure and control the board. The DC2303A-B Demo Board (FMC) is an ideal tool for evaluating the performance of the LTC2000-14 DAC and is an essential tool for any engineer or technician working with this device.

  • BD DEMO LT1934ES6/ LT1934ES6-1
    Analog Devices Inc. DC544A BD DEMO LT1934ES6/ LT1934ES6-1
    2024-08-02 15:34:462

    The Analog Devices DC544A-A Demo Board is designed for use with the LT1934ES6/LT1934ES6-1, 2 Micro-power Step-Down ThinSOT Sw. Regulators. It is suitable for automotive and transportation applications, and can be used with an input voltage of 4.5V to 34V. The board provides two outputs, Vout1 and Vout2, with Vout1 providing 3.3 or 5V/250 or 200mA, and Vout2 providing 3.3 or 5V/60 or 45mA. The board is designed to be easy to use and provides a convenient way to evaluate the performance of the LT1934ES6/LT1934ES6-1, 2 Micro-power Step-Down ThinSOT Sw. Regulators.

  • BOARD DEMO FOR LT3724EFE
    Analog Devices Inc. DC736A BOARD DEMO FOR LT3724EFE
    2024-08-02 15:34:462

    The Analog Devices DC736A-A LT3724EFE Demo Board is a high voltage step-down controller designed for automotive and transportation applications. It is capable of converting an input voltage of 30V to 60V to an output voltage of 24V at 3A. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. This demo board is ideal for automotive and transportation applications that require a reliable and efficient power supply.

  • Maxim Integrated MAX17575EVKITA#
    2024-08-02 15:34:462

    The MAX17575EVKITA-EVKITA# is an evaluation kit for the MAX17575, a high-efficiency synchronous step-down DC-DC converter power management IC. It is designed to provide a 3.3V output voltage from an input voltage range of 4.5V to 60V, and can deliver up to 1.5A of current. The kit includes a MAX17575 evaluation board, a USB cable, and a power supply. The board features a wide range of test points and jumpers to allow for easy evaluation of the IC's performance. The kit also includes a comprehensive user guide to help users get the most out of the evaluation board.

  • Analog Devices, Inc. AD8361ART-EVAL
    2024-08-02 15:34:462

    The Analog Devices AD8361ART-EVAL Evaluation Board is designed to evaluate the performance of the AD8361 RF Power Detector in SOT23-6L Package. This board is ideal for wireless communications applications, providing a simple and easy way to measure the power of RF signals. It features a wide dynamic range of -60 dBm to +20 dBm, and a low noise floor of -90 dBm. The board also includes a low-noise amplifier, a voltage regulator, and a temperature sensor. The evaluation board is designed to be used with a variety of test equipment, such as spectrum analyzers, signal generators, and oscilloscopes. It is also compatible with a wide range of wireless communication standards, including GSM, CDMA, WCDMA, and LTE.

  • Analog Devices, Inc. AD9244-65PCBZ
    2024-08-02 15:34:462

    The Analog Devices AD9244-65PCBZ, AD9244-65PCB, Evaluation Board for AD9244, 14-Bit, 65 MSPS A/D Converter, Instrumentation and Measurement is a versatile evaluation board designed to evaluate the performance of the AD9244 14-bit, 65 MSPS A/D converter. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The board also includes a variety of test and measurement features, such as a built-in oscilloscope, a signal generator, and a power supply. The board is designed to provide a comprehensive evaluation of the AD9244's performance, allowing users to quickly and accurately assess the device's capabilities.