web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For IC LED Driver 5.5V
    Maxim Integrated MAX6951EVKIT Evaluation Board For IC LED Driver 5.5V
    2024-08-02 15:34:473

    The Maxim Integrated MAX6951EVKIT-EVKIT is an evaluation kit for the MAX6951 LED Display Driver. This driver is designed for use in Set-Top Box applications, Audio/Video Equipment, and Industrial Control Systems. The kit includes a MAX6951EVKIT board, a MAX6951EVKIT-EVKIT board, and a MAX6951EVKIT-EVKIT-EVKIT board. The MAX6951EVKIT board is a full-featured LED display driver with a wide range of features, including a 16-bit data bus, a 4-bit address bus, and a 4-bit control bus. The MAX6951EVKIT-EVKIT board provides a convenient platform for evaluating the MAX6951 LED display driver. The MAX6951EVKIT-EVKIT-EVKIT board provides a complete set of components for evaluating the MAX6951 LED display driver in a variety of applications. The kit also includes a comprehensive set of documentation, including a user manual, application notes, and reference designs.

  • EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board
    Maxim Integrated MAX6956EVKIT+ EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board
    2024-08-02 15:34:472

    The MAX6956EVKIT+ Evaluation Kit for MAX6956 14-LEDs General LED Driver for Automotive, Automotive and Transportation is a comprehensive evaluation platform for the MAX6956 14-LEDs General LED Driver. This kit includes a MAX6956EVKIT+ board, a MAX6956EVKIT+ daughter board, and a MAX6956EVKIT+ software package. The MAX6956EVKIT+ board provides a complete evaluation platform for the MAX6956 14-LEDs General LED Driver, allowing users to quickly and easily evaluate the performance of the device. The MAX6956EVKIT+ daughter board provides a convenient way to connect the MAX6956 14-LEDs General LED Driver to the MAX6956EVKIT+ board. The MAX6956EVKIT+ software package provides a graphical user interface for configuring and controlling the MAX6956 14-LEDs General LED Driver. The MAX6956EVKIT+ Evaluation Kit for MAX6956 14-LEDs General LED Driver for Automotive, Automotive and Transportation is an ideal solution for evaluating the performance of the MAX6956 14-LEDs General LED Driver.

  • SERVO PHAT FOR RASPBERRY PI
    SparkFun Electronics DEV-15316 SERVO PHAT FOR RASPBERRY PI
    2024-08-02 15:34:472

    The SparkFun Servo pHAT Development Kit for Raspberry Pi (DEV-15316) is a motor control board designed to make it easy to control up to 16 servo motors with a Raspberry Pi. It features a built-in power supply, a servo controller, and a servo driver, allowing you to quickly and easily connect and control your servos. The board also includes a variety of headers and connectors, making it easy to connect to other components and devices. With the included software library, you can easily program your servos to move in a variety of ways. This kit is perfect for robotics projects, animatronics, and other applications that require precise motor control.

  • BOARD EVAL FOR AD8036
    Analog Devices Inc. AD8036-EB BOARD EVAL FOR AD8036
    2024-08-02 15:34:4712

    The Analog Devices AD8036-EB Evaluation Board is designed to feature the AD8036 wide bandwidth, low distortion clamping amplifier. This amplifier is suitable for industrial temperature ranges and is ideal for applications such as video signal processing, audio signal processing, and power supply regulation. The board includes a wide range of features such as adjustable gain, adjustable offset, adjustable clamping level, and adjustable clamping time. The board also includes a power supply, a test point, and a BNC connector for easy connection to external test equipment. The board is designed to provide a quick and easy way to evaluate the performance of the AD8036 amplifier.

  • Analog Devices, Inc. DC1046A
    2024-08-02 15:34:462

    The Analog Devices DC1046A-A, LTC3780EG/LTC4440ES6 Demo Board is a high efficiency 48V Buck-Boost DC/DC supply designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and can deliver up to 10A of continuous output current. The board is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. It also includes a power-good indicator, and a low-noise switching frequency of up to 1MHz. The board is designed to be easy to use, with a simple user interface and a wide range of configuration options. It is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

  • EVAL BOARD FOR MAX1240
    Maxim Integrated MAX1240EVKIT# EVAL BOARD FOR MAX1240
    2024-08-02 15:34:463

    The Maxim Integrated MAX1240EVKIT-EVKIT# is an evaluation kit for the MAX1241 +2.7V, Low-Power, 12-Bit Serial ADC, Power Management IC. This kit includes a MAX1241 evaluation board, a MAX1241 evaluation software, and a USB cable. The MAX1241 is a low-power, 12-bit serial ADC that is designed to provide high-accuracy, low-power performance for a variety of applications. The evaluation board allows users to quickly evaluate the performance of the MAX1241 and to develop their own applications. The evaluation software provides a graphical user interface for configuring the MAX1241 and for monitoring its performance. The USB cable allows users to connect the evaluation board to a PC for easy data transfer and control.

  • Development board for CR95HF , Documentation purpose only
    STMicroelectronics PLUG-CR95HF-B Development board for CR95HF , Documentation purpose only
    2024-08-02 15:34:462

    The STMicroelectronics PLUG-CR95HF-B is a development board designed to help engineers quickly and easily evaluate the features of the CR95HF Wireless Reader IC. This board provides a complete platform for testing and development of applications that use the CR95HF IC, including NFC, RFID, and contactless communication. It features an onboard antenna, a USB interface, and a range of connectors for external components. The board also includes a comprehensive set of software tools and libraries to help developers get up and running quickly. With its easy-to-use design and comprehensive feature set, the STMicroelectronics PLUG-CR95HF-B is an ideal solution for engineers looking to evaluate and develop applications using the CR95HF Wireless Reader IC.

  • BOARD DEMO FOR LT3461ES6
    Linear Technology/Analog Devices DC627A-A BOARD DEMO FOR LT3461ES6
    2024-08-02 15:34:462

    The Analog Devices DC627A-A LT3461ES6 Demo Board is a boost converter designed to provide a regulated output voltage of 12V from an input voltage of 3V to 6V. When the input voltage is 3.3V, the board can provide up to 40mA of current. This board is ideal for use in video and imaging applications, as it can provide a stable output voltage for powering cameras and other imaging devices. The board is also designed to be easy to use, with a simple setup and intuitive controls.

  • BOARD DEMO FOR LTC1778EGN
    Analog Devices Inc. DC378A BOARD DEMO FOR LTC1778EGN
    2024-08-02 15:34:462

    The Analog Devices DC378A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC1778 high efficiency synchronous step-down buck regulator. This board is designed to provide a comprehensive evaluation of the regulator's features, including its wide input voltage range, high efficiency, and low output ripple. The board also includes a variety of communications and telecom features, such as a USB interface, RS-232 serial port, and Ethernet port. The board also includes a variety of test points and jumpers for easy evaluation of the regulator's performance. The board is an ideal platform for evaluating the performance of the LTC1778 in a variety of applications, including communications and telecom.

  • IC DAC DUAL 10BIT 72LFCSP
    Analog Devices Inc. AD9743-DPG2-EBZ IC DAC DUAL 10BIT 72LFCSP
    2024-08-02 15:34:462

    The Analog Devices AD9743-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9743 Dual, 10-bit, 250 MSPS Digital to Analog Converter. This board is ideal for instrumentation and measurement applications, providing a platform for testing and evaluating the performance of the AD9743. The board includes a power supply, a reference voltage, and a variety of connectors for easy connection to external devices. The board also includes a USB interface for easy connection to a PC for programming and data acquisition. The board is designed to provide a complete solution for evaluating the performance of the AD9743.

  • BD DEMO LT3465ES6/ LT3465AES6
    Linear Technology/Analog Devices DC637A BD DEMO LT3465ES6/ LT3465AES6
    2024-08-02 15:34:462

    The Analog Devices DC637A-A, LT3465ES6 LT3465AES6 Demo Board is a single cell white LED (4) driver designed for consumer electronics. It features a high efficiency, low quiescent current, and low noise operation. The board is capable of driving up to four white LEDs with a maximum output current of 1A. It also features a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of applications. The board is designed to be used with the LT3465ES6 and LT3465AES6 LED drivers, and includes a demo board with a USB interface for easy programming and debugging. The board is ideal for applications such as LED lighting, automotive lighting, and consumer electronics.

  • Clock & Timer Development Tools Eval Bd ADN2913
    Analog Devices Inc. EVALZ-ADN2913 Clock & Timer Development Tools Eval Bd ADN2913
    2024-08-02 15:34:462

    The Analog Devices EVALZ-ADN2913 is an evaluation board setup and application for the ADN2913 6.5 to 8500 MHz Clock and Data Recovery, Instrumentation and Measurement System. This system is designed to provide a complete solution for clock and data recovery, instrumentation, and measurement applications. The board includes a high-performance, low-power, low-jitter clock and data recovery IC, the ADN2913, which is capable of recovering clock and data from a wide range of input frequencies. The board also includes a wide range of features and components to enable users to quickly and easily evaluate the performance of the ADN2913. These features include a wide range of input and output connectors, a wide range of test points, and a wide range of control and monitoring options. The board also includes a comprehensive set of software tools to enable users to quickly and easily evaluate the performance of the ADN2913. The software tools include a graphical user interface, a command line interface, and a set of scripts to enable users to quickly and easily evaluate the performance of the ADN2913.