web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LT3509EDE
    Analog Devices Inc. DC1248A BOARD DEMO FOR LT3509EDE
    2024-08-02 15:34:472

    The Analog Devices DC1248A-A, LT3509 Demo Board is a 36V, 700mA dual monolithic buck regulator designed for automotive and transportation applications. It features two independent buck regulators with a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.8V to 36V. The board also includes a high-efficiency synchronous rectifier, low-noise operation, and a wide operating temperature range of -40°C to +125°C. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications.

  • BOARD EVALUATION FOR AD7610
    Analog Devices Inc. EVAL-AD7610CBZ BOARD EVALUATION FOR AD7610
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7610CBZ is an evaluation board for the AD7610, a 16-bit, 250-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7610. It features a wide range of input ranges, including ±10V, ±5V, and 0V to 10V, and provides a variety of output options, including a 16-bit parallel port, a serial port, and a USB port. The board also includes a variety of test points and connectors for easy connection to external circuitry. The board is powered by a single 5V supply, and is compatible with a variety of development environments, including Windows, Linux, and Mac OS.

  • Evaluation Board For SigmaDSP Multichannel 28Bit Audio Processo
    Analog Devices Eval-AD1940EB Evaluation Board For SigmaDSP Multichannel 28Bit Audio Processo
    2024-08-02 15:34:4716

    The Analog Devices Eval-AD1940EB Evaluation Board is a powerful tool for automotive and transportation audio applications. It is based on the AD1940 SigmaDSP, a 28-bit audio processor that provides high-performance audio processing capabilities. The board features a wide range of audio inputs and outputs, including balanced and unbalanced analog inputs, digital audio inputs, and digital audio outputs. It also includes a variety of control and monitoring features, such as a USB port, a serial port, and a JTAG port. The board is designed to be used with the AD1940 SigmaDSP software development kit, which provides a comprehensive set of tools for developing and debugging audio applications. The Eval-AD1940EB Evaluation Board is an ideal solution for automotive and transportation audio applications.

  • Power Management IC Development Tools MPC5604P Standalone MC CB for PMSM
    NXP MTRCCBP5604P Power Management IC Development Tools MPC5604P Standalone MC CB for PMSM
    2024-08-02 15:34:470

    The NXP Semiconductors MTRCCBP5604P-P, MTRCCBP5604P, 3-Phase PMSM Motor Control Development Kit is a comprehensive development platform for motor control applications. It includes the Qorivva MPC5604P MCU, Motor Control Library, and Motor Control Workbench. The Qorivva MPC5604P MCU is a 32-bit microcontroller with a powerful processing core and integrated peripherals. The Motor Control Library provides a comprehensive set of functions for motor control applications, including motor control algorithms, motor control peripherals, and motor control software. The Motor Control Workbench is a graphical user interface that allows users to quickly and easily configure and debug motor control applications. The kit also includes a 3-phase PMSM motor, power supply, and cables for easy setup and testing. This development kit is ideal for motor control applications such as automotive, industrial, and consumer applications.

  • LTC3552EDHC DEMO BOARD
    Linear Technology/Analog Devices DC1061A LTC3552EDHC DEMO BOARD
    2024-08-02 15:34:472

    The Analog Devices DC1061A-A, LTC3552 Demo Board is a versatile and powerful consumer electronics device designed to charge lithium-ion batteries and provide two synchronous buck voltage regulators. It features a high-efficiency, low-noise, and low-ripple buck regulator that can provide up to 3A of output current. The board also includes a high-accuracy, low-noise, and low-ripple battery charger that can charge a single-cell lithium-ion battery from 0V to 4.2V. The board also includes a USB port for easy connection to a PC or other device. The board is designed to be used in a variety of consumer electronics applications, such as portable devices, wearables, and other battery-powered devices.

  • EVK, DUAL-RFPAL, 1800-2200MHZ
    Maxim Integrated SC2200-EVK1900 EVK, DUAL-RFPAL, 1800-2200MHZ
    2024-08-02 15:34:474

    The Maxim Integrated SC2200-EVK1900 Evaluation Kit is designed to evaluate the performance of the SC2200 1800 to 2200MHz Dual RF Power Amplifier Linearizer (RFPAL). This kit is ideal for communications and telecom applications, providing a comprehensive platform for testing and evaluating the performance of the SC2200 RFPAL. The kit includes a power supply, a USB-to-serial adapter, a USB cable, and a user guide. The evaluation board features a wide range of features, including a power amplifier linearizer, a power detector, a temperature sensor, and a voltage regulator. The board also includes a variety of connectors, allowing for easy connection to external devices. The kit is designed to provide a comprehensive platform for testing and evaluating the performance of the SC2200 RFPAL, making it an ideal choice for communications and telecom applications.

  • LTC3738CUHF/LTC3731CUH Demo Board / 6-Phase, 8V = VIN = 14V, Vout = VRM9.X / 10.X @ 120A
    Analog Devices DC721A-A LTC3738CUHF/LTC3731CUH Demo Board / 6-Phase, 8V = VIN = 14V, Vout = VRM9.X / 10.X @ 120A
    2024-08-02 15:34:472

    The Analog Devices DC721A-A, LTC3738CUHF LTC3731CUH Demo Board is a 6-phase, 120A high efficiency power supply designed for use with 8 to 14Vin VRM9.X / 10.X @ 120A power management ICs. It features a high efficiency, low noise, and low ripple design, making it ideal for applications such as servers, storage, and networking. The board also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easily integrated into existing systems, making it a great choice for those looking to upgrade their power supply.

  • LTC1406CGN - 8-BIT, 20MSPS ADC W
    Linear Technology/Analog Devices DC213A LTC1406CGN - 8-BIT, 20MSPS ADC W
    2024-08-02 15:34:472

    The Analog Devices DC213A-A Demo Board is a versatile instrumentation and measurement tool designed to showcase the capabilities of the LTC1406 Low Power, 8-Bit, 20Msps, Sampling A/D Converter. This board features a wide range of features and functions, including a high-speed, low-power A/D converter, a wide range of input ranges, and a variety of output options. The board also includes a variety of test and measurement tools, such as a signal generator, a frequency counter, and a digital oscilloscope. The board is designed to be easy to use and provides a comprehensive set of features for a wide range of applications. The DC213A-A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately measure and analyze signals.

  • Analog Devices EVAL-AD7661CB
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7661CB is an evaluation board for the AD7661, a 16-bit PulSAR analog to digital converter. This board is designed for medical and healthcare applications and features a 48-lead package. It is capable of sampling rates up to 1.2 MSPS and has a wide input range of ±2.5 V. The board also includes a low-noise, low-power, low-offset, and low-drift amplifier for signal conditioning. It is designed to be used with the AD7661 evaluation software, which provides a graphical user interface for configuring and testing the board. The board also includes a USB interface for easy connection to a PC.

  • EVAL BOARD FOR NB3W800LMNG
    ON Semiconductor NB3W800LMNGEVB EVAL BOARD FOR NB3W800LMNG
    2024-08-02 15:34:472

    The Onsemi NB3W800LMNGEVB-LMNGEVB is an evaluation board for the NB3W800L 3.3V, 100/133 MHz differential 1:8 HCSL compatible push-pull clock ZDB/fan-out buffer for PCIe, computers and peripherals. This board is designed to provide a platform for evaluating the performance of the NB3W800L device in a variety of applications. It features a differential input and eight differential outputs, allowing for a wide range of clock distribution applications. The board also includes a power supply, a test point, and a USB interface for programming and monitoring. The board is ideal for testing and evaluating the performance of the NB3W800L device in a variety of applications.

  • Daughter Cards & OEM Boards Socketed Mini Mod SPC560B/C QFP100
    STMicroelectronics SPC560B64A100S Daughter Cards & OEM Boards Socketed Mini Mod SPC560B/C QFP100
    2024-08-02 15:34:4722

    The STMicroelectronics SPC560B64A100S-S is a daughter/adapter board for the SPC560B40L3, SPC560C40L3, SPC560B50L3 and SPC560C50L3 SPC560 series MCU devices. It is designed to fit the QFP100 package and is automotive and transportation grade. It provides a convenient way to connect the MCU to other components and peripherals, and is ideal for prototyping and development. The board features a power supply, reset button, and a variety of connectors for connecting to external components. It also includes a debug port for programming and debugging the MCU.

  • BOARD EVAL FOR AD8027AR
    Analog Devices Inc. AD8027AR-EBZ BOARD EVAL FOR AD8027AR
    2024-08-02 15:34:472

    The Analog Devices AD8027AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8027AR single, high speed op-amps offered in 8-lead SOIC packages. This board is suitable for use in industrial temperature ranges and provides a convenient platform for testing and evaluating the performance of the AD8027AR op-amps. The board includes a power supply, a voltage reference, and a set of test points for easy connection to external circuitry. The board also includes a set of jumpers to allow for easy configuration of the op-amp's gain and bandwidth. The AD8027AR-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD8027AR op-amps in industrial applications.