web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR MAX5474
    Maxim Integrated MAX5474EVKIT+ KIT EVAL FOR MAX5474
    2024-08-02 15:34:472

    The MAX5474EVKIT+ Evaluation Board for the MAX5474 Digital Potentiometer for Audio, Audio Volume Control is a versatile and easy-to-use platform for evaluating the MAX5474 digital potentiometer. This evaluation board features a low-noise, low-distortion audio path, allowing users to quickly and easily evaluate the performance of the MAX5474 in audio applications. The board includes a 3.5mm stereo jack for audio input and output, as well as a rotary encoder for adjusting the volume. The board also includes a USB-to-I2C interface for programming the MAX5474, as well as a power supply and a set of jumpers for configuring the board. The MAX5474EVKIT+ is an ideal platform for evaluating the performance of the MAX5474 in audio applications.

  • BRD DEMO FOR LTC2107 REQ. DC1371
    Linear Technology/Analog Devices DC2183A-B BRD DEMO FOR LTC2107 REQ. DC1371
    2024-08-02 15:34:472

    The Analog Devices DC2183A-B Demo Board is a powerful tool for instrumentation and measurement applications. It features the LTC2107 16-bit, 210Msps High Performance ADC with DDR LVDS Outputs. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2107 ADC. It includes a wide range of features such as a high-speed data acquisition system, a low-noise power supply, and a wide range of test and measurement tools. The board also includes a variety of connectors and interfaces for easy connection to external devices. The DC2183A-B Demo Board is an ideal solution for engineers and researchers looking to evaluate the performance of the LTC2107 ADC.

  • Evalboard ZXLD1366
    Diodes ZXLD1366EV2 Evalboard ZXLD1366
    2024-08-02 15:34:472

    The Diodes Incorporated ZXLD1366EV2-EV2 Evaluation Board is a PCB constructed using an aluminium base for evaluating the ZXLD1366 LED Driver with Internal Switch, Lighting Control IC. This evaluation board is designed to provide a platform for testing the features and performance of the ZXLD1366 LED Driver. It includes a power supply, a potentiometer, and a jumper to adjust the current setting. The board also features a USB port for programming and debugging, as well as a set of LEDs to indicate the status of the device. The board is designed to be used with the ZXLD1366EV2 LED Driver, and is ideal for evaluating the performance of the device in a variety of lighting applications.

  • LTC3720EGN / VRM 8.5 Processor Power Supply, 7.5V to 21Vin, 1.05V to 1.825Vout @ 20A
    Analog Devices DC483A LTC3720EGN / VRM 8.5 Processor Power Supply, 7.5V to 21Vin, 1.05V to 1.825Vout @ 20A
    2024-08-02 15:34:472

    The Analog Devices DC483A-A, LTC3720EGN Demo Board is a processor power supply designed to provide a reliable and efficient source of power for computers and peripherals. It features a 7.5V to 21V input voltage range and a 1.05V to 1.825V output voltage range at 20A. The board is equipped with a VRM 8.5 processor power supply, which is capable of providing a stable and reliable power supply for a wide range of applications. The board is also designed to be easy to use and configure, making it an ideal choice for powering computers and peripherals.

  • Analog Devices EVAL-AD7722CB
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7722CB Evaluation Board is a versatile tool for evaluating the performance of the AD7722, a 16-bit, 195 KSPS sigma delta analog-to-digital converter. This board is designed for industrial temperature range applications and features a wide range of features, including a low-noise, low-power design, a wide input range, and a high-speed serial interface. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for use in industrial, automotive, and medical applications.

  • Evaluation Board For AD768X , 10-Pin Pulsar High Resolution ADC
    Analog Devices EVAL-AD7683CBZ Evaluation Board For AD768X , 10-Pin Pulsar High Resolution ADC
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7683CBZ Evaluation Board is designed to evaluate the performance of the AD7683, a 16-bit, 100-Ksps PulSAR Analog to Digital Converter with Power Management. This board features a wide range of features, including a low-noise, low-power, high-speed, and low-cost design. It also includes a wide range of power management features, such as power-down and sleep modes, as well as a wide range of input and output options. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the AD7683 evaluation software, which provides a comprehensive set of tools for evaluating the performance of the AD7683.

  • LTC6908-2 SILICON OSCILLATOR DEM
    Linear Technology/Analog Devices DC2073B-K LTC6908-2 SILICON OSCILLATOR DEM
    2024-08-02 15:34:472

    The Analog Devices DC2073B-K Demo Board is a versatile instrumentation and measurement tool based on the LTC6908-2 SOT23 Silicon Oscillator. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6908-2 oscillator in a variety of applications. The board features a wide range of features, including a wide frequency range, low power consumption, and a wide range of output voltage levels. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including frequency synthesis, clock generation, and signal conditioning.

  • BD DEMO LTC1930ES5/ LTC1931ES5
    Linear Technology/Analog Devices DC383B BD DEMO LTC1930ES5/ LTC1931ES5
    2024-08-02 15:34:472

    The Analog Devices DC383B-B, LTC1930ES5/LTC1931ES5 Demo Board is a 1.2 MHz DC/DC converter designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 5V. The board also includes a high-efficiency synchronous buck converter, a low-noise linear regulator, and a high-efficiency step-down converter. It is designed to provide a reliable and efficient power solution for consumer electronics applications. The board also includes a graphical user interface for easy configuration and monitoring.

  • Evalboard ZXLD1366
    Diodes ZXLD1366EV3 Evalboard ZXLD1366
    2024-08-02 15:34:472

    Diodes Incorporated's ZXLD1366EV3-EV3 is a high-performance LED driver with an integrated switch. It is designed to provide efficient and reliable lighting solutions for a variety of applications. The ZXLD1366EV3-EV3 features a wide input voltage range of 4.5V to 40V, a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. It also has a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. The ZXLD1366EV3-EV3 is also equipped with a variety of protection features, including over-voltage, over-temperature, and short-circuit protection. The EVALUATING the ZXLD1366 LED DRIVER WITH INTERNAL SWITCH kit provides a complete evaluation platform for the ZXLD1366EV3-EV3, allowing users to quickly and easily evaluate the performance of the LED driver.

  • Demo Board, Ltc3738/31 Vrm9/d10 Pwr Supply; Silicon Manufacturer:linear Technology; Silicon Core Number:ltc3738, Ltc3731; Kit Application Type:powe
    Analog Devices DC721A-B Demo Board, Ltc3738/31 Vrm9/d10 Pwr Supply; Silicon Manufacturer:linear Technology; Silicon Core Number:ltc3738, Ltc3731; Kit Application Type:powe
    2024-08-02 15:34:472

    The Analog Devices DC721A-B, LTC3738CUHF LTC3731CUH Demo Board is a 3-phase, 65A high efficiency power supply designed for 8 to 14Vin applications. It features a VRM9.X / 10.X @ 65A power management IC, allowing for efficient power delivery and management. The board is designed to demonstrate the capabilities of the LTC3738CUHF and LTC3731CUH power management ICs, and is ideal for applications requiring high efficiency and reliable power delivery.

  • Evaluation Board For AD7631
    Analog Devices EVAL-AD7631CBZ Evaluation Board For AD7631
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7631CBZ Evaluation Board is designed to evaluate the performance of the AD7631, a 16-bit, 250-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions. It includes a low-noise, low-power, high-speed, low-distortion, low-offset, and low-power-consumption AD7631 PulSAR ADC. The board also includes a precision voltage reference, a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-consumption ADR4550 voltage reference. The board also includes a low-noise, low-power, low-distortion, low-offset, and low-power-

  • 16-CHANNEL, 12-BIT VOLTAGE-OUTPUT DAC WITH 14-BIT INCREMENT MODE
    Analog Devices, Inc. EVAL-AD5516-3EBZ 16-CHANNEL, 12-BIT VOLTAGE-OUTPUT DAC WITH 14-BIT INCREMENT MODE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5516-3EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5516-3, a 16-channel serial digital to analog converter. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD5516-3. It includes a 16-channel, 16-bit DAC, a 16-channel, 16-bit ADC, a 16-channel, 16-bit digital I/O, and a 16-channel, 16-bit analog I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools to help users configure and evaluate the performance of the AD5516-3. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone.