web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LT1970ACFE - POWER OP AMP WITH A
    Linear Technology/Analog Devices DC453B-B LT1970ACFE - POWER OP AMP WITH A
    2024-08-02 15:34:462

    The Analog Devices DC453B-B, LT1970ACFE Demo Board, Power Op-Amp with Adjustable Current Limit Boosted, Instrumentation and Measurement is a versatile and powerful tool for measuring and monitoring current and voltage levels. It features a high-performance, low-noise, adjustable current limit boost, which allows for precise control of current levels. The board also includes an instrumentation amplifier, which provides accurate and reliable measurements of voltage and current levels. The board is designed to be used in a variety of applications, including power supply testing, instrumentation, and measurement. It is also suitable for use in industrial, automotive, and medical applications. The board is easy to use and provides reliable and accurate measurements.

  • LTC2415CGN - DIFFERENTIAL INPUT
    Linear Technology/Analog Devices DC382A LTC2415CGN - DIFFERENTIAL INPUT
    2024-08-02 15:34:462

    The Analog Devices DC382A-A Demonstration Board is a powerful tool for instrumentation and measurement applications. It features the LTC2415, a differential input, no latency, 24-bit analog to digital converter. This converter provides high resolution and accuracy for a wide range of applications, including industrial, medical, and automotive. The board also includes a variety of features to make it easy to use, such as a USB interface, a graphical user interface, and a variety of signal conditioning components. The board is designed to be used with a variety of analog and digital signals, and can be used to measure temperature, pressure, voltage, current, and other parameters. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • equired for high current applications. A RUN/SS pin provides both soft-start and optional timed, short-circuit shutdown. Current foldback limits MOSFET
    Analog Devices DC449A-B equired for high current applications. A RUN/SS pin provides both soft-start and optional timed, short-circuit shutdown. Current foldback limits MOSFET
    2024-08-02 15:34:462

    The Analog Devices DC449A-B Demo Board is a powerful and versatile solution for powering AMD server (Hammer Processor) computers and peripherals. It is based on the LTC1629-6EG 4-Phase VRM and is capable of delivering up to 45A of output current from a 12V input. The board features a wide range of features, including adjustable output voltage, current limit, and thermal protection. It also includes a comprehensive set of monitoring and control features, such as voltage and current monitoring, over-temperature protection, and fault detection. The board is designed to provide reliable and efficient power delivery for a wide range of applications.

  • Clock & Timer Development Tools CSAC DEVELOPERS KIT
    Microchip Technology 990-00123-000 Clock & Timer Development Tools CSAC DEVELOPERS KIT
    2024-08-02 15:34:462

    The Microchip Technology 990-00123-000 SA.45s Chip-Scale Atomic Clock Development Kit is designed for portable and battery-powered applications. This kit includes a SA.45s Chip-Scale Atomic Clock, which is a low-power, high-precision timing solution that provides accurate timekeeping for a wide range of applications. The kit also includes a power management IC, which helps to reduce power consumption and extend battery life. This kit is ideal for applications such as wearables, IoT devices, and other battery-powered applications that require accurate timekeeping.

  • 1.5 KW DUAL MOTOR DRIVE WITH DIG
    STMicroelectronics STEVAL-CTM010V1 1.5 KW DUAL MOTOR DRIVE WITH DIG
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-CTM010V1 is a 1.5kW Dual Motor Drive Evaluation Board with Digital PFC based on SLLIMM IPMs and STM32F3, Motor Control Library. It is designed to provide a complete solution for the evaluation of the STMicroelectronics SLLIMM IPMs and STM32F3 microcontroller for motor control applications. The board includes two SLLIMM IPMs, two STM32F3 microcontrollers, two digital PFCs, two motor drivers, and a motor control library. The board is capable of driving two motors up to 1.5kW each, and can be used for a variety of motor control applications. The board also includes a graphical user interface for easy configuration and monitoring of the motor control system. The board is ideal for motor control applications such as industrial automation, robotics, and automotive applications.

  • BOARD EVAL SI2418+SI3018 24PIN
    Silicon Labs SI2418FT18-EVB BOARD EVAL SI2418+SI3018 24PIN
    2024-08-02 15:34:462

    The Silicon Labs SI2418FT18-EVB is an evaluation board for the SI2418 ISOmodem with a UART interface, Consumer Electronics Control (CEC) and Infrared Data Association (IrDA) transceiver. This board is designed to provide a platform for evaluating the features and performance of the SI2418 ISOmodem. It includes a USB-to-UART bridge, a CEC transceiver, and an IrDA transceiver. The board also includes a variety of connectors and jumpers for connecting to external devices. The board is powered by a USB connection and can be used with a PC or laptop for evaluation and development. The board is also compatible with a variety of development tools, including the Silicon Labs Simplicity Studio IDE.

  • Maxim Integrated MAX17501BTEVKIT#
    2024-08-02 15:34:463

    The MAX17501BTEVKIT-BTEVKIT# is an evaluation kit for the MAX17501B 60V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for automotive and transportation applications, and includes a MAX17501B DC-DC converter, a MAX17501B evaluation board, and a USB-to-I2C interface board. The MAX17501B DC-DC converter is a high-efficiency, ultra-small, synchronous step-down DC-DC converter that operates from a 4.5V to 60V input voltage range and provides up to 500mA of output current. The evaluation board includes a USB-to-I2C interface board, which allows users to easily program and monitor the MAX17501B DC-DC converter. The evaluation board also includes a power supply, a load resistor, and a set of test points for monitoring the converter’s performance. The MAX17501BTEVKIT-BTEVKIT# is an ideal solution for automotive and transportation applications that require a high-efficiency, ultra-small, synchronous step-down DC-DC converter.

  • Power Management IC Development Tools Single-phase energy meter with Rogowski coil sensor based on the STPM01 and STM8L152C6
    STMicroelectronics STEVAL-IPE012V3 Power Management IC Development Tools Single-phase energy meter with Rogowski coil sensor based on the STPM01 and STM8L152C6
    2024-08-02 15:34:463

    The STMicroelectronics STEVAL-IPE012V3 is a single-phase energy meter evaluation board with a Rogowski coil sensor based on the STPM01 and STM8L152C6. It is designed for instrumentation and measurement applications, and is capable of measuring active energy, reactive energy, and apparent energy. The board features a Rogowski coil sensor, a STPM01 energy metering IC, and an STM8L152C6 microcontroller. It also includes a display, a keypad, and a USB port for programming and debugging. The board is designed to be used with a single-phase power supply, and is capable of measuring up to 10A of current. The board is also equipped with a variety of safety features, including over-voltage protection, over-current protection, and reverse-polarity protection.

  • Data Conversion IC Development Tools evaluation board i.c.
    Analog Devices EVAL-AD5446SDZ Data Conversion IC Development Tools evaluation board i.c.
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5446SDZ is an evaluation board designed for evaluating the AD5446 Current Output/Serial Input Digital-to-Analog Converter (DAC). This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the performance of the AD5446 DAC. The board features a 16-bit, current output DAC with a wide range of output voltage and current ranges, as well as a serial input interface for programming the DAC. The board also includes a power supply, a reference voltage, and a set of test points for easy connection to external circuitry. The EVAL-AD5446SDZ evaluation board is a great tool for quickly and accurately testing and evaluating the performance of the AD5446 DAC.

  • shutdown mode, the LTC3830 supply current drops to <10µA. The LTC3830-1 differs from the LTC3830 S8 version by replacing shutdown with a soft-start
    Analog Devices DC469A shutdown mode, the LTC3830 supply current drops to <10µA. The LTC3830-1 differs from the LTC3830 S8 version by replacing shutdown with a soft-start
    2024-08-02 15:34:462

    The Analog Devices DC469A-A LTC3830EGN Demo Board is a high efficiency step-down power supply designed for use in communications and telecom applications. It features a 3V to 8V input voltage range and can output 2.5/1.8/1.5V at up to 15A. The board is equipped with a wide range of features, including an adjustable switching frequency, programmable soft-start, and a power good indicator. It also includes a built-in temperature monitor and protection against over-current, over-voltage, and under-voltage conditions. The board is designed to provide reliable and efficient power conversion for a variety of applications.

  • Interface Development Tools EVALUATION KIT FOR DS2484 (SINGLE-CHN 1-W DR W LVL SHFT)
    Maxim Integrated DS2484EVKIT# Interface Development Tools EVALUATION KIT FOR DS2484 (SINGLE-CHN 1-W DR W LVL SHFT)
    2024-08-02 15:34:463

    The Maxim Integrated DS2484EVKIT-EVKIT# is an evaluation system for the DS2484 Single-Channel 1-Wire Master with Adjustable Timing and Sleep Mode. This system is designed for consumer electronics applications and provides a comprehensive platform for evaluating the features and performance of the DS2484. It includes a DS2484 evaluation board, a USB-to-1-Wire adapter, and a USB cable. The evaluation board features adjustable timing and sleep mode, allowing users to customize the timing of their 1-Wire communication. The USB-to-1-Wire adapter provides a convenient connection to a PC for programming and debugging. The USB cable allows for easy connection to the PC. The DS2484EVKIT-EVKIT# is an ideal solution for evaluating the features and performance of the DS2484 in consumer electronics applications.

  • BOARD EVALUATION FOR SI5364
    Silicon Labs Si5364-EVB BOARD EVALUATION FOR SI5364
    2024-08-02 15:34:462

    The Silicon Labs Si5364-EVB is an evaluation board for the 622MHz Clock Generator for SONET, Communications and Telecom Applications. It is designed to provide a platform for testing and evaluating the Si5364 Clock Generator IC. The board features a wide range of input and output clock frequencies, allowing for a variety of applications. It also includes a USB interface for easy programming and control. The board is designed to be used with the Si5364 Clock Generator IC, and is ideal for testing and evaluating the performance of the IC in a variety of applications.