web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. AD9233-105EBZ
    2024-08-02 15:34:452

    The Analog Devices AD9233-105EBZ Evaluation Board is designed to evaluate the performance of the AD9233 12-bit, 105-MSPS, 1.8V ADC, Power Management IC. This board features a wide range of features, including a high-speed ADC, a low-noise power supply, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, and a variety of test points for easy evaluation of the ADC's performance. The board is designed to be used with the AD9233-105EBZ Evaluation Kit, which includes a variety of software tools and reference designs to help users quickly evaluate the performance of the ADC.

  • DEMO BOARD FOR LTC2341-18
    Linear Technology/Analog Devices DC2581A-A DEMO BOARD FOR LTC2341-18
    2024-08-02 15:34:452

    The Analog Devices DC2581A-A Demo Board is a versatile instrumentation and measurement tool based on the LTC2341-18 Dual, 18-Bit, 666ksps SAR ADC. This board is designed to demonstrate the performance of the LTC2341-18 ADC and provide a platform for evaluation and development of high-resolution data acquisition systems. The board features two differential analog inputs, a reference voltage, and a digital interface for communication with a host processor. The board also includes a power supply, a temperature sensor, and a variety of test points for easy access to the ADC's signals. The DC2581A-A Demo Board is an ideal tool for engineers and researchers looking to develop high-resolution data acquisition systems.

  • EVAL KIT MAX19693 (12-BIT, 4.0GS
    Maxim Integrated MAX19693EVKIT EVAL KIT MAX19693 (12-BIT, 4.0GS
    2024-08-02 15:34:452

    The MAX19693EVKIT Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX19693 12-Bit, 4Gsps Multi-Nyquist DAC. This kit provides a complete solution for evaluating the performance of the MAX19693, allowing users to quickly and easily evaluate the device’s features and performance. The kit includes a MAX19693 evaluation board, a USB-to-SPI adapter board, a USB cable, and a software CD. The evaluation board features a MAX19693 device, a power supply, and a variety of connectors and jumpers for easy connection to external components. The USB-to-SPI adapter board allows users to easily connect the evaluation board to a PC for programming and data acquisition. The included software CD contains a GUI-based application for programming the MAX19693 and acquiring data from the device. The MAX19693EVKIT is an ideal solution for evaluating the performance of the MAX19693 in instrumentation and measurement applications.

  • Temperature Sensor Development Tools MAX31730T Eval Kit
    Maxim Integrated MAX31730TEVKIT# Temperature Sensor Development Tools MAX31730T Eval Kit
    2024-08-02 15:34:452

    The MAX31730TEVKIT-TEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX31730 3-Channel Remote Temperature Sensor. This kit includes a MAX31730 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX31730 is a 3-channel remote temperature sensor that can measure temperatures from -40°C to +125°C with an accuracy of ±1°C. It features an I2C interface, allowing for easy integration into existing systems. The evaluation board also includes a MAX31730 evaluation board, a USB-to-I2C interface board, and a USB cable. The kit also includes a software package that provides a graphical user interface for configuring and monitoring the MAX31730. The MAX31730TEVKIT-TEVKIT# Evaluation Kit is ideal for applications such as telecom, communications, and industrial systems.

  • ARIS-GATEWAY
    Cooper ARIS Gateway ARIS-GATEWAY
    2024-08-02 15:34:4527

    Arrow Development Tools ARIS-Gateway is a comprehensive development board for the Synergy S7 microcontroller, ideal for IoT Hub and Mesh Network Wi-Fi applications, automotive and transportation applications. It features a powerful ARM Cortex-M4F processor, a wide range of peripherals, and a comprehensive set of development tools. The board includes an integrated Wi-Fi module, a Bluetooth Low Energy module, and a Zigbee module, allowing for easy connection to a variety of wireless networks. It also includes a variety of sensors, including an accelerometer, gyroscope, and magnetometer, as well as a range of analog and digital I/O ports. The board also includes a range of development tools, including an integrated debugger, a comprehensive software development kit, and a range of libraries and example code. The board is designed to be easy to use and provides a comprehensive platform for developing a wide range of IoT applications.

  • SYSTEM BACKPLANE DEMO BOARD FOR
    Linear Technology/Analog Devices DC116A-B SYSTEM BACKPLANE DEMO BOARD FOR
    2024-08-02 15:34:456

    The Analog Devices DC116A-B, LTC1421CSW Demo Board is a hot-swap power sequencing circuit designed for communications and telecom applications. It provides a reliable and efficient way to power up and power down multiple devices in a system. The board features a low-voltage, low-power, high-efficiency, hot-swap controller with a wide input voltage range of 4.5V to 28V. It also includes a power-on reset circuit, a power-good indicator, and a power-failure indicator. The board is designed to provide a safe and reliable power-up and power-down sequence for multiple devices in a system. It is ideal for use in communications and telecom applications where multiple devices need to be powered up and down in a safe and reliable manner.

  • 110V ISOLATED LED DRIV ER 8-15W
    Diodes Incorporated AL9910EV6 110V ISOLATED LED DRIV ER 8-15W
    2024-08-02 15:34:452

    The Diodes Incorporated AL9910EV6-EV6 Evaluation Board is a versatile tool for evaluating the AL9910 Offline Isolated LED Driver. This board is designed to provide a platform for testing the AL9910's features and performance in a variety of lighting applications. The board includes a wide range of components, including a power supply, a current sense resistor, a voltage sense resistor, and a variety of LEDs. The board also includes a USB interface for programming and monitoring the AL9910. The board is designed to be used with a variety of power sources, including AC and DC, and can be used to drive up to 10 LEDs. The board is also designed to be used with a variety of LED configurations, including series, parallel, and mixed. The board is a great tool for evaluating the AL9910's performance in a variety of lighting applications.

  • Analog Devices, Inc. AD9714-EBZ
    2024-08-02 15:34:452

    The Analog Devices AD9714-EBZ Evaluation Board is designed to evaluate the performance of the AD9714 Dual, 8-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the performance of the AD9714. The board features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a power supply, a USB interface, and a variety of control and monitoring features. The AD9714-EBZ Evaluation Board is a great tool for engineers and technicians who need to quickly and accurately evaluate the performance of the AD9714.

  • Diodes AL8860EV2
    2024-08-02 15:34:453

    The Diodes Incorporated AL8860EV2-EV2 Evaluation Board is a versatile and powerful tool for evaluating the performance of the AL8860 Step-Down and Buck LED Driver. This board is designed to provide a comprehensive platform for testing the AL8860's features and capabilities, including its ability to drive up to four strings of LEDs with a wide range of current levels. The board also includes a variety of features to help users evaluate the AL8860's performance, such as adjustable current settings, a wide input voltage range, and a built-in temperature sensor. The AL8860EV2-EV2 Evaluation Board is an ideal solution for testing and evaluating the AL8860 LED Driver in a variety of lighting applications.

  • Analog Devices, Inc. AD9716-EBZ
    2024-08-02 15:34:452

    The Analog Devices AD9716-EBZ Evaluation Board is designed to evaluate the performance of the AD9716 Dual, 12-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board provides a complete platform for evaluating the performance of the AD9716 in instrumentation and measurement applications. The board includes a power supply, a USB interface, and a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy evaluation of the AD9716's performance. The board is designed to be used with the AD9716 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9716. The AD9716-EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9716 in instrumentation and measurement applications.

  • AD9680 14-Bit 1 GSPS JESD204B Dual ADC Evaluation Board
    Analog Devices Inc. AD9680-820EBZ AD9680 14-Bit 1 GSPS JESD204B Dual ADC Evaluation Board
    2024-08-02 15:34:452

    The Analog Devices AD9680-820EBZ, 9680CE04B Evaluation Board is designed for use with the AD9680-820 High Speed Analog-to-Digital Converter (ADC). This board is optimized for full analog input frequency range, military, and aerospace applications. It features a wide input frequency range of DC to 8 GHz, a sampling rate of up to 8 GSPS, and a resolution of 12 bits. It also includes a wide range of features such as a low noise floor, low power consumption, and a wide dynamic range. The board is designed to be used in a variety of applications such as radar, communications, and test and measurement. It is also designed to be used in harsh environments, making it ideal for military and aerospace applications.

  • AD9680 14-Bit 1 GSPS JESD204B Dual ADC Evaluation Board
    Analog Devices Inc. AD9680-500EBZ AD9680 14-Bit 1 GSPS JESD204B Dual ADC Evaluation Board
    2024-08-02 15:34:452

    The Analog Devices AD9680-500EBZ, 9680CE04B Evaluation Board is designed for use with the AD9680-500 High Speed Analog-to-Digital Converter (ADC). This board is optimized for full analog input frequency range, military, and aerospace applications. It features a wide input frequency range of DC to 500 MHz, a sampling rate of up to 500 MSPS, and a resolution of 12 bits. The board also includes a wide range of features such as a low noise preamplifier, a high-speed clock generator, and a low-noise power supply. Additionally, the board is designed to meet the requirements of MIL-STD-461F and MIL-STD-810G. This evaluation board is an ideal solution for applications requiring high-speed, high-resolution, and reliable performance.