web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL SI2404 + SI3010 16PIN
    Silicon Labs SI2404FS10-EVB BOARD EVAL SI2404 + SI3010 16PIN
    2024-08-02 15:34:442

    The Silicon Labs SI2404FS10-EVB is an evaluation board designed for the SI2404 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low power consumption, high speed data transfer, and a wide range of communication protocols. The board also includes a USB port for easy connection to a PC, and a variety of other features such as a voltage regulator, a power switch, and a reset button. The SI2404FS10-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.

  • BOARD EVAL SI2404 + SI3008 16PIN
    Silicon Labs SI2404FS08-EVB BOARD EVAL SI2404 + SI3008 16PIN
    2024-08-02 15:34:442

    The Silicon Labs SI2404FS08-EVB is an evaluation board designed for the SI2404 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power design, allowing for extended battery life and reduced power consumption. The board also includes a variety of features such as a USB port, a UART interface, and a variety of LEDs for status indication. The SI2404FS08-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.

  • BOARD EVAL SI2415 + SI3008 16PIN
    Silicon Labs SI2415FS08-EVB BOARD EVAL SI2415 + SI3008 16PIN
    2024-08-02 15:34:442

    The Silicon Labs SI2415FS08-EVB is an evaluation board designed for the SI2415 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power design, allowing for extended battery life and reduced power consumption. The board also includes a variety of features such as a USB port, a UART interface, and a variety of other connectors. The SI2415FS08-EVB is a great choice for medical and healthcare applications, providing a secure and reliable connection for data transmission.

  • BOARD EVAL CONTROL AD7980
    Analog Devices Inc. EVAL-AD7980CBZ BOARD EVAL CONTROL AD7980
    2024-08-02 15:34:442

    The Analog Devices EVAL-AD7980CBZ Evaluation Board is designed to evaluate the performance of the AD7980, a 16-bit, 1-Msps PulSAR Analog to Digital Converter. This board features a power management system that allows for the evaluation of the AD7980 in a variety of power supply configurations. The board also includes a variety of connectors and test points for easy connection to external components and test equipment. The board is designed to provide a complete evaluation platform for the AD7980, allowing users to quickly and easily evaluate the performance of the device.

  • Data Conversion IC Development Tools CDK1307
    MaxLinear CEB1307 Data Conversion IC Development Tools CDK1307
    2024-08-02 15:34:442

    The MaxLinear CEB1307-CEB1307 Evaluation Board is a comprehensive development platform for evaluating the performance of the CDK1307 Analog-to-Digital Converter. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-speed, low-power, 12-bit, 1.8V ADC with a sampling rate of up to 1.2 GSPS, and a wide range of digital and analog I/O. The board also includes a variety of communication interfaces, including Ethernet, USB, and RS-232, as well as a variety of power management features. The board also includes a variety of software tools and drivers for easy development and evaluation. The CEB1307-CEB1307 Evaluation Board is an ideal platform for evaluating the performance of the CDK1307 Analog-to-Digital Converter in communications and telecom applications.

  • EVAL MAX19777 12 BIT ADC
    Maxim Integrated MAX19777EVSYS# EVAL MAX19777 12 BIT ADC
    2024-08-02 15:34:442

    The MAX19777EVSYS-EVSYS# Evaluation System for the MAX19777 3Msps, Low-Power, Serial 12-Bit ADC, Automotive and Transportation is a comprehensive evaluation system designed to evaluate the performance of the MAX19777 ADC. The system includes a MAX19777EVSYS# evaluation board, a MAX19777EVKIT# evaluation kit, and a MAX19777EVGUI# graphical user interface (GUI). The evaluation board provides a complete platform for evaluating the performance of the MAX19777 ADC, including a power supply, a reference voltage, and a variety of test points for measuring the ADC's performance. The evaluation kit includes a variety of test fixtures and cables for connecting the evaluation board to the ADC. The GUI provides a graphical interface for configuring the ADC and monitoring its performance. The evaluation system is designed to provide a comprehensive evaluation of the MAX19777 ADC, allowing users to quickly and easily evaluate the performance of the device.

  • OCTAL LNA/VGA/AAF/ADC AND CW IANDQ DEMODULATOR
    Analog Devices, Inc. AD9276-65EBZ OCTAL LNA/VGA/AAF/ADC AND CW IANDQ DEMODULATOR
    2024-08-02 15:34:442

    The Analog Devices AD9276-65EBZ Evaluation Board is designed to evaluate the AD9276 Octal LNA/VGA/AAF, 12-Bit ADC, CW I/Q Demodulator for medical and healthcare applications. This board features a wide range of features, including a low-noise amplifier, variable gain amplifier, and an anti-aliasing filter. It also includes a 12-bit ADC, a CW I/Q demodulator, and a wide range of power supply options. The board is designed to provide a comprehensive evaluation platform for medical and healthcare applications. It is ideal for applications such as medical imaging, ultrasound, and other medical and healthcare applications.

  • BOARD EVAL FOR AD9736
    Analog Devices Inc. AD9736-DPG2-EBZ BOARD EVAL FOR AD9736
    2024-08-02 15:34:446

    The Analog Devices AD9736-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9736 14-Bit, 1.2 GSPS Serial Voltage Output Digital to Analog Converter. This board provides a complete platform for evaluating the performance of the AD9736, allowing users to quickly and easily configure the device for a variety of applications. The board features a wide range of features, including a high-speed serial interface, adjustable gain and offset, and a wide range of output voltage ranges. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. With its robust design and comprehensive feature set, the AD9736-DPG2-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9736.

  • BOARD EVALUATION 80MSPS AD9204
    Analog Devices Inc. AD9204-80EBZ BOARD EVALUATION 80MSPS AD9204
    2024-08-02 15:34:442

    The Analog Devices AD9204-80EBZ Evaluation Board is designed for use with the AD9204BCPZ-80, a 2-channel, 10-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board provides a complete platform for evaluating the performance of the AD9204BCPZ-80, including a power supply, reference clock, and a variety of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing users to quickly configure and evaluate the performance of the AD9204BCPZ-80.

  • BOARD EVAL SI2457 + SI3018 24PIN
    Silicon Labs SI2457FT18-EVB BOARD EVAL SI2457 + SI3018 24PIN
    2024-08-02 15:34:442

    The Silicon Labs SI2457FT18-EVB is an evaluation board designed for the SI2457 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power, low-cost, and low-EMI design, making it suitable for a wide range of applications. The board also includes a USB-to-UART bridge, allowing for easy connection to a PC or other device. The SI2457FT18-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.

  • BOARD EVAL FOR AD9613-210
    Analog Devices Inc. AD9613-210EBZ BOARD EVAL FOR AD9613-210
    2024-08-02 15:34:442

    The Analog Devices AD9613-210EBZ Evaluation Board is designed to evaluate the performance of the AD9613 Analog to Digital Converter. This board is ideal for applications in communications and telecom, providing a comprehensive platform for testing and evaluating the AD9613. The board features a wide range of features, including a high-speed, low-noise, low-power, 10-bit, 200 MSPS ADC, a high-speed, low-noise, low-power, 10-bit, 200 MSPS DAC, and a wide range of analog and digital I/O. The board also includes a variety of test and evaluation tools, such as a signal generator, oscilloscope, and spectrum analyzer. The board is designed to be easy to use and provides a comprehensive platform for testing and evaluating the AD9613.

  • BOARD EVAL FOR AD9634 170MSPS
    Analog Devices Inc. AD9634-170EBZ BOARD EVAL FOR AD9634 170MSPS
    2024-08-02 15:34:442

    The Analog Devices AD9634-170EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD9634BCPZ-170, a 12-bit, 170 MSPS analog-to-digital converter with an SPI interface for setup and control. This board is designed for use in external, automotive, and transportation applications, and features a wide range of features and capabilities. It includes a low-noise, low-power, high-speed analog-to-digital converter, a wide input range, and a wide range of output data rates. The board also includes a variety of features such as a programmable gain amplifier, a programmable reference voltage, and a programmable clock source. Additionally, the board includes a variety of test points and connectors for easy connection to external devices. This evaluation board is an ideal tool for evaluating the performance of the AD9634BCPZ-170 in a variety of applications.