web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR AD9641
    Analog Devices Inc. AD9641-155KITZ KIT EVAL FOR AD9641
    2024-08-02 15:34:432

    The Analog Devices AD9641-155KITZ Evaluation Board is a powerful tool for automotive and transportation applications. It is equipped with the AD9641BCPZ-155, a 14-bit, 155 MSPS analog-to-digital converter with a high speed serial output interface. This board is designed to evaluate the performance of the AD9641BCPZ-155 in a variety of automotive and transportation applications. It features a wide range of input and output connectors, allowing for easy connection to a variety of external components. The board also includes a variety of test points and jumpers, allowing for easy configuration and testing of the AD9641BCPZ-155. The board also includes a USB interface, allowing for easy connection to a PC for data acquisition and analysis. The AD9641-155KITZ Evaluation Board is an ideal tool for automotive and transportation applications.

  • BOARD EVAL ISOLATED FOR SI3401
    Silicon Labs SI3401ISO-EVB BOARD EVAL ISOLATED FOR SI3401
    2024-08-02 15:34:433

    The Silicon Labs SI3401ISO-EVB is an isolated evaluation board for the Si3401 Power Over Ethernet (PoE) Controller Security IC. This board is designed to provide a secure, isolated environment for testing and evaluating the Si3401 IC. It features an isolated power supply, isolated I/O, and a secure programming interface. The board also includes a variety of test points and connectors for easy evaluation of the Si3401 IC. The SI3401ISO-EVB is an ideal tool for evaluating the performance and security of the Si3401 IC in a secure, isolated environment.

  • EVAL KIT MAX9265 (HDCP GIGABIT M
    Maxim Integrated MAX9265EVKIT# EVAL KIT MAX9265 (HDCP GIGABIT M
    2024-08-02 15:34:432

    The MAX9265EVKIT-EVKIT# is an evaluation kit from Maxim Integrated that uses the MAX9265 high-bandwidth digital content protection (HDCP) gigabit multimedia serial link (GMSL) serializer. This kit is designed for automotive and transportation applications, and provides a complete solution for evaluating the MAX9265. It includes a MAX9265EVKIT# evaluation board, a MAX9265EVKIT# daughter board, and a MAX9265EVKIT# cable. The evaluation board features a MAX9265 serializer, a MAX9265 deserializer, and a MAX9265 reference clock. The daughter board provides a variety of connectors for connecting to external devices, and the cable provides a connection between the evaluation board and the daughter board. The kit also includes a USB cable for connecting to a PC, and a power supply for powering the evaluation board. The MAX9265EVKIT-EVKIT# is an ideal solution for evaluating the MAX9265 in automotive and transportation applications.

  • EVAL-IMM101T-046 IS A STARTER KI
    Infineon Technologies EVAL-IMM101T-046TOBO1 EVAL-IMM101T-046 IS A STARTER KI
    2024-08-02 15:34:442

    The Infineon Technologies AG EVAL-IMM101T-046TOBO1 iMOTION MADK Starter Kit for IMM101T-046M 600V/4A Smart IPMs is a comprehensive development platform for consumer electronics applications. It includes a range of components and tools to help engineers quickly and easily evaluate and develop motor control solutions. The kit includes an Infineon IMM101T-046M 600V/4A Smart IPM, a DC/DC converter, a power supply, a motor control board, a motor, a USB cable, and a range of software tools. The kit is designed to provide a complete solution for motor control applications, allowing engineers to quickly and easily evaluate and develop motor control solutions. The kit is ideal for applications such as home appliances, power tools, and automotive applications.

  • BOARD EVAL FOR AD9634 250MSPS
    Analog Devices Inc. AD9634-250EBZ BOARD EVAL FOR AD9634 250MSPS
    2024-08-02 15:34:432

    The Analog Devices AD9634-250EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD9634BCPZ-250, a 12-bit, 250 MSPS analog-to-digital converter with an SPI interface for setup and control. This board is designed for use in external, automotive, and transportation applications, and features a wide range of features and capabilities. It includes a low-noise, low-power, high-speed analog-to-digital converter, a wide input range, and a wide range of output data rates. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9634-250EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9634BCPZ-250 in a variety of applications.

  • EVAL KIT FOR PAN1321 INFINEON
    Panasonic Electronic Components EVAL_PAN1321 EVAL KIT FOR PAN1321 INFINEON
    2024-08-02 15:34:4315

    The Panasonic EVAL-PAN1321 Evaluation Board (EVB) is a powerful and versatile tool for evaluating the PAN1311/21 USB Bluetooth, Industrial Class, Long Range, Low Power Module. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the PAN1311/21 module. It features a USB interface, a Bluetooth antenna, and a variety of other components to facilitate testing and evaluation. The board also includes a range of software tools to help users get the most out of their evaluation. With its long range, low power consumption, and industrial-grade performance, the EVAL-PAN1321 is an ideal choice for testing and evaluating the PAN1311/21 module.

  • NXP USA Inc. OM13080
    2024-08-02 15:34:4314

    The NXP Semiconductors OM13080-OM13080, OM13080, LPCXpresso 1125 Development Board is a powerful and versatile platform for developing applications with the ARM Cortex-M family of microcontrollers. It is designed for audio and video applications, and features a wide range of peripherals and interfaces, including Ethernet, USB, CAN, and audio and video I/O. The board also includes an on-board debugger, allowing for easy debugging and programming of the microcontroller. The board is compatible with the LPCXpresso IDE, which provides an intuitive development environment for creating and debugging applications. The board is also compatible with a range of third-party development tools, making it a great choice for a wide range of applications.

  • VM801B43A-PL DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
    FTDI VM801B43A-PL VM801B43A-PL DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
    2024-08-02 15:34:442

    The FTDI Chip VM801B43A-PL Embedded Video Engine Plus Development Module is a powerful and versatile tool for medical and healthcare applications. It supports 3.3/5V MCU Adapter Board and comes with a 4.3 - 480x272 resolution TFT LCD display panel preinstalled, with a pearl bezel. It is designed to provide a comprehensive solution for embedded video applications, with a range of features including video capture, video playback, image processing, and audio support. The module also supports a wide range of video formats, including MPEG-4, H.264, and MJPEG. With its robust design and versatile features, the FTDI Chip VM801B43A-PL is an ideal choice for medical and healthcare applications.

  • Evaluation Kit For PAN1026 Place and Play Bluetooth Module
    Panasonic EVAL_PAN1026 Evaluation Kit For PAN1026 Place and Play Bluetooth Module
    2024-08-02 15:34:4416

    The Panasonic EVAL-PAN1026 Evaluation Kit is a comprehensive development platform for automotive and transportation applications based on the PAN1026 Series Place and Play Bluetooth Module. This kit provides a complete set of hardware and software tools to evaluate the PAN1026 Series Bluetooth Module and its features. It includes a PAN1026 Series Bluetooth Module, a Bluetooth Low Energy (BLE) evaluation board, a USB cable, and a software development kit (SDK). The PAN1026 Series Bluetooth Module is a low-power, low-cost, and easy-to-use Bluetooth solution for automotive and transportation applications. It supports Bluetooth 5.0 and is compliant with the Bluetooth Core Specification v5.2. The PAN1026 Series Bluetooth Module is designed to provide a secure and reliable connection between devices, and it supports a wide range of Bluetooth profiles, including HFP, A2DP, AVRCP, SPP, and GATT. The EVAL-PAN1026 Evaluation Kit is an ideal platform for developers to quickly evaluate and develop applications for automotive and transportation applications.

  • BOARD EVAL FOR AD9634 210MSPS
    Analog Devices Inc. AD9634-210EBZ BOARD EVAL FOR AD9634 210MSPS
    2024-08-02 15:34:442

    The Analog Devices AD9634-210EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD9634BCPZ-210, a 12-bit, 210 MSPS analog-to-digital converter with an SPI interface for setup and control. This board is designed for use in external, automotive, and transportation applications, and features a wide range of features and capabilities. It includes a low-noise, high-speed analog input stage, a high-speed digital output stage, and a wide range of power supply options. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9634-210EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9634BCPZ-210 in a variety of applications.

  • BOARD EVAL SI2493 + SI3008 24PIN
    Silicon Labs SI2493FT08-EVB BOARD EVAL SI2493 + SI3008 24PIN
    2024-08-02 15:34:442

    The Silicon Labs SI2493FT08-EVB is an evaluation board designed for the SI2493 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power design, allowing for extended battery life and reduced power consumption. The board also includes a variety of features such as a USB port, a UART interface, and a variety of LEDs for status indication. The SI2493FT08-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.

  • SPIRIT1 Low Data Rate Transceiver Demonstration Board
    STMicroelectronics STEVAL-IDS001V5 SPIRIT1 Low Data Rate Transceiver Demonstration Board
    2024-08-02 15:34:442

    The STMicroelectronics STEVAL-IDS001V5 is a demonstration board based on the SPIRIT1 low cost, low data-rate, short-range USB dongle transceiver in the 915-MHz band. It is designed for instrumentation and measurement applications. The board features a USB connector, an antenna, and a power supply. It is capable of transmitting and receiving data at up to 10 kbps. The board also includes a range of features such as a temperature sensor, a humidity sensor, and a light sensor. The board is compatible with a range of operating systems, including Windows, Linux, and Mac OS. It is also compatible with a range of development tools, including IAR Embedded Workbench, Keil uVision, and STM32CubeIDE. The board is ideal for applications such as home automation, industrial automation, and medical device development.