web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MAX32630 EVAL BRD
    Maxim Integrated MAX32630-EVKIT# MAX32630 EVAL BRD
    2024-08-02 15:34:444

    The Maxim Integrated MAX32630-EVKIT is an evaluation kit for the MAX32630 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This MCU is designed for medical and healthcare applications, and is capable of running at a low power consumption while providing high performance. The kit includes a MAX32630 MCU, a USB-based debug interface, a power supply, and a variety of peripherals. It also includes a range of software tools and libraries to help developers get started quickly. The kit is ideal for prototyping and testing medical and healthcare applications, and can be used to develop a wide range of products.

  • SPIRIT1 Low Data Rate Transceiver Development Kit
    STMicroelectronics STEVAL-IKR002V3 SPIRIT1 Low Data Rate Transceiver Development Kit
    2024-08-02 15:34:443

    Kit is a complete development kit for the STMicroelectronics SPIRIT1 sub-GHz transceiver. It is designed to enable the development of low-power, long-range wireless applications. The kit includes a SPIRIT1 transceiver module, a USB dongle, a set of antennas, and a set of development boards. The kit also includes a comprehensive set of software tools, including a graphical user interface, a library of sample applications, and a set of tutorials. The kit is ideal for prototyping and testing of wireless applications in the 433 MHz band. It is suitable for applications such as home automation, industrial automation, asset tracking, and remote sensing. The kit is also suitable for use in educational and research projects.

  • BOARD EVAL SI2457 + SI3008 16PIN
    Silicon Labs SI2457FS08-EVB BOARD EVAL SI2457 + SI3008 16PIN
    2024-08-02 15:34:442

    The Silicon Labs SI2457FS08-EVB is an evaluation board designed for the SI2457 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a USB-to-UART bridge, allowing for easy connection to a PC or other device. The board also includes a power supply, a voltage regulator, and a variety of other components to ensure a stable and reliable connection. The SI2457FS08-EVB is a great choice for medical and healthcare applications, providing a secure and reliable connection for data transmission.

  • MCP37XX0-200 14-Bit 200 MSPS ADC VTLA Evaluation Board
    Microchip ADM00652 MCP37XX0-200 14-Bit 200 MSPS ADC VTLA Evaluation Board
    2024-08-02 15:34:442

    The Microchip Technology ADM00652 Evaluation Kit is designed to evaluate the performance of the MCP37XX0-200, a 14-bit, 200-Msps Analog-to-Digital Converter (ADC) with Variable Time-Lag Architecture (VTLA). This evaluation kit includes a board with the MCP37XX0-200 ADC, a power supply, and a USB cable for connection to a PC. The board also includes a variety of connectors for connecting to external devices, such as oscilloscopes, logic analyzers, and other test equipment. The kit also includes a software package for configuring and controlling the ADC, as well as a user guide for setting up and using the evaluation kit. This evaluation kit is ideal for testing and evaluating the performance of the MCP37XX0-200 ADC in communications and telecom applications.

  • Maxim 68HC16MODULE
    2024-08-02 15:34:442

    The Maxim Integrated 68HC16MODULE-MODULE is an evaluation system for the MAX194, 14-Bit, 85-KSPS Analog to Digital Converter, Audio Codec. It is a complete evaluation system that includes a 68HC16MODULE, a MAX194 evaluation board, and a MAX194 evaluation software. The 68HC16MODULE is a low-cost, low-power, 16-bit microcontroller module that is designed to be used with the MAX194 evaluation board. The MAX194 evaluation board is a full-featured evaluation board that includes a MAX194 analog-to-digital converter, a MAX194 audio codec, and a MAX194 evaluation software. The MAX194 evaluation software provides a graphical user interface for configuring and testing the MAX194. The evaluation system also includes a comprehensive set of documentation and application notes to help users get the most out of the MAX194. The Maxim Integrated 68HC16MODULE-MODULE is an ideal solution for evaluating the MAX194, 14-Bit, 85-KSPS Analog to Digital Converter, Audio Codec.

  • NXP USA Inc. OM13076
    2024-08-02 15:34:442

    The NXP Semiconductors OM13076-OM13076, OM13076, LPCXpresso 18S37 Development Board is a comprehensive development platform for the LPC43/43S00 and LPC18S00 family of Cortex-M MCUs. It is designed to provide a complete solution for developing applications with audio and motor control capabilities. The board features an onboard NXP LPC18S37 MCU, a 4.3” TFT LCD display, a 3-axis accelerometer, a 3-axis magnetometer, a 3-axis gyroscope, a microphone, a speaker, a USB 2.0 port, and a CAN bus. It also includes a variety of peripherals such as a microSD card slot, a JTAG/SWD connector, and a 10/100 Ethernet port. The board is powered by a 5V DC power supply and is compatible with the LPCXpresso IDE. It is an ideal platform for developing applications with audio and motor control capabilities.

  • Evaluation Board For AD9215 3 V A/D Converter ,10-Bit, 65/80/105 MSPS
    Analog Devices AD9215BCP-105EB Evaluation Board For AD9215 3 V A/D Converter ,10-Bit, 65/80/105 MSPS
    2024-08-02 15:34:434

    The Analog Devices AD9215BCP-105EB Evaluation Board is designed to evaluate the performance of the AD9215BCP-105, a single 3 V supply, 10-bit, 105 MSPS analog-to-digital converter (ADC). The board is ideal for communications and telecom applications, providing a complete platform for testing and evaluating the ADC's performance. The board includes a power supply, a reference voltage, a clock generator, and a digital interface. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the ADC's performance, allowing users to quickly and accurately assess the device's capabilities.

  • BOARD DAUGHTER SPIRIT1 868MHZ
    STMicroelectronics STEVAL-IKR002V4D BOARD DAUGHTER SPIRIT1 868MHZ
    2024-08-02 15:34:433

    The STMicroelectronics STEVAL-IKR002V4D is an instrumentation and measurement kit that includes a SPIRIT1 868-MHz low data rate transceiver daughter board. This kit is designed to provide a complete solution for low data rate wireless applications, such as remote monitoring, home automation, and industrial automation. The kit includes a SPIRIT1 transceiver, an antenna, and a power supply. The transceiver is capable of transmitting and receiving data at up to 868 MHz, with a data rate of up to 10 kbps. The kit also includes a range of software tools and libraries to help developers quickly and easily develop their own wireless applications. The kit is ideal for prototyping and testing of low data rate wireless applications.

  • 12-BIT, 20 MSPS/40 MSPS/65 MSPS DUAL A/D CONVERTER
    Analog Devices, Inc. AD9238BCP-65EBZ 12-BIT, 20 MSPS/40 MSPS/65 MSPS DUAL A/D CONVERTER
    2024-08-02 15:34:4311

    The Analog Devices AD9238BCP-65EBZ is a 2-channel, 10-bit, 65 MSPS analog-to-digital converter evaluation board. It is designed to evaluate the performance of the AD9238, a high-speed, low-power, low-noise, and low-distortion analog-to-digital converter. The board features a wide range of input and output connectors, allowing for easy connection to a variety of consumer electronics devices. It also includes a variety of test and measurement tools, such as a built-in oscilloscope, to help users quickly and accurately evaluate the performance of the AD9238. The board is ideal for use in consumer electronics applications, such as digital television, digital audio, and digital video.

  • BOARD EVAL FOR AD9613-170
    Analog Devices Inc. AD9613-170EBZ BOARD EVAL FOR AD9613-170
    2024-08-02 15:34:435

    The Analog Devices AD9613-170EBZ Evaluation Board is designed to evaluate the performance of the AD9613 Analog to Digital Converter, Communications and Telecom IC. This evaluation board features a wide range of features, including a high-speed, low-power, 14-bit, 170 MSPS A/D converter, a low-noise, low-power, differential input amplifier, and a low-power, low-noise, differential output amplifier. The board also includes a wide range of test points and connectors for easy evaluation of the AD9613 IC. The board is designed to provide a complete evaluation platform for the AD9613 IC, allowing users to quickly and easily evaluate the performance of the IC.

  • EVKITS FOR 14V INPUT, 1.5A HIGH-
    Maxim Integrated MAX77503B33EVKIT# EVKITS FOR 14V INPUT, 1.5A HIGH-
    2024-08-02 15:34:432

    The MAX77503B33EVKIT-EVKIT# is an evaluation kit for the MAX77503BEWC33+ 14V Input, 1.5A High-Efficiency Buck Converter, Video and Imaging Applications. This kit includes a MAX77503BEWC33+ buck converter, a MAX77503B33EVKIT# evaluation board, and a USB cable. The MAX77503BEWC33+ is a high-efficiency buck converter that is designed to provide a regulated output voltage for video and imaging applications. It features a wide input voltage range of 4.5V to 14V, a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The MAX77503B33EVKIT# evaluation board allows users to quickly and easily evaluate the performance of the MAX77503BEWC33+ buck converter. It includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the converter.

  • BOARD EVAL SI2415 + SI3018 16PIN
    Silicon Labs SI2415FS18-EVB BOARD EVAL SI2415 + SI3018 16PIN
    2024-08-02 15:34:432

    The Silicon Labs SI2415FS18-EVB is an evaluation board for the SI2415 ISOmodem chip with a UART interface, designed for medical and healthcare applications. This board provides a platform for testing and evaluating the SI2415 ISOmodem chip, allowing users to quickly and easily evaluate the chip's performance and features. The board includes a USB-to-UART bridge, allowing users to connect the board to a PC for programming and debugging. The board also includes a variety of connectors and headers for connecting external components, such as sensors and displays. The SI2415FS18-EVB is an ideal solution for medical and healthcare applications that require reliable and secure wireless communication.