web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • STMICROELECTRONICS STEVAL-IKR002V1D DAUGHTER BOARD, 169MHZ SUB-GHZ TRX
    STMicroelectronics STEVAL-IKR002V1D STMICROELECTRONICS STEVAL-IKR002V1D DAUGHTER BOARD, 169MHZ SUB-GHZ TRX
    2024-08-02 15:34:442

    The STMicroelectronics STEVAL-IKR002V1D is a SPIRIT1 169-MHz low data rate Transceiver Daughter Board designed for instrumentation and measurement applications. It is a complete radio transceiver solution that includes a SPIRIT1 transceiver, a power amplifier, a low-noise amplifier, a power supply, and an antenna. The board is designed to be used with the STM32F4 microcontroller and is capable of transmitting and receiving data at up to 169 MHz. It features a high-sensitivity receiver, a low-power transmitter, and a wide range of modulation and coding schemes. The board also includes a range of features such as a temperature sensor, a voltage regulator, and a low-power sleep mode. The STEVAL-IKR002V1D is an ideal solution for instrumentation and measurement applications that require low data rate communication.

  • Analog Devices, Inc. AD9115-EBZ
    2024-08-02 15:34:442

    The Analog Devices AD9115-EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is equipped with the AD9115 Dual, Low Power, 10-Bit TxDAC Digital to Analog Converter, which provides high-precision, low-power performance for a wide range of applications. The board features a wide range of features, including a wide input voltage range, low power consumption, and a wide range of output voltage ranges. It also includes a variety of test points and connectors for easy connection to external devices. The board is designed to be used with a variety of software and hardware tools, making it an ideal choice for instrumentation and measurement applications.

  • Evaluation Board For AD9246
    Analog Devices AD9246-105EBZ Evaluation Board For AD9246
    2024-08-02 15:34:442

    The Analog Devices AD9246-105EBZ Evaluation Board is designed to evaluate the performance of the AD9246 14-bit, 105 MSPS Analog-to-Digital Converter. This board features a wide range of power management ICs, including a low-noise, low-dropout regulator, a high-efficiency DC-DC converter, and a power-on reset circuit. The board also includes a variety of test points and connectors for easy evaluation of the AD9246. The board is designed to operate from a single 3.3V supply and is capable of sampling input signals up to 105 MSPS. The board also includes a USB interface for easy connection to a PC for data acquisition and analysis.

  • Evaluation Board For Digital Up Converter 56 Pin LFCSP Ep
    Analog Devices AD9856/PCB Evaluation Board For Digital Up Converter 56 Pin LFCSP Ep
    2024-08-02 15:34:442

    The Analog Devices AD9856-PCB, AD9856/PCB, Evaluation Board for AD9856 200 MHz Quadrature Digital Upconverter is a powerful communications and telecom solution. It is designed to provide a complete evaluation platform for the AD9856 200 MHz Quadrature Digital Upconverter. The board features a wide range of features, including a high-speed, low-noise, low-power, quadrature digital upconverter, a high-speed, low-noise, low-power, quadrature digital downconverter, and a high-speed, low-noise, low-power, quadrature digital synthesizer. The board also includes a wide range of test and measurement features, such as a frequency counter, a power meter, and a spectrum analyzer. The board is designed to provide a complete evaluation platform for the AD9856 200 MHz Quadrature Digital Upconverter, making it an ideal solution for communications and telecom applications.

  • BD DEMO LTC3676EUJ-1 REQ. DC2026
    Analog Devices Inc. DC1976A-B BD DEMO LTC3676EUJ-1 REQ. DC2026
    2024-08-02 15:34:442

    The Analog Devices DC1976A-B Demo Board is a powerful and versatile power management solution for application processors with DDR, automotive, and transportation applications. It features the LTC3676EUJ-1 Power Management Solution from Analog Devices, which provides a complete power solution for a wide range of applications. The board includes a wide range of features, such as a high-efficiency synchronous buck converter, a low-noise linear regulator, and a high-efficiency LDO. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and configure, and it is compatible with a wide range of development tools. The DC1976A-B Demo Board is an ideal solution for those looking for a reliable and efficient power management solution for their application processor.

  • BOARD EVAL SI2493 + SI3018 16PIN
    Silicon Labs SI2493FS18-EVB BOARD EVAL SI2493 + SI3018 16PIN
    2024-08-02 15:34:442

    The Silicon Labs SI2493FS18-EVB is an evaluation board for the SI2493 ISOmodem chip with a UART interface, designed for medical and healthcare applications. This board provides a platform for testing and evaluating the SI2493 ISOmodem chip, allowing users to quickly and easily evaluate the chip's performance and features. The board includes a USB-to-UART bridge, allowing users to connect the board to a PC for programming and debugging. The board also includes a variety of connectors and headers for connecting external components, such as sensors and displays. The SI2493FS18-EVB is an ideal solution for medical and healthcare applications that require reliable and secure data transmission.

  • Analog Devices, Inc. AD9114-EBZ
    2024-08-02 15:34:442

    The Analog Devices AD9114-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9114 Dual, Low Power, 8-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete evaluation platform for the AD9114, allowing users to quickly and easily evaluate the performance of the device. The board features a wide range of features, including a wide range of input and output connectors, adjustable gain and offset, and a wide range of power supply options. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD9114. The AD9114-EBZ Evaluation Board is an ideal tool for engineers and researchers looking to evaluate the performance of the AD9114.

  • BORAD EVAL FOR AD9251
    Analog Devices Inc. AD9251-20EBZ BORAD EVAL FOR AD9251
    2024-08-02 15:34:442

    The Analog Devices AD9251-20EBZ Evaluation Board is designed to evaluate the performance of the AD9251BCPZ-20, a 2-channel, 14-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a USB interface for easy connection to a PC, and a power supply for powering the board. The board also includes a variety of test points and jumpers for easy evaluation of the AD9251BCPZ-20.

  • ADC 12BIT DUAL 40LFCSP
    Analog Devices Inc. AD9716-DPG2-EBZ ADC 12BIT DUAL 40LFCSP
    2024-08-02 15:34:442

    The Analog Devices AD9716-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9716 Dual, 12-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board features a wide range of instrumentation and measurement capabilities, including a high-speed differential input, a low-noise output amplifier, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the AD9716's performance in a variety of applications, including communications, instrumentation, and measurement.

  • VM810C50A-N DEV BOARD, EVE MULTIMEDIA CONTROLLER
    FTDI VM810C50A-N VM810C50A-N DEV BOARD, EVE MULTIMEDIA CONTROLLER
    2024-08-02 15:34:432

    The FTDI Chip VM810C50A-N is a credit card-sized development module that supports 3.3/5V MCU Adapter Boards. It features an FPC/FFC 40 LCD connector, though no display is provided. This module is ideal for medical and healthcare applications, as it is small and lightweight, making it easy to transport and use in a variety of settings. It is also designed to be reliable and durable, ensuring that it can be used for a long time without any issues.

  • Analog Devices, Inc. AD9238BCP-40EBZ
    2024-08-02 15:34:439

    The Analog Devices AD9238BCP-40EBZ Evaluation Board is designed for use with the AD9238, a 2-channel, 10-bit, 40 MSPS analog-to-digital converter for consumer electronics applications. This evaluation board provides a platform for evaluating the performance of the AD9238 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the AD9238. The board also includes a USB interface for easy connection to a PC for data acquisition and control. The AD9238BCP-40EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9238 in consumer electronics applications.

  • EVAL KIT NCN49597ID11G
    ON Semiconductor NCN49597ID11GEVK EVAL KIT NCN49597ID11G
    2024-08-02 15:34:432

    The ON Semiconductor NCN49597ID11GEVK-GEVK is an evaluation board for the NCN49597 Power Line Carrier Modem with IDIS-frequency filters, Instrumentation and Measurement. This board is designed to evaluate the performance of the NCN49597 modem and its associated components. It features a power line carrier modem, a power line filter, a power line transformer, a power line coupler, and a power line termination resistor. The board also includes a USB interface for connecting to a PC, and a set of test points for measuring the performance of the modem. The board is designed to be used in a variety of applications, including power line communication, industrial automation, and home automation.