web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS
    Analog Devices AD9248BST-65EB Evaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS
    2024-08-02 15:34:452

    The Analog Devices AD9248BST-65EB Evaluation Kit is designed to evaluate the AD9248BSTZ-65, a 65Msps, 14-bit, dual ADC for communications and telecom applications. The kit includes the AD9248BSTZ-65 dual ADC, a power supply, a USB-to-JTAG interface, and a software package. The AD9248BSTZ-65 dual ADC features a low power consumption of 1.2W, a wide input bandwidth of up to 65MHz, and a low noise floor of -90dBFS. The evaluation kit also includes a comprehensive software package that allows users to quickly and easily evaluate the performance of the AD9248BSTZ-65 dual ADC. The software package includes a graphical user interface, a data capture and analysis tool, and a library of example programs. The AD9248BST-65EB Evaluation Kit is an ideal solution for evaluating the performance of the AD9248BSTZ-65 dual ADC for communications and telecom applications.

  • EVAL KIT MAX7314 (18-PORT GPIO W
    Maxim Integrated MAX7314EVKIT+ EVAL KIT MAX7314 (18-PORT GPIO W
    2024-08-02 15:34:452

    The Maxim Integrated MAX7314EVKIT+ Evaluation Board is a comprehensive development platform for the MAX7314 PWM controller. This board is designed to control four white LEDs for lighting applications. It features a wide range of features, including a high-efficiency boost converter, adjustable current limit, and a wide range of dimming options. The board also includes a USB interface for easy programming and debugging. The MAX7314EVKIT+ is an ideal solution for lighting control applications, providing a reliable and cost-effective solution.

  • IC DAC DUAL 14BIT LO PWR 40LFCSP
    Analog Devices Inc. AD9117-DPG2-EBZ IC DAC DUAL 14BIT LO PWR 40LFCSP
    2024-08-02 15:34:452

    The Analog Devices AD9117-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9117 Dual Low Power, 14-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9117 in a wide range of applications. It features two independent, low-power, 14-bit TxDACs with a wide range of output voltage ranges, allowing for a variety of signal conditioning and measurement applications. The board also includes a variety of connectors and jumpers for easy connection to external components and systems. The AD9117-DPG2-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9117 in a wide range of applications.

  • VM801P43A-PL DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
    FTDI VM801P43A-PL VM801P43A-PL DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
    2024-08-02 15:34:452

    The FTDI Chip VM801P43A-PL is an embedded video engine plus development module for the FT801 Display System. It features an ATMEG328P microcontroller running at 5V/16MHz, a micro-SD socket, and a 4.3" 480x272 resolution TFT LCD with a capacitive touch panel. The module is housed in a pearl case, making it suitable for medical and healthcare applications. It is designed to provide a cost-effective solution for embedded video applications.

  • LTC6412, LTC2261-14 - 10MHZ TO 8
    Linear Technology/Analog Devices DC1600A LTC6412, LTC2261-14 - 10MHZ TO 8
    2024-08-02 15:34:454

    The Analog Devices DC1600A-A, DC1600A, Demo Board for the LTC6412, LTC2261-14 10MHz to 800MHz, 31dB Range Analog Controlled VGA, Communications and Telecom is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC6412 and LTC2261-14 VGA amplifiers. This board features a wide range of gain control, from 10MHz to 800MHz, and a 31dB range of gain control. It is ideal for use in communications and telecom applications, as it provides a high level of performance and flexibility. The board also includes a variety of connectors and test points, allowing for easy integration into existing systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • Analog Devices AD9238BSTZ-65EB
    2024-08-02 15:34:442

    The Analog Devices AD9238BSTZ-65EB is a 2-channel, 10-bit, 65 MSPS analog-to-digital converter evaluation board for consumer electronics. It is designed to evaluate the performance of the AD9238, a high-speed, low-power, low-noise, and low-distortion analog-to-digital converter. The board features a wide range of input and output connectors, allowing for easy connection to a variety of analog and digital devices. It also includes a variety of test and measurement tools, such as a built-in oscilloscope, signal generator, and spectrum analyzer, to help users quickly and accurately evaluate the performance of the AD9238. The board is ideal for applications such as digital video, audio, and communications.

  • AD7679 Eval Board 18bit 570ksps ADC
    Analog Devices EVAL-AD7679CB AD7679 Eval Board 18bit 570ksps ADC
    2024-08-02 15:34:442

    The Analog Devices EVAL-AD7679CB is an evaluation board for the AD7679, an 18-bit, 571-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7679. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier. The board also includes a USB interface for easy connection to a PC, and a variety of connectors for connecting external signals. The board is powered by a single 5V supply, and includes a variety of test points for easy debugging.

  • microprocessor generations, and a wide 3.5V to 30V (36V maximum) input supply range encompasses all battery chemistries. A RUN/SS pin for each controlle
    Analog Devices DC265A microprocessor generations, and a wide 3.5V to 30V (36V maximum) input supply range encompasses all battery chemistries. A RUN/SS pin for each controlle
    2024-08-02 15:34:442

    The Analog Devices DC265A-A, LTC1628CG Demo Board is a multi-phase, 3 output regulator designed for use in communications and telecom applications. It has a wide input voltage range of 7-28V and can provide up to 5V @ 3A, 3.3V @ 4A and a synchronous 12V @ 200mA. It features a high efficiency, low noise, and low ripple design, making it ideal for powering sensitive electronics. The board also includes a communications interface for monitoring and controlling the output voltage and current. It is a great choice for powering a variety of communications and telecom applications.

  • The LTC3832/LTC3832-1 are high power, high efficiency switching regulator controllers optimized for 3.3V-5V to 0.6V-3.xV step-down applications. A
    Analog Devices DC469B The LTC3832/LTC3832-1 are high power, high efficiency switching regulator controllers optimized for 3.3V-5V to 0.6V-3.xV step-down applications. A
    2024-08-02 15:34:443

    The Analog Devices DC469B-B, LTC3832EGN/-1ES8 Demo Board is a high efficiency step-down power supply designed for use in communications and telecom applications. It features a 3.1V to 8V input voltage range and can output 2.5/1.8/1.5V at up to 12A. The board is equipped with a wide range of features, including an adjustable switching frequency, programmable soft-start, and a power good indicator. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to provide a reliable and efficient power supply solution for a variety of applications.

  • ADC 12BIT DUAL 40LFCSP
    Analog Devices Inc. AD9715-DPG2-EBZ ADC 12BIT DUAL 40LFCSP
    2024-08-02 15:34:442

    The Analog Devices AD9715-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9715 Dual, 10-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board is ideal for instrumentation and measurement applications, providing a high-performance, low-power solution for digital-to-analog conversion. The board features a wide range of features, including a low-noise power supply, a high-speed differential clock input, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9715-DPG2-EBZ Evaluation Board is a great choice for engineers and designers looking for a reliable and cost-effective solution for their instrumentation and measurement needs.

  • IOT-LS1012A-OXALIS
    Cooper IOT-LS1012A-OXALIS IOT-LS1012A-OXALIS
    2024-08-02 15:34:4415

    IC, and other components. It is designed to provide a comprehensive development platform for the Internet of Things (IoT) applications. It features a wide range of I/O interfaces, including Ethernet, USB, UART, SPI, I2C, and GPIOs. It also supports a variety of operating systems, including Linux, Android, and Windows. The board is equipped with a variety of sensors, including temperature, humidity, pressure, and light sensors. It also supports Wi-Fi and Bluetooth connectivity. The board is designed to be used in a variety of applications, such as industrial automation, smart home, and medical devices. It is also suitable for prototyping and development of IoT applications.

  • Evaluation Board, Hi-spd Data Acquisition System
    Analog Devices DC1371A Evaluation Board, Hi-spd Data Acquisition System
    2024-08-02 15:34:442

    The Analog Devices DC1371A-A, DC1371A, High-Speed Data Acquisition Demonstration Board is a powerful tool for automotive and transportation applications. It is designed to provide a comprehensive platform for testing and evaluating the performance of automotive and transportation systems. The board features a high-speed data acquisition system with a wide range of analog and digital inputs and outputs. It also includes a variety of signal conditioning and signal processing components, such as filters, amplifiers, and multiplexers. The board is capable of sampling up to 1 MHz and can be used to measure and analyze signals from a variety of sources, including sensors, actuators, and other automotive components. The board also includes a variety of software tools for data analysis and visualization. The DC1371A-A is an ideal solution for automotive and transportation applications that require high-speed data acquisition and analysis.