web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVALUATION AD9629 20MSPS
    Analog Devices Inc. AD9629-20EBZ BOARD EVALUATION AD9629 20MSPS
    2024-08-02 15:34:442

    The Analog Devices AD9629-20EBZ Evaluation Board is designed to evaluate the performance of the AD9629BCPZ-20, a single-channel, 12-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference voltage, and a USB interface for programming and data acquisition. The board is designed to provide a comprehensive evaluation of the AD9629BCPZ-20, allowing users to quickly and accurately assess its performance.

  • BOARD DEMO LTC6946-1
    Linear Technology/Analog Devices DC1705A-A BOARD DEMO LTC6946-1
    2024-08-02 15:34:442

    The Analog Devices DC1705A-A Demo Board is designed to demonstrate the capabilities of the LTC6946-1, a 0.37 GHz to 5.7 GHz Integer-N Frequency Synthesizer with Integrated VCO. This board is ideal for applications such as wireless communications, test and measurement, and radar systems. It features an energy-efficient design that reduces power consumption and increases system performance. The board includes a wide range of features, such as a low-noise VCO, a wide frequency range, and a low-jitter output. It also includes a USB interface for easy programming and control. The DC1705A-A Demo Board is a great tool for evaluating the performance of the LTC6946-1 and for developing applications that require high-performance frequency synthesis.

  • KIT EVALUATION FOR MAX11105
    Maxim Integrated MAX11105EVKIT+ KIT EVALUATION FOR MAX11105
    2024-08-02 15:34:442

    The Maxim Integrated MAX11105EVKIT+ is an evaluation kit for the MAX11105 12-bit, 2MSPS, 2CH ADC for communications and telecom, automotive and transportation, industrial, medical, and military applications. It includes the MAX11105 evaluation board, a USB cable, and a CD containing the MAX11105 evaluation software. The MAX11105 is a low-power, high-performance, 12-bit, 2MSPS, 2CH ADC that is ideal for applications requiring high dynamic range and low noise performance. It features a wide input range of 0.5V to 4.5V, a low power consumption of only 1.2mW, and a low noise floor of -90dBFS. The MAX11105EVKIT+ is a great tool for evaluating the performance of the MAX11105 ADC and for developing applications that require high dynamic range and low noise performance.

  • Analog Devices, Inc. AD9262EBZ
    2024-08-02 15:34:442

    The Analog Devices AD9262EBZ-EBZ Evaluation Board for the AD9262 is a 16-bit, 160MSPS, 2-channel ADC designed for instrumentation and measurement applications. It features a wide input bandwidth of up to 160MHz, low noise, and high dynamic range. The board includes a power supply, reference voltage, and a variety of connectors for easy connection to external components. It also includes a USB interface for easy programming and control. The board is ideal for applications such as medical imaging, communications, and industrial instrumentation.

  • BOARD EVALUATION FOR AD5446
    Analog Devices Inc. EVAL-AD5446EBZ BOARD EVALUATION FOR AD5446
    2024-08-02 15:34:444

    The Analog Devices EVAL-AD5446EBZ is a 14-bit, 2.7MSPS, 2-channel digital-to-analog converter (DAC) designed for portable, instrumentation, and measurement applications. It features a low power consumption of only 1.2 mW/channel, a wide operating temperature range of -40°C to +85°C, and a high signal-to-noise ratio of -90 dB. The EVAL-AD5446EBZ also offers a wide range of output voltage ranges, from 0.5 V to 4.096 V, and a fast settling time of only 1.5 μs. It is ideal for applications such as data acquisition systems, portable medical devices, and industrial process control.

  • MIC4724YMME Evaluation Board
    Microchip MIC4724YMME EV MIC4724YMME Evaluation Board
    2024-08-02 15:34:442

    The Microchip Technology MIC4724YMME-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It is an energy efficient solution that provides reliable power for a wide range of applications. The MIC4724YMME-EV features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. It also has a low quiescent current of only 1.5mA, making it an ideal choice for energy-conscious applications. The MIC4724YMME-EV is designed to meet the requirements of the latest energy efficiency standards, and is RoHS compliant. It is also backed by a 5-year warranty for added peace of mind.

  • DEMO BOARD FOR LTC2000-16
    Linear Technology/Analog Devices DC2303A-A DEMO BOARD FOR LTC2000-16
    2024-08-02 15:34:442

    The Analog Devices DC2303A-A Demo Board is a powerful instrumentation and measurement tool based on the LTC2000-16, 16-Bit, 2.5-Gsps DAC with DDR LVDS Interface. This board provides a comprehensive platform for evaluating the performance of the LTC2000-16 DAC and its associated components. The board features a wide range of features, including a high-speed DDR LVDS interface, a wide range of input and output connectors, and a variety of test and measurement tools. The board also includes a comprehensive software package for controlling and monitoring the DAC and its associated components. The DC2303A-A Demo Board is an ideal tool for engineers and researchers looking to evaluate the performance of the LTC2000-16 DAC and its associated components.

  • LTM4664 DEMOBOARD DUAL 25A CORE
    Linear Technology/Analog Devices DC2672A-A LTM4664 DEMOBOARD DUAL 25A CORE
    2024-08-02 15:34:442

    The Analog Devices DC2672A-A Demo Board is a powerful and versatile tool for power system management, instrumentation, and measurement. It features the LTM4664 48VIN Dual 25A Regulator with Digital Power System Management, which provides a high-performance, low-noise power solution for a wide range of applications. The board includes a variety of features such as adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a variety of monitoring and protection features such as over-voltage, over-current, and over-temperature protection. The board also includes a variety of digital power system management features such as voltage and current monitoring, power-on reset, and power-good signal. The board is designed to be used with a variety of power sources, including AC, DC, and battery. The board is also designed to be used with a variety of instruments and measurement devices, such as oscilloscopes, multimeters, and power analyzers.

  • BOARD EVAL FOR AD9650
    Analog Devices Inc. AD9650-25EBZ BOARD EVAL FOR AD9650
    2024-08-02 15:34:442

    The Analog Devices AD9650-25EBZ Evaluation Board is designed to evaluate the performance of the AD9650BCPZ-25, a 2-channel, 16-bit, 25MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference voltage, and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9650BCPZ-25, allowing users to quickly and accurately assess its performance.

  • Board Evaluation For ADT7316
    Analog Devices EVAL-ADT7316EB Board Evaluation For ADT7316
    2024-08-02 15:34:446

    The Analog Devices EVAL-ADT7316EB is a 10-bit, 4-channel digital-to-analog converter (DAC) designed for portable, communications, and telecom applications. It features a wide operating temperature range of -40°C to +85°C, low power consumption of 1.2 mW/channel, and a fast settling time of 1.5 µs. The device also offers a wide output voltage range of 0 V to 5 V, and a high linearity of 0.5 LSB. It is ideal for applications such as audio, video, and data conversion, and is compatible with a variety of microcontrollers. The EVAL-ADT7316EB is a reliable and cost-effective solution for portable, communications, and telecom applications.

  • DEMO BOARD FOR LTC2324-12
    Linear Technology/Analog Devices DC2395A-H DEMO BOARD FOR LTC2324-12
    2024-08-02 15:34:444

    The Analog Devices DC2395A-H Demo Board is a powerful tool for evaluating the performance of the LTC2324-12 Quad, 12-Bit, 2Msps/ch Simultaneous Sampling SAR ADC. This demo board features four channels of simultaneous sampling, allowing for a wide range of applications in communications and telecom. The board also includes a variety of features such as a USB interface, a power supply, and a variety of connectors for easy connection to external devices. The board also includes a comprehensive software package for easy setup and configuration. With its high performance and versatile features, the DC2395A-H Demo Board is an ideal solution for evaluating the performance of the LTC2324-12 ADC.

  • Analog Devices, Inc. AD9235-20PCB
    2024-08-02 15:34:443

    The Analog Devices AD9235-20PCB Evaluation Kit is designed to evaluate the performance of the AD9235BRU-20, a 12-bit, single ADC with a sampling rate of 20Msps. This evaluation kit is ideal for applications in communications and telecom, providing a comprehensive platform for testing and evaluating the performance of the AD9235BRU-20. The kit includes a printed circuit board (PCB) with the AD9235BRU-20 mounted, along with a power supply, a USB cable, and a software package. The software package includes a GUI, which allows users to configure the ADC and view the results of the evaluation. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation kit.