web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR AD7688
    Analog Devices Inc. EVAL-AD7688CBZ BOARD EVAL FOR AD7688
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7688CBZ Evaluation Board is designed to evaluate the performance of the AD7688, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board features a power management system that allows the user to select the desired power supply voltage and current limit. The board also includes a variety of connectors and test points for easy connection to external components. The board is designed to provide a complete evaluation platform for the AD7688, allowing the user to quickly and easily evaluate the performance of the device.

  • Analog Devices, Inc. AD9235BCP-40EBZ
    2024-08-02 15:34:452

    The Analog Devices AD9235BCP-40EBZ Evaluation Kit is designed to evaluate the AD9235BCP-40 Single ADC Pipelined 40Msps 12-bit Parallel 32-Pin LFCSP. This evaluation kit is ideal for communications and telecom applications, providing a comprehensive platform for testing and evaluating the performance of the AD9235BCP-40. The kit includes a USB-based evaluation board, a power supply, and a software package for easy setup and configuration. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test points and jumpers for easy access to the device's internal signals. The software package includes a graphical user interface for easy configuration and control of the device, as well as a library of example programs for testing and evaluating the performance of the AD9235BCP-40.

  • Board Eval/demo Adj Gain AD605
    Analog Devices AD605-EB Board Eval/demo Adj Gain AD605
    2024-08-02 15:34:452

    The Analog Devices AD605-EB Evaluation Board is a versatile and powerful tool for medical and healthcare applications. It is designed to evaluate the performance of the AD605 low noise, accurate, dual-channel, linear-in-dB variable gain amplifier. The board features two independent channels, each with a gain range of 0 to 60 dB, and a maximum output voltage of ±5V. The board also includes a low-noise power supply, a low-noise reference voltage, and a wide range of test points for easy evaluation. The board is ideal for medical and healthcare applications, such as ultrasound imaging, medical instrumentation, and patient monitoring. It is also suitable for use in other applications, such as audio and video signal processing.

  • INSTOCK
    Analog Devices AD7710 INSTOCK
    2024-08-02 15:34:452

    The Analog Devices AD7710-AD7710 is a 24-bit signal conditioning A/D converter designed for industrial temperature range applications. It features a low power consumption, high accuracy, and a wide dynamic range. The AD7710-AD7710 Evaluation Board is designed to evaluate the performance of the AD7710-AD7710. It includes a power supply, a USB interface, and a set of connectors for connecting to the AD7710-AD7710. The Evaluation Board also includes a set of software tools for configuring and testing the AD7710-AD7710. The Evaluation Board is ideal for evaluating the performance of the AD7710-AD7710 in industrial temperature range applications.

  • Analog Devices, Inc. ADP2119-EVALZ
    2024-08-02 15:34:453

    The Analog Devices ADP2119-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADP2119 Step-Down Regulator, Communications and Telecom Power Management IC. This evaluation board is designed to provide a complete platform for testing the ADP2119 IC in a variety of applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 3A. The board also includes a variety of protection features such as over-current, over-voltage, and thermal shutdown. Additionally, the board includes a USB interface for easy programming and monitoring of the IC. The ADP2119-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP2119 IC in communications and telecom power management applications.

  • LTC1682CMS8 - WHITE LED DRIVER,
    Linear Technology/Analog Devices DC332A LTC1682CMS8 - WHITE LED DRIVER,
    2024-08-02 15:34:452

    The Analog Devices DC332A-A, LTC1682CMS8 Demo Board is a white LED driver designed to provide a 3.0V to 4.2V input and a 75mA output for up to 5 white LEDs. It is ideal for lighting control applications, providing a reliable and efficient solution for powering white LEDs. The board features a wide range of features, including adjustable current control, thermal shutdown, and overvoltage protection. It is also designed to be easy to use, with a simple user interface and intuitive controls. The board is also highly efficient, with a low quiescent current and low power consumption.

  • Analog Devices, Inc. AD9248BCP-40EBZ
    2024-08-02 15:34:452

    The Analog Devices AD9248BCP-40EBZ Evaluation Kit is designed to evaluate the AD9248BCPZ-40 Dual ADC Pipelined 40Msps 14-bit Parallel 64-Pin LFCSP Communications and Telecom ICs. This kit includes the AD9248BCPZ-40 IC, a reference board, and a USB cable for connecting the board to a PC. The AD9248BCPZ-40 IC is a dual ADC pipelined 40Msps 14-bit parallel 64-pin LFCSP communications and telecom IC that provides high-speed, low-power, and low-noise performance. The evaluation board includes a power supply, a clock generator, and a USB interface for easy connection to a PC. The board also includes a variety of test points and connectors for testing and evaluating the AD9248BCPZ-40 IC. The evaluation kit is ideal for testing and evaluating the performance of the AD9248BCPZ-40 IC in communications and telecom applications.

  • capacitance and ESR values. Applications Notebook and Palmtop Computers, PDAs Power Supply for Mobile Pentium® II and Pentium III Processors Low Voltage Power Supplies
    Analog Devices DC279A-B capacitance and ESR values. Applications Notebook and Palmtop Computers, PDAs Power Supply for Mobile Pentium® II and Pentium III Processors Low Voltage Power Supplies
    2024-08-02 15:34:452

    The Analog Devices DC279A-B, LTC1736, LTC1772, and LTC1762 Demo Board is a low cost VRM (Intel) designed for computers and peripherals. It is capable of providing a wide range of output voltages from 1.3V to 1.6V at 14A, 1.5V at 0.12 to 2.5A, and 2.5V at 0.15A. It is designed to operate with an input voltage range of 7.5 to 24Vin. This demo board is ideal for testing and evaluating the performance of Analog Devices' DC/DC converters.

  • IC DAC DUAL 12BIT LO PWR 40LFCSP
    Analog Devices Inc. AD9116-DPG2-EBZ IC DAC DUAL 12BIT LO PWR 40LFCSP
    2024-08-02 15:34:452

    The Analog Devices AD9116-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9116 Dual Low Power, 12-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9116 in a wide range of applications. It features two independent, low power, 12-bit TxDACs with a wide range of output voltage ranges, allowing for a variety of signal conditioning and measurement applications. The board also includes a variety of connectors and jumpers for easy connection to external devices, as well as a USB interface for programming and control. The AD9116-DPG2-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9116 in a wide range of instrumentation and measurement applications.

  • Analog Devices, Inc. DC1525A-D
    2024-08-02 15:34:452

    The Analog Devices DC1525A-D Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2172-14, a 14-bit, 80Msps, 1.8V quad serial ADC. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADC in a variety of communications and telecom applications. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of test and evaluation tools. The board also includes a comprehensive set of software tools for configuring and controlling the ADC, as well as for analyzing and displaying the results. The DC1525A-D Demo Board is an ideal tool for engineers and designers who need to evaluate the performance of the LTC2172-14 in communications and telecom applications.

  • LTC1751EMS8 - REGULATED CHARGE P
    Linear Technology/Analog Devices DC323A-C LTC1751EMS8 - REGULATED CHARGE P
    2024-08-02 15:34:452

    The Analog Devices DC323A-C Demo Board is a great tool for evaluating the performance of the LTC1751EMS8 Regulated Charge Pump DC/DC Converter. This board is designed to provide a 4V output at 75mA from a 2.5V to 4.5V input. It is ideal for use in computers and peripherals, as it is capable of providing a reliable and efficient power supply. The board features a wide range of features, including adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a power-on reset circuit and a power-good indicator. The board is easy to use and provides a great way to evaluate the performance of the LTC1751EMS8 Regulated Charge Pump DC/DC Converter.

  • Dallas Semiconductor CMCS002-2M-8
    2024-08-02 15:34:4533

    The Dallas Logic Corporation CMCS002-2M-8, EP3C25 Module for the CMCS002 Controller/FPGA Module is a powerful and versatile computer peripheral designed for use in a wide range of applications. This module features a high-performance FPGA (Field Programmable Gate Array) with 2 million logic elements, 8MB of SRAM, and a wide range of I/O options. It is capable of supporting a variety of communication protocols, including Ethernet, USB, and CAN. The module also includes a powerful 32-bit ARM Cortex-M3 processor, allowing for fast and efficient data processing. This module is ideal for applications such as industrial automation, robotics, and embedded systems.