web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. EVAL-AD7470CB
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7470CB Evaluation Board is designed to evaluate the performance of the AD7470, a 10-bit, 1.5 MSPS high speed, low power Analog to Digital Converter (ADC) with an industrial temperature range. This board features a wide range of features, including a low power consumption of only 1.5 mW, a wide input voltage range of 0.5 V to 4.5 V, and a high sampling rate of 1.5 MSPS. It also includes a wide range of digital and analog interfaces, including SPI, I2C, and UART, as well as a variety of analog input and output connectors. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The EVAL-AD7470CB Evaluation Board is an ideal solution for applications requiring high speed, low power, and high accuracy ADC performance.

  • EXCELON-LP CLICK
    MikroElektronika MIKROE-3104 EXCELON-LP CLICK
    2024-08-02 15:34:452

    The MikroElektronika MIKROE-3104 Excelon LP Click Board is an industrial grade module based on the CY15B108Q 8 Mbit Serial Ferroelectric (FRAM) memory. It is designed to provide a reliable, low-power, non-volatile memory solution for industrial applications. The board features a wide operating temperature range of -40°C to +85°C, and is capable of storing up to 8 Mbits of data. It is also equipped with an I2C interface, allowing for easy integration into existing systems. The board is also RoHS compliant, making it suitable for use in a variety of industrial applications.

  • LTC2357-18 DEMO BOARD BUFFERED Q
    Linear Technology/Analog Devices DC2365A-B LTC2357-18 DEMO BOARD BUFFERED Q
    2024-08-02 15:34:452

    The Analog Devices DC2365A-B Demo Board is a versatile platform for evaluating the performance of the LTC2357-18 Buffered Quad, 18-Bit, 350-ksps Simultaneous Sampling SAR ADC. This board is designed for industrial temperature range applications and features a wide range of features and functions. It includes a power supply, a reference voltage, a low-noise amplifier, and a multiplexer. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to provide a complete solution for evaluating the performance of the LTC2357-18 ADC in a wide range of applications.

  • EVKIT FOR SERIALIZER WITH PARALL
    Maxim Integrated MAX9275COAXEVKIT# EVKIT FOR SERIALIZER WITH PARALL
    2024-08-02 15:34:452

    The Maxim Integrated MAX9275COAXEVKIT-COAXEVKIT# is an evaluation kit (EV kit) for the MAX9275 High-Band Width Gigabit Multimedia Serial Link (GMSL) Serializer. This EV kit is designed for automotive and transportation applications, and provides a complete solution for evaluating the MAX9275 serializer. It includes a MAX9275 serializer, a MAX9275 deserializer, a coaxial cable, and a power supply. The MAX9275 serializer is capable of transmitting up to 1.5 Gbps of data over a single coaxial cable, and supports a wide range of video formats, including HD-SDI, HDMI, and DisplayPort. The MAX9275 deserializer is capable of receiving up to 1.5 Gbps of data from the serializer, and supports a wide range of video formats, including HD-SDI, HDMI, and DisplayPort. The EV kit also includes a coaxial cable for connecting the serializer and deserializer, and a power supply for powering the EV kit. The MAX9275COAXEVKIT-COAXEVKIT# is an ideal solution for evaluating the MAX9275 serializer for automotive and transportation applications.

  • Analog Devices EVAL-AD7718EB
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7718EB Evaluation Board is a versatile tool for evaluating the performance of the AD7718, an 8/10-channel, 24-bit sigma delta Analog to Digital Converter (ADC) with an industrial temperature range. This board is designed to provide a complete platform for evaluating the performance of the AD7718 in a variety of applications. It features a wide range of input and output connectors, as well as a variety of power supply options. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data logging. The board is ideal for use in industrial, automotive, and medical applications.

  • BOARD EVAL FOR AD9650
    Analog Devices Inc. AD9650-80EBZ BOARD EVAL FOR AD9650
    2024-08-02 15:34:452

    The Analog Devices AD9650-80EBZ Evaluation Board is designed for use with the AD9650BCPZ-80, a 2-channel, 16-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board provides a platform for evaluating the performance of the AD9650BCPZ-80 in a variety of applications. It includes a power supply, a reference clock, and a variety of connectors for interfacing with external components. The board also includes a USB interface for programming and debugging. The evaluation board is designed to be used with the AD9650BCPZ-80, but can also be used with other ADI converters.

  • Data Conversion IC Development Tools AD9119 Eval Brd
    Analog Devices Inc. AD9119-CBLTX-EBZ Data Conversion IC Development Tools AD9119 Eval Brd
    2024-08-02 15:34:452

    The Analog Devices AD9119-CBLTX-EBZ Evaluation Board is a high performance instrumentation and measurement tool designed to evaluate the AD9119 11-bit, 2.8 GSPS RF Digital to Analog Converter. This board features a wide range of features and capabilities, including a wide input frequency range, low noise, high linearity, and low power consumption. The board also includes a variety of connectors and test points for easy connection to external test equipment. The AD9119-CBLTX-EBZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the AD9119 RF Digital to Analog Converter.

  • KIT
    Maxim Integrated MPOS-STD2-REF# KIT
    2024-08-02 15:34:452

    The Maxim Integrated MPOS-STD2-REF# is a turnkey PCI-PTS Mobile POS (MPOS) Terminal designed for consumer electronics. It is a complete solution for mobile point-of-sale (POS) applications, providing a secure, reliable, and cost-effective way to process payments. The terminal features a high-speed processor, a large color LCD display, a built-in printer, and a variety of communication options. It is also equipped with a secure payment gateway, allowing for secure transactions and data encryption. The terminal is designed to be easy to use and is compatible with a wide range of payment methods, including credit cards, debit cards, and NFC. The MPOS-STD2-REF# is a great choice for businesses looking to provide their customers with a convenient and secure payment experience.

  • Analog Devices, Inc. EVAL-ADAU1702EB
    2024-08-02 15:34:459

    Audio Applications. It is a complete evaluation board for the ADAU1702, a 28-/56-bit audio DSP from Analog Devices. The board is designed to provide a complete evaluation platform for the ADAU1702, allowing users to quickly and easily evaluate the features and performance of the device. The board includes a variety of audio inputs and outputs, as well as a USB interface for programming and control. The board also includes a variety of features such as a microphone preamp, headphone amplifier, and a variety of audio processing blocks. The ADAU1702 Evaluation Board is ideal for automotive and transportation audio applications, providing a complete solution for audio processing and control.

  • VM801P43A-BK DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
    FTDI VM801P43A-BK VM801P43A-BK DEV MODULE, FT801 EVE WITH 4.3" DISPLAY
    2024-08-02 15:34:452

    The FTDI Chip VM801P43A-BK is an embedded video engine plus development module for the FT801 Display System. It features an ATMEG328P microcontroller running at 5V/16MHz, a micro-SD socket, and a 4.3" 480x272 resolution TFT LCD with a capacitive touch panel. The module is housed in a black case, making it suitable for medical and healthcare applications. It is designed to provide a cost-effective solution for embedded video applications.

  • IC DAC DUAL 8BIT LO PWR 40LFCSP
    Analog Devices Inc. AD9114-DPG2-EBZ IC DAC DUAL 8BIT LO PWR 40LFCSP
    2024-08-02 15:34:452

    The Analog Devices AD9114-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9114 Dual Low Power, 8-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9114 in a wide range of applications. It features two independent channels, each with a low power, 8-bit TxDAC, allowing for simultaneous operation of two independent signals. The board also includes a wide range of features such as a programmable gain amplifier, a low-noise power supply, and a wide range of input and output connectors. The AD9114-DPG2-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9114 in a variety of instrumentation and measurement applications.

  • MAX32626 EVAL BRD
    Maxim Integrated MAX32626-EVKIT# MAX32626 EVAL BRD
    2024-08-02 15:34:452

    The MAX32626-EVKIT is an evaluation kit for the MAX32626 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This MCU is designed for medical and healthcare applications, and is capable of running at a low power consumption while still providing high performance. The kit includes a MAX32626 MCU, a USB-UART bridge, a USB cable, and a power supply. It also includes a variety of software tools and example applications to help developers get started quickly. The kit is ideal for prototyping and testing medical and healthcare applications, and can be used to develop a wide range of products.