web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP TWR-S12G128 DEMO BOARD, S12
    NXP USA Inc. TWR-S12G128 NXP TWR-S12G128 DEMO BOARD, S12
    2024-08-02 15:34:512

    The NXP Semiconductors TWR-S12G128 is a Tower Development Board for the MC9S12G128 Ultra Reliable 16-bit Microcontroller. This board is designed for automotive applications, providing a reliable and robust platform for automotive and transportation projects. It features a wide range of peripherals, including CAN, LIN, and FlexRay, as well as a variety of analog and digital I/O. The board also includes a debugger, allowing for easy debugging and programming of the MC9S12G128. The TWR-S12G128 is a great choice for automotive and transportation projects, providing a reliable and robust platform for development.

  • 5SGSMD5K2F40C2N EVAL BRD
    Intel DK-DEV-5SGSMD5N 5SGSMD5K2F40C2N EVAL BRD
    2024-08-02 15:34:4622

    The Intel DK-DEV-5SGSMD5N DSP Development Kit, Stratix V Edition is a powerful hardware platform designed for developing and prototyping high-performance and high-bandwidth applications. It is ideal for industrial automation and video surveillance applications, as it provides a comprehensive set of features and capabilities. The kit includes a Stratix V FPGA, a high-speed transceiver, and a variety of peripherals, such as a USB 3.0 port, Ethernet port, and a JTAG port. It also includes a variety of development tools, such as the Quartus Prime software, the ModelSim-Intel FPGA software, and the Intel FPGA SDK for OpenCL. With these tools, developers can quickly and easily create and debug their designs. The kit also includes a variety of reference designs, such as a video surveillance reference design, to help developers get started quickly.

  • NXP FRDM-KE04Z Development Board, MKE04Z8VFK4 EMI/Motor Control, CorteX-M0+, Kinetis KE04 MCU, Accelerometer
    NXP USA Inc. FRDM-KE04Z NXP FRDM-KE04Z Development Board, MKE04Z8VFK4 EMI/Motor Control, CorteX-M0+, Kinetis KE04 MCU, Accelerometer
    2024-08-02 15:34:472

    NXP Semiconductors FRDM-KE04Z is a Freescale Freedom Development Platform for the MKE04Z8VFK4 Kinetis KE04 MCUs built on ARM Cortex-M0+ processor. It is designed for consumer electronics applications and provides a low-cost, easy-to-use platform for developing and debugging applications. The platform includes a Kinetis KE04 MCU, a USB-based debug interface, and a range of on-board peripherals. It also includes a range of software development tools, including the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is ideal for developing applications for consumer electronics, such as home automation, security systems, and medical devices.

  • MICROCHIP ADM00397EVAL BRD MCP19111 PWM CNTLR W/ MCU
    Microchip ADM00397 MICROCHIP ADM00397EVAL BRD MCP19111 PWM CNTLR W/ MCU
    2024-08-02 15:34:512

    The Microchip Technology ADM00397-ADM00397 Evaluation Board is designed to evaluate the MCP19111 Battery Charger, Power Management IC. This board is a complete, ready-to-use platform for evaluating the features and performance of the MCP19111. It includes a USB-based power supply, a battery simulator, and a set of jumpers and switches to configure the board for various charging scenarios. The board also includes a graphical user interface (GUI) to monitor and control the charging process. The GUI provides a visual representation of the charging process, allowing users to quickly and easily adjust the settings to optimize the charging process. The board is ideal for evaluating the performance of the MCP19111 in a variety of applications, including automotive, industrial, and consumer applications.

  • ALTERA DK-MAXII-1270N Development Kit, MAX II, EPM1270, CPLD, PCI Edge Connector, 16x2 Character LCD Module,
    Intel DK-MAXII-1270N ALTERA DK-MAXII-1270N Development Kit, MAX II, EPM1270, CPLD, PCI Edge Connector, 16x2 Character LCD Module,
    2024-08-02 15:34:4766

    Automation, is a powerful development board designed for industrial automation applications. It features a 12-bit A/D converter, a 12-bit D/A converter, a 12-bit PWM output, and a 12-bit counter/timer. It also includes a variety of I/O ports, including USB, Ethernet, RS-232, and RS-485. The board is powered by an Intel Atom processor and runs on Windows 10 IoT Core. It is designed to be used with the MAX II Development Kit, which includes a variety of software tools and libraries for developing industrial automation applications. The board is also compatible with a variety of third-party software and hardware, making it an ideal platform for developing industrial automation solutions.

  • Programmable Logic IC Development Tools FPGA Development Kit For 5CEFA7F31C7N
    Intel DK-DEV-5CEA7N Programmable Logic IC Development Tools FPGA Development Kit For 5CEFA7F31C7N
    2024-08-02 15:34:4616

    It is based on the Intel Cyclone V E FPGA and includes a variety of peripherals and interfaces. The board features a dual-core ARM Cortex-A9 processor, DDR3 SDRAM, USB 2.0, Ethernet, HDMI, and a variety of other interfaces. It also includes a variety of development tools, such as the Altera Quartus II software, the Altera Nios II Embedded Design Suite, and the Altera Embedded Development Kit. The board is ideal for developing and prototyping applications such as digital signal processing, image processing, and embedded systems. It is also suitable for use in industrial, automotive, and consumer electronics applications.

  • SX8645 Touch Screen Controller Evaluation Board Automotive
    Semtech Corporation SX8645EVK SX8645 Touch Screen Controller Evaluation Board Automotive
    2024-08-02 15:34:442

    The Semtech SX8645EVK-EVK is an evaluation board for the SX8645 Ultra Low Power, Fully Integrated Solution for Capacitive Touch-Buttons, Automotive and Transportation Applications. This board is designed to provide a platform for evaluating the SX8645 device and its features. It includes a range of features such as a capacitive touch-button, a low power LED, a low power buzzer, and a low power LCD display. The board also includes a range of connectors and headers for connecting to external devices and peripherals. The SX8645EVK-EVK is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for capacitive touch-button applications.

  • NXP OM13058LPCXPRESSO BOARD, LPC11U68 MCU
    NXP USA Inc. OM13058 NXP OM13058LPCXPRESSO BOARD, LPC11U68 MCU
    2024-08-02 15:34:442

    The NXP Semiconductors OM13058-OM13058, OM13058, LPCXpresso Evaluation Board is a comprehensive development platform for the LPC11U68 family of MCUs. It features an audio codec, USB interface, and a range of peripherals and connectors for easy prototyping. The board includes an on-board debugger, allowing for quick and easy programming and debugging of the MCU. It also includes a range of software libraries and example projects to help developers get started quickly. The board is ideal for developing applications such as audio processing, USB device development, and low-power applications.

  • FTDI VM800P50A-BKDEV BOARD, FT800 5" TFT LCD BLACK CASE
    FTDI VM800P50A-BK FTDI VM800P50A-BKDEV BOARD, FT800 5" TFT LCD BLACK CASE
    2024-08-02 15:34:442

    The FTDI Chip VM800P50A-BK VM800P Development Module is a comprehensive solution for developing applications with the FT800 Display System. It features an ATMEG328P microcontroller with a 5V/16MHz clock speed, a Micro-SD socket, a 5.0 inch TFT LCD touch panel, and a black case. This module is ideal for medical and healthcare applications, providing a reliable and efficient platform for developing user interfaces and applications. It is also compatible with a wide range of development tools, making it easy to integrate into existing systems.

  • FTDI VM800P35A-BK DEV BOARD, FT800 3.5" TFT LCD BLACK CASE
    FTDI VM800P35A-BK FTDI VM800P35A-BK DEV BOARD, FT800 3.5" TFT LCD BLACK CASE
    2024-08-02 15:34:432

    The FTDI Chip VM800P35A-BK VM800P Development Module is a powerful and versatile tool for developing medical and healthcare applications. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, and a 3.5inch TFT LCD touch panel, all housed in a black case. This module is designed to work with the FT800 Display System, allowing for easy integration of medical and healthcare applications. It is ideal for applications such as patient monitoring, medical imaging, and healthcare data management. With its robust design and reliable performance, the FTDI Chip VM800P35A-BK VM800P Development Module is an excellent choice for medical and healthcare applications.

  • FTDI VM800P43A-BKDEV BOARD, FT800 4.3" TFT LCD BLACK CASE
    FTDI VM800P43A-BK FTDI VM800P43A-BKDEV BOARD, FT800 4.3" TFT LCD BLACK CASE
    2024-08-02 15:34:442

    The FTDI Chip VM800P43A-BK VM800P Development Module is a powerful and versatile tool for developing applications for the FT800 Display System. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, a 4.3inch TFT LCD touch panel, and a black case. This module is ideal for medical and healthcare applications, as it provides a reliable and efficient platform for creating and testing applications. With its robust design and features, the FTDI Chip VM800P43A-BK VM800P Development Module is an excellent choice for any medical or healthcare application.

  • FTDI VM800B50A-BKFT800 EVE MODULE, 5IN TFT, BLACK BEZEL
    FTDI VM800B50A-BK FTDI VM800B50A-BKFT800 EVE MODULE, 5IN TFT, BLACK BEZEL
    2024-08-02 15:34:452

    The FTDI Chip VM800B50A-BK, VM800B50A-BK, FT800 Basic Development Module is a consumer electronics device that supports 3.3/5V MCU Adapter Board and a 5.0 inch TFT LCD with a black bezel enclosure. It is designed to provide a comprehensive development platform for embedded applications. The module includes a powerful FT800 Embedded Video Engine (EVE) that supports a wide range of graphics and audio functions. It also features a wide range of interfaces, including USB, SPI, I2C, and UART, as well as a variety of other features such as a touch screen controller, audio codec, and a real-time clock. The module is ideal for creating interactive user interfaces for embedded applications.