web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Networking Development Tools LIN 2.1 / SAEJ2602-2
    NXP USA Inc. KIT33662LEFEVBE Networking Development Tools LIN 2.1 / SAEJ2602-2
    2024-08-02 15:34:472

    The NXP Semiconductors KIT33662LEFEVBE-LEFEVBE is an evaluation kit for the MC33662L CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation. This kit provides a comprehensive platform for evaluating the MC33662L CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation. It includes a development board, a LIN transceiver, a LIN transceiver cable, a LIN transceiver adapter, a LIN transceiver adapter cable, a LIN transceiver adapter board, and a LIN transceiver adapter board cable. The development board features a CAN transceiver, a LIN transceiver, a LIN transceiver cable, a LIN transceiver adapter, a LIN transceiver adapter cable, a LIN transceiver adapter board, and a LIN transceiver adapter board cable. The kit also includes a USB cable, a power supply, and a user manual. The MC33662L CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation evaluation kit is an ideal solution for automotive and transportation applications.

  • BOARD EVAL FOR CCRAC-
    ON Semiconductor CCRACGEVB BOARD EVAL FOR CCRAC-
    2024-08-02 15:34:492

    The ON Semiconductor CCRACGEVB-CCRACGEVB Evaluation Board is a versatile platform for evaluating the performance of the NSiC family of Constant Current Regulators. This evaluation board is designed for use in automotive and transportation applications, and is capable of providing a wide range of current regulation from 0.1A to 10A. The board features a wide input voltage range of 4.5V to 40V, and is capable of operating in both buck and boost configurations. The board also includes a variety of protection features, such as over-temperature, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface for easy configuration and monitoring of the device. The CCRACGEVB-CCRACGEVB Evaluation Board is an ideal platform for evaluating the performance of the NSiC family of Constant Current Regulators in automotive and transportation applications.

  • Power Management IC Development Tools CONFIGURABLE OCTAL
    NXP USA Inc. KIT33879AEKEVBE Power Management IC Development Tools CONFIGURABLE OCTAL
    2024-08-02 15:34:512

    The NXP Semiconductors KIT33879AEKEVBE-AEKEVBE is an evaluation kit for the MC33879 Configurable Octal Serial Switch, Instrumentation and Measurement. This kit provides a comprehensive platform for evaluating the features and performance of the MC33879. It includes a full set of hardware and software components, including a development board, a USB cable, and a software package. The board features a wide range of I/O connectors, allowing for easy connection to external devices. The software package includes a graphical user interface, which allows for easy configuration of the MC33879. The kit also includes a comprehensive set of documentation, including user manuals, application notes, and reference designs. This evaluation kit is an ideal solution for evaluating the features and performance of the MC33879.

  • ADAFRUIT INDUSTRIES 284ADAPTER, FTDI FT232RL CHIP
    Adafruit Industries LLC 284 ADAFRUIT INDUSTRIES 284ADAPTER, FTDI FT232RL CHIP
    2024-08-02 15:34:512

    The Adafruit Industries 284-284 FTDI Friend + extras - v1.0 is a versatile USB to serial adapter designed to make it easy to connect your computer to a variety of devices. It features a USB-A connector, a 6-pin header, and a 3.3V and 5V power switch. The FTDI Friend also includes a reset button, a power LED, and a TX/RX LED. It is compatible with Windows, Mac, and Linux operating systems, and is perfect for connecting your computer to Arduino, Raspberry Pi, and other microcontrollers. With its small size and easy setup, the FTDI Friend is an ideal choice for anyone looking to quickly and easily connect their computer to a variety of devices.

  • MPC5643LQorivva MCU 32-Bit e200 Embedded Evaluation Board
    NXP USA Inc. KITMPC5643DBEVM MPC5643LQorivva MCU 32-Bit e200 Embedded Evaluation Board
    2024-08-02 15:34:502

    The NXP Semiconductors KITMPC5643DBEVM-DBEVM is an evaluation daughter board featuring the Qorivva MPC5643L 32-bit microcontroller. This board is designed to provide a comprehensive platform for evaluating the features and performance of the MPC5643L microcontroller. It includes a communications and telecom daughter board, which provides a range of communication and telecom peripherals, including Ethernet, CAN, USB, and UART. The board also includes a range of on-board peripherals, such as an LCD display, LEDs, and push buttons. The board is designed to be used with the NXP Semiconductors Qorivva MPC5643L 32-bit microcontroller development kit, which provides a comprehensive development environment for the MPC5643L microcontroller.

  • LED Lighting Development Tools IC, 10 CHANNEL LED BACKLIGHT
    NXP USA Inc. KIT34844AEPEVBE LED Lighting Development Tools IC, 10 CHANNEL LED BACKLIGHT
    2024-08-02 15:34:502

    The NXP Semiconductors KIT34844AEPEVBE-AEPEVBE is an evaluation kit for the 34844 LED Backlight Driver. It is designed to provide a complete solution for driving LED backlights in LCD displays. The kit includes a power supply, lighting control, and a range of components to enable evaluation of the 34844 LED Backlight Driver. The kit also includes a comprehensive set of documentation and software to help users quickly and easily evaluate the performance of the 34844 LED Backlight Driver. The kit is ideal for applications such as automotive, industrial, and consumer displays.

  • EVAL BOARD, MC06XS4200 HIGH SIDE SWITCH
    NXP USA Inc. KIT06XS4200EVBE EVAL BOARD, MC06XS4200 HIGH SIDE SWITCH
    2024-08-02 15:34:502

    The NXP Semiconductors KIT06XS4200EVBE-EVBE is an evaluation board featuring the MC06XS4200 dual high side switch, lighting control. This board is designed to provide a platform for evaluating the performance of the MC06XS4200 dual high side switch, which is a high-performance, low-power, low-voltage, low-side switch. The board features two independent high-side switches, each with a maximum current rating of 2A. The board also includes a variety of features such as a power supply, a voltage regulator, a current sense resistor, and a temperature sensor. The board is designed to be used in a variety of applications such as automotive lighting, industrial lighting, and LED lighting. The board is also compatible with a variety of microcontrollers and development boards.

  • USB XBEE ADAPTER
    Adafruit Industries LLC 247 USB XBEE ADAPTER
    2024-08-02 15:34:502

    The Adafruit Industries 247-247 USB XBee Adapter is a versatile communications and telecom device designed to provide reliable and efficient wireless communication. It is compatible with XBee modules and can be used to connect to a variety of devices, including computers, routers, and other XBee-enabled devices. The adapter features a USB port for easy connection and a built-in antenna for improved signal strength. It also has a range of up to 300 feet, making it ideal for long-distance communication. The adapter is also designed to be easy to use and configure, making it a great choice for both experienced and novice users.

  • Development Boards & Kits - ARM CPU BD, MX25, LINUXJ
    NXP USA Inc. MCIMX25PDKCPUJ Development Boards & Kits - ARM CPU BD, MX25, LINUXJ
    2024-08-02 15:34:5012

    The NXP Semiconductors MCIMX25PDKCPUJ-PDKCPUJ, MCIMX25PDKCPUJ, Development Kit (PDK) is a comprehensive development platform for the i.MX25 processor. It is designed to enable rapid development of consumer electronics applications based on Windows Embedded CE 6.0. The kit includes a range of hardware components, such as a processor board, a display board, a camera board, and a power supply. It also includes a range of software tools, such as a Windows Embedded CE 6.0 BSP, a Windows Embedded CE 6.0 SDK, and a Windows Embedded CE 6.0 Platform Builder. The kit also includes a range of sample applications and documentation to help developers get started quickly. The kit is ideal for developing consumer electronics applications such as digital signage, home automation, and multimedia applications.

  • XMC1200 Microcontroller Evaluation Board 200KB Flash
    Infineon KIT_XMC12_BOOT_001 XMC1200 Microcontroller Evaluation Board 200KB Flash
    2024-08-02 15:34:502

    The Infineon Technologies AG KIT-BOOT_001 and KIT_XMC12_BOOT_001 XMC1200 MCU Evaluation Board 200KB Flash, Communications and Telecom is a powerful and versatile development platform for the XMC1200 microcontroller. It features a 200KB Flash memory, a wide range of communication and telecom peripherals, and a comprehensive set of development tools. The board is designed to enable rapid prototyping and development of applications for the XMC1200 microcontroller. It includes a USB-based debug interface, a JTAG interface, and a range of communication and telecom peripherals, including Ethernet, CAN, and USB. The board also includes a range of development tools, such as an integrated development environment, a C compiler, and a debugger. The board is ideal for developing applications for the XMC1200 microcontroller, and is suitable for a wide range of applications, including industrial automation, automotive, and communications and telecom.

  • BOARD EVAL TC1303 SWITCHER/LDO
    Microchip TC1303BDM-DDBK1 BOARD EVAL TC1303 SWITCHER/LDO
    2024-08-02 15:34:502

    The Microchip Technology TC1303BDM-DDBK1 LDO Demo Board is a consumer electronics device designed to demonstrate the capabilities of the TC1303B Buck Regulator. This board features a wide input voltage range of 4.5V to 28V, and provides a regulated output voltage of 3.3V. It also includes a power-good indicator, over-current protection, and thermal shutdown. The board is ideal for applications such as automotive, industrial, and consumer electronics. It is also suitable for use in battery-powered systems.

  • WiFi / 802.11 Development Tools xPico WiFi Freescale Tower System Module
    Lantronix, Inc. TWR-LTRX-XPWK WiFi / 802.11 Development Tools xPico WiFi Freescale Tower System Module
    2024-08-02 15:34:522

    The Lantronix TWR-LTRX-XPWK xPico Wi-Fi Tower System Evaluation Module is a powerful wireless networking module that combines Wi-Fi and MCU technology. It is designed to provide a secure, reliable, and cost-effective solution for connecting devices to the Internet of Things (IoT). The module features an integrated 802.11b/g/n Wi-Fi radio, a 32-bit ARM Cortex-M4 processor, and a wide range of peripherals. It also supports a variety of communication protocols, including TCP/IP, UDP, and SSL/TLS. The module is ideal for applications such as home automation, industrial automation, and medical device connectivity. It is also compatible with a variety of development tools, making it easy to develop and deploy applications quickly.