web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Kit For Active Receive Mixer
    Analog Devices Inc. AD8344-EVAL Evaluation Kit For Active Receive Mixer
    2024-08-02 15:34:522

    The Analog Devices AD8344-EVAL Evaluation Board is designed for use with the AD8344 400MHz to 1.2GHz Active Receive Mixer Communications and Telecom ICs. This evaluation board provides a platform for testing and evaluating the performance of the AD8344 ICs. It features a wide range of components and connectors, including SMA connectors, a power supply, and a USB interface. The board also includes a variety of test points and jumpers for easy access to the ICs. The AD8344-EVAL Evaluation Board is an ideal tool for engineers and designers who need to quickly and accurately evaluate the performance of the AD8344 ICs.

  • CLICKER PIC32MZ EVAL BRD
    MikroElektronika MIKROE-2788 CLICKER PIC32MZ EVAL BRD
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-2788 PIC32MZ Clicker Development Board is a powerful and versatile development platform for embedded applications. It is based on the PIC32MZ 32-bit MCU, Communications and Telecom Module, and features a mikroBUS socket for CLICK Board connectivity. The board is equipped with a wide range of peripherals, including a USB-UART bridge, an Ethernet port, an SD card slot, and a 3.3V power supply. It also has a wide range of I/O ports, including two mikroBUS sockets, two UARTs, two SPI buses, two I2C buses, and two CAN buses. The board is ideal for developing applications in the fields of communications, telecom, and embedded systems. It is also suitable for prototyping and testing of various applications.

  • ALTITUDE 3 CLICK
    MikroElektronika MIKROE-3328 ALTITUDE 3 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3328 Altitude 3 Click Board is a high-accuracy, low-power, water-proof barometric pressure and temperature sensor designed for automotive and transportation applications. It is based on the ICP-10100 sensor, which offers a wide range of features, including a pressure range of 300 to 1100 hPa, a temperature range of -40 to +85°C, and a resolution of 0.1 hPa. The board also features a low-power consumption of only 0.5 mA, a high-accuracy of ±0.2 hPa, and a water-proof design that is resistant to dust and water. Additionally, the board is compatible with a wide range of microcontrollers, making it an ideal choice for automotive and transportation applications.

  • ANALOG DEVICES AD9515/PCBZ1.5 GHZ 2-CHANNEL MINIDIVIDER EVAL.BD.
    Analog Devices Inc. AD9515/PCBZ ANALOG DEVICES AD9515/PCBZ1.5 GHZ 2-CHANNEL MINIDIVIDER EVAL.BD.
    2024-08-02 15:34:532

    The Analog Devices AD9515-PCBZ, AD9515/PCBZ, Evaluation Board is a versatile tool for evaluating the performance of the AD9515 Clock Distribution IC. This IC is designed for use in communications and telecom applications, providing a low-jitter clock distribution solution. The evaluation board includes a wide range of features, such as a programmable clock generator, a wide range of output frequencies, and a variety of output formats. It also includes a USB interface for easy programming and monitoring. The board is designed to provide a comprehensive evaluation of the AD9515 IC, allowing users to quickly and easily evaluate its performance in their applications.

  • FRAM 2 CLICK
    MikroElektronika MIKROE-2768 FRAM 2 CLICK
    2024-08-02 15:34:542

    The MikroElektronika MIKROE-2768 FRAM 2 CLICK Board is a consumer electronics board based on the CY15B104Q 4-Mbit (512K x 8) Serial FRAM. It is designed to provide a reliable, low-power, non-volatile memory solution for embedded applications. The board features an SPI interface, allowing for fast and easy data transfer. It also has a wide operating temperature range, making it suitable for a variety of applications. The board is also RoHS compliant, making it an environmentally friendly choice. With its low power consumption and high reliability, the MIKROE-2768 FRAM 2 CLICK Board is an ideal choice for embedded applications.

  • ATA6563 CLICK
    MikroElektronika MIKROE-2334 ATA6563 CLICK
    2024-08-02 15:34:542

    The MikroElektronika MIKROE-2334 ATA6563 CLICK Carries Board is a communications and telecom module based on the ATA6563 high-speed CAN transceiver. This board is designed to provide reliable and robust CAN communication for automotive applications. It features a low-power consumption, high-speed data transfer rate, and a wide operating temperature range. The board is also equipped with a CAN transceiver, a CAN bus connector, and a power supply connector. The ATA6563 CLICK Carries Board is a great choice for automotive applications that require reliable and robust CAN communication.

  • MCU CARD 3 FOR STM32 STM32L073RZ
    MikroElektronika MIKROE-3478 MCU CARD 3 FOR STM32 STM32L073RZ
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3478 is a MCU card for STM32 STM32L073RZ computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M0+ processor, a wide range of peripherals, and a comprehensive set of development tools. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and medical devices. It is also suitable for use in educational and hobbyist projects. The card is easy to use and provides a great platform for learning and experimentation.

  • MCU CARD 2 FOR STM32 STM32F042K6
    MikroElektronika MIKROE-3477 MCU CARD 2 FOR STM32 STM32F042K6
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3477 is a MCU card for STM32 STM32F042K6 computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M0 processor, a wide range of peripherals, and a variety of communication interfaces. It also includes a USB 2.0 port, a CAN bus, and a JTAG interface. The card is designed to be used in a variety of applications, including embedded systems, industrial automation, and automotive applications. It is also compatible with a variety of development tools, including the MikroElektronika IDE, the STM32CubeIDE, and the IAR Embedded Workbench.

  • MCU CARD 3 FOR STM32 STM32F091RC
    MikroElektronika MIKROE-3479 MCU CARD 3 FOR STM32 STM32F091RC
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3479 is a MCU card for STM32 STM32F091RC computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M0 processor, which is capable of running at up to 48 MHz. It also has a wide range of peripherals, including a USB 2.0 port, an Ethernet port, an SD card slot, and a CAN bus port. The card also has a wide range of I/O pins, allowing for a variety of external connections. The MIKROE-3479 is an ideal choice for embedded applications, providing a reliable and cost-effective solution.

  • MCU CARD 3 FOR STM32 STM32F303RC
    MikroElektronika MIKROE-3480 MCU CARD 3 FOR STM32 STM32F303RC
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3480 is a MCU card for STM32 STM32F303RC computers and peripherals. It is a powerful and versatile development board that is designed to help users create and develop embedded applications. It features an STM32F303RC microcontroller with 32-bit ARM Cortex-M4 core, up to 256KB of Flash memory, and up to 48KB of SRAM. It also includes a wide range of peripherals, such as USB, CAN, UART, SPI, I2C, and ADC. The board also includes a MikroBUS socket for easy connection to a variety of MikroElektronika click boards. The MIKROE-3480 is an ideal solution for embedded applications that require high performance and flexibility.

  • LED FLASH CLICK
    MikroElektronika MIKROE-2479 LED FLASH CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-2479 LED Flash CLICK Board is a lighting solution based on the CAT3224 High-Power Flash LED Driver. This board is designed to provide a high-power LED flash for applications such as photography, automotive lighting, and industrial lighting. It features a wide range of adjustable parameters, including flash duration, flash intensity, and flash frequency. The board also includes a built-in temperature sensor to monitor the LED temperature and prevent overheating. The board is easy to use and can be connected to a microcontroller via the mikroBUS™ interface. With its high-power LED flash and adjustable parameters, the MikroElektronika MIKROE-2479 LED Flash CLICK Board is an ideal solution for a variety of lighting applications.

  • MCU CARD 3 FOR STM32 STM32L152RE
    MikroElektronika MIKROE-3481 MCU CARD 3 FOR STM32 STM32L152RE
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3481 is a MCU card for STM32 STM32L152RE computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M3 processor, a wide range of peripherals, and a variety of communication interfaces. It also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a simulator. The MIKROE-3481 is ideal for embedded applications, such as industrial automation, medical devices, and consumer electronics. It is also suitable for prototyping and development of new products.