web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools HIGH-INPUT-VOLT CHARGER
    NXP USA Inc. KIT34671EPEVBE Power Management IC Development Tools HIGH-INPUT-VOLT CHARGER
    2024-08-02 15:34:522

    The NXP Semiconductors KIT34671EPEVBE-EPEVBE is an evaluation kit for the 34671 single-cell Li-Ion/Li-Poly charger power management IC. This kit provides a complete platform for evaluating the features and performance of the 34671 IC. It includes a USB-based power supply, a Li-Ion/Li-Poly battery, and a set of test points for monitoring the IC's performance. The kit also includes a graphical user interface (GUI) for configuring the IC and monitoring its performance. The GUI allows users to adjust the charging parameters, monitor the charging process, and view the charging status. The kit is ideal for evaluating the features and performance of the 34671 IC in a variety of applications.

  • EVAL BOARD XR76203 3A 40V COT
    MaxLinear, Inc. XR76203EVB EVAL BOARD XR76203 3A 40V COT
    2024-08-02 15:34:532

    The MaxLinear XR76203EVB-EVB is an evaluation board for the XR76203 3A Synchronous Step Down Regulator. It is designed to provide a platform for testing and evaluating the performance of the XR76203 in a variety of applications, including communications and telecom. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a maximum output current of 3A. It also includes a variety of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the XR76203. The XR76203EVB-EVB is an ideal solution for evaluating the performance of the XR76203 in communications and telecom applications.

  • EVAL BOARD XR76205 5A 40V COT
    MaxLinear, Inc. XR76205EVB EVAL BOARD XR76205 5A 40V COT
    2024-08-02 15:34:522

    The MaxLinear XR76205EVB-EVB is an evaluation board for the XR76203 5A Synchronous Step Down Regulator. It is designed to provide a platform for testing and evaluating the performance of the XR76203 in a variety of applications, including communications and telecom. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a maximum output current of 5A. It also includes a variety of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the XR76203. The XR76205EVB-EVB is an ideal solution for evaluating the performance of the XR76203 in communications and telecom applications.

  • Clock & Timer Development Tools Si5322/Si5323 EVAL BOARD
    Silicon Labs SI5322/23-EVB Clock & Timer Development Tools Si5322/Si5323 EVAL BOARD
    2024-08-02 15:34:522

    The Silicon Labs SI5322/23-EVB is an evaluation board designed to evaluate the performance of the SI5322/23 clock generator. This board is ideal for applications in communications and telecom, providing a wide range of frequencies from 15 to 707 MHz. It features a low jitter, low power, and low noise clock generator, making it suitable for a variety of applications. The board also includes a USB interface for easy programming and control. The SI5322/23-EVB is a great tool for engineers and designers looking to evaluate the performance of the SI5322/23 clock generator.

  • EVAL BOARD FOR XRP6658
    MaxLinear, Inc. XRP6658EVB EVAL BOARD FOR XRP6658
    2024-08-02 15:34:512

    The MaxLinear XRP6658EVB-EVB is an evaluation board for the XRP6658 Synchronous Current Mode PWM Step Down Converter, Industrial Grade. This board is designed to provide a platform for evaluating the performance of the XRP6658 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 24V, and a maximum output current of 8A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a USB interface for easy programming and monitoring of the XRP6658. The XRP6658EVB-EVB is an ideal solution for evaluating the performance of the XRP6658 in industrial grade applications.

  • AD823 16MHz Rail-to-Rail FET Input Dual Amplifier Evaluation Board
    Analog Devices Inc. AD823AR-EBZ AD823 16MHz Rail-to-Rail FET Input Dual Amplifier Evaluation Board
    2024-08-02 15:34:492

    The Analog Devices AD823AR-EBZ Evaluation Board is designed for use with the AD823AR Dual, High Speed Op-Amps offered in 8-Lead SOIC Packages. This board is designed to provide a convenient platform for evaluating the performance of the AD823AR in a wide range of applications. The board is designed to operate in the industrial temperature range and is suitable for use in a variety of industrial and commercial applications. The board includes a power supply, a test point for each op-amp, and a ground plane for improved signal integrity. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The board is designed to provide a simple and cost-effective way to evaluate the performance of the AD823AR in a variety of applications.

  • NXP TWR-MCF51MM-KIT Tower System Kit For MCF51MM256, ColdFire V1, Includes Power Regulation Circuitry
    NXP USA Inc. TWR-MCF51MM-KIT NXP TWR-MCF51MM-KIT Tower System Kit For MCF51MM256, ColdFire V1, Includes Power Regulation Circuitry
    2024-08-02 15:34:492

    The NXP Semiconductors TWR-MCF51MM-KIT is a Medical Development Tower System Module for the MCF51MM256 Flexis ColdFire 32-bit Microcontroller. This module is designed for portable medical applications, medical and healthcare. It features a 32-bit ColdFire processor with 256KB of Flash memory, 8KB of RAM, and a wide range of peripherals. The module also includes a USB 2.0 interface, a CAN bus, and a 10/100 Ethernet port. The TWR-MCF51MM-KIT is ideal for medical applications that require low power consumption, high performance, and reliable operation. It is also suitable for applications that require a wide range of peripherals and connectivity options.

  • BC3770 - Power Management, Battery Charger Evaluation Board
    NXP USA Inc. FRDM-BC3770-EVB BC3770 - Power Management, Battery Charger Evaluation Board
    2024-08-02 15:34:482

    The NXP Semiconductors FRDM-BC3770-EVB is a Freedom Battery Charger Expansion Board without KL25Z, Communications and Telecom. It is designed to provide a platform for evaluating the BC3770 battery charger IC. The board features a USB-C connector for power input, a USB-C connector for power output, and a JST connector for connecting a battery. It also includes a set of LEDs to indicate the charging status. The board is compatible with the NXP Semiconductors FRDM-KL25Z development board, allowing users to develop and debug their applications. The board is ideal for applications such as battery-powered IoT devices, wearables, and other battery-powered applications.

  • NXP FRDM-BC3770-EVM EVAL BOARD, BC3770 BATTERY CHARGER W/MCU
    NXP USA Inc. FRDM-BC3770-EVM NXP FRDM-BC3770-EVM EVAL BOARD, BC3770 BATTERY CHARGER W/MCU
    2024-08-02 15:34:482

    The NXP Semiconductors FRDM-BC3770-EVM is a Freedom Expansion Board for the BC3770 Battery Charger Board with KL25Z. It is a Communications and Telecom Evaluation Board designed to provide a comprehensive platform for evaluating the features and performance of the BC3770 Battery Charger Board. The board includes a KL25Z microcontroller, a USB interface, a power supply, and a variety of peripherals. It also includes a variety of communication and telecom components, such as a Bluetooth Low Energy module, a Zigbee module, and a Wi-Fi module. The board is designed to be used with the NXP Semiconductors BC3770 Battery Charger Board, and is ideal for evaluating the features and performance of the BC3770 Battery Charger Board.

  • BOARD DEMO S08RG/RC/RD/RE FAMILY
    NXP USA Inc. DEMO9S08RG60E BOARD DEMO S08RG/RC/RD/RE FAMILY
    2024-08-02 15:34:452

    The NXP Semiconductors DEMO9S08RG60E-E Demonstration Board is a powerful tool for evaluating the performance of the MC9S08RG60 S08RG, RC, RD, or RE Family Microcontroller. This board is designed to provide a comprehensive platform for developing and testing consumer electronics applications. It features a wide range of peripherals, including a USB port, LCD display, and a variety of analog and digital I/O. The board also includes a debugger and a real-time clock, making it ideal for prototyping and debugging applications. The board is also compatible with a variety of development tools, including CodeWarrior and IAR Embedded Workbench. With its comprehensive feature set, the NXP Semiconductors DEMO9S08RG60E-E Demonstration Board is an ideal choice for developing and testing consumer electronics applications.

  • NXP TWR-56F8400-KIT Development KitMC56F84789 56800EX DSP MCU, Aux Signal & Expansion Connector, Tower Compatible
    NXP USA Inc. TWR-56F8400-KIT NXP TWR-56F8400-KIT Development KitMC56F84789 56800EX DSP MCU, Aux Signal & Expansion Connector, Tower Compatible
    2024-08-02 15:34:452

    The NXP Semiconductors TWR-56F8400-KIT is a development tower system module for the DSC MC56F84789 MCU for motor and power control. This module is designed to provide energy-efficient innovation for motor and power control applications. It features a high-performance MCU with a 32-bit core, up to 256KB of Flash memory, and up to 32KB of RAM. The module also includes a wide range of peripherals, including a CAN transceiver, a 10/100 Ethernet controller, and a USB 2.0 controller. The module is also equipped with a range of development tools, including a debugger, a compiler, and a real-time operating system. This module is ideal for applications that require high performance, low power consumption, and reliable operation.

  • I.MX 6DUAL EVAL BRD
    NXP USA Inc. QWKS-SCMIMX6DQ I.MX 6DUAL EVAL BRD
    2024-08-02 15:34:4514

    The NXP Semiconductors QWKS-SCMIMX6DQ is a development platform for the SCM-i.MX 6Dual/6Quad 800MHz Application Processor based on the ARM Cortex-A9. It is designed for consumer electronics applications and provides a comprehensive set of features and tools to help developers create innovative products. It includes a powerful 800MHz ARM Cortex-A9 processor, a rich set of peripherals, and a wide range of software and hardware development tools. The platform also supports a variety of operating systems, including Linux, Android, and Windows Embedded Compact. With its high performance and low power consumption, the QWKS-SCMIMX6DQ is an ideal solution for developing advanced consumer electronics products.