web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • FTDI VM800B43A-BKDEV MODULE, FT800 EVE WITH 4.3" DISPLAY
    FTDI VM800B43A-BK FTDI VM800B43A-BKDEV MODULE, FT800 EVE WITH 4.3" DISPLAY
    2024-08-02 15:34:452

    The FTDI Chip VM800B43A-BK, VM800B43A-BK, FT800 Basic Development Module is a consumer electronics device that supports 3.3/5V MCU Adapter Board, 4.3 inch TFT LCD with display and black bezel enclosure. It is designed to provide a comprehensive development platform for the FTDI Chip FT800 Embedded Video Engine (EVE) graphics controller. The module includes a 4.3 inch TFT LCD with a black bezel enclosure, a 3.3/5V MCU Adapter Board, and a USB to UART bridge. It is ideal for creating interactive user interfaces for embedded applications. The module is compatible with a wide range of microcontrollers and development boards, making it a great choice for prototyping and development.

  • FTDI VM800B50A-PLDEV MODULE, FT800 EVE WITH 5" DISPLAY
    FTDI VM800B50A-PL FTDI VM800B50A-PLDEV MODULE, FT800 EVE WITH 5" DISPLAY
    2024-08-02 15:34:472

    The FTDI Chip VM800B50A-PL, VM800B50A-PL, FT800 Basic Development Module is a consumer electronics adapter board that supports 3.3/5V MCUs. It comes with a 5.0 inch TFT LCD with a pearl bezel enclosure, making it perfect for a variety of applications. The board is designed to be easy to use and provides a great platform for developing and testing applications. It is also compatible with a wide range of microcontrollers, making it a great choice for any project. The board also comes with a variety of features, such as a USB port, an SD card slot, and a JTAG interface. With its robust design and features, the FTDI Chip VM800B50A-PL, VM800B50A-PL, FT800 Basic Development Module is an ideal choice for any consumer electronics project.

  • FTDI VM800B35A-PL DEV MODULE, FT800 EVE WITH 3.5" DISPLAY
    FTDI VM800B35A-PL FTDI VM800B35A-PL DEV MODULE, FT800 EVE WITH 3.5" DISPLAY
    2024-08-02 15:34:512

    The FTDI Chip VM800B35A-PL, VM800B35A-PL, FT800 Basic Development Module is a consumer electronics adapter board that supports 3.3/5V MCUs. It comes with a 3.5 inch TFT LCD with a pearl bezel enclosure, making it perfect for a variety of applications. The module is designed to be easy to use and provides a great platform for developing and testing applications. It is also compatible with a wide range of microcontrollers, making it a great choice for any project. The module also comes with a comprehensive set of documentation and support, making it a great choice for anyone looking to get started with embedded development.

  • FTDI VM800C43A-NFT800 EVE MODULE, FPC/FFC 40 LCD CONN
    FTDI VM800C43A-N FTDI VM800C43A-NFT800 EVE MODULE, FPC/FFC 40 LCD CONN
    2024-08-02 15:34:462

    The FTDI Chip VM800C43A-N is a credit card-sized development module based on a 3.3/5V microcontroller adaptor card. It features a 4.3/5.0 inch LCD connector, but does not include a display. This module is ideal for consumer electronics applications, allowing users to quickly and easily develop and prototype their projects. It is compatible with a wide range of microcontrollers, making it a versatile and powerful tool for any electronics enthusiast.

  • FTDI VM800C35A-DFT800 EVE MODULE, 3.5IN TFT LCD DISPLAY
    FTDI VM800C35A-D FTDI VM800C35A-DFT800 EVE MODULE, 3.5IN TFT LCD DISPLAY
    2024-08-02 15:34:442

    The FTDI Chip VM800C35A-D is a credit card-sized development module that is designed to provide a convenient platform for developing applications based on 3.3/5V microcontrollers. It features a 3.5 inch LCD touch display, consumer electronics, and a USB interface. The module is ideal for prototyping and testing applications that require a graphical user interface. It is also suitable for use in embedded systems, such as medical devices, automotive systems, and consumer electronics. The module is powered by the FTDI Chip FT800, which is a powerful graphics processor that supports a wide range of graphics and audio features. The module also includes a USB interface for easy connection to a PC or laptop.

  • RF Development Tools ARDUINO GSM SHIELD INTEGRATED ANTENNA
    Arduino A000043 RF Development Tools ARDUINO GSM SHIELD INTEGRATED ANTENNA
    2024-08-02 15:34:452

    communication is achieved via an integrated GSM/GPRS module. The shield is based on the SIM900 Quad-band GSM/GPRS module and is compatible with all Arduino boards. It features an onboard antenna and a SIM card holder, and is designed to provide a reliable and easy-to-use connection to the internet. The shield also includes a microSD card slot for storing data. The Arduino GSM Shield is a great way to add wireless communication to your Arduino project. It is easy to use and provides a reliable connection to the internet, allowing you to access data, send/receive voice calls and SMS messages, and more.

  • FTDI VM800C50A-D FT800 EVE MODULE, 5IN TFT LCD DISPLAY
    FTDI VM800C50A-D FTDI VM800C50A-D FT800 EVE MODULE, 5IN TFT LCD DISPLAY
    2024-08-02 15:34:452

    The FTDI Chip VM800C50A-D, VM800C50A-D, FT800 Credit Card Development Module is an adaptor card based on a 3.3/5V microcontroller. It features a 5.0 inch LCD, Consumer Electronics Interface (CEI) and USB 2.0. This module is designed to provide a convenient platform for developing and testing applications that require a credit card-sized form factor. It is ideal for applications such as point-of-sale systems, mobile payment systems, and other consumer electronics. The module is equipped with a wide range of features, including a high-resolution LCD, a wide range of I/O ports, and a USB 2.0 interface. It also supports a variety of communication protocols, including SPI, I2C, and UART. The FTDI Chip VM800C50A-D, VM800C50A-D, FT800 Credit Card Development Module is a powerful and versatile tool for developing and testing applications that require a credit card-sized form factor.

  • KIT EVALUATION FOR MAX5535
    Maxim Integrated MAX5535EVKIT+ KIT EVALUATION FOR MAX5535
    2024-08-02 15:34:457

    The Maxim Integrated MAX5535EVKIT+ Evaluation Kit is designed to evaluate the MAX5535 12-Bit, 2CH DAC for Portable, Industrial, and Automotive Applications. This kit includes a MAX5535EVKIT+ board, a MAX5535 12-Bit, 2CH DAC, and a USB-to-I2C interface board. The MAX5535EVKIT+ board features two 12-bit DACs, two analog output channels, and a USB-to-I2C interface. The MAX5535 12-Bit, 2CH DAC is a low-power, high-accuracy, low-noise, and low-distortion device that is ideal for portable, industrial, and automotive applications. The USB-to-I2C interface board allows for easy connection to a PC for programming and evaluation. The MAX5535EVKIT+ Evaluation Kit is a great tool for evaluating the performance of the MAX5535 12-Bit, 2CH DAC.

  • BOARD DEMO FOR LT3467ES6
    Linear Technology/Analog Devices DC647A BOARD DEMO FOR LT3467ES6
    2024-08-02 15:34:453

    The Analog Devices DC647A-A, LT3467ES6 Demo Board is a 1.2MHz, SOT-23 Boost DC/DC Converter designed for consumer electronics applications. It is a high-efficiency, low-noise, and low-cost solution for powering small, portable devices. The board features a wide input voltage range of 2.7V to 5.5V, and can output up to 6V with a maximum output current of 500mA. It also features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The board is designed to be easy to use and includes a comprehensive set of features such as over-voltage protection, over-current protection, and thermal shutdown. The board is also RoHS compliant and is ideal for powering a wide range of consumer electronics products.

  • Sub-GHz Development Tools SPIRIT1 - USB dongle Low Data RateComplete Your Design
    STMicroelectronics STEVAL-IDS001V2 Sub-GHz Development Tools SPIRIT1 - USB dongle Low Data RateComplete Your Design
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-IDS001V2 is a demonstration board based on the SPIRIT1 low data-rate, short-range USB dongle transceiver in 315-MHz band. It is designed for instrumentation and measurement applications. The board features a USB connector, an antenna, and a power supply connector. It also includes a SPIRIT1 transceiver, a microcontroller, and a power supply circuit. The board is capable of transmitting and receiving data in the 315-MHz band, and can be used for a variety of applications such as remote control, home automation, and industrial automation. The board is also compatible with a variety of development tools, making it easy to develop custom applications.

  • MIC33030-4YHJ Evaluation Board
    Microchip MIC33030-4YHJ EV MIC33030-4YHJ Evaluation Board
    2024-08-02 15:34:453

    The Microchip Technology MIC33030-4YHJ EV Evaluation Board is designed to evaluate the MIC33030 DC to DC Single Output Power Supply for Portable, Consumer Electronics, and Industrial Applications. This evaluation board features a wide input voltage range of 4.5V to 28V, and a single output voltage of 3.3V. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board also includes a power-good indicator LED, and a power-on reset circuit. The board is designed to be used with the MIC33030 DC to DC Single Output Power Supply, and is ideal for evaluating the performance of the device in a variety of applications.

  • BOARD EVAL SI2401 + SI3008
    Silicon Labs Si2401FS08-EVB BOARD EVAL SI2401 + SI3008
    2024-08-02 15:34:452

    The Silicon Labs Si2401FS08-EVB is an evaluation board designed for the Si2401 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power design, allowing for extended battery life and reduced power consumption. The board also includes a variety of features such as a USB port, a UART interface, and a variety of LEDs for status indication. The Si2401FS08-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.